Micropac Industries, Inc. Datasheets for Photodiodes
Photodiodes are used for the detection of optical power (UV, Visible, and IR) and for the conversion of optical power to electrical power.
Photodiodes: Learn more
| Product Name | Notes |
|---|---|
| The 61010 is an N-P-N Planar Silicon Photodarlington Transistor in a small outline package designed to be housing mounted. Its large effective aperture and narrow angular response make this a... | |
| The 61053 is an N-P-N Planar Silicon phototransistor in a small outline package designed to be housing mounted. It is available in a range of sensitivities and is lensed for... | |
| The 61055 is an N-P-N Planar Silicon Transistor in a package designed to be mounted in a double-clad printed circuit board. It is available in a range of sensitivities and... | |
| The 61056 is an N-P-N Planar Silicon Photodarlington Transistor in a package designed to be mounted in a double-clad printed circuit board and used in low light level applications. It... | |
| The 61058 is an N-P-N Planar Silicon phototransistor in a lensed TO-46 three-lead package. It is available in a range of sensitivities and is ideal for use wherever high response,... | |
| The 61060 is a Silicon Photodiode in a unique 0.080 diameter coaxial package designed to be mounted in arrays. Fast operating speed makes this device the best option in applications... | |
| The 61063 is a Silicon Photodiode in a package designed to be mounted in a double-clad printed circuit board. It is lensed for minimum response to stray light. Fast operating... | |
| The 61082 is designed for high-speed use in fiber optic receivers. The case is electrically isolated to enhance EMI/RFI shielding. The Photodiodes are designed to interface with multimode optical fibers... | |
| This is a N-P-N Planar Silicon phototransistor in a flat window TO-46 three-lead package featuring 0.040” X 0.040” sensitive area. It is available in a range of sensitivities and is... |