Micropac Industries, Inc. LED Indicator 62072-423

Description
The 62072 series indicators are hermetically sealed in TO-46 packages with a diffused dome lens which provides improved viewability in bright sunlight. The RED and YELLOW indicators utilize a high efficiency GaAsP on GaP LED, while the GREEN indicator utilizes a GaP on GaP LED. Panel mount versions with wire wrap leads are available including necessary mounting hardware. All versions available in standard or JANTX screened levels. Features: • Hermetically sealed • Choice of colors (Red, Yellow, Green) • Panel Mount versions with wire wrappable leads • Designed for Hi-Reliability applications
Description
The 62072 series indicators are hermetically sealed in TO-46 packages with a diffused dome lens which provides improved viewability in bright sunlight. The RED and YELLOW indicators utilize a high efficiency GaAsP on GaP LED, while the GREEN indicator utilizes a GaP on GaP LED. Panel mount versions with wire wrap leads are available including necessary mounting hardware. All versions available in standard or JANTX screened levels. Features: • Hermetically sealed • Choice of colors (Red, Yellow, Green) • Panel Mount versions with wire wrappable leads • Designed for Hi-Reliability applications

Suppliers

Company
Product
Description
Supplier Links
Garland, TX, USA
LED Indicator
62072-423
LED Indicator 62072-423
The 62072 series indicators are hermetically sealed in TO-46 packages with a diffused dome lens which provides improved viewability in bright sunlight. The RED and YELLOW indicators utilize a high efficiency GaAsP on GaP LED, while the GREEN indicator utilizes a GaP on GaP LED. Panel mount versions with wire wrap leads are available including necessary mounting hardware. All versions available in standard or JANTX screened levels. Features: • Hermetically sealed • Choice of colors (Red, Yellow, Green) • Panel Mount versions with wire wrappable leads • Designed for Hi-Reliability applications

The 62072 series indicators are hermetically sealed in TO-46 packages with a diffused dome lens which provides improved
viewability in bright sunlight. The RED and YELLOW indicators utilize a high efficiency GaAsP on GaP LED, while the GREEN indicator utilizes a GaP on GaP LED. Panel mount versions with wire wrap leads are available including necessary mounting hardware. All versions available in standard or JANTX screened levels.

Features:
• Hermetically sealed
• Choice of colors (Red, Yellow, Green)
• Panel Mount versions with wire wrappable leads
• Designed for Hi-Reliability applications

Supplier's Site

Technical Specifications

  Micropac Industries, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 62072-423
Product Name LED Indicator
LED Package: Panel Mount
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 70 degrees
Luminous Intensity 3 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .060" Coaxial
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED White Lighting - 1416-L128-1890NA3500005TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 1800 K
View Details