The 1N6092, 1N6093 and 1N6094 series indicators are hermetically sealed in TO-46 packages. A tinted diffused dome lens provides good on/off contrast and a wide viewing angle. The 1N6092 (red) and 1N6093 (yellow) indicators utilize a high
efficiency GaAsP on GaP LED, while the 1N6094 (green) indicator utilizes a GaP on GaP LED. Each type uses a colored diffused plastic lens over a glass window. All versions are available in standard, JAN or JANTX screened levels.
| Micropac Industries, Inc. | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 62035-302 |
| Product Name | LED Indicator |
| LED Package: | TO-46 |
| LED Type | Green |
| Peak Wavelength | 570 nm (5700 Å) |
| Viewing Angle | 70 degrees |