The 1N6609, 1N6610 and 1N6611 series indicators are hermetically sealed in TO-46 packages with a clear glass lens which provides improved viewability in bright sunlight. The 1N6609 (red) and 1N6610 (yellow) indicators utilize a high efficiency GaAsP on GaP LED, while the 1N6611 (green) indicator utilizes a GaP on GaP LED. Panel mount versions with wire wrap leads are available including necessary hardware. All versions are available in commercial, JAN or JANTX screened.
| Micropac Industries, Inc. | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 62040-401 |
| Product Name | LED Indicator |
| LED Package: | TO-46 |
| LED Type | Blue |
| Peak Wavelength | 470 nm (4700 Å) |
| Viewing Angle | 18 degrees |