Micropac Industries, Inc. Visible LED Indicator 1N6501

Description
MIL-PRF-19500, hermetically sealed, compatible with Dialight 547 and 563
Description
MIL-PRF-19500, hermetically sealed, compatible with Dialight 547 and 563

Suppliers

Company
Product
Description
Supplier Links
Garland, TX, USA
Visible LED Indicator
1N6501
Visible LED Indicator 1N6501
MIL-PRF-19500, hermetically sealed, compatible with Dialight 547 and 563

MIL-PRF-19500, hermetically sealed, compatible with Dialight 547 and 563

Supplier's Site
Garland, TX, USA
LED Indicator
1N6501
LED Indicator 1N6501
The 1N649X, 1N650X series indicator lamps are useful in a variety of applications such as fault indicators for trouble shooting at the P.C. board level. The red and yellow fault indicators utilize a high efficiency GaAsP on GaP LED, while the green indicator utilizes a GaP on GaP LED. Each type uses a colored diffused plastic lens over a glass window. All are hermetically sealed and available JANTX screened.

The 1N649X, 1N650X series indicator lamps are useful in a variety of applications such as fault indicators for trouble
shooting at the P.C. board level. The red and yellow fault indicators utilize a high efficiency GaAsP on GaP LED, while the
green indicator utilizes a GaP on GaP LED. Each type uses a colored diffused plastic lens over a glass window. All are
hermetically sealed and available JANTX screened.

Supplier's Site

Technical Specifications

  Micropac Industries, Inc. Micropac Industries, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1N6501 1N6501
Product Name Visible LED Indicator LED Indicator
LED Type Yellow Yellow
Peak Wavelength 585 nm (5850 Å) 585 nm (5850 Å)
Viewing Angle 60 degrees 60 degrees
Optical Power Output 105 milliwatts
Luminous Intensity 1 milliCandela 1 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - F5D2 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Color Lighting - 516-1711-5-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details