Micropac Industries, Inc. Datasheets for Amplifier and Comparator Chips
Amplifier and comparator chips are board-level components for amplifying voltage, current, or power.
Amplifier and Comparator Chips: Learn more
| Product Name | Notes |
|---|---|
| The 42106 is a high power, high voltage, high current, power operational amplifier and is a replacement for the PA51 & OPA501. They are designed to drive capacitive, inductive and... | |
| The 42109, DSCC drawing #5962-9065901 is a high power, high voltage, high current, power operational amplifier and is a replacement for the PA12. The Op Amp is designed to drive... | |
| The 42115 ( DSCC Drawing #5962-9082801) is a high power, high voltage, high current, power operational amplifier which also is an alternate to the popular OPA511 and PA10. The high... | |
| The 42142 is a power operational amplifier designed for military and space applications where radiation tolerance is required. Utilizing multi-chip hybrid construction, the 42142 power operational amplifier combines 10A load... | |
| The 42143 Power Operational Amplifier designed for military and space applications where radiation tolerance is required. Utilizing multi-chip hybrid construction, the 42143 Power Operational Amplifier combines 2A load current capability... |