Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIGHT EMITTING DIODES (LED)
MICROPAC INDUSTRIES, INC.
62100-301 -- LED INDICATOR
Micropac Industries, Inc.
LED Indicator
62100-301
Description
Commercial Ultra-Brite Glass Lens
Description
Commercial Ultra-Brite Glass Lens
Suppliers
Company
Product
Description
Supplier Links
Micropac Industries, Inc.
Garland, TX, USA
LED Indicator
62100-301
LED Indicator
62100-301
Commercial Ultra-Brite Glass Lens
Commercial Ultra-Brite Glass Lens
Supplier's Site
Technical Specifications
Micropac Industries, Inc.
Product Category
Light Emitting Diodes (LED)
Product Number
62100-301
Product Name
LED Indicator
LED Package:
TO-46
LED Type
Green
Peak Wavelength
520 nm (5200 Å)
Viewing Angle
18 degrees
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - LM8305MX-1
LM8305MX-1
View Details
RS Components, Ltd.
LED Arrays
1918844
Specs
LED Type
Yellow; Yellow
Array
Array
Number of Array Elements
1
View Details
Light in Motion LLC
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode
LED55C
Specs
LED Package:
TO-46
LED Type
Infrared
Peak Wavelength
940 nm (9400 Å)
View Details
Broadcom Inc.
LED Color Lighting
ASMG-ST00-00001
Specs
LED Package:
6-SMD
LED Type
Red; Green; Blue; Multi-Colored
Peak Wavelength
465 to 623 nm (4650 to 6230 Å)
View Details
3
suppliers