MultiDimension Technology Co., Ltd. Datasheets for Magnetoresistive Linear Position Sensors and Switches
Magnetoresistive linear position sensors and switches have a linear resistance output signal representing the distance an object is from a reference point.
Magnetoresistive Linear Position Sensors and Switches: Learn more
| Product Name | Notes |
|---|---|
| General Description:LPS-TMR125A4 is a magnetoresistive technique based non-contact linear position sensor, with enhanced accuracy, fast frequency response and anti-electromagnetic interference feature. LPS-TMR125A4 provides real time zero position calibration function,... | |
| General Description:LPS-TMR125B4 is a magnetoresistive technique based non-contact linear position sensor, with enhanced accuracy, fast frequency response and anti-electromagnetic interference feature. LPS-TMR125B4 provides real time zero position calibration function,... | |
| Description The AMR2302 linear sensor utilizes two push-pull Wheatstone bridges each composed of four highly sensitive AMR sensor elements. These Wheatstone bridges effectively compensate the sensor’s temperature drift to achieve... | |
| Description The AMR2501 linear sensor utilizes a push-pull Wheatstone bridge composed of four highly sensitive AMR sensor elements. The Wheatstone bridge effectively compensates the sensor’s temperature drift to achieve outstanding... | |
| Description The AMR4020 series magnetic grate sensors integrate two push-pull Wheatstone bridges, each of which contains four high-sensitivity anisotropic magnetoresistance (AMR) sensing elements. Such a design effectively compensates temperature drift... | |
| Description The AMR4050 series magnetic grate sensors integrate two push-pull Wheatstone bridges, each of which contains four high-sensitivity anisotropic magnetoresistance (AMR) sensing elements. Such a design effectively compensates temperature drift... | |
| Description The TMR2102 linear sensor utilizes a unique push-pull Wheatstone bridge composed of four unshielded TMR sensor elements. The unique bridge design provides a high sensitivity differential output that is... | |
| Description The TMR2103 linear sensor utilizes a unique push-pull Wheatstone bridge composed of four unshielded TMR sensor elements.The unique bridge design provides a high sensitivity differential output that is linearly... | |
| Description The TMR2583 linear magnetic sensor chip utilizes a unique push-pull Wheatstone bridge structure design, comprising four unshielded high-sensitivity TMR sensor elements capable of sensing a magnetic field perpendicular to... | |
| Description The TMR2584 linear magnetic sensor chip utilizes a unique push-pull Wheatstone bridge structure design, comprising four unshielded high-sensitivity TMR sensor elements capable of sensing a magnetic field perpendicular to... | |
| Description The TMR2615x-AAC is a low-power, wide-linear-range, programmable TMR linear sensor IC by MultiDimension Technology. The IC integrates tunnel magnetoresistance (TMR) sensor, programmable operational amplifier, and DAC circuits to provide... | |
| Description The TMR2615x-AAI is a low-power, wide-linear-range, programmable TMR linear sensor IC by MultiDimension Technology. The IC integrates tunnel magnetoresistance (TMR) sensor, programmable operational amplifier, and DAC circuits to provide... | |
| Description The TMR2617S-AAC magnetic sensor is a low-voltage, low-power consumption TMR linear sensor with wide linear range. The TMR2617S-AAC integrates tunneling magnetoresistance (TMR) sensor, a low-noise operational amplifier, and a... | |
| Description The TMR2651 is a tunneling magnetoresistance (TMR) linear sensor with a dedicated signal conditioning circuit built in. The integrated signal conditioning circuit of TMR2651 is able to calibrate zero... | |
| Description The TMR2652 is a tunneling magnetoresistance (TMR) linear sensor with a dedicated signal conditioning circuit built in. The integrated signal conditioning circuit of TMR2652 is able to calibrate zero... | |
| Description The TMR2901 linear sensor utilizes a unique push-pull Wheatstone bridge composed of four TMR sensor elements. TMR2901 is available in two compact SOP8 and DFN8L (3mm × 3mm × | |
| Description The TMR2905 linear sensor utilizes a unique push-pull Wheatstone bridge composed of four unshielded TMR sensor elements. The unique bridge design provides a high sensitivity differential output that is... | |
| Description The TMR4101 magnetic scale sensor contains two push-pull half-bridges, each consisting of two high-sensitivity tunnel magnetoresistance (TMR) elements. The layout of the TMR elements matches the width of the... | |
| Description The TMR8501 is a compact and high-precision linear magnetic sensor, featuring low noise and fast response. This sensor is encased in a module-level package measuring 29mm × 18.5mm × | |
| Description The TMR9082 linear sensor utilizes a unique push-pull Wheatstone bridges composed of four highly sensitive TMR sensor elements. With low noise, high sensitivity, and a compact package, the TMR9082... | |
| Description TMR2083 TMR linear sensor adopts a unique push-pull Wheatstone full bridge structure utilizing four unshielded high sensitivity TMR sensing elements. This Wheatstone full bridge provides differential voltage output with... | |
| Description TMR2104 TMR linear sensor adopts a unique push-pull Wheatstone full bridge structure utilizing four TMR sensor elements. This Wheatstone full bridge provides differential voltage output with excellent temperature stability... | |
| Description TMR2185 TMR linear sensor adopts a unique push-pull Wheatstone full bridge structure utilizing four TMR sensor elements. This Wheatstone full bridge provides differential voltage output with excellent temperature stability... |