MultiDimension Technology Co., Ltd. High sensitivity Low Noise TMR Magnetic Linear Sensor TMR9082

Description
Description The TMR9082 linear sensor utilizes a unique push-pull Wheatstone bridges composed of four highly sensitive TMR sensor elements. With low noise, high sensitivity, and a compact package, the TMR9082 is designed for detecting weak magnetic fields such as geomagnetic or magnetic flux leakage. TMR9082 is available in SOP8 package. SOP8 Features and Benefits Tunneling magnetoresistance (TMR) technology High sensitivity (~100 mV/V/Gs) Low noise spectral density: 250 pT/rt(Hz)@1Hz Low power consumption Excellent thermal stability Low hysteresis Wide range supply voltages range No need for set/reset pulse circuit RoHS and REACH compliant Applications Weak magnetic field sensing Current sensor Position and displacement sensor Biomedical sensor Magnetic communication
Description
Description The TMR9082 linear sensor utilizes a unique push-pull Wheatstone bridges composed of four highly sensitive TMR sensor elements. With low noise, high sensitivity, and a compact package, the TMR9082 is designed for detecting weak magnetic fields such as geomagnetic or magnetic flux leakage. TMR9082 is available in SOP8 package. SOP8 Features and Benefits Tunneling magnetoresistance (TMR) technology High sensitivity (~100 mV/V/Gs) Low noise spectral density: 250 pT/rt(Hz)@1Hz Low power consumption Excellent thermal stability Low hysteresis Wide range supply voltages range No need for set/reset pulse circuit RoHS and REACH compliant Applications Weak magnetic field sensing Current sensor Position and displacement sensor Biomedical sensor Magnetic communication

Suppliers

Company
Product
Description
Supplier Links
High sensitivity Low Noise TMR Magnetic Linear Sensor - TMR9082 - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
High sensitivity Low Noise TMR Magnetic Linear Sensor
TMR9082
High sensitivity Low Noise TMR Magnetic Linear Sensor TMR9082
Description The TMR9082 linear sensor utilizes a unique push-pull Wheatstone bridges composed of four highly sensitive TMR sensor elements. With low noise, high sensitivity, and a compact package, the TMR9082 is designed for detecting weak magnetic fields such as geomagnetic or magnetic flux leakage. TMR9082 is available in SOP8 package. SOP8 Features and Benefits Tunneling magnetoresistance (TMR) technology High sensitivity (~100 mV/V/Gs) Low noise spectral density: 250 pT/rt(Hz)@1Hz Low power consumption Excellent thermal stability Low hysteresis Wide range supply voltages range No need for set/reset pulse circuit RoHS and REACH compliant Applications Weak magnetic field sensing Current sensor Position and displacement sensor Biomedical sensor Magnetic communication

Description

The TMR9082 linear sensor utilizes a unique push-pull Wheatstone bridges composed of four highly sensitive TMR sensor elements. With low noise, high sensitivity, and a compact package, the TMR9082 is designed for detecting weak magnetic fields such as geomagnetic or magnetic flux leakage. TMR9082 is available in SOP8 package.

SOP8

Features and Benefits


Tunneling magnetoresistance (TMR) technology High sensitivity (~100 mV/V/Gs)
Low noise spectral density: 250 pT/rt(Hz)@1Hz Low power consumption
Excellent thermal stability Low hysteresis
Wide range supply voltages range No need for set/reset pulse circuit
RoHS and REACH compliant

Applications


Weak magnetic field sensing Current sensor
Position and displacement sensor Biomedical sensor
Magnetic communication

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Linear Position Sensors
Product Number TMR9082
Product Name High sensitivity Low Noise TMR Magnetic Linear Sensor
Sensor Technology Magnetoresistive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
String Potentiometers - 04-0760-0590 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Linear Rod Series with Return Spring - LS1 Series with Return Spring - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.9843 to 0.3937 inch (25 to 10 mm)
Output Voltage; Current
View Details