MultiDimension Technology Co., Ltd. Low Power Large Range TMR Linear Magnetic Sensor TMR2615x-AAI

Description
Description The TMR2615x-AAI is a low-power, wide-linear-range, programmable TMR linear sensor IC by MultiDimension Technology. The IC integrates tunnel magnetoresistance (TMR) sensor, programmable operational amplifier, and DAC circuits to provide a linear relationship between analog output voltage and external magnetic field. The IC can be widely used in various position sensing applications and supports customers’ demands for low voltage, high resolution, high signal-to-noise ratio, and wide linear range. The sensor is either available as TMR2615D-AAI in a DFN3L (2 mm × 2 mm × 0.55 mm) package or as TMR2615F-AAI in DFN3L (1.6 mm × 1.6 mm × 0.5 mm) package. The sensor complies with RoHS standards. DFN3L Features and Benefits Tunneling magnetoresistance (TMR) technology Supply voltage: 1.6 V to 5 V Static current consumption < 300 μA Output voltage: 5% to 95% VDD Output voltage follows VDD changes Low noise Sensitivity with high consistency Low hysteresis RoHS & REACH compliant Applications Angular and linear position sensing Speed sensing Magnetometer
Description
Description The TMR2615x-AAI is a low-power, wide-linear-range, programmable TMR linear sensor IC by MultiDimension Technology. The IC integrates tunnel magnetoresistance (TMR) sensor, programmable operational amplifier, and DAC circuits to provide a linear relationship between analog output voltage and external magnetic field. The IC can be widely used in various position sensing applications and supports customers’ demands for low voltage, high resolution, high signal-to-noise ratio, and wide linear range. The sensor is either available as TMR2615D-AAI in a DFN3L (2 mm × 2 mm × 0.55 mm) package or as TMR2615F-AAI in DFN3L (1.6 mm × 1.6 mm × 0.5 mm) package. The sensor complies with RoHS standards. DFN3L Features and Benefits Tunneling magnetoresistance (TMR) technology Supply voltage: 1.6 V to 5 V Static current consumption < 300 μA Output voltage: 5% to 95% VDD Output voltage follows VDD changes Low noise Sensitivity with high consistency Low hysteresis RoHS & REACH compliant Applications Angular and linear position sensing Speed sensing Magnetometer

Suppliers

Company
Product
Description
Supplier Links
Low Power Large Range TMR Linear Magnetic Sensor - TMR2615x-AAI - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
Low Power Large Range TMR Linear Magnetic Sensor
TMR2615x-AAI
Low Power Large Range TMR Linear Magnetic Sensor TMR2615x-AAI
Description The TMR2615x-AAI is a low-power, wide-linear-range, programmable TMR linear sensor IC by MultiDimension Technology. The IC integrates tunnel magnetoresistance (TMR) sensor, programmable operational amplifier, and DAC circuits to provide a linear relationship between analog output voltage and external magnetic field. The IC can be widely used in various position sensing applications and supports customers’ demands for low voltage, high resolution, high signal-to-noise ratio, and wide linear range. The sensor is either available as TMR2615D-AAI in a DFN3L (2 mm × 2 mm × 0.55 mm) package or as TMR2615F-AAI in DFN3L (1.6 mm × 1.6 mm × 0.5 mm) package. The sensor complies with RoHS standards. DFN3L Features and Benefits Tunneling magnetoresistance (TMR) technology Supply voltage: 1.6 V to 5 V Static current consumption < 300 μA Output voltage: 5% to 95% VDD Output voltage follows VDD changes Low noise Sensitivity with high consistency Low hysteresis RoHS & REACH compliant Applications Angular and linear position sensing Speed sensing Magnetometer

Description

The TMR2615x-AAI is a low-power, wide-linear-range, programmable TMR linear sensor IC by MultiDimension Technology. The IC integrates tunnel magnetoresistance (TMR) sensor, programmable operational amplifier, and DAC circuits to provide a linear relationship between analog output voltage and external magnetic field.

The IC can be widely used in various position sensing applications and supports customers’ demands for low voltage, high resolution, high signal-to-noise ratio, and wide linear range.

The sensor is either available as TMR2615D-AAI in a DFN3L (2 mm × 2 mm × 0.55 mm) package or as TMR2615F-AAI in DFN3L (1.6 mm × 1.6 mm × 0.5 mm) package. The sensor complies with RoHS standards.

DFN3L

Features and Benefits


Tunneling magnetoresistance (TMR) technology Supply voltage: 1.6 V to 5 V
Static current consumption < 300 μA Output voltage: 5% to 95% VDD
Output voltage follows VDD changes Low noise
Sensitivity with high consistency Low hysteresis
RoHS & REACH compliant

Applications


Angular and linear position sensing Speed sensing
Magnetometer

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Linear Position Sensors
Product Number TMR2615x-AAI
Product Name Low Power Large Range TMR Linear Magnetic Sensor
Sensor Technology Magnetoresistive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
String Potentiometers - 04-0760-0420 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
Linear Rod Type - TEX Series - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.3937 to 11.81 inch (10 to 300 mm)
Output Voltage
View Details