MultiDimension Technology Co., Ltd. General-purpose Multi-function TMR Linear Sensor TMR2104

Description
Description TMR2104 TMR linear sensor adopts a unique push-pull Wheatstone full bridge structure utilizing four TMR sensor elements. This Wheatstone full bridge provides differential voltage output with excellent temperature stability when the applied magnetic field changes parallel to the sensor’s sensitive direction. TMR2104 magnetic linear sensor are available in SOT23-5, DFN8L (3 mm × 3 mm × 0.75 mm) and SOP8 package with compact size and easy to weld. SOT23-5 DFN8L SOP8 Features and Benefits Tunneling magnetoresistance (TMR) technology High sensitivity Large dynamic range Low power consumption Excellent temperature stability RoHS & REACH compliant Applications Magnetometer Current sensor Position sensor Rotation sensor
Description
Description TMR2104 TMR linear sensor adopts a unique push-pull Wheatstone full bridge structure utilizing four TMR sensor elements. This Wheatstone full bridge provides differential voltage output with excellent temperature stability when the applied magnetic field changes parallel to the sensor’s sensitive direction. TMR2104 magnetic linear sensor are available in SOT23-5, DFN8L (3 mm × 3 mm × 0.75 mm) and SOP8 package with compact size and easy to weld. SOT23-5 DFN8L SOP8 Features and Benefits Tunneling magnetoresistance (TMR) technology High sensitivity Large dynamic range Low power consumption Excellent temperature stability RoHS & REACH compliant Applications Magnetometer Current sensor Position sensor Rotation sensor

Suppliers

Company
Product
Description
Supplier Links
General-purpose Multi-function TMR Linear Sensor - TMR2104 - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
General-purpose Multi-function TMR Linear Sensor
TMR2104
General-purpose Multi-function TMR Linear Sensor TMR2104
Description TMR2104 TMR linear sensor adopts a unique push-pull Wheatstone full bridge structure utilizing four TMR sensor elements. This Wheatstone full bridge provides differential voltage output with excellent temperature stability when the applied magnetic field changes parallel to the sensor’s sensitive direction. TMR2104 magnetic linear sensor are available in SOT23-5, DFN8L (3 mm × 3 mm × 0.75 mm) and SOP8 package with compact size and easy to weld. SOT23-5 DFN8L SOP8 Features and Benefits Tunneling magnetoresistance (TMR) technology High sensitivity Large dynamic range Low power consumption Excellent temperature stability RoHS & REACH compliant Applications Magnetometer Current sensor Position sensor Rotation sensor

Description

TMR2104 TMR linear sensor adopts a unique push-pull Wheatstone full bridge structure utilizing four TMR sensor elements. This Wheatstone full bridge provides differential voltage output with excellent temperature stability when the applied magnetic field changes parallel to the sensor’s sensitive direction. TMR2104 magnetic linear sensor are available in SOT23-5, DFN8L (3 mm × 3 mm × 0.75 mm) and SOP8 package with compact size and easy to weld.

SOT23-5 DFN8L SOP8

Features and Benefits


Tunneling magnetoresistance (TMR) technology High sensitivity
Large dynamic range Low power consumption
Excellent temperature stability RoHS & REACH compliant

Applications


Magnetometer Current sensor
Position sensor Rotation sensor

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Linear Position Sensors
Product Number TMR2104
Product Name General-purpose Multi-function TMR Linear Sensor
Sensor Technology Magnetoresistive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
String Potentiometers - 04-0760-0358 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Linear Rod Type - TX2 Series (pivot head) - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.9843 to 11.81 inch (25 to 300 mm)
Output Voltage
View Details