MultiDimension Technology Co., Ltd. High-precision, Low-noise Linear Magnetic Sensor TMR8501

Description
Description The TMR8501 is a compact and high-precision linear magnetic sensor, featuring low noise and fast response. This sensor is encased in a module-level package measuring 29mm × 18.5mm × 8.6mm. It boasts a measurement range of ±500 μT and supports either single or dual power supply options, with voltage ranges from ±3.3V to ±18V. Operating temperatures range from -40°C to 85°C. Utilizing advanced tunneling magnetoresistance (TMR) technology, the TMR8501 integrates a magnetic field feedback coil and a weak signal conditioning circuit. This configuration allows it to achieve a low noise level of 15 pT/√Hz at 1Hz, linearity of 0.05%, sensitivity temperature drift of 40 PPM, and sensitivity variation of 0.3% across a temperature range of -40°C to 75°C. With a bandwidth of 500 kHz, it enables high-resolution, real-time measurement of weak magnetic fields. The TMR8501 is ideally suited for applications such as environmental magnetic field monitoring, food safety testing, geophysical magnetic detection, traffic monitoring, and magnetic metal detection. TMR8501 Features and Benefits Low-noise tunnel magnetoresistance technology 15 pT/√Hz@1Hz low noise Precision magnetic field feedback technology 40 PPM sensitivity temperature drift 0.05% linear response characteristics 500 kHz wide frequency response Applications Environmental magnetic field monitoring Food safety testing Geophysical Magnetic Exploration Underground pipeline inspection Metal anomaly detection Traffic vehicle detection
Description
Description The TMR8501 is a compact and high-precision linear magnetic sensor, featuring low noise and fast response. This sensor is encased in a module-level package measuring 29mm × 18.5mm × 8.6mm. It boasts a measurement range of ±500 μT and supports either single or dual power supply options, with voltage ranges from ±3.3V to ±18V. Operating temperatures range from -40°C to 85°C. Utilizing advanced tunneling magnetoresistance (TMR) technology, the TMR8501 integrates a magnetic field feedback coil and a weak signal conditioning circuit. This configuration allows it to achieve a low noise level of 15 pT/√Hz at 1Hz, linearity of 0.05%, sensitivity temperature drift of 40 PPM, and sensitivity variation of 0.3% across a temperature range of -40°C to 75°C. With a bandwidth of 500 kHz, it enables high-resolution, real-time measurement of weak magnetic fields. The TMR8501 is ideally suited for applications such as environmental magnetic field monitoring, food safety testing, geophysical magnetic detection, traffic monitoring, and magnetic metal detection. TMR8501 Features and Benefits Low-noise tunnel magnetoresistance technology 15 pT/√Hz@1Hz low noise Precision magnetic field feedback technology 40 PPM sensitivity temperature drift 0.05% linear response characteristics 500 kHz wide frequency response Applications Environmental magnetic field monitoring Food safety testing Geophysical Magnetic Exploration Underground pipeline inspection Metal anomaly detection Traffic vehicle detection

Suppliers

Company
Product
Description
Supplier Links
High-precision, Low-noise Linear Magnetic Sensor - TMR8501 - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
High-precision, Low-noise Linear Magnetic Sensor
TMR8501
High-precision, Low-noise Linear Magnetic Sensor TMR8501
Description The TMR8501 is a compact and high-precision linear magnetic sensor, featuring low noise and fast response. This sensor is encased in a module-level package measuring 29mm × 18.5mm × 8.6mm. It boasts a measurement range of ±500 μT and supports either single or dual power supply options, with voltage ranges from ±3.3V to ±18V. Operating temperatures range from -40°C to 85°C. Utilizing advanced tunneling magnetoresistance (TMR) technology, the TMR8501 integrates a magnetic field feedback coil and a weak signal conditioning circuit. This configuration allows it to achieve a low noise level of 15 pT/√Hz at 1Hz, linearity of 0.05%, sensitivity temperature drift of 40 PPM, and sensitivity variation of 0.3% across a temperature range of -40°C to 75°C. With a bandwidth of 500 kHz, it enables high-resolution, real-time measurement of weak magnetic fields. The TMR8501 is ideally suited for applications such as environmental magnetic field monitoring, food safety testing, geophysical magnetic detection, traffic monitoring, and magnetic metal detection. TMR8501 Features and Benefits Low-noise tunnel magnetoresistance technology 15 pT/√Hz@1Hz low noise Precision magnetic field feedback technology 40 PPM sensitivity temperature drift 0.05% linear response characteristics 500 kHz wide frequency response Applications Environmental magnetic field monitoring Food safety testing Geophysical Magnetic Exploration Underground pipeline inspection Metal anomaly detection Traffic vehicle detection

Description

The TMR8501 is a compact and high-precision linear magnetic sensor, featuring low noise and fast response. This sensor is encased in a module-level package measuring 29mm × 18.5mm × 8.6mm. It boasts a measurement range of ±500 μT and supports either single or dual power supply options, with voltage ranges from ±3.3V to ±18V. Operating temperatures range from -40°C to 85°C. Utilizing advanced tunneling magnetoresistance (TMR) technology, the TMR8501 integrates a magnetic field feedback coil and a weak signal conditioning circuit. This configuration allows it to achieve a low noise level of 15 pT/√Hz at 1Hz, linearity of 0.05%, sensitivity temperature drift of 40 PPM, and sensitivity variation of 0.3% across a temperature range of -40°C to 75°C. With a bandwidth of 500 kHz, it enables high-resolution, real-time measurement of weak magnetic fields. The TMR8501 is ideally suited for applications such as environmental magnetic field monitoring, food safety testing, geophysical magnetic detection, traffic monitoring, and magnetic metal detection.

TMR8501

Features and Benefits


Low-noise tunnel magnetoresistance technology 15 pT/√Hz@1Hz low noise
Precision magnetic field feedback technology 40 PPM sensitivity temperature drift
0.05% linear response characteristics 500 kHz wide frequency response

Applications


Environmental magnetic field monitoring Food safety testing
Geophysical Magnetic Exploration Underground pipeline inspection
Metal anomaly detection Traffic vehicle detection

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Linear Position Sensors
Product Number TMR8501
Product Name High-precision, Low-noise Linear Magnetic Sensor
Sensor Technology Magnetoresistive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
String Potentiometers - 04-0760-0323 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Linear Rod Series with Return Spring - FTI Series - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.3937 inch (10 mm)
Output Current
View Details