MultiDimension Technology Co., Ltd. TMR Linear Magnetic Sensor TMR2083

Description
Description TMR2083 TMR linear sensor adopts a unique push-pull Wheatstone full bridge structure utilizing four unshielded high sensitivity TMR sensing elements. This Wheatstone full bridge provides differential voltage output with excellent temperature stability when the applied magnetic field changes parallel to the sensor’s sensitive direction. The TMR2083 is available in SOT23-5 package with P/N of TMR2083S. SOT23-5 Features and Benefits Tunneling magnetoresistance (TMR) technology Large dynamic range: ±500 Gs Non-linearity: 0.2% Excellent temperature stability RoHS and REACH compliant Applications Magnetometer Current sensor Position sensor Rotation sensor
Description
Description TMR2083 TMR linear sensor adopts a unique push-pull Wheatstone full bridge structure utilizing four unshielded high sensitivity TMR sensing elements. This Wheatstone full bridge provides differential voltage output with excellent temperature stability when the applied magnetic field changes parallel to the sensor’s sensitive direction. The TMR2083 is available in SOT23-5 package with P/N of TMR2083S. SOT23-5 Features and Benefits Tunneling magnetoresistance (TMR) technology Large dynamic range: ±500 Gs Non-linearity: 0.2% Excellent temperature stability RoHS and REACH compliant Applications Magnetometer Current sensor Position sensor Rotation sensor

Suppliers

Company
Product
Description
Supplier Links
TMR Linear Magnetic Sensor - TMR2083 - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
TMR Linear Magnetic Sensor
TMR2083
TMR Linear Magnetic Sensor TMR2083
Description TMR2083 TMR linear sensor adopts a unique push-pull Wheatstone full bridge structure utilizing four unshielded high sensitivity TMR sensing elements. This Wheatstone full bridge provides differential voltage output with excellent temperature stability when the applied magnetic field changes parallel to the sensor’s sensitive direction. The TMR2083 is available in SOT23-5 package with P/N of TMR2083S. SOT23-5 Features and Benefits Tunneling magnetoresistance (TMR) technology Large dynamic range: ±500 Gs Non-linearity: 0.2% Excellent temperature stability RoHS and REACH compliant Applications Magnetometer Current sensor Position sensor Rotation sensor

Description

TMR2083 TMR linear sensor adopts a unique push-pull Wheatstone full bridge structure utilizing four unshielded high sensitivity TMR sensing elements. This Wheatstone full bridge provides differential voltage output with excellent temperature stability when the applied magnetic field changes parallel to the sensor’s sensitive direction. The TMR2083 is available in SOT23-5 package with P/N of TMR2083S.

SOT23-5

Features and Benefits


Tunneling magnetoresistance (TMR) technology Large dynamic range: ±500 Gs
Non-linearity: 0.2% Excellent temperature stability
RoHS and REACH compliant

Applications


Magnetometer Current sensor
Position sensor Rotation sensor

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Linear Position Sensors
Product Number TMR2083
Product Name TMR Linear Magnetic Sensor
Sensor Technology Magnetoresistive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
LVDT Sensors - 02562011-000 - TE Connectivity
Specs
Operating Temperature -4 to 392 F (-20 to 200 C)
View Details
3 suppliers
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
Linear In Cylinder - TH1 SERIES - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 1.97 to 167 inch (50 to 4250 mm)
Output Voltage; Current
View Details