MultiDimension Technology Co., Ltd. Low Power Large Range TMR Linear Magnetic Sensor TMR2615x-AAC

Description
Description The TMR2615x-AAC is a low-power, wide-linear-range, programmable TMR linear sensor IC by MultiDimension Technology. The IC integrates tunnel magnetoresistance (TMR) sensor, programmable operational amplifier, and DAC circuits to provide a linear relationship between analog output voltage and external magnetic field. The IC can be widely used in various position sensing applications and supports customers’ demands for low voltage, high resolution, high signal-to-noise ratio, and wide linear range. The sensor is either available as TMR2615D-AAC in a DFN3L (2 mm × 2 mm × 0.55 mm) package or as TMR2615F-AAC in DFN3L (1.6 mm × 1.6 mm × 0.5 mm) package. The sensor complies with RoHS standards. DFN3L Features and Benefits Tunneling magnetoresistance (TMR) technology Supply voltage: 1.6 V to 5 V Static current consumption < 300 μA Output voltage: 5% to 95% VDD Output voltage follows VDD changes Low noise Sensitivity with high consistency Low hysteresis RoHS & REACH compliant Applications Joystick controller Magnetic keyboard Consumer electronics
Description
Description The TMR2615x-AAC is a low-power, wide-linear-range, programmable TMR linear sensor IC by MultiDimension Technology. The IC integrates tunnel magnetoresistance (TMR) sensor, programmable operational amplifier, and DAC circuits to provide a linear relationship between analog output voltage and external magnetic field. The IC can be widely used in various position sensing applications and supports customers’ demands for low voltage, high resolution, high signal-to-noise ratio, and wide linear range. The sensor is either available as TMR2615D-AAC in a DFN3L (2 mm × 2 mm × 0.55 mm) package or as TMR2615F-AAC in DFN3L (1.6 mm × 1.6 mm × 0.5 mm) package. The sensor complies with RoHS standards. DFN3L Features and Benefits Tunneling magnetoresistance (TMR) technology Supply voltage: 1.6 V to 5 V Static current consumption < 300 μA Output voltage: 5% to 95% VDD Output voltage follows VDD changes Low noise Sensitivity with high consistency Low hysteresis RoHS & REACH compliant Applications Joystick controller Magnetic keyboard Consumer electronics

Suppliers

Company
Product
Description
Supplier Links
Low Power Large Range TMR Linear Magnetic Sensor - TMR2615x-AAC - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
Low Power Large Range TMR Linear Magnetic Sensor
TMR2615x-AAC
Low Power Large Range TMR Linear Magnetic Sensor TMR2615x-AAC
Description The TMR2615x-AAC is a low-power, wide-linear-range, programmable TMR linear sensor IC by MultiDimension Technology. The IC integrates tunnel magnetoresistance (TMR) sensor, programmable operational amplifier, and DAC circuits to provide a linear relationship between analog output voltage and external magnetic field. The IC can be widely used in various position sensing applications and supports customers’ demands for low voltage, high resolution, high signal-to-noise ratio, and wide linear range. The sensor is either available as TMR2615D-AAC in a DFN3L (2 mm × 2 mm × 0.55 mm) package or as TMR2615F-AAC in DFN3L (1.6 mm × 1.6 mm × 0.5 mm) package. The sensor complies with RoHS standards. DFN3L Features and Benefits Tunneling magnetoresistance (TMR) technology Supply voltage: 1.6 V to 5 V Static current consumption < 300 μA Output voltage: 5% to 95% VDD Output voltage follows VDD changes Low noise Sensitivity with high consistency Low hysteresis RoHS & REACH compliant Applications Joystick controller Magnetic keyboard Consumer electronics

Description

The TMR2615x-AAC is a low-power, wide-linear-range, programmable TMR linear sensor IC by MultiDimension Technology. The IC integrates tunnel magnetoresistance (TMR) sensor, programmable operational amplifier, and DAC circuits to provide a linear relationship between analog output voltage and external magnetic field.

The IC can be widely used in various position sensing applications and supports customers’ demands for low voltage, high resolution, high signal-to-noise ratio, and wide linear range.

The sensor is either available as TMR2615D-AAC in a DFN3L (2 mm × 2 mm × 0.55 mm) package or as TMR2615F-AAC in DFN3L (1.6 mm × 1.6 mm × 0.5 mm) package. The sensor complies with RoHS standards.

DFN3L

Features and Benefits


Tunneling magnetoresistance (TMR) technology Supply voltage: 1.6 V to 5 V
Static current consumption < 300 μA Output voltage: 5% to 95% VDD
Output voltage follows VDD changes Low noise
Sensitivity with high consistency Low hysteresis
RoHS & REACH compliant

Applications


Joystick controller Magnetic keyboard
Consumer electronics

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Linear Position Sensors
Product Number TMR2615x-AAC
Product Name Low Power Large Range TMR Linear Magnetic Sensor
Sensor Technology Magnetoresistive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Low-cost draw-wire sensors - wireSENSOR WPS-2300-MK88 Digital - Micro-Epsilon Group
Specs
Sensor Technology String Potentiomenter
Measurement Range 90.55 inch (2300 mm)
Resolution 0.5600 mm (0.0220 inches)
View Details
Chromatic Confocal Displacement Sensor-Sensor Head - HPS-CFL030 - Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.1260 inch (3.2 mm)
Repeatability 0.0079 mils (0.2000 µm)
View Details
Angle, Linear Position Measuring - 620-A19303LUBATN-FPHECT-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details