MultiDimension Technology Co., Ltd. High precision high frequency noise anti - electromagnetic interference linear displacement sensor LPS-TMR125A4

Description
General Description:LPS-TMR125A4 is a magnetoresistive technique based non-contact linear position sensor, with enhanced accuracy, fast frequency response and anti-electromagnetic interference feature. LPS-TMR125A4 provides real time zero position calibration function, which enables zero position adjustment during installation. It supports 10 mm to 2000 mm long range absolute position measurement, with 10 mm resolution, 100 mm accuracy, ± 0.05% FS nonlinear error, 4 kHz frequency response, and RS485 output interface (other output modes are customizable). LPS-TMR125A4 is a non-contacting sensing solution with enhanced reliability and durability, excellent anti-electromagnetic interference and harsh environment resistance performance, designed for a host of industrial automation applications. Features and Benefits:(1)Adjustable zero point position;(2)High resolution;(3)High repeatability;(4)High frequency response;(5)Low linearity error;(6)Non-contact design, long liftime;(7)Superior protection against EMI;(8)Customizable output interface。 Applications:(1)Automotive Manufacturing;(2)Machine tools;(3)Transmission components;(4)Liquid level measurements;(5)General position sensing system。
Description
General Description:LPS-TMR125A4 is a magnetoresistive technique based non-contact linear position sensor, with enhanced accuracy, fast frequency response and anti-electromagnetic interference feature. LPS-TMR125A4 provides real time zero position calibration function, which enables zero position adjustment during installation. It supports 10 mm to 2000 mm long range absolute position measurement, with 10 mm resolution, 100 mm accuracy, ± 0.05% FS nonlinear error, 4 kHz frequency response, and RS485 output interface (other output modes are customizable). LPS-TMR125A4 is a non-contacting sensing solution with enhanced reliability and durability, excellent anti-electromagnetic interference and harsh environment resistance performance, designed for a host of industrial automation applications. Features and Benefits:(1)Adjustable zero point position;(2)High resolution;(3)High repeatability;(4)High frequency response;(5)Low linearity error;(6)Non-contact design, long liftime;(7)Superior protection against EMI;(8)Customizable output interface。 Applications:(1)Automotive Manufacturing;(2)Machine tools;(3)Transmission components;(4)Liquid level measurements;(5)General position sensing system。

Suppliers

Company
Product
Description
Supplier Links
High precision high frequency noise anti - electromagnetic interference linear displacement sensor - LPS-TMR125A4 - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
High precision high frequency noise anti - electromagnetic interference linear displacement sensor
LPS-TMR125A4
High precision high frequency noise anti - electromagnetic interference linear displacement sensor LPS-TMR125A4
General Description:LPS-TMR125A4 is a magnetoresistive technique based non-contact linear position sensor, with enhanced accuracy, fast frequency response and anti-electromagnetic interference feature. LPS-TMR125A4 provides real time zero position calibration function, which enables zero position adjustment during installation. It supports 10 mm to 2000 mm long range absolute position measurement, with 10 mm resolution, 100 mm accuracy, ± 0.05% FS nonlinear error, 4 kHz frequency response, and RS485 output interface (other output modes are customizable). LPS-TMR125A4 is a non-contacting sensing solution with enhanced reliability and durability, excellent anti-electromagnetic interference and harsh environment resistance performance, designed for a host of industrial automation applications. Features and Benefits:(1)Adjustable zero point position;(2)High resolution;(3)High repeatability;(4)High frequency response;(5)Low linearity error;(6)Non-contact design, long liftime;(7)Superior protection against EMI;(8)Customizable output interface。 Applications:(1)Automotive Manufacturing;(2)Machine tools;(3)Transmission components;(4)Liquid level measurements;(5)General position sensing system。

General Description:LPS-TMR125A4 is a magnetoresistive technique based non-contact linear position sensor, with enhanced accuracy, fast frequency response and anti-electromagnetic interference feature. LPS-TMR125A4 provides real time zero position calibration function, which enables zero position adjustment during installation. It supports 10 mm to 2000 mm long range absolute position measurement, with 10 mm resolution, 100 mm accuracy, ± 0.05% FS nonlinear error, 4 kHz frequency response, and RS485 output interface (other output modes are customizable).

LPS-TMR125A4 is a non-contacting sensing solution with enhanced reliability and durability, excellent anti-electromagnetic interference and harsh environment resistance performance, designed for a host of industrial automation applications.

Features and Benefits:(1)Adjustable zero point position;(2)High resolution;(3)High repeatability;(4)High frequency response;(5)Low linearity error;(6)Non-contact design, long liftime;(7)Superior protection against EMI;(8)Customizable output interface。

Applications:(1)Automotive Manufacturing;(2)Machine tools;(3)Transmission components;(4)Liquid level measurements;(5)General position sensing system。

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Linear Position Sensors
Product Number LPS-TMR125A4
Product Name High precision high frequency noise anti - electromagnetic interference linear displacement sensor
Sensor Technology Magnetoresistive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
LVDT Sensors - 02560629-000 - TE Connectivity
Specs
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
2 suppliers
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Linear Open Systems - LFP Series (Linear foil potentiometer) - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 1.97 to 19.69 inch (50 to 500 mm)
Output Voltage
View Details