MultiDimension Technology Co., Ltd. Datasheets for Magnetic Field Instruments

Magnetic field instruments include meters, gauges, recorders and other instrumentation for the measurement of magnetic fields and/or magnetic flux.
Magnetic Field Instruments: Learn more

Product Name Notes
General Description:he TMR6306 is a 216pixels, 100DPI magnetic image sensor (MIS) module. It integrates proprietary TMR magneto-resistance sensor, high-quality magnet to provide high sensitivity performance. The TMR6306 module is...
General Description:The TMR6206D is a type of 6 channels magnetic pattern recognition sensor built-in the signal conditioner and SPI interface The TMR6206D consists of TMR magneto-resistance sensor, high-quality magnet,...
General Description:The TMR6206L is a type of 6 channels magnetic pattern recognition sensor with high consistency, high sensitivity and high signal-to-noise ratio performance, it is used for detecting the...
General Description:The TMR6209 is a type of 9 channels magnetic pattern recognition sensor with high consistency, high sensitivity and high signal-to-noise ratio performance, stable magnetization and detection for high...
General Description:The TMR6218LA is a type of 18 channels magnetic pattern recognition sensor with high consistency, high sensitivity and high signal-to-noise ratio performance, it is used for detecting full...
General Description:The TMR6218XA is a new type of 18 channels magnetic pattern recognition sensor with high consistency, high sensitivity and high signal-to-noise ratio performance, stable magnetization and detection for...
General Description:The TMR6318 is a 720pixels, 100DPI magnetic image sensor (MIS) module. It integrates proprietary TMR magneto-resistance sensor, high-quality magnet to provide high sensitivity performance. The module is designed...
General Description:The TMR6401 is a type of single channel magnetic pattern recognition sensor with high sensitivity, high signal-to-noise ratio performance, it is used for detecting paper bills, bank notes...
General Description:The TMR6401C is a type of single channel, single-end output magnetic pattern recognition sensor with high sensitivity, high signal-to-noise ratio performance, it is used for detecting paper bills,...
General Description:The TMR6403A is a type of 3 channels magnetic pattern recognition sensor with high sensitivity, high signal-to-noise ratio performance, it is used for detecting paper bills, bank notes...
General Description:The TMR6404X is a type of 4 channels magnetic pattern recognition sensor with high sensitivity, high signal-to-noise ratio performance, stable magnetization and detection for high coercive force magnetic...
General Description:The TMR6406X is a type of 6 channels magnetic pattern recognition sensor with high uniformity, high sensitivity and high signal-to-noise ratio performance, stable magnetization and detection for high...
General Description:The TMR6501 is a type of single channel magnetic pattern recognition sensor with high sensitivity, high signal-to-noise ratio performance, it is used for detecting paper bills, bank notes...
[Magnetometer Documentation] Download: MDT_USB Magnetometer.rar ( Custom compiled firmware for the USB Magnetometers is available upon request. Please contact jim.deak@dowaytech.c om for information pertaining to USB magnetometer firmware. ) General...
Description AGV-TMR25LC is 16-channel digital output magnetic guide sensors that support RS-485, CAN, and customizable CAN protocol. Users can customize specifications using the RS-232 interface. It is available as standard...
Description AGV-TMR25X4 is 16-channel digital output magnetic guide sensors that support RS-485, CAN, and customizable CAN protocol. Users can customize specifications using the RS-232 interface. It is available as standard...
Description AGV-TMR25XC is 16-channel digital output magnetic guide sensors that support RS-485, CAN, and customizable CAN protocol. Users can customize specifications using the RS-232 interface. It is available as standard...
Description The AGV-TMR15XN is 16-channel NPN and PNP output magnetic guide sensor with 10 mm detection accuracy. It is available as standard with N pole, S pole and N/S pole...
Description The AGV-TMR15XP is 16-channel NPN and PNP output magnetic guide sensor with 10 mm detection accuracy. It is available as standard with N pole, S pole and N/S pole...
Description The TMR6318C is a 72 pixels, 10DPI magnetic image sensor (MIS) module. It integrates proprietary TMR magneto-resistance sensor, high-quality magnet to provide high sensitivity performance. The module is designed...