MultiDimension Technology Co., Ltd. Z Axis TMR Linear Magnetic Sensor TMR2583

Description
Description The TMR2583 linear magnetic sensor chip utilizes a unique push-pull Wheatstone bridge structure design, comprising four unshielded high-sensitivity TMR sensor elements capable of sensing a magnetic field perpendicular to the chip’s surface. As the external magnetic field changes along the direction perpendicular to the chip’s surface, the Wheatstone bridge provides a differential voltage output. Within the range of -40 °C to +125 °C, the sensitivity and offset voltage of the TMR2583 can be maintained at a stable level. The TMR2583 is available in three packaging forms: TO94, SSIP4, SOT23-5 with P/N of TMR2583T, TMR2583B, and TMR2583S. SOT23-5 SSIP4 TO94 Features and Benefits Tunneling magnetoresistance (TMR) technology High sensitivity Low power consumption Excellent temperature stability Low hysteresis Wide operating voltage range RoHS & REACH compliant Applications Magnetometer Current sensor Position sensor Motor drives
Description
Description The TMR2583 linear magnetic sensor chip utilizes a unique push-pull Wheatstone bridge structure design, comprising four unshielded high-sensitivity TMR sensor elements capable of sensing a magnetic field perpendicular to the chip’s surface. As the external magnetic field changes along the direction perpendicular to the chip’s surface, the Wheatstone bridge provides a differential voltage output. Within the range of -40 °C to +125 °C, the sensitivity and offset voltage of the TMR2583 can be maintained at a stable level. The TMR2583 is available in three packaging forms: TO94, SSIP4, SOT23-5 with P/N of TMR2583T, TMR2583B, and TMR2583S. SOT23-5 SSIP4 TO94 Features and Benefits Tunneling magnetoresistance (TMR) technology High sensitivity Low power consumption Excellent temperature stability Low hysteresis Wide operating voltage range RoHS & REACH compliant Applications Magnetometer Current sensor Position sensor Motor drives

Suppliers

Company
Product
Description
Supplier Links
Z Axis TMR Linear Magnetic Sensor - TMR2583 - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
Z Axis TMR Linear Magnetic Sensor
TMR2583
Z Axis TMR Linear Magnetic Sensor TMR2583
Description The TMR2583 linear magnetic sensor chip utilizes a unique push-pull Wheatstone bridge structure design, comprising four unshielded high-sensitivity TMR sensor elements capable of sensing a magnetic field perpendicular to the chip’s surface. As the external magnetic field changes along the direction perpendicular to the chip’s surface, the Wheatstone bridge provides a differential voltage output. Within the range of -40 °C to +125 °C, the sensitivity and offset voltage of the TMR2583 can be maintained at a stable level. The TMR2583 is available in three packaging forms: TO94, SSIP4, SOT23-5 with P/N of TMR2583T, TMR2583B, and TMR2583S. SOT23-5 SSIP4 TO94 Features and Benefits Tunneling magnetoresistance (TMR) technology High sensitivity Low power consumption Excellent temperature stability Low hysteresis Wide operating voltage range RoHS & REACH compliant Applications Magnetometer Current sensor Position sensor Motor drives

Description

The TMR2583 linear magnetic sensor chip utilizes a unique push-pull Wheatstone bridge structure design, comprising four unshielded high-sensitivity TMR sensor elements capable of sensing a magnetic field perpendicular to the chip’s surface. As the external magnetic field changes along the direction perpendicular to the chip’s surface, the Wheatstone bridge provides a differential voltage output. Within the range of -40 °C to +125 °C, the sensitivity and offset voltage of the TMR2583 can be maintained at a stable level.

The TMR2583 is available in three packaging forms: TO94, SSIP4, SOT23-5 with P/N of TMR2583T, TMR2583B, and TMR2583S.

SOT23-5 SSIP4 TO94

Features and Benefits


Tunneling magnetoresistance (TMR) technology High sensitivity
Low power consumption Excellent temperature stability
Low hysteresis Wide operating voltage range
RoHS & REACH compliant

Applications


Magnetometer Current sensor
Position sensor Motor drives

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Linear Position Sensors
Product Number TMR2583
Product Name Z Axis TMR Linear Magnetic Sensor
Sensor Technology Magnetoresistive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Conf. Displacem. Trans. K-WA+L, plunger - K-WA-L+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details