MultiDimension Technology Co., Ltd. High precision high frequency noise anti - electromagnetic interference linear displacement sensor LPS-TMR125B4

Description
General Description:LPS-TMR125B4 is a magnetoresistive technique based non-contact linear position sensor, with enhanced accuracy, fast frequency response and anti-electromagnetic interference feature. LPS-TMR125B4 provides real time zero position calibration function, which enables zero position adjustment during installation. It supports 10 mm to 2000 mm long range absolute position measurement, with 10 mm resolution, 100 mm accuracy, ±0.05% FS nonlinear error, 4 kHz frequency response, and RS485 output interface (other output modes are customizable). LPS-TMR125B4 is a non-contacting sensing solution with enhanced reliability and durability, excellent anti-electromagnetic interference and harsh environment resistance performance, designed for a host of industrial automation applications. Features and Benefits:(1)Adjustable zero point position;(2)High resolution;(3)High repeatability;(4)High frequency response;(5)Low linearity error;(6)Non-contact design, long liftime;(7)Superior protection against EMI;(8)Customizable output interface。 Applications:(1)Automotive Manufacturing;(2)Machine tools;(3)Transmission components;(4)Liquid level measurements;(5)General position sensing system。
Description
General Description:LPS-TMR125B4 is a magnetoresistive technique based non-contact linear position sensor, with enhanced accuracy, fast frequency response and anti-electromagnetic interference feature. LPS-TMR125B4 provides real time zero position calibration function, which enables zero position adjustment during installation. It supports 10 mm to 2000 mm long range absolute position measurement, with 10 mm resolution, 100 mm accuracy, ±0.05% FS nonlinear error, 4 kHz frequency response, and RS485 output interface (other output modes are customizable). LPS-TMR125B4 is a non-contacting sensing solution with enhanced reliability and durability, excellent anti-electromagnetic interference and harsh environment resistance performance, designed for a host of industrial automation applications. Features and Benefits:(1)Adjustable zero point position;(2)High resolution;(3)High repeatability;(4)High frequency response;(5)Low linearity error;(6)Non-contact design, long liftime;(7)Superior protection against EMI;(8)Customizable output interface。 Applications:(1)Automotive Manufacturing;(2)Machine tools;(3)Transmission components;(4)Liquid level measurements;(5)General position sensing system。

Suppliers

Company
Product
Description
Supplier Links
High precision high frequency noise anti - electromagnetic interference linear displacement sensor - LPS-TMR125B4 - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
High precision high frequency noise anti - electromagnetic interference linear displacement sensor
LPS-TMR125B4
High precision high frequency noise anti - electromagnetic interference linear displacement sensor LPS-TMR125B4
General Description:LPS-TMR125B4 is a magnetoresistive technique based non-contact linear position sensor, with enhanced accuracy, fast frequency response and anti-electromagnetic interference feature. LPS-TMR125B4 provides real time zero position calibration function, which enables zero position adjustment during installation. It supports 10 mm to 2000 mm long range absolute position measurement, with 10 mm resolution, 100 mm accuracy, ±0.05% FS nonlinear error, 4 kHz frequency response, and RS485 output interface (other output modes are customizable). LPS-TMR125B4 is a non-contacting sensing solution with enhanced reliability and durability, excellent anti-electromagnetic interference and harsh environment resistance performance, designed for a host of industrial automation applications. Features and Benefits:(1)Adjustable zero point position;(2)High resolution;(3)High repeatability;(4)High frequency response;(5)Low linearity error;(6)Non-contact design, long liftime;(7)Superior protection against EMI;(8)Customizable output interface。 Applications:(1)Automotive Manufacturing;(2)Machine tools;(3)Transmission components;(4)Liquid level measurements;(5)General position sensing system。

General Description:LPS-TMR125B4 is a magnetoresistive technique based non-contact linear position sensor, with enhanced accuracy, fast frequency response and anti-electromagnetic interference feature. LPS-TMR125B4 provides real time zero position calibration function, which enables zero position adjustment during installation. It supports 10 mm to 2000 mm long range absolute position measurement, with 10 mm resolution, 100 mm accuracy, ±0.05% FS nonlinear error, 4 kHz frequency response, and RS485 output interface (other output modes are customizable).

LPS-TMR125B4 is a non-contacting sensing solution with enhanced reliability and durability, excellent anti-electromagnetic interference and harsh environment resistance performance, designed for a host of industrial automation applications.

Features and Benefits:(1)Adjustable zero point position;(2)High resolution;(3)High repeatability;(4)High frequency response;(5)Low linearity error;(6)Non-contact design, long liftime;(7)Superior protection against EMI;(8)Customizable output interface。

Applications:(1)Automotive Manufacturing;(2)Machine tools;(3)Transmission components;(4)Liquid level measurements;(5)General position sensing system。

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Linear Position Sensors
Product Number LPS-TMR125B4
Product Name High precision high frequency noise anti - electromagnetic interference linear displacement sensor
Sensor Technology Magnetoresistive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 620-A33023LLEATR-600TR-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Displacement Sensor - X-WLXS10 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.1969 inch (5 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details