MultiDimension Technology Co., Ltd. Datasheets for Current Sensors
Current sensors measure AC and/or DC current levels. They receive current inputs and provide outputs as analog voltage signals, analog current levels, switches, or audible signals.
Current Sensors: Learn more
| Product Name | Notes |
|---|---|
| Description TMR7553-F is a close loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. | |
| Description The TMR 7204-C series transducer is an open-close current transducer, high sensitivity and signal-to-noise ratio TMR chips are used in the design, which based on Tunneling magneto resistance effect. | |
| Description The TMR7616-C series current sensor IC operate on the principle of electromagnetic induction with high sensitivity, high signal-to-noise ratio tunneling magnetoresistance (TMR) sensors. With an internal conditioning circuit and... | |
| Description TMR-MAC005 is a microampere current sensor incorporating high sensitivity tunneling magneto resistive (TMR) sensor and Integrated coil with anti-magnetic interference design. TMR-MAC005 provides 10 mA measuring range, 150 nA... | |
| Description TMR7102-D is closed loop current sensors for accurate measurement of DC current with galvanic isolation between primary and secondary circuits. TMR7102-D Features and Benefits Low temperature coefficient Galvanic isolation... | |
| Description TMR7102-E is closed loop current sensors for accurate measurement of DC current with galvanic isolation between primary and secondary circuits. TMR7102-E Features and Benefits Low temperature coefficient Galvanic isolation... | |
| Description TMR7302-E is based on the open loop integrated current sensor for measuring DC, AC, pulsed current and arbitrary waveform current with galvanic isolation and its internal temperature compensation circuitry... | |
| Description TMR7303-D/P1 is based on tunnel magnetoresistance (TMR) technology with high signal-to-noise ratio (SNR) and high sensitivity for measuring DC, AC, pulsed current and arbitrary waveform current with galvanic isolation... | |
| Description TMR7304-B is a closed loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7304-B Features... | |
| Description TMR7304-C is a closed loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7304-C Features... | |
| Description TMR7304-D is a closed loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7304-D Features... | |
| Description TMR7304-E is a closed loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7304-E Features... | |
| Description TMR7307-C series current sensor is a type of TMR based isolated, open loop current sensor. Benefits the wide bandwidth, it is suitable for measuring DC, AC, pulse and mixed... | |
| Description TMR7308-B is a closed loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7308-B Features... | |
| Description TMR7309-B is a closed loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7309-B Features... | |
| Description TMR7401-1000mA leakage current sensor based on magnetic induction principle, incorporates our tunneling magneto resistive (TMR) sensor with high sensitivity and high SNR. With the build-in conditioning circuits for offset... | |
| Description TMR7401-300mA leakage current sensor based on magnetic induction principle, incorporates our tunneling magneto resistive (TMR) sensor with high sensitivity and high SNR. With the build-in conditioning circuits for offset... | |
| Description TMR7401-600mA leakage current sensor based on magnetic induction principle, incorporates our tunneling magneto resistive (TMR) sensor with high sensitivity and high SNR. With the build-in conditioning circuits for offset... | |
| Description TMR7502-B is an open loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7502-B Features... | |
| Description TMR7502-C is an open loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7502-C Features... | |
| Description TMR7503-B is an open loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuit. TMR7503-B Features... | |
| Description TMR7503-C is an open loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuit. TMR7503-C Features... | |
| Description TMR7503-D is an open loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuit. TMR7503-D Features... | |
| Description TMR7503-F is an open loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuit. TMR7503-F Features... | |
| Description TMR7504-B is an open loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7504-B Features... | |
| Description TMR7504-C is an open loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7504-C Features... | |
| Description TMR7506-B is an open loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7506-B Features... | |
| Description TMR7506-C is an open loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7506-C Features... | |
| Description TMR7551-B is a close loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7551-B Features... | |
| Description TMR7551-C is a close loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7551-C Features... | |
| Description TMR7552-D is a close loop current sensor based on TMR tunnel magnetoresistance for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary... | |
| Description TMR7552-E is a close loop current sensor based on TMR tunnel magnetoresistance for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary... | |
| Description TMR7553-B is a close loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7553-B Features... | |
| Description TMR7553-C is a close loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7553-C Features... | |
| Description TMR7553-D is a close loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7553-D Features... | |
| Description TMR7553-P is a close loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7553-P Features... | |
| Description TMR7556-B is a close loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7556-B Features... | |
| Description TMR7559-B is a close loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7559-B Features... | |
| Description TMR7559-C is a close loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7559-C Features... | |
| Description TMR7560-B is a close loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7560-B Features... | |
| Description TMR7560-P is a close loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7560-P Features... |