MultiDimension Technology Co., Ltd. Large Dynamic Range TMR Linear Sensor TMR2102

Description
Description The TMR2102 linear sensor utilizes a unique push-pull Wheatstone bridge composed of four unshielded TMR sensor elements. The unique bridge design provides a high sensitivity differential output that is linearly proportional to a magnetic field applied parallel to the surface of the sensor package, and it provides superior temperature compensation of the output. TMR2102 is available in two compact SOP8 and DFN8L (3mm × 3mm × 0.75mm) packages. DFN8L SOP8 Features and Benefits Tunneling magnetoresistance (TMR) technology High sensitivity Large dynamic range Very low power consumption Excellent thermal stability Very low hysteresis Compatible with wide range of supply voltages RoHS & REACH compliant Applications Magnetic field sensing Current sensors Industrial flow meters Displacement sensing Rotary position sensors
Description
Description The TMR2102 linear sensor utilizes a unique push-pull Wheatstone bridge composed of four unshielded TMR sensor elements. The unique bridge design provides a high sensitivity differential output that is linearly proportional to a magnetic field applied parallel to the surface of the sensor package, and it provides superior temperature compensation of the output. TMR2102 is available in two compact SOP8 and DFN8L (3mm × 3mm × 0.75mm) packages. DFN8L SOP8 Features and Benefits Tunneling magnetoresistance (TMR) technology High sensitivity Large dynamic range Very low power consumption Excellent thermal stability Very low hysteresis Compatible with wide range of supply voltages RoHS & REACH compliant Applications Magnetic field sensing Current sensors Industrial flow meters Displacement sensing Rotary position sensors

Suppliers

Company
Product
Description
Supplier Links
Large Dynamic Range TMR Linear Sensor - TMR2102 - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
Large Dynamic Range TMR Linear Sensor
TMR2102
Large Dynamic Range TMR Linear Sensor TMR2102
Description The TMR2102 linear sensor utilizes a unique push-pull Wheatstone bridge composed of four unshielded TMR sensor elements. The unique bridge design provides a high sensitivity differential output that is linearly proportional to a magnetic field applied parallel to the surface of the sensor package, and it provides superior temperature compensation of the output. TMR2102 is available in two compact SOP8 and DFN8L (3mm × 3mm × 0.75mm) packages. DFN8L SOP8 Features and Benefits Tunneling magnetoresistance (TMR) technology High sensitivity Large dynamic range Very low power consumption Excellent thermal stability Very low hysteresis Compatible with wide range of supply voltages RoHS & REACH compliant Applications Magnetic field sensing Current sensors Industrial flow meters Displacement sensing Rotary position sensors

Description

The TMR2102 linear sensor utilizes a unique push-pull Wheatstone bridge composed of four unshielded TMR sensor elements. The unique bridge design provides a high sensitivity differential output that is linearly proportional to a magnetic field applied parallel to the surface of the sensor package, and it provides superior temperature compensation of the output. TMR2102 is available in two compact SOP8 and DFN8L (3mm × 3mm × 0.75mm) packages.

DFN8L SOP8

Features and Benefits


Tunneling magnetoresistance (TMR) technology High sensitivity
Large dynamic range Very low power consumption
Excellent thermal stability Very low hysteresis
Compatible with wide range of supply voltages RoHS & REACH compliant

Applications


Magnetic field sensing Current sensors
Industrial flow meters Displacement sensing
Rotary position sensors

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Linear Position Sensors
Product Number TMR2102
Product Name Large Dynamic Range TMR Linear Sensor
Sensor Technology Magnetoresistive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
String Potentiometers - 04-0760-0305 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details
Linear Rod Type - KL Series - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.3937 to 3.94 inch (10 to 100 mm)
Output Voltage
View Details