MultiDimension Technology Co., Ltd. Ultra High Sensitivity TMR linear sensor TMR2905

Description
Description The TMR2905 linear sensor utilizes a unique push-pull Wheatstone bridge composed of four unshielded TMR sensor elements. The unique bridge design provides a high sensitivity differential output that is linearly proportional to a magnetic field applied parallel to the surface of the sensor package, and it provides superior temperature compensation of the output. TMR2905 is available in two compact SOP8 and DFN8L (3mm × 3mm × 0.75mm) packages. DFN8L SOP8 Features and Benefits Tunneling magnetoresistance (TMR) technology Ultra high sensitivity (50~60mV/V/Gs) Ultra low noise spectral density (<2nT/sqrt(Hz)@1Hz) Very low power consumption Excellent thermal stability Very low hysteresis Compatible with wide range of supply voltages Large dynamic range RoHS & REACH compliant Applications Weak magnetic field sensing Current sensors Position and displacement sensing
Description
Description The TMR2905 linear sensor utilizes a unique push-pull Wheatstone bridge composed of four unshielded TMR sensor elements. The unique bridge design provides a high sensitivity differential output that is linearly proportional to a magnetic field applied parallel to the surface of the sensor package, and it provides superior temperature compensation of the output. TMR2905 is available in two compact SOP8 and DFN8L (3mm × 3mm × 0.75mm) packages. DFN8L SOP8 Features and Benefits Tunneling magnetoresistance (TMR) technology Ultra high sensitivity (50~60mV/V/Gs) Ultra low noise spectral density (<2nT/sqrt(Hz)@1Hz) Very low power consumption Excellent thermal stability Very low hysteresis Compatible with wide range of supply voltages Large dynamic range RoHS & REACH compliant Applications Weak magnetic field sensing Current sensors Position and displacement sensing

Suppliers

Company
Product
Description
Supplier Links
Ultra High Sensitivity TMR linear sensor - TMR2905 - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
Ultra High Sensitivity TMR linear sensor
TMR2905
Ultra High Sensitivity TMR linear sensor TMR2905
Description The TMR2905 linear sensor utilizes a unique push-pull Wheatstone bridge composed of four unshielded TMR sensor elements. The unique bridge design provides a high sensitivity differential output that is linearly proportional to a magnetic field applied parallel to the surface of the sensor package, and it provides superior temperature compensation of the output. TMR2905 is available in two compact SOP8 and DFN8L (3mm × 3mm × 0.75mm) packages. DFN8L SOP8 Features and Benefits Tunneling magnetoresistance (TMR) technology Ultra high sensitivity (50~60mV/V/Gs) Ultra low noise spectral density (<2nT/sqrt(Hz)@1Hz) Very low power consumption Excellent thermal stability Very low hysteresis Compatible with wide range of supply voltages Large dynamic range RoHS & REACH compliant Applications Weak magnetic field sensing Current sensors Position and displacement sensing

Description

The TMR2905 linear sensor utilizes a unique push-pull Wheatstone bridge composed of four unshielded TMR sensor elements. The unique bridge design provides a high sensitivity differential output that is linearly proportional to a magnetic field applied parallel to the surface of the sensor package, and it provides superior temperature compensation of the output. TMR2905 is available in two compact SOP8 and DFN8L (3mm × 3mm × 0.75mm) packages.

DFN8L SOP8

Features and Benefits


Tunneling magnetoresistance (TMR) technology Ultra high sensitivity (50~60mV/V/Gs)
Ultra low noise spectral density (<2nT/sqrt(Hz)@1Hz) Very low power consumption
Excellent thermal stability Very low hysteresis
Compatible with wide range of supply voltages Large dynamic range
RoHS & REACH compliant

Applications


Weak magnetic field sensing Current sensors
Position and displacement sensing

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Linear Position Sensors
Product Number TMR2905
Product Name Ultra High Sensitivity TMR linear sensor
Sensor Technology Magnetoresistive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
LVDT Sensors - 02562011-000 - TE Connectivity
Specs
Operating Temperature -4 to 392 F (-20 to 200 C)
View Details
3 suppliers
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Linear Open Systems - PTP Series - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.3937 to 11.81 inch (10 to 300 mm)
Output Voltage
View Details