MultiDimension Technology Co., Ltd. Datasheets for Speed Sensors
Magnetic speed sensors rely on a magnet as the sensing element or sensed target to capture rotational or linear speed. They are typically used as gear tooth speed sensors or incorporated into stroboscopes or tachometers.
Speed Sensors: Learn more
| Product Name | Notes |
|---|---|
| General Description:FSD-TMR1005 is a fast frequency response, low power consumption, moisture and water proof rotational speed sensor, incorporating high sensitivity tunneling magnetoresistive (TMR) sensor, signal processing circuit and... | |
| General Description:FSD-TMR1006 is a fast frequency response, low power consumption, moisture and water proof temperature detection rotational speed sensor, incorporating high sensitivity tunneling magnetoresistive (TMR) sensor, Pt1000 temperature... | |
| Description The TMR4001 geartooth sensor adopts a unique push-pull Wheatstone bridge design. This design includes a single-channel or dual-channel Wheatstone full bridge composed of four or eight unshielded high-sensitivity tunneling... | |
| Description The TMR4002 geartooth sensor adopts a unique push-pull Wheatstone bridge design. This design includes a single-channel or dual-channel Wheatstone full bridge composed of four or eight unshielded high-sensitivity tunneling... | |
| Description The TMR4003 geartooth sensor adopts a unique push-pull Wheatstone bridge design. This design includes a single-channel or dual-channel Wheatstone full bridge composed of four or eight unshielded high-sensitivity tunneling... | |
| Description The TMR4004 geartooth sensor adopts a unique push-pull Wheatstone bridge design. This design includes a single-channel or dual-channel Wheatstone full bridge composed of four or eight unshielded high-sensitivity tunneling... | |
| Description The TMR4005 geartooth sensor adopts a unique push-pull Wheatstone bridge design. This design includes a single-channel or dual-channel Wheatstone full bridge composed of four or eight unshielded high-sensitivity tunneling... | |
| Description The TMR4006 geartooth sensor adopts a unique push-pull Wheatstone bridge design. This design includes a single-channel or dual-channel Wheatstone full bridge composed of four or eight unshielded high-sensitivity tunneling... | |
| Description The TMR4007 geartooth sensor adopts a unique push-pull Wheatstone bridge design. This design includes a single-channel or dual-channel Wheatstone full bridge composed of four or eight unshielded high-sensitivity tunneling... | |
| Description The TMR4011 geartooth sensor adopts a unique push-pull Wheatstone bridge design. This design includes a single-channel or dual-channel Wheatstone full bridge composed of four or eight unshielded high-sensitivity tunneling... | |
| Description The TMR4012 geartooth sensor adopts a unique push-pull Wheatstone bridge design. This design includes a single-channel or dual-channel Wheatstone full bridge composed of four or eight unshielded high-sensitivity tunneling... | |
| Description The TMR4013 geartooth sensor adopts a unique push-pull Wheatstone bridge design. This design includes a single-channel or dual-channel Wheatstone full bridge composed of four or eight unshielded high-sensitivity tunneling... | |
| Description The TMR4015 geartooth sensor adopts a unique push-pull Wheatstone bridge design. This design includes a single-channel or dual-channel Wheatstone full bridge composed of four or eight unshielded high-sensitivity tunneling... | |
| Description The TMR4016 geartooth sensor adopts a unique push-pull Wheatstone bridge design. This design includes a single-channel or dual-channel Wheatstone full bridge composed of four or eight unshielded high-sensitivity tunneling... | |
| Description The TMR4017 geartooth sensor adopts a unique push-pull Wheatstone bridge design. This design includes a single-channel or dual-channel Wheatstone full bridge composed of four or eight unshielded high-sensitivity tunneling... | |
| Description The TMR4018 geartooth sensor adopts a unique push-pull Wheatstone bridge design. This design includes a single-channel or dual-channel Wheatstone full bridge composed of four or eight unshielded high-sensitivity tunneling... | |
| Description The TMR4019 geartooth sensor adopts a unique push-pull Wheatstone bridge design. This design includes a single-channel or dual-channel Wheatstone full bridge composed of four or eight unshielded high-sensitivity tunneling... | |
| Description TMR4M02B geartooth sensor is composed of a dual-channel push-pull Wheatstone full bridge including eight high sensitivity tunneling magnetoresistance (TMR) sensing elements. The placement of TMR sensing elements is designed... | |
| Description TMR4M03B geartooth sensor is composed of a dual-channel push-pull Wheatstone full bridge including eight high sensitivity tunneling magnetoresistance (TMR) sensing elements. The placement of TMR sensing elements is designed... | |
| Description TMR4M04B geartooth sensor is composed of a dual-channel push-pull Wheatstone full bridge including eight high sensitivity tunneling magnetoresistance (TMR) sensing elements. The placement of TMR sensing elements is designed... | |
| Description TMR4M05B geartooth sensor is composed of a dual-channel push-pull Wheatstone full bridge including eight high sensitivity tunneling magnetoresistance (TMR) sensing elements. The placement of TMR sensing elements is designed... | |
| Description TMR4M08B geartooth sensor is composed of a dual-channel push-pull Wheatstone full bridge including eight high sensitivity tunneling magnetoresistance (TMR) sensing elements. The placement of TMR sensing elements is designed... |