MultiDimension Technology Co., Ltd. High Accuracy, Low Noise Dual Axis Linear Magnetic Sensor AMR2302

Description
Description The AMR2302 linear sensor utilizes two push-pull Wheatstone bridges each composed of four highly sensitive AMR sensor elements. These Wheatstone bridges effectively compensate the sensor’s temperature drift to achieve outstanding temperature stability with minimal noise. AMR2302 is available in the SOP16 package. SOP16 Features and Benefits Anisotropic magnetoresistance (AMR) technology Wide range supply voltages Low noise density: 300 pT/√Hz@1 Hz Low saturation field Excellent temperature stability Low hysteresis RoHS & REACH compliant Applications Weak magnetic field sensing Current sensor Position sensor Magnetometer
Description
Description The AMR2302 linear sensor utilizes two push-pull Wheatstone bridges each composed of four highly sensitive AMR sensor elements. These Wheatstone bridges effectively compensate the sensor’s temperature drift to achieve outstanding temperature stability with minimal noise. AMR2302 is available in the SOP16 package. SOP16 Features and Benefits Anisotropic magnetoresistance (AMR) technology Wide range supply voltages Low noise density: 300 pT/√Hz@1 Hz Low saturation field Excellent temperature stability Low hysteresis RoHS & REACH compliant Applications Weak magnetic field sensing Current sensor Position sensor Magnetometer

Suppliers

Company
Product
Description
Supplier Links
High Accuracy, Low Noise Dual Axis Linear Magnetic Sensor - AMR2302 - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
High Accuracy, Low Noise Dual Axis Linear Magnetic Sensor
AMR2302
High Accuracy, Low Noise Dual Axis Linear Magnetic Sensor AMR2302
Description The AMR2302 linear sensor utilizes two push-pull Wheatstone bridges each composed of four highly sensitive AMR sensor elements. These Wheatstone bridges effectively compensate the sensor’s temperature drift to achieve outstanding temperature stability with minimal noise. AMR2302 is available in the SOP16 package. SOP16 Features and Benefits Anisotropic magnetoresistance (AMR) technology Wide range supply voltages Low noise density: 300 pT/√Hz@1 Hz Low saturation field Excellent temperature stability Low hysteresis RoHS & REACH compliant Applications Weak magnetic field sensing Current sensor Position sensor Magnetometer

Description

The AMR2302 linear sensor utilizes two push-pull Wheatstone bridges each composed of four highly sensitive AMR sensor elements. These Wheatstone bridges effectively compensate the sensor’s temperature drift to achieve outstanding temperature stability with minimal noise. AMR2302 is available in the SOP16 package.

SOP16

Features and Benefits


Anisotropic magnetoresistance (AMR) technology Wide range supply voltages
Low noise density: 300 pT/√Hz@1 Hz Low saturation field
Excellent temperature stability Low hysteresis
RoHS & REACH compliant

Applications


Weak magnetic field sensing Current sensor
Position sensor Magnetometer

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Linear Position Sensors
Product Number AMR2302
Product Name High Accuracy, Low Noise Dual Axis Linear Magnetic Sensor
Sensor Technology Magnetoresistive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
LVDT Sensors - 02560921-000 - TE Connectivity
Specs
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
3 suppliers
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Linear Rod Type - LS1 Series - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.9843 to 7.87 inch (25 to 200 mm)
Output Voltage; Current
View Details