MultiDimension Technology Co., Ltd. Low Power Large Range TMR Linear Magnetic Sensor TMR2617S-AAC

Description
Description The TMR2617S-AAC magnetic sensor is a low-voltage, low-power consumption TMR linear sensor with wide linear range. The TMR2617S-AAC integrates tunneling magnetoresistance (TMR) sensor, a low-noise operational amplifier, and a DAC circuit, where the analog output voltage maintains a linear relationship with the external magnetic field. The sensor can be widely used in various position sensing applications, supporting customer requirements for low voltage, high resolution, high signal-to-noise ratio, and wide linear range. The product is packaged in SOT23-3 and complies with RoHS and REACH. SOT23-3 Features and Benefits Tunneling magnetoresistance (TMR) technology Supply voltage: 1.6 V to 5 V Static current consumption < 300 μA Output voltage: 5% to 95% VCC Output voltage follows VCC changes Low noise Sensitivity with high consistency Low hysteresis Z-axis sensitivity RoHS & REACH compliant Applications Magnetic keyboard Magnetic field sensing Position sensing
Description
Description The TMR2617S-AAC magnetic sensor is a low-voltage, low-power consumption TMR linear sensor with wide linear range. The TMR2617S-AAC integrates tunneling magnetoresistance (TMR) sensor, a low-noise operational amplifier, and a DAC circuit, where the analog output voltage maintains a linear relationship with the external magnetic field. The sensor can be widely used in various position sensing applications, supporting customer requirements for low voltage, high resolution, high signal-to-noise ratio, and wide linear range. The product is packaged in SOT23-3 and complies with RoHS and REACH. SOT23-3 Features and Benefits Tunneling magnetoresistance (TMR) technology Supply voltage: 1.6 V to 5 V Static current consumption < 300 μA Output voltage: 5% to 95% VCC Output voltage follows VCC changes Low noise Sensitivity with high consistency Low hysteresis Z-axis sensitivity RoHS & REACH compliant Applications Magnetic keyboard Magnetic field sensing Position sensing

Suppliers

Company
Product
Description
Supplier Links
Low Power Large Range TMR Linear Magnetic Sensor - TMR2617S-AAC - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
Low Power Large Range TMR Linear Magnetic Sensor
TMR2617S-AAC
Low Power Large Range TMR Linear Magnetic Sensor TMR2617S-AAC
Description The TMR2617S-AAC magnetic sensor is a low-voltage, low-power consumption TMR linear sensor with wide linear range. The TMR2617S-AAC integrates tunneling magnetoresistance (TMR) sensor, a low-noise operational amplifier, and a DAC circuit, where the analog output voltage maintains a linear relationship with the external magnetic field. The sensor can be widely used in various position sensing applications, supporting customer requirements for low voltage, high resolution, high signal-to-noise ratio, and wide linear range. The product is packaged in SOT23-3 and complies with RoHS and REACH. SOT23-3 Features and Benefits Tunneling magnetoresistance (TMR) technology Supply voltage: 1.6 V to 5 V Static current consumption < 300 μA Output voltage: 5% to 95% VCC Output voltage follows VCC changes Low noise Sensitivity with high consistency Low hysteresis Z-axis sensitivity RoHS & REACH compliant Applications Magnetic keyboard Magnetic field sensing Position sensing

Description

The TMR2617S-AAC magnetic sensor is a low-voltage, low-power consumption TMR linear sensor with wide linear range.

The TMR2617S-AAC integrates tunneling magnetoresistance (TMR) sensor, a low-noise operational amplifier, and a DAC circuit, where the analog output voltage maintains a linear relationship with the external magnetic field. The sensor can be widely used in various position sensing applications, supporting customer requirements for low voltage, high resolution, high signal-to-noise ratio, and wide linear range.

The product is packaged in SOT23-3 and complies with RoHS and REACH.

SOT23-3

Features and Benefits


Tunneling magnetoresistance (TMR) technology Supply voltage: 1.6 V to 5 V
Static current consumption < 300 μA Output voltage: 5% to 95% VCC
Output voltage follows VCC changes Low noise
Sensitivity with high consistency Low hysteresis
Z-axis sensitivity RoHS & REACH compliant

Applications


Magnetic keyboard Magnetic field sensing
Position sensing

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Linear Position Sensors
Product Number TMR2617S-AAC
Product Name Low Power Large Range TMR Linear Magnetic Sensor
Sensor Technology Magnetoresistive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
String Potentiometers - 04-0760-0346 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
Linear Rod Series with Return Spring - TEX Series with Return Spring - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.3937 to 7.87 inch (10 to 200 mm)
Output Voltage
View Details