MultiDimension Technology Co., Ltd. High Precision Analog Magnetic Scale Sensor TMR4101

Description
Description The TMR4101 magnetic scale sensor contains two push-pull half-bridges, each consisting of two high-sensitivity tunnel magnetoresistance (TMR) elements. The layout of the TMR elements matches the width of the magnetic poles. When the sensor moves along the length of the scale, the sensor outputs two quadrature sine wave signals, each corresponding to the width of a pair of magnetic poles. By decoding these two sine wave signals, the relative displacement between the chip and the scale can be accurately measured. The TMR4101 magnetic scale sensor chip uses a small package DFN4L (1.32 mm × 0.66 mm × 0.3 mm), which reduces the requirements for chip installation, making the structural design of the system more flexible and convenient for assembly in narrow spaces. MultiDimension Technology can provide magnetic scale medium with customizable lengths as the accessory of TMR4101 to meet our customers’ needs. DFN4L Features and Benefits Tunneling magnetoresistance (TMR) technology Detects magnetic scale period of 0.8 mm High sensitivity Wide operating voltage range Allows for larger air gap Analog voltage outputs for A and B phases Good temperature stability RoHS & REACH compliant Applications Camera Autofocus System Gear motion speed and direction detection Linear and angular velocity sensing Linear and curved displacement measurement Magnetic scale and magnetic encoder
Description
Description The TMR4101 magnetic scale sensor contains two push-pull half-bridges, each consisting of two high-sensitivity tunnel magnetoresistance (TMR) elements. The layout of the TMR elements matches the width of the magnetic poles. When the sensor moves along the length of the scale, the sensor outputs two quadrature sine wave signals, each corresponding to the width of a pair of magnetic poles. By decoding these two sine wave signals, the relative displacement between the chip and the scale can be accurately measured. The TMR4101 magnetic scale sensor chip uses a small package DFN4L (1.32 mm × 0.66 mm × 0.3 mm), which reduces the requirements for chip installation, making the structural design of the system more flexible and convenient for assembly in narrow spaces. MultiDimension Technology can provide magnetic scale medium with customizable lengths as the accessory of TMR4101 to meet our customers’ needs. DFN4L Features and Benefits Tunneling magnetoresistance (TMR) technology Detects magnetic scale period of 0.8 mm High sensitivity Wide operating voltage range Allows for larger air gap Analog voltage outputs for A and B phases Good temperature stability RoHS & REACH compliant Applications Camera Autofocus System Gear motion speed and direction detection Linear and angular velocity sensing Linear and curved displacement measurement Magnetic scale and magnetic encoder

Suppliers

Company
Product
Description
Supplier Links
High Precision Analog Magnetic Scale Sensor - TMR4101 - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
High Precision Analog Magnetic Scale Sensor
TMR4101
High Precision Analog Magnetic Scale Sensor TMR4101
Description The TMR4101 magnetic scale sensor contains two push-pull half-bridges, each consisting of two high-sensitivity tunnel magnetoresistance (TMR) elements. The layout of the TMR elements matches the width of the magnetic poles. When the sensor moves along the length of the scale, the sensor outputs two quadrature sine wave signals, each corresponding to the width of a pair of magnetic poles. By decoding these two sine wave signals, the relative displacement between the chip and the scale can be accurately measured. The TMR4101 magnetic scale sensor chip uses a small package DFN4L (1.32 mm × 0.66 mm × 0.3 mm), which reduces the requirements for chip installation, making the structural design of the system more flexible and convenient for assembly in narrow spaces. MultiDimension Technology can provide magnetic scale medium with customizable lengths as the accessory of TMR4101 to meet our customers’ needs. DFN4L Features and Benefits Tunneling magnetoresistance (TMR) technology Detects magnetic scale period of 0.8 mm High sensitivity Wide operating voltage range Allows for larger air gap Analog voltage outputs for A and B phases Good temperature stability RoHS & REACH compliant Applications Camera Autofocus System Gear motion speed and direction detection Linear and angular velocity sensing Linear and curved displacement measurement Magnetic scale and magnetic encoder

Description

The TMR4101 magnetic scale sensor contains two push-pull half-bridges, each consisting of two high-sensitivity tunnel magnetoresistance (TMR) elements. The layout of the TMR elements matches the width of the magnetic poles. When the sensor moves along the length of the scale, the sensor outputs two quadrature sine wave signals, each corresponding to the width of a pair of magnetic poles. By decoding these two sine wave signals, the relative displacement between the chip and the scale can be accurately measured.

The TMR4101 magnetic scale sensor chip uses a small package DFN4L (1.32 mm × 0.66 mm × 0.3 mm), which reduces the requirements for chip installation, making the structural design of the system more flexible and convenient for assembly in narrow spaces.

MultiDimension Technology can provide magnetic scale medium with customizable lengths as the accessory of TMR4101 to meet our customers’ needs.

DFN4L

Features and Benefits


Tunneling magnetoresistance (TMR) technology Detects magnetic scale period of 0.8 mm
High sensitivity Wide operating voltage range
Allows for larger air gap Analog voltage outputs for A and B phases
Good temperature stability RoHS & REACH compliant

Applications


Camera Autofocus System Gear motion speed and direction detection
Linear and angular velocity sensing Linear and curved displacement measurement
Magnetic scale and magnetic encoder

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Linear Position Sensors
Product Number TMR4101
Product Name High Precision Analog Magnetic Scale Sensor
Sensor Technology Magnetoresistive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
String Potentiometers - 04-0760-0272 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Linear Rod Type - TX2 Series (pivot head) - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.9843 to 11.81 inch (25 to 300 mm)
Output Voltage
View Details