MultiDimension Technology Co., Ltd. High Frequency Response Programmable TMR Linear Magnetic Sensor TMR2651

Description
Description The TMR2651 is a tunneling magnetoresistance (TMR) linear sensor with a dedicated signal conditioning circuit built in. The integrated signal conditioning circuit of TMR2651 is able to calibrate zero offset, gain, temperature coefficient of sensitivity (TCS) and temperature coefficient of zero offset (TCO) of the TMR bridge circuit, and outputs the conditioned voltage signals. In addition to TMR’s intrinsic advantages of high resolution, high signal-to-noise ratio, and low power consumption, TMR2651 series linear sensors also provide the following characteristics: 1. Fixed voltage output range in linear range, 2. Excellent sensitivity consistency, 3. Minimal zero drift, 4. Low temperature coefficient of sensitivity, 5. Low temperature coefficient of offset. This improvement greatly enhances the convenience of design and use of TMR linear sensor products. The TMR2651 linear magnetic sensor is available in DFN6L (3mm × 2mm × 0.75mm) package with P/N of TMR2651D. DFN6L Features and Benefits Tunneling magnetoresistance (TMR) technology High frequency response: DC to 2 MHz Large dynamic range: ±1000 Gs Wide range supply voltages: 3 V to 5.5 V Nonlinearity: 0.2% Programmable sensitivity and zero offset Programmable temperature compensation RoHS & REACH compliant Applications Current sensor Linear position sensor Gaussmeter Encoder
Description
Description The TMR2651 is a tunneling magnetoresistance (TMR) linear sensor with a dedicated signal conditioning circuit built in. The integrated signal conditioning circuit of TMR2651 is able to calibrate zero offset, gain, temperature coefficient of sensitivity (TCS) and temperature coefficient of zero offset (TCO) of the TMR bridge circuit, and outputs the conditioned voltage signals. In addition to TMR’s intrinsic advantages of high resolution, high signal-to-noise ratio, and low power consumption, TMR2651 series linear sensors also provide the following characteristics: 1. Fixed voltage output range in linear range, 2. Excellent sensitivity consistency, 3. Minimal zero drift, 4. Low temperature coefficient of sensitivity, 5. Low temperature coefficient of offset. This improvement greatly enhances the convenience of design and use of TMR linear sensor products. The TMR2651 linear magnetic sensor is available in DFN6L (3mm × 2mm × 0.75mm) package with P/N of TMR2651D. DFN6L Features and Benefits Tunneling magnetoresistance (TMR) technology High frequency response: DC to 2 MHz Large dynamic range: ±1000 Gs Wide range supply voltages: 3 V to 5.5 V Nonlinearity: 0.2% Programmable sensitivity and zero offset Programmable temperature compensation RoHS & REACH compliant Applications Current sensor Linear position sensor Gaussmeter Encoder

Suppliers

Company
Product
Description
Supplier Links
High Frequency Response Programmable TMR Linear Magnetic Sensor - TMR2651 - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
High Frequency Response Programmable TMR Linear Magnetic Sensor
TMR2651
High Frequency Response Programmable TMR Linear Magnetic Sensor TMR2651
Description The TMR2651 is a tunneling magnetoresistance (TMR) linear sensor with a dedicated signal conditioning circuit built in. The integrated signal conditioning circuit of TMR2651 is able to calibrate zero offset, gain, temperature coefficient of sensitivity (TCS) and temperature coefficient of zero offset (TCO) of the TMR bridge circuit, and outputs the conditioned voltage signals. In addition to TMR’s intrinsic advantages of high resolution, high signal-to-noise ratio, and low power consumption, TMR2651 series linear sensors also provide the following characteristics: 1. Fixed voltage output range in linear range, 2. Excellent sensitivity consistency, 3. Minimal zero drift, 4. Low temperature coefficient of sensitivity, 5. Low temperature coefficient of offset. This improvement greatly enhances the convenience of design and use of TMR linear sensor products. The TMR2651 linear magnetic sensor is available in DFN6L (3mm × 2mm × 0.75mm) package with P/N of TMR2651D. DFN6L Features and Benefits Tunneling magnetoresistance (TMR) technology High frequency response: DC to 2 MHz Large dynamic range: ±1000 Gs Wide range supply voltages: 3 V to 5.5 V Nonlinearity: 0.2% Programmable sensitivity and zero offset Programmable temperature compensation RoHS & REACH compliant Applications Current sensor Linear position sensor Gaussmeter Encoder

Description

The TMR2651 is a tunneling magnetoresistance (TMR) linear sensor with a dedicated signal conditioning circuit built in. The integrated signal conditioning circuit of TMR2651 is able to calibrate zero offset, gain, temperature coefficient of sensitivity (TCS) and temperature coefficient of zero offset (TCO) of the TMR bridge circuit, and outputs the conditioned voltage signals.

In addition to TMR’s intrinsic advantages of high resolution, high signal-to-noise ratio, and low power consumption, TMR2651 series linear sensors also provide the following characteristics: 1. Fixed voltage output range in linear range, 2. Excellent sensitivity consistency, 3. Minimal zero drift, 4. Low temperature coefficient of sensitivity, 5. Low temperature coefficient of offset. This improvement greatly enhances the convenience of design and use of TMR linear sensor products.

The TMR2651 linear magnetic sensor is available in DFN6L (3mm × 2mm × 0.75mm) package with P/N of TMR2651D.

DFN6L

Features and Benefits


Tunneling magnetoresistance (TMR) technology High frequency response: DC to 2 MHz
Large dynamic range: ±1000 Gs Wide range supply voltages: 3 V to 5.5 V
Nonlinearity: 0.2% Programmable sensitivity and zero offset
Programmable temperature compensation RoHS & REACH compliant

Applications


Current sensor Linear position sensor
Gaussmeter Encoder

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Linear Position Sensors
Product Number TMR2651
Product Name High Frequency Response Programmable TMR Linear Magnetic Sensor
Sensor Technology Magnetoresistive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Linear Position Sensors - LVDT/LVIT - 02562394-000 - TE Connectivity
Specs
Body Shape Cylindrical
Measurement Range 0.5000 inch (12.7 mm)
Linearity 0.2500 ±% Full Scale
View Details
2 suppliers
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
Linear Rod Series with Return Spring - TEX Series with Return Spring - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.3937 to 7.87 inch (10 to 200 mm)
Output Voltage
View Details