MultiDimension Technology Co., Ltd. High Accuracy Analog Magnetic Scale Sensor AMR4020

Description
Description The AMR4020 series magnetic grate sensors integrate two push-pull Wheatstone bridges, each of which contains four high-sensitivity anisotropic magnetoresistance (AMR) sensing elements. Such a design effectively compensates temperature drift to ensure high accuracy under wide temperature range. As the AMR4020 moves along the magnetic scale, sensor outputs two orthogonal sets of analog voltage signals (sine and cosine), the period of which corresponds to the scale’s magnetic pole pitch. The relative displacement of the sensor and the scale can be accurately determined by calculating the two sets of analog voltage signals. The AMR4020 series have been designed with internal sensor elements close to the surface of the package to reduce limitations on airgap. Combined with the already small DFN12L (6mm × 2mm × 0.75mm) package, the AMR4020 series give greater responsibility to system design and ease of assembly in tight spaces. DFN12L Features and Benefits Anisotropic magnetoresistance (AMR) technology Wide range supply voltages Large airgap tolerance Low saturation field Phase A and phase B analog output Excellent temperature stability High tolerance to external magnetic field interference RoHS & REACH compliant Applications Incremental or absolute encoder Linear or angular displacement encoder Magnetic scale and magnetic encoder
Description
Description The AMR4020 series magnetic grate sensors integrate two push-pull Wheatstone bridges, each of which contains four high-sensitivity anisotropic magnetoresistance (AMR) sensing elements. Such a design effectively compensates temperature drift to ensure high accuracy under wide temperature range. As the AMR4020 moves along the magnetic scale, sensor outputs two orthogonal sets of analog voltage signals (sine and cosine), the period of which corresponds to the scale’s magnetic pole pitch. The relative displacement of the sensor and the scale can be accurately determined by calculating the two sets of analog voltage signals. The AMR4020 series have been designed with internal sensor elements close to the surface of the package to reduce limitations on airgap. Combined with the already small DFN12L (6mm × 2mm × 0.75mm) package, the AMR4020 series give greater responsibility to system design and ease of assembly in tight spaces. DFN12L Features and Benefits Anisotropic magnetoresistance (AMR) technology Wide range supply voltages Large airgap tolerance Low saturation field Phase A and phase B analog output Excellent temperature stability High tolerance to external magnetic field interference RoHS & REACH compliant Applications Incremental or absolute encoder Linear or angular displacement encoder Magnetic scale and magnetic encoder

Suppliers

Company
Product
Description
Supplier Links
High Accuracy Analog Magnetic Scale Sensor - AMR4020 - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
High Accuracy Analog Magnetic Scale Sensor
AMR4020
High Accuracy Analog Magnetic Scale Sensor AMR4020
Description The AMR4020 series magnetic grate sensors integrate two push-pull Wheatstone bridges, each of which contains four high-sensitivity anisotropic magnetoresistance (AMR) sensing elements. Such a design effectively compensates temperature drift to ensure high accuracy under wide temperature range. As the AMR4020 moves along the magnetic scale, sensor outputs two orthogonal sets of analog voltage signals (sine and cosine), the period of which corresponds to the scale’s magnetic pole pitch. The relative displacement of the sensor and the scale can be accurately determined by calculating the two sets of analog voltage signals. The AMR4020 series have been designed with internal sensor elements close to the surface of the package to reduce limitations on airgap. Combined with the already small DFN12L (6mm × 2mm × 0.75mm) package, the AMR4020 series give greater responsibility to system design and ease of assembly in tight spaces. DFN12L Features and Benefits Anisotropic magnetoresistance (AMR) technology Wide range supply voltages Large airgap tolerance Low saturation field Phase A and phase B analog output Excellent temperature stability High tolerance to external magnetic field interference RoHS & REACH compliant Applications Incremental or absolute encoder Linear or angular displacement encoder Magnetic scale and magnetic encoder

Description

The AMR4020 series magnetic grate sensors integrate two push-pull Wheatstone bridges, each of which contains four high-sensitivity anisotropic magnetoresistance (AMR) sensing elements. Such a design effectively compensates temperature drift to ensure high accuracy under wide temperature range.

As the AMR4020 moves along the magnetic scale, sensor outputs two orthogonal sets of analog voltage signals (sine and cosine), the period of which corresponds to the scale’s magnetic pole pitch. The relative displacement of the sensor and the scale can be accurately determined by calculating the two sets of analog voltage signals. The AMR4020 series have been designed with internal sensor elements close to the surface of the package to reduce limitations on airgap. Combined with the already small DFN12L (6mm × 2mm × 0.75mm) package, the AMR4020 series give greater responsibility to system design and ease of assembly in tight spaces.

DFN12L

Features and Benefits


Anisotropic magnetoresistance (AMR) technology Wide range supply voltages
Large airgap tolerance Low saturation field
Phase A and phase B analog output Excellent temperature stability
High tolerance to external magnetic field interference RoHS & REACH compliant

Applications


Incremental or absolute encoder Linear or angular displacement encoder
Magnetic scale and magnetic encoder

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Linear Position Sensors
Product Number AMR4020
Product Name High Accuracy Analog Magnetic Scale Sensor
Sensor Technology Magnetoresistive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Conf. Displacem. Trans. K-WA+L, plunger - K-WA-L+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details
 - 7753896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 0.4921 inch (12.5 mm)
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details