MultiDimension Technology Co., Ltd. Z Axis TMR Linear Magnetic Sensor TMR2584

Description
Description The TMR2584 linear magnetic sensor chip utilizes a unique push-pull Wheatstone bridge structure design, comprising four unshielded high-sensitivity TMR sensor elements capable of sensing a magnetic field perpendicular to the chip’s surface. As the external magnetic field changes along the direction perpendicular to the chip’s surface, the Wheatstone bridge provides a differential voltage output. Within the range of -40 °C to +125 °C, the sensitivity and offset voltage of the TMR2584 can be maintained at a stable level. The TMR2584 is available in three packaging forms: TO94, SSIP4, SOT23-5 with P/N of TMR2584T, TMR2584B, and TMR2584S. SOT23-5 SSIP4 TO94 Features and Benefits Tunneling magnetoresistance (TMR) technology High sensitivity Low power consumption Excellent temperature stability Low hysteresis Wide operating voltage range RoHS & REACH compliant Applications Magnetometer Current sensor Position sensor Motor drives
Description
Description The TMR2584 linear magnetic sensor chip utilizes a unique push-pull Wheatstone bridge structure design, comprising four unshielded high-sensitivity TMR sensor elements capable of sensing a magnetic field perpendicular to the chip’s surface. As the external magnetic field changes along the direction perpendicular to the chip’s surface, the Wheatstone bridge provides a differential voltage output. Within the range of -40 °C to +125 °C, the sensitivity and offset voltage of the TMR2584 can be maintained at a stable level. The TMR2584 is available in three packaging forms: TO94, SSIP4, SOT23-5 with P/N of TMR2584T, TMR2584B, and TMR2584S. SOT23-5 SSIP4 TO94 Features and Benefits Tunneling magnetoresistance (TMR) technology High sensitivity Low power consumption Excellent temperature stability Low hysteresis Wide operating voltage range RoHS & REACH compliant Applications Magnetometer Current sensor Position sensor Motor drives

Suppliers

Company
Product
Description
Supplier Links
Z Axis TMR Linear Magnetic Sensor - TMR2584 - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
Z Axis TMR Linear Magnetic Sensor
TMR2584
Z Axis TMR Linear Magnetic Sensor TMR2584
Description The TMR2584 linear magnetic sensor chip utilizes a unique push-pull Wheatstone bridge structure design, comprising four unshielded high-sensitivity TMR sensor elements capable of sensing a magnetic field perpendicular to the chip’s surface. As the external magnetic field changes along the direction perpendicular to the chip’s surface, the Wheatstone bridge provides a differential voltage output. Within the range of -40 °C to +125 °C, the sensitivity and offset voltage of the TMR2584 can be maintained at a stable level. The TMR2584 is available in three packaging forms: TO94, SSIP4, SOT23-5 with P/N of TMR2584T, TMR2584B, and TMR2584S. SOT23-5 SSIP4 TO94 Features and Benefits Tunneling magnetoresistance (TMR) technology High sensitivity Low power consumption Excellent temperature stability Low hysteresis Wide operating voltage range RoHS & REACH compliant Applications Magnetometer Current sensor Position sensor Motor drives

Description

The TMR2584 linear magnetic sensor chip utilizes a unique push-pull Wheatstone bridge structure design, comprising four unshielded high-sensitivity TMR sensor elements capable of sensing a magnetic field perpendicular to the chip’s surface. As the external magnetic field changes along the direction perpendicular to the chip’s surface, the Wheatstone bridge provides a differential voltage output. Within the range of -40 °C to +125 °C, the sensitivity and offset voltage of the TMR2584 can be maintained at a stable level.

The TMR2584 is available in three packaging forms: TO94, SSIP4, SOT23-5 with P/N of TMR2584T, TMR2584B, and TMR2584S.

SOT23-5 SSIP4 TO94

Features and Benefits


Tunneling magnetoresistance (TMR) technology High sensitivity
Low power consumption Excellent temperature stability
Low hysteresis Wide operating voltage range
RoHS & REACH compliant

Applications


Magnetometer Current sensor
Position sensor Motor drives

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Linear Position Sensors
Product Number TMR2584
Product Name Z Axis TMR Linear Magnetic Sensor
Sensor Technology Magnetoresistive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
LVDT Sensors - 030300010000-M - TE Connectivity
Specs
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
2 suppliers
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
Linear Touchless Sensors - TFD4000 Series - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.5512 to 1.97 inch (14 to 50 mm)
Output Voltage
View Details