MultiDimension Technology Co., Ltd. Datasheets for Rotary Position Sensors
Rotary position sensors include potentiometers, resolvers and a variety of magnetic and capacitive technologies. Sensors are designed for angular displacement less than one turn or for multiturn displacement.
Rotary Position Sensors: Learn more
| Product Name | Notes |
|---|---|
| Description The AMR3003 is a magnetic angle sensor based on anisotropic magnetoresistance (AMR) technology. It senses the magnetic field parallel to the surface of the sensor with the range of... | |
| Description The AMR3008 is a magnetic angle sensor based on anisotropic magnetoresistance (AMR) technology. It senses the magnetic field parallel to the surface of the sensor with the range of... | |
| Description The dual-axis output voltages of the TMR3002 TMR angle sensor are proportional to the sine and cosine of the angle of a magnetic field applied parallel to the surface... | |
| Description The output voltage of the AMR3013P AMR angle sensor is proportional to the sine or cosine functions of two times of the angle – sin(2α) and cos(2α) – of... | |
| Description The output voltages of the dual-axis TMR3004 TMR high-field angle sensor are proportional to the sine and cosine of the angle of a magnetic field applied parallel to the... | |
| Description The TMR3022 angle sensor is designed with two sets of redundant Wheatstone bridge structures, each consisting of four high-sensitivity tunneling magnetoresistance (TMR) sensor elements, forming two sets of half-bridge... | |
| Description The TMR3081 high-precision magnetic angle sensor adopts two orthogonal push-pull Wheatstone bridge design, and each bridge contains four high-sensitivity TMR sensing elements. Such design effectively compensates thermal drift ensuring... | |
| Description The TMR3083 high-precision magnetic angle sensor adopts two orthogonal push-pull Wheatstone bridge design, and each bridge contains four high-sensitivity TMR sensing elements. Such design effectively compensates thermal drift ensuring... | |
| Description TMR3005 angle sensor adopts two orthogonal push-pull Wheatstone bridge design, and each bridge contains four high-sensitivity TMR sensing elements to produce a best-in-class peak-to-peak output signal as large as... | |
| Description TMR3016 contains a push-pull Wheatstone bridge, which is composed of four high-sensitivity tunneling magnetoresistance (TMR) elements. The sensor outputs a sinusoidal signal, and the period of this signal corresponds... | |
| Description TMR3017 contains a push-pull Wheatstone bridge, which is composed of four high-sensitivity tunneling magnetoresistance (TMR) elements. The sensor outputs a sinusoidal signal, and the period of the signal is... | |
| Description TMR3365 is a non-contact, high-speed, high-precision digital magnetic angle sensor from MultiDimension Technology (MDT). It captures the magnetic field signal and calculates the rotation angle by sensing the rotation... | |
| Description TMR3366 is a non-contact, high-speed, high-precision digital magnetic angle sensor from MultiDimension Technology (MDT). It captures the magnetic field signal and calculates the rotation angle by sensing the rotation... |