MultiDimension Technology Co., Ltd. High Accuracy Analog Magnetic Scale Sensor AMR4050

Description
Description The AMR4050 series magnetic grate sensors integrate two push-pull Wheatstone bridges, each of which contains four high-sensitivity anisotropic magnetoresistance (AMR) sensing elements. Such a design effectively compensates temperature drift to ensure high accuracy under wide temperature range. As the AMR4050 moves along the magnetic scale, sensor outputs two orthogonal sets of analog voltage signals (sine and cosine), the period of which corresponds to the scale’s magnetic pole pitch. The relative displacement of the sensor and the scale can be accurately determined by calculating the two sets of analog voltage signals. The AMR4050 series have been designed with internal sensor elements close to the surface of the package to reduce limitations on airgap. Combined with the already small DFN12L (6mm × 2mm × 0.75mm) package, the AMR4050 series give greater responsibility to system design and ease of assembly in tight spaces. DFN12L Features and Benefits Anisotropic magnetoresistance (AMR) technology Wide range supply voltages Large airgap tolerance Low saturation field Phase A and phase B analog output Excellent temperature stability High tolerance to external magnetic field interference RoHS & REACH compliant Applications Incremental or absolute encoder Linear or angular displacement encoder Magnetic scale and magnetic encoder
Description
Description The AMR4050 series magnetic grate sensors integrate two push-pull Wheatstone bridges, each of which contains four high-sensitivity anisotropic magnetoresistance (AMR) sensing elements. Such a design effectively compensates temperature drift to ensure high accuracy under wide temperature range. As the AMR4050 moves along the magnetic scale, sensor outputs two orthogonal sets of analog voltage signals (sine and cosine), the period of which corresponds to the scale’s magnetic pole pitch. The relative displacement of the sensor and the scale can be accurately determined by calculating the two sets of analog voltage signals. The AMR4050 series have been designed with internal sensor elements close to the surface of the package to reduce limitations on airgap. Combined with the already small DFN12L (6mm × 2mm × 0.75mm) package, the AMR4050 series give greater responsibility to system design and ease of assembly in tight spaces. DFN12L Features and Benefits Anisotropic magnetoresistance (AMR) technology Wide range supply voltages Large airgap tolerance Low saturation field Phase A and phase B analog output Excellent temperature stability High tolerance to external magnetic field interference RoHS & REACH compliant Applications Incremental or absolute encoder Linear or angular displacement encoder Magnetic scale and magnetic encoder

Suppliers

Company
Product
Description
Supplier Links
High Accuracy Analog Magnetic Scale Sensor - AMR4050 - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
High Accuracy Analog Magnetic Scale Sensor
AMR4050
High Accuracy Analog Magnetic Scale Sensor AMR4050
Description The AMR4050 series magnetic grate sensors integrate two push-pull Wheatstone bridges, each of which contains four high-sensitivity anisotropic magnetoresistance (AMR) sensing elements. Such a design effectively compensates temperature drift to ensure high accuracy under wide temperature range. As the AMR4050 moves along the magnetic scale, sensor outputs two orthogonal sets of analog voltage signals (sine and cosine), the period of which corresponds to the scale’s magnetic pole pitch. The relative displacement of the sensor and the scale can be accurately determined by calculating the two sets of analog voltage signals. The AMR4050 series have been designed with internal sensor elements close to the surface of the package to reduce limitations on airgap. Combined with the already small DFN12L (6mm × 2mm × 0.75mm) package, the AMR4050 series give greater responsibility to system design and ease of assembly in tight spaces. DFN12L Features and Benefits Anisotropic magnetoresistance (AMR) technology Wide range supply voltages Large airgap tolerance Low saturation field Phase A and phase B analog output Excellent temperature stability High tolerance to external magnetic field interference RoHS & REACH compliant Applications Incremental or absolute encoder Linear or angular displacement encoder Magnetic scale and magnetic encoder

Description

The AMR4050 series magnetic grate sensors integrate two push-pull Wheatstone bridges, each of which contains four high-sensitivity anisotropic magnetoresistance (AMR) sensing elements. Such a design effectively compensates temperature drift to ensure high accuracy under wide temperature range.

As the AMR4050 moves along the magnetic scale, sensor outputs two orthogonal sets of analog voltage signals (sine and cosine), the period of which corresponds to the scale’s magnetic pole pitch. The relative displacement of the sensor and the scale can be accurately determined by calculating the two sets of analog voltage signals. The AMR4050 series have been designed with internal sensor elements close to the surface of the package to reduce limitations on airgap. Combined with the already small DFN12L (6mm × 2mm × 0.75mm) package, the AMR4050 series give greater responsibility to system design and ease of assembly in tight spaces.

DFN12L

Features and Benefits


Anisotropic magnetoresistance (AMR) technology Wide range supply voltages
Large airgap tolerance Low saturation field
Phase A and phase B analog output Excellent temperature stability
High tolerance to external magnetic field interference RoHS & REACH compliant

Applications


Incremental or absolute encoder Linear or angular displacement encoder
Magnetic scale and magnetic encoder

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Linear Position Sensors
Product Number AMR4050
Product Name High Accuracy Analog Magnetic Scale Sensor
Sensor Technology Magnetoresistive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
LVDT Sensors - 02560396-006 - TE Connectivity
Specs
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
2 suppliers
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Linear Open Systems - PTP Series - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.3937 to 11.81 inch (10 to 300 mm)
Output Voltage
View Details