Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FORCE AND LOAD SENSORS
ALL SENSORS CORP.
ELVH-M025D-HRRD-C-N2A5 -- 25 MBAR DIFF RR LID DIP COMM NO COATING I2C 5V
All Sensors Corp.
25 MBAR DIFF RR LID DIP COMM NO COATING I2C 5V
ELVH-M025D-HRRD-C-N2A5
Description
25 MBAR DIFF RR LID DIP COMM NO COATING I2C 5V
Heilind Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
25 MBAR DIFF RR LID DIP COMM NO COATING I2C 5V
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Heilind Electronics, Inc.
Wilmington, MA, United States
25 MBAR DIFF RR LID DIP COMM NO COATING I2C 5V
ELVH-M025D-HRRD-C-N2A5
25 MBAR DIFF RR LID DIP COMM NO COATING I2C 5V
ELVH-M025D-HRRD-C-N2A5
25 MBAR DIFF RR LID DIP COMM NO COATING I2C 5V
25 MBAR DIFF RR LID DIP COMM NO COATING I2C 5V
Buy Now
Technical Specifications
Heilind Electronics, Inc.
Product Category
Force and Load Sensors
Product Number
ELVH-M025D-HRRD-C-N2A5
Product Name
25 MBAR DIFF RR LID DIP COMM NO COATING I2C 5V
Device
Sensor Element / Chip
Unlock Full Specs
to access all available technical data
Similar Products
Festo Corporation
Sensor
SKDA-7-AB
Specs
Force Rating
0.0 to 1574 lbs (0.0 to 714 kg)
Output
Analog Current
Device
Sensor Element / Chip
View Details
Innovative Sensor Technology IST USA Division
Centered Force Sensor KZ-011-0400-200N-E0-K1-G0
KZ-011-0400-200N-E0-K1-G0
Specs
Force Rating
44.96 lbs (20.39 kg)
Output
Analog Voltage
Device
Sensor Element / Chip
View Details
2
suppliers
TE Connectivity
Force Sensors, Load Cells - Industrial
EFN23-1KN-S20004
Specs
Force Rating
225 lbs (102 kg)
Output
Analog Voltage
Device
Sensor / Transducer
View Details
Mark-10 Corporation
Force sensor, 500 lbF / 8000 ozF / 250 kgF / 2500 N / 2.5 kN
FS06-500
Specs
Force Rating
562 lbs (255 kg)
Force Measured
Tension; Compression
Device
Sensor Element / Chip
View Details