Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FORCE AND LOAD SENSORS
ALL SENSORS CORP.
ELVH-030G-HAND-C-PSA4 -- 30 PSI GAGE AN LID DIP COMM PARYLENE SPI 3.3V
All Sensors Corp.
30 PSI GAGE AN LID DIP COMM PARYLENE SPI 3.3V
ELVH-030G-HAND-C-PSA4
Description
30 PSI GAGE AN LID DIP COMM PARYLENE SPI 3.3V
Heilind Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
30 PSI GAGE AN LID DIP COMM PARYLENE SPI 3.3V
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Heilind Electronics, Inc.
Wilmington, MA, United States
30 PSI GAGE AN LID DIP COMM PARYLENE SPI 3.3V
ELVH-030G-HAND-C-PSA4
30 PSI GAGE AN LID DIP COMM PARYLENE SPI 3.3V
ELVH-030G-HAND-C-PSA4
30 PSI GAGE AN LID DIP COMM PARYLENE SPI 3.3V
30 PSI GAGE AN LID DIP COMM PARYLENE SPI 3.3V
Buy Now
Technical Specifications
Heilind Electronics, Inc.
Product Category
Force and Load Sensors
Product Number
ELVH-030G-HAND-C-PSA4
Product Name
30 PSI GAGE AN LID DIP COMM PARYLENE SPI 3.3V
Device
Sensor Element / Chip
Unlock Full Specs
to access all available technical data
Similar Products
Qorvo
MEMS Force Sensor
FT-4100
Specs
Output
Analog Voltage
Device
Sensor Element / Chip
Application
Weigh Scales; Other; Smart Phones and Tablets, Automotive, Industrial, IoT, Weight Scales, Wearables, Gaming, Stylus, Touchpads, Smart Home, AR/VR
View Details
Innovative Sensor Technology IST USA Division
Centered Force Sensor KZ-011-0400-200N-E2-K1-G1
KZ-011-0400-200N-E2-K1-G1
Specs
Force Rating
44.96 lbs (20.39 kg)
Output
Analog Voltage
Device
Sensor Element / Chip
View Details
2
suppliers
TE Connectivity
Force Sensor Elements
10219952-00
Specs
Output
Analog Voltage
Device
Sensor Element / Chip
Operating Temperature
14 to 158 F (-10 to 70 C)
View Details
PCE Instruments / PCE Americas Inc.
Force Gauge
PCE-CS 3000N
Specs
Force Rating
6613 lbs (2999 kg)
Force Measured
Tension
Device
Gauge / Indicator
View Details