Allied Electronics, Inc. Datasheets for Wire Markers and Cable Markers
Wire markers and cable markers are used to label wires and cables.
Wire Markers and Cable Markers: Learn more
Product Name | Notes |
---|---|
3M™ ScotchCode™ Wire Marker Tape Refill Roll 5.5 mil reinforced flame-retardant epoxy film tape with an acrylic high tack pressure-sensitive adhesive. Tape resists abrasion, oil and water. Excellent adhesion to... | |
4IN 18 LB WHITE NYLON MARKER CABLE TIE 100 PACK | |
Dome-Top® Barb Ty Marker & Flag Ties Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and... | |
Pre-Printed Clip-On Wire Markers Non-adhesive markers grip tightly to wire/cable Markers supplied on application wand tool Chevron cut keeps multiple markers aligned Black legend is embossed into wire marker clip... | |
Pre-Printed Marker Books Convenient, pocket-sized book Markers are perforated and can be torn in half to mark both ends of conductors Terminal block markers are included to properly identify connectors... | |
Self-Laminating Wire Marker Dispenser Self-laminating labels are provided in handy dispenser which protects markers when not in use Clear section of marker overlaminates and protects write-on legend Quick, easy to... | |
Sta-Strap® Marker Ties - Releasable Sta-Strap® Marker Ties fasten and identify bundles at the same time. Unique design allows them to be used as a wrap-around or as a flag... | |
Tie, Cable; with 1 x 0.313 in. marking flag; 3.16 in. L; 18 LBS TS | |
Ty-Rap® Marking Pens Fine tip marking pen for use with identification ties. For use with identification ties. | |
W.I.C.® Clip-On Marker, Yellow Printed in Black Color Flammability rating UL94V0 WIC® markers are the perfect way of permanently and rapidly marking wires. Now, it’s simple to change identifications on... | |
Wire Identification .5 x1.5 Wire MarkerSelf-Laminatin g | |
Wire Marker Book, Vinyl Impregnated Cloth Film with Natural Rubber Adhesive Material Use the SPB book markers to mark electrical wires and terminal strips to the diameter of .47". Markers... | |
Wire Marker Book, WSL Vinyl Material, 10 Number of Pages Clear area covers print legend for extra protection. Wire marker book with clear area covers print legend for extra protection. | |
Wire Marker Book, WSL Vinyl Material, Self Laminating Marker Type Clear area covers print legend for extra protection. Wire marker book with clear area covers print legend for extra protection. | |
Wire Marker Book, WSL Vinyl Material Pocket pack wire marker books are easy to carry, easy to use. Material is an all purpose vinyl coated cloth tape designed to resist... | |
Wire Marker Booklet Legend, 1 to 1⁄2 in. Size, Black Color, 45 Markers Per Page Black color 45 markers per page Wire marker booklet legend is 1in. to 1⁄2 in. | |
Wire Marker Books, WBC Vinyl Cloth Material, Tab Design, 3 in. x 5 in. Size Pocket pack wire marker books are easy to carry, easy to use. Material is an... | |
Wire Marker Products ADH BACK MT HI TEM | |
Wire Marker Products ADH BACK MT HI TEMP | |
WIRE MARKER WH:2(BAG/250)AWG22-1 6 | |
Wire Marker, 10 Markers in Each Pack |