PHOENIX CONTACT USA Datasheets for Terminal Blocks

Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more

Page: 1 10 15 16 17 18 19 20 21 22 23 24 25 26 27 30 33
Product Name Notes
1-level terminal block with double connection on both sides, cross section: 0.2 - 2.5 mm², AWG: 30 - 12, width: 5.2 mm, color: blue
1-level terminal block with double connection on both sides, cross section: 0.2 - 2.5 mm², AWG: 30 - 12, width: 5.2 mm, color: gray
1-level terminal block with double connection on one side, cross section: 0.2 - 2.5 mm², AWG: 30 - 12, width: 5.2 mm, color: blue
1-level terminal block with double connection on one side, cross section: 0.2 - 2.5 mm², AWG: 30 - 12, width: 5.2 mm, color: gray
1-level terminal block with double connection on one side, cross section: 0.2 - 4 mm², AWG: 24 - 12, width: 6.2 mm, color: Black
1-level terminal block with double connection on one side, cross section: 0.2 - 4 mm², AWG: 24 - 12, width: 6.2 mm, color: blue
1-level terminal block with double connection on one side, cross section: 0.2 - 4 mm², AWG: 24 - 12, width: 6.2 mm, color: Brown
1-level terminal block with double connection on one side, cross section: 0.2 - 4 mm², AWG: 24 - 12, width: 6.2 mm, color: gray
1-level terminal block with double connection on one side, cross section: 0.2 - 4 mm², AWG: 24 - 12, width: 6.2 mm, color: Green
1-level terminal block with double connection on one side, cross section: 0.2 - 4 mm², AWG: 24 - 12, width: 6.2 mm, color: Red
1-level terminal block with double connection on one side, cross section: 0.2 - 4 mm², AWG: 24 - 12, width: 6.2 mm, color: White
1-level terminal block with double connection on one side, cross section: 0.2 - 4 mm², AWG: 24 - 12, width: 6.2 mm, color: Yellow
1-level terminal block with double connection on one side, cross section: 0.5 - 10 mm², AWG: 24 - 6, width: 10.2 mm, color: blue
1-level terminal block with double connection on one side, cross section: 0.5 - 10 mm², AWG: 24 - 6, width: 10.2 mm, color: gray
Double-level terminal block with screw connection, cross section: 0.14 mm² - 6 mm², AWG: 26 - 10, width: 6.2 mm, color: red
Double-level terminal block with screw connection, cross section: 0.14 mm² - 6 mm², AWG: 26- 10, width: 6.2 mm, color: Yellow
Feed-through terminal block, connection method: Screw connection, cross section: 0.14 mm² - 6 mm², AWG: 26 - 10, width: 6.2 mm, color: black, mounting type: NS 35/7,5, NS 35/15
Feed-through terminal block, connection method: Screw connection, cross section: 0.14 mm² - 6 mm², AWG: 26 - 10, width: 6.2 mm, color: gray, mounting type: NS 35/7,5, NS 35/15
Feed-through terminal block, connection method: Screw connection, cross section: 0.2 mm² - 10 mm² , AWG: 24 - 8, width: 8.2 mm, mounting type: NS 35/7,5, NS 35/15, NS 32,...
Feed-through terminal block, connection method: Screw connection, cross section: 0.2 mm² - 4 mm², AWG: 24 - 12, width: 5.2 mm, color: green, mounting type: NS 35/7,5, NS 35/15, NS...
Feed-through terminal block, connection method: Screw connection, cross section: 0.2 mm² - 4 mm², AWG: 24 - 12, width: 6.2 mm, color: gray, mounting type: NS 35/7,5, NS 35/15, NS...
Feed-through terminal block, connection method: Screw connection, cross section: 0.2 mm² - 4 mm², AWG: 24 - 12, width: 6.2 mm, color: orange, mounting type: NS 35/7,5, NS 35/15, NS...
Feed-through terminal block, connection method: Screw connection, cross section: 0.5 mm² - 10 mm² , AWG: 20 - 10, width: 8.2 mm, mounting type: NS 35/7,5, NS 35/15, NS 32,...
Feed-through terminal block, connection method: Screw connection, number of connections: 2, cross section:0.14 mm² - 4 mm², AWG: 26 - 12, width: 5.2 mm, color: green-yellow, mounting type: NS 35/7,5,...
Feed-through terminal block, connection method: Screw connection, Slip-on connection, cross section: 0.2 mm² - 4 mm², AWG: 20 - 14, width: 6.2 mm, color: gray, mounting: NS 35/7,5, NS 35/15...
Feed-through terminal block, connection method: Screw connection, Slip-on connection, cross section: 0.2 mm² - 4 mm², AWG: 20 - 14, width: 6.2 mm, color: red, mounting: NS 35/7,5, NS 35/15...
Feed-through terminal block, connection method: Screw connection, Slip-on connection, cross section: 0.2 mm² - 4 mm², AWG: 24 - 12, width: 6.2 mm, color: blue, mounting: NS 35/7,5, NS 35/15,...
Feed-through terminal block, connection method: Screw connection, Slip-on connection, cross section: 0.2 mm² - 4 mm², AWG: 24 - 12, width: 6.2 mm, color: gray, mounting: NS 35/7,5, NS 35/15,...
Feed-through terminal block, connection method: Screw connection, Slip-on connection, cross section: 0.2 mm² - 4 mm², AWG: 24 - 12, width: 6.2 mm, color: gray, mounting: NS 35/7,5, NS 35/15...
Feed-through terminal block, connection method: Screw connection, Slip-on connection, cross section: 0.2 mm² - 4 mm², AWG: 24 - 14, width: 6.2 mm, color: gray, mounting: NS 35/7,5, NS 35/15,...
Feed-through terminal block, connection method: Screw connection, Slip-on connection, cross section: 0.2 mm² - 4 mm², AWG: 24 - 14, width: 6.2 mm, color: gray, mounting: NS 35/7,5, NS 35/15...
Feed-through terminal block, connection method: Screw connection, TERMI-POINT ® , cross section: 0.2 mm² - 4 mm², AWG: 24 - 12, width: 6.2 mm, color: gray, mounting: NS 35/7,5, NS...
Feed-through terminal block, connection method: Slip-on connection, cross section: 0.2 mm² - 4 mm², AWG: 24 - 14, width: 6.2 mm, color: gray, mounting: NS 35/7,5, NS 35/15
Feed-through terminal block, connection method: Slip-on connection, cross section: 0.5 mm² - 6 mm², AWG: 20 - 10, width: 6.2 mm, color: gray, mounting type: NS 35/7,5, NS 35/15, NS...
Feed-through terminal block, connection method: Slip-on connection, cross section: 0.5 mm² - 6 mm², AWG: 20 - 10, width: 6.2 mm, color: gray, mounting: NS 35/7,5, NS 35/15, NS 32...
Feed-through terminal block, connection method: Special and hybrid connection, cross section: 0.2 mm² - 2.5 mm², AWG: 24 - 16, width: 5.1 mm, color: gray, mounting: NS 35/15, NS 35/7,5...
Feed-through terminal block, connection method: Spring-cage connection, cross section: 0.14 mm² - 2.5 mm², AWG: 26 - 12, width: 5.2 mm, color: gray, mounting type: NS 35/7,5, NS 35/15
Feed-through terminal block, connection method: Spring-cage connection, cross section: 0.14 mm² - 2.5 mm², AWG: 26 - 14, width: 5.2 mm, color: gray, mounting type: NS 35/7,5, NS 35/15
Feed-through terminal block, connection method: Spring-cage connection, cross section: 0.2 mm² - 2.5 mm², AWG: 20 - 16, width: 5.08 mm, color: green-yellow, mounting: NS 35/7,5
Feed-through terminal block, connection method: Spring-cage connection, cross section: 0.2 mm² - 2.5 mm², AWG: 24 - 16, width: 5.08 mm, color: green-yellow, mounting: NS 35/7,5
Feed-through terminal block, connection method: Spring-cage connection, Plug connection, cross section: 0.2 mm² - 2.5 mm², AWG: 24 - 16, width: 5.08 mm, color: gray, mounting: NS 35/7,5, NS 35/15...
Feed-through terminal block, connection method: Spring-cage connection, Screw connection, cross section: 0.08 mm² - 4 mm², AWG: 28 - 14, width: 5.2 mm, color: blue, mounting: NS 35/7,5, NS 35/15...
Feed-through terminal block, connection method: Spring-cage connection, Screw connection, cross section: 0.08 mm² - 4 mm², AWG: 28 - 14, width: 5.2 mm, color: gray, mounting: NS 35/7,5, NS 35/15...
Feed-through terminal block, connection method: Spring-cage connection, Screw connection, cross section: 0.08 mm² - 6 mm², AWG: 26 - 10, width: 6.2 mm, color: gray, mounting: NS 35/7,5, NS 35/15...
Feed-through terminal block, connection method: Spring-cage connection, Screw connection, cross section: 0.08 mm² - 6 mm², AWG: 28 - 10, width: 6.2 mm, color: blue, mounting: NS 35/7,5, NS 35/15...
Feed-through terminal block, for installing components that can be individually selected, connection method: Screw connection, cross section: 0.14 mm² - 4 mm², AWG: 26 - 12, width: 5.2 mm, color:...
Feed-through terminal block, for installing components that can be individually selected, nom. voltage: 630 V, nominal current: 32 A, connection method: Screw connection, cross section: 0.2 mm² - 6 mm²,...
Feed-through terminal block, nom. voltage: 1000 V, nominal current: 125 A, connection method: Screw connection, number of connections: 2, cross section:0.75 mm² - 50 mm², AWG: 18 - 1/0, width:...
Feed-through terminal block, nom. voltage: 1000 V, nominal current: 125 A, connection method: Screw connection, number of connections: 2, cross section:1.5 mm² - 50 mm², AWG: 16 - 1/0, width:...
Feed-through terminal block, nom. voltage: 1000 V, nominal current: 125 A, connection method: Screw connection, number of connections: 2, cross section:10 mm² - 35 mm², AWG: 8 - 2, width:...
Feed-through terminal block, nom. voltage: 1000 V, nominal current: 125 A, connection method: Screw connection, number of connections: 2, number of positions: 1, cross section:0.75 mm² - 50 mm², AWG:...
Feed-through terminal block, nom. voltage: 1000 V, nominal current: 150 A, connection method: Screw connection, number of connections: 1, cross section:0.75 mm² - 50 mm², AWG: 18 - 1/0, width:...
Feed-through terminal block, nom. voltage: 1000 V, nominal current: 24 A, connection method: Screw connection, number of connections: 2, cross section:0.14 mm² - 4 mm², AWG: 26 - 12, width:...
Feed-through terminal block, nom. voltage: 1000 V, nominal current: 32 A, connection method: Screw connection, number of connections: 2, cross section:0.14 mm² - 6 mm², AWG: 26 - 10, width:...
Feed-through terminal block, nom. voltage: 1000 V, nominal current: 32 A, connection method: Screw connection, number of connections: 3, cross section:0.14 mm² - 6 mm², AWG: 26 - 10, width:...
Feed-through terminal block, nom. voltage: 1000 V, nominal current: 41 A, connection method: Screw connection, number of connections: 2, cross section:0.2 mm² - 10 mm², AWG: 24 - 8, width:...
Feed-through terminal block, nom. voltage: 1000 V, nominal current: 41 A, connection method: Screw connection, number of connections: 2, number of positions: 1, cross section:0.14 mm² - 6 mm², AWG:...
Feed-through terminal block, nom. voltage: 1000 V, nominal current: 41 A, connection method: Screw/plug-in connection, number of connections: 2, cross section:0.2 mm² - 10 mm², AWG: 24 - 8, width:...
Feed-through terminal block, nom. voltage: 1000 V, nominal current: 41 A, connection method: Screw/plug-in connection, number of connections: 4, cross section:0.2 mm² - 10 mm², AWG: 24 - 8, width:...
Feed-through terminal block, nom. voltage: 1000 V, nominal current: 57 A, connection method: Screw connection, number of connections: 2, cross section:0.5 mm² - 16 mm², AWG: 20 - 6, width:...
Feed-through terminal block, nom. voltage: 1000 V, nominal current: 76 A, connection method: Screw connection, number of connections: 2, cross section:1.5 mm² - 25 mm², AWG: 16 - 4, width:...
Feed-through terminal block, nom. voltage: 2000 V, nominal current: 41 A, connection method: Screw connection, number of connections: 2, cross section:0.5 mm² - 10 mm², AWG: 20 - 8, width:...
Feed-through terminal block, nom. voltage: 250 V, nominal current: 12 A, connection method: Special and hybrid connection, number of connections: 2, number of positions: 1, cross section:0.2 mm² - 4...
Feed-through terminal block, nom. voltage: 250 V, nominal current: 12 A, connection method: Special and hybrid connection, number of connections: 3, number of positions: 1, cross section:0.2 mm² - 4...
Feed-through terminal block, nom. voltage: 250 V, nominal current: 24 A, connection method: Special and hybrid connection, number of connections: 3, number of positions: 1, cross section:0.2 mm² - 4...
Feed-through terminal block, nom. voltage: 400 V, nominal current: 10 A, connection method: Screw connection, cross section: 0.2 mm² - 4 mm², AWG: 24 - 12, length: 93 mm, width:...
Feed-through terminal block, nom. voltage: 400 V, nominal current: 16 A, connection method: Screw connection, cross section: 0.2 mm² - 6 mm², AWG: 24 - 10, length: 63.5 mm, width:...
Feed-through terminal block, nom. voltage: 400 V, nominal current: 57 A, connection method: Screw connection, number of connections: 2, cross section:0.5 mm² - 10 mm², AWG: 20 - 8, width:...
Feed-through terminal block, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Screw connection, number of connections: 2, cross section:0.14 mm² - 1.5 mm², AWG: 26 - 16, width:...
Feed-through terminal block, nom. voltage: 500 V, nominal current: 20 A, connection method: Screw connection, cross section: 0.14 mm² - 6 mm², AWG: 26 - 10, length: 56.8 mm, width:...
Feed-through terminal block, nom. voltage: 500 V, nominal current: 24 A, connection method: Screw connection, number of connections: 3, cross section:0.14 mm² - 4 mm², AWG: 26 - 12, width:...
Feed-through terminal block, nom. voltage: 500 V, nominal current: 24 A, connection method: Screw connection, number of connections: 4, cross section:0.14 mm² - 4 mm², AWG: 26 - 12, width:...
Feed-through terminal block, nom. voltage: 500 V, nominal current: 24 A, connection method: Screw connection, number of connections: 4, cross section:0.2 mm² - 4 mm², AWG: 24 - 12, width:...
Feed-through terminal block, nom. voltage: 500 V, nominal current: 24 A, connection method: Screw/plug-in connection, number of connections: 2, cross section:0.14 mm² - 4 mm², AWG: 26 - 12, width:...
Feed-through terminal block, nom. voltage: 500 V, nominal current: 24 A, connection method: Screw/plug-in connection, number of connections: 3, number of positions: 1, cross section:0.14 mm² - 4 mm², AWG:...
Feed-through terminal block, nom. voltage: 500 V, nominal current: 30 A, connection method: Spring-cage connection, Screw connection, number of connections: 4, cross section:0.08 mm² - 6 mm², AWG: 28 -...
Feed-through terminal block, nom. voltage: 500 V, nominal current: 32 A, connection method: Screw connection with spring support, number of connections: 2, cross section:0.2 mm² - 6 mm², AWG: 24...
Feed-through terminal block, nom. voltage: 500 V, nominal current: 32 A, connection method: Screw connection, cross section: 0.2 mm² - 6 mm², AWG: 24 - 10, length: 63.5 mm, width:...
Feed-through terminal block, nom. voltage: 500 V, nominal current: 32 A, connection method: Screw connection, number of connections: 2, cross section:0.14 mm² - 6 mm², AWG: 26 - 10, width:...
Feed-through terminal block, nom. voltage: 500 V, nominal current: 32 A, connection method: Screw connection, number of connections: 3, cross section:0.14 mm² - 6 mm², AWG: 26 - 10, width:...
Feed-through terminal block, nom. voltage: 500 V, nominal current: 32 A, connection method: Screw connection, number of connections: 4, cross section:0.14 mm² - 6 mm², AWG: 26 - 10, width:...
Feed-through terminal block, nom. voltage: 500 V, nominal current: 32 A, connection method: Screw/plug-in connection, number of connections: 3, number of positions: 1, cross section:0.14 mm² - 6 mm², AWG:...
Feed-through terminal block, nom. voltage: 500 V, nominal current: 32 A, connection method: Screw/plug-in connection, number of connections: 4, cross section:0.14 mm² - 6 mm², AWG: 26 - 10, width:...
Feed-through terminal block, nom. voltage: 500 V, nominal current: 41 A, connection method: Screw connection with spring support, number of connections: 2, cross section:0.2 mm² - 10 mm², AWG: 24...
Feed-through terminal block, nom. voltage: 500 V, nominal current: 41 A, connection method: Screw connection, number of connections: 2, cross section:0.2 mm² - 10 mm², AWG: 24 - 8, width:...
Feed-through terminal block, nom. voltage: 500 V, nominal current: 57 A, connection method: Screw connection with spring support, number of connections: 2, cross section:0.5 mm² - 16 mm², AWG: 20...
Feed-through terminal block, nom. voltage: 500 V, nominal current: 70 A, connection method: Special and hybrid connection, number of connections: 2, cross section:0.5 mm² - 16 mm², AWG: 20 -...
Feed-through terminal block, nom. voltage: 630 V, nominal current: 16 A, connection method: Screw connection, cross section: 0.2 mm² - 6 mm², AWG: 24 - 10, length: 63.5 mm, width:...
Feed-through terminal block, nom. voltage: 630 V, nominal current: 32 A, connection method: Screw connection, number of connections: 4, number of positions: 1, cross section:0.2 mm² - 6 mm², AWG:...
Feed-through terminal block, nom. voltage: 690 V, nominal current: 24 A, connection method: Screw connection, number of connections: 2, cross section:0.2 mm² - 4 mm², AWG: 24 - 12, width:...
Feed-through terminal block, nom. voltage: 690 V, nominal current: 70 A, connection method: Screw connection, number of connections: 2, cross section:0.5 mm² - 16 mm², AWG: 20 - 6, width:...
Feed-through terminal block, nom. voltage: 800 V, nominal current: 125 A, connection method: Screw connection, number of connections: 2, cross section:10 mm² - 35 mm², AWG: 8 - 2, width:...
Feed-through terminal block, nom. voltage: 800 V, nominal current: 20 A, connection method: Screw/plug-in connection, number of connections: 4, number of positions: 1, cross section:0.2 mm² - 4 mm², AWG:...
Feed-through terminal block, nom. voltage: 800 V, nominal current: 24 A, connection method: Screw connection, number of connections: 2, cross section:0.14 mm² - 4 mm², AWG: 26 - 12, width:...
Feed-through terminal block, nom. voltage: 800 V, nominal current: 24 A, connection method: Screw connection, number of connections: 2, cross section:0.2 mm² - 4 mm², AWG: 24 - 12, width:...
Feed-through terminal block, nom. voltage: 800 V, nominal current: 30 A, connection method: Screw connection, number of connections: 4, cross section:0.14 mm² - 6 mm², AWG: 26 - 10, width:...
Feed-through terminal block, nom. voltage: 800 V, nominal current: 32 A, connection method: Screw connection, number of connections: 2, cross section:0.14 mm² - 6 mm², AWG: 26 - 10, width:...
Feed-through terminal block, nom. voltage: 800 V, nominal current: 32 A, connection method: Screw connection, number of connections: 2, cross section:0.2 mm² - 4 mm², AWG: 24 - 10, width:...
Feed-through terminal block, nom. voltage: 800 V, nominal current: 32 A, connection method: Screw connection, number of connections: 2, cross section:0.2 mm² - 4 mm², AWG: 24 - 12, width:...
Feed-through terminal block, nom. voltage: 800 V, nominal current: 32 A, connection method: Screw connection, number of connections: 2, cross section:0.2 mm² - 6 mm², AWG: 24 - 10, width:...
Feed-through terminal block, nom. voltage: 800 V, nominal current: 32 A, connection method: Screw connection, number of connections: 2, number of positions: 1, cross section:0.2 mm² - 4 mm², AWG:...
Feed-through terminal block, nom. voltage: 800 V, nominal current: 32 A, connection method: Screw/plug-in connection, number of connections: 2, cross section:0.14 mm² - 6 mm², AWG: 26 - 10, width:...
Feed-through terminal block, nom. voltage: 800 V, nominal current: 32 A, connection method: Slip-on connection, number of connections: 8, cross section:0.5 mm² - 6 mm², AWG: 20 - 10, width:...
Feed-through terminal block, nom. voltage: 800 V, nominal current: 40 A, connection method: Slip-on connection, number of connections: 12, cross section:0.5 mm² - 6 mm², AWG: 20 - 10, width:...
Feed-through terminal block, nom. voltage: 800 V, nominal current: 41 A, connection method: Screw connection, number of connections: 2, cross section:0.14 mm² - 6 mm², AWG: 26 - 10, width:...
Feed-through terminal block, nom. voltage: 800 V, nominal current: 41 A, connection method: Screw connection, number of connections: 2, cross section:0.2 mm² - 10 mm², AWG: 24 - 8, width:...
Feed-through terminal block, nom. voltage: 800 V, nominal current: 41 A, connection method: Screw connection, number of connections: 2, number of positions: 1, cross section:0.14 mm² - 6 mm², AWG:...
Feed-through terminal block, nom. voltage: 800 V, nominal current: 41 A, connection method: Screw connection, number of connections: 2, number of positions: 1, cross section:0.2 mm² - 10 mm², AWG:...
Feed-through terminal block, nom. voltage: 800 V, nominal current: 41 A, connection method: Screw connection, number of connections: 2, number of positions: 1, cross section:0.2 mm² - 6 mm², AWG:...
Feed-through terminal block, nom. voltage: 800 V, nominal current: 57 A, connection method: Screw connection, number of connections: 2, cross section:0.5 mm² - 10 mm², AWG: 20 - 8, width:...
Feed-through terminal block, nom. voltage: 800 V, nominal current: 57 A, connection method: Screw connection, number of connections: 2, cross section:0.5 mm² - 16 mm², AWG: 20 - 6, width:...
Feed-through terminal block, nom. voltage: 800 V, nominal current: 57 A, connection method: Screw connection, number of connections: 2, number of positions: 1, cross section:0.5 mm² - 16 mm², AWG:...
Feed-through terminal block, nom. voltage: 800 V, nominal current: 76 A, connection method: Screw connection, number of connections: 2, cross section:0.5 mm² - 16 mm², AWG: 20 - 6, width:...
Feed-through terminal block, nom. voltage: 800 V, nominal current: 76 A, connection method: Screw connection, number of connections: 2, cross section:2.5 mm² - 25 mm², AWG: 14 - 4, width:...
Feed-through terminal block, nominal current: 12 A, nom. voltage: 250 V, cross section: 0.2 mm² - 4 mm² AWG: 24 - 12, mounting type: NS 32, NS 35/15, NS 35/7,5,...
Feed-through terminal block, with Allen screws, nom. voltage: 1000 V, nominal current: 125 A, connection method: Screw connection, number of connections: 2, cross section:1.5 mm² - 50 mm², AWG: 16...
Feed-through terminal block, with Allen screws, nom. voltage: 1000 V, nominal current: 150 A, connection method: Screw connection, number of connections: 2, cross section:0.75 mm² - 50 mm², AWG: 18...
Feed-through terminal block, With breakout partition plate in the bridge shaft, nom. voltage: 1000 V, nominal current: 32 A, connection method: Screw connection, number of connections: 2, number of positions:...
Feed-through terminal block, with closed clamping space on one side, connection method: Screw connection, cross section: 0.2 mm² - 4 mm², AWG: 24 - 12, width: 5.2 mm, color: gray,...
Feed-through terminal block, With equipotential bonder, connection method: Screw connection, cross section: 0.14 mm² - 6 mm², AWG: 26 - 10, width: 6.2 mm, color: blue, mounting type: NS 35/7,5,...
Feed-through terminal block, with integrated diode, nominal current: 12 A, nom. voltage: 250 V, cross section: 0.2 mm² - 4 mm² AWG: 24 - 12, mounting type: NS 32, NS...
Feed-through terminal block, with six-lobe screw, nom. voltage: 1000 V, nominal current: 57 A, connection method: Screw connection, number of connections: 2, cross section:0.5 mm² - 16 mm², AWG: 20...
Feed-through terminal block, with spring support, connection method: Screw connection, cross section: 0.2 mm² - 10 mm² , AWG: 24 - 10, width: 8.2 mm, mounting type: NS 35/7,5, NS...
Feed-through terminal block, With test socket screws for insertion of test plugs, nom. voltage: 400 V, nominal current: 10 A, connection method: Screw connection, cross section: 0.2 mm² - 4...
Feed-through terminal block, With test socket screws for insertion of test plugs, nom. voltage: 400 V, nominal current: 26 A, connection method: Screw connection, cross section: 0.2 mm² - 4...
Feed-through terminal block, With test socket screws for insertion of test plugs, nom. voltage: 500 V, nominal current: 20 A, connection method: Screw connection, cross section: 0.14 mm² - 6...
Feed-through terminal block, With test socket screws for insertion of test plugs, nom. voltage: 630 V, nominal current: 16 A, connection method: Screw connection, cross section: 0.2 mm² - 6...
Feed-through terminal block, With test socket screws for insertion of test plugs, nom. voltage: 630 V, nominal current: 24 A, connection method: Screw connection, number of connections: 2, cross section:0.14...
Feed-through terminal block, With test socket screws for insertion of test plugs, nom. voltage: 630 V, nominal current: 32 A, connection method: Screw connection, number of connections: 4, cross section:0.2...
Feed-through terminal block, With test socket screws for insertion of test plugs, nom. voltage: 800 V, nominal current: 57 A, connection method: Screw connection, number of connections: 2, cross section:0.5...
Feed-through terminal block, with test socket screws on the right, for accommodating test plugs, nom. voltage: 500 V, nominal current: 41 A, connection method: Screw connection, number of connections: 2,...
Feed-through terminal block, with test socket screws on the right, for accommodating test plugs, nom. voltage: 500 V, nominal current: 57 A, connection method: Screw connection, number of connections: 2,...
Feed-through terminal block, with test socket screws on the right, for accommodating test plugs, nom. voltage: 800 V, nominal current: 76 A, connection method: Screw connection, number of connections: 2,...
Four-conductor universal terminal block, nom. voltage: 1000 V, nominal current: 32 A, connection method: Screw connection, number of connections: 4, cross section:0.14 mm² - 6 mm², AWG: 26 - 10,...
Four-conductor universal terminal block, nom. voltage: 500 V, nominal current: 32 A, connection method: Screw connection, number of connections: 4, cross section:0.14 mm² - 6 mm², AWG: 26 - 10,...
Fuse modular terminal block, connection method: Push-in connection, cross section: 1.5 mm²- 10 mm², AWG: 16 - 6, nominal current: 20 A, nom. voltage: 1000 V, width: 17.6 mm, fuse...
Fuse modular terminal block, fuse type: Flat, connection method: Push-in connection, cross section: 0.2 mm²- 6 mm², AWG: 24 - 10, nominal current: 10 A, nom. voltage: 12 V, width:...
Fuse modular terminal block, fuse type: Flat, connection method: Push-in connection, cross section: 0.2 mm²- 6 mm², AWG: 24 - 10, nominal current: 10 A, nom. voltage: 24 V, width:...
Fuse modular terminal block, fuse type: Flat, connection method: Push-in connection, cross section: 0.2 mm²- 6 mm², AWG: 24 - 10, nominal current: 10 A, nom. voltage: 400 V, width:...
Fuse modular terminal block, fuse type: Flat, connection method: Push-in connection, cross section: 0.5 mm²- 10 mm², AWG: 20 - 8, nominal current: 25 A, nom. voltage: 12 V, width:...
Fuse modular terminal block, fuse type: Flat, connection method: Push-in connection, cross section: 0.5 mm²- 10 mm², AWG: 20 - 8, nominal current: 25 A, nom. voltage: 24 V, width:...
Fuse modular terminal block, fuse type: Flat, connection method: Push-in connection, cross section: 0.5 mm²- 10 mm², AWG: 20 - 8, nominal current: 25 A, nom. voltage: 400 V, width:...
Fuse modular terminal block, fuse type: Flat, connection method: Push-in connection, cross section: 0.5 mm²- 10 mm², AWG: 20 - 8, nominal current: 25 A, nom. voltage: 48 V, width:...
Fuse modular terminal block, fuse type: Glass / ceramics / ..., connection method: Push-in connection, cross section: 0.2 mm²- 6 mm², AWG: 24 - 10, nominal current: 28 A, nom.
Fuse modular terminal block, fuse type: Glass / ceramics / ..., connection method: Push-in connection, cross section: 0.2 mm²- 6 mm², AWG: 24 - 10, nominal current: 6.3 A, nom.
Fuse modular terminal block, fuse type: Glass / ceramics / ..., connection method: Push-in connection, cross section: 0.5 mm²- 10 mm², AWG: 20 - 8, nominal current: 10 A, nom.
Fuse terminal block for cartridge fuse insert, cross section: 0.5-10 mm², AWG: 20-8, width: 12.2 mm, color: Black
Lever-type fuse terminal block, black, for 5 x 20 mm G fuse inserts, with LED for 24 V AC/DC
Lever-type fuse terminal block, black, for 5 x 20 mm G fuse inserts, with LED for 24 V DC
Lever-type fuse terminal block, black, for 5 x 20 mm G fuse inserts, with LED for 60 V DC
Lever-type fuse terminal block, color: black, for 5 x 20 mm G fuse inserts, with LED for 250 V AC
Lever-type fuse terminal block, with blue basic terminal block and black lever, for 5 x 20 mm cartridge fuse-links, with LED for 24 V DC
PCB terminal block, pitch: 10.16 mm, number of positions: 1, connection method: Push-in spring connection, mounting: Wave soldering, conductor/PCB connection direction: 0 °, color: black. Black, shielded housing with receive...
PCB terminal block, pitch: 10.16 mm, number of positions: 1, connection method: Push-in spring connection, mounting: Wave soldering, conductor/PCB connection direction: 0 °, color: green. Green housing with transmit diode/fiber...
Single-level terminal block with two-sided double connection and built-in diode, cross section: 0.2 - 2.5 mm², AWG: 30 - 10, width: 6.2 mm, color: gray
Single-level terminal block with two-sided double connection, test socket screws, cross section: 0.2 - 2.5 mm², AWG: 30 - 10, width: 6.2 mm, color: gray
Terminal block for filtering test pulses from safe semiconductor outputs with adjustable filter values (1.5 µF/11.5 µF), as well as for EMC filtering of 24 V signals up to an...
Terminal block for filtering test pulses from safe semiconductor outputs with adjustable filter values (20 µF/86 µF), as well as for EMC filtering of 24 V signals up to an...
The voltage transducer set makes it possible to insert the electronic motor management module (EMM 3-.../500AC-IFS) in 690 V mains.
Universal terminal block with screw connection, cross section: 0,2- 2.5 mm², AWG: 24- 12, width: 5.2 mm, color: Gray
Universal terminal block with screw connection, cross section: 0.2 - 2.5 mm², AWG: 24 - 12, width: 5.2 mm, color: Blue
Universal terminal block with screw connection, cross section: 0.2 - 4 mm², AWG: 24 - 10, width: 6.2 mm, color: blue
Universal terminal block with screw connection, cross section: 0.2 mm 2 ... 4 mm 2 , AWG: 30 - 10, width: 6.2 mm, color: gray

<< Prev Next >>