Milwaukee Electric Tool Corporation Datasheets for Demolition Hammers
Demolition hammers are power tools that are used in the removal of hardened materials such as rock, concrete, and asphalt. An internal mechanism repeatedly strikes a chisel to deface the substrate.
Demolition Hammers: Learn more
| Product Name | Notes |
|---|---|
| 11-3/4 INCH OVERALL LENGTH 18 V INPUT SUPPLY RATING ROTARY HAMMER 7/8 INCH SOLID BIT, 2-1/8 INCH THIN WALL CORE BIT CAPACITY 0 TO 4800 BLOWS PER MINUTE 1.4 LB-FT... | |
| 12 INCH OVERALL LENGTH 18 V INPUT SUPPLY RATING ROTARY HAMMER 5/8 INCH SOLID BIT CAPACITY 0 TO 7000 BLOWS PER MINUTE 1 LB-FT IMPACT LOAD RATING M18[TM] BRAND SPEED... | |
| 17-3/4 INCH OVERALL LENGTH 120 VAC INPUT SUPPLY RATING ROTARY HAMMER 1-9/16 INCH SOLID BIT, 4 INCH THIN WALL CORE BIT CAPACITY 3000 BLOWS PER MINUTE 5.5 LB-FT IMPACT LOAD... | |
| 17-3/8 INCH OVERALL LENGTH 120 VAC INPUT SUPPLY RATING ROTARY HAMMER 1-9/16 INCH SOLID BIT, 4 INCH THIN WALL CORE BIT CAPACITY 3000 BLOWS PER MINUTE 5.5 LB-FT IMPACT LOAD... | |
| 18 INCH OVERALL LENGTH 120 VAC INPUT SUPPLY RATING DROP MOTOR HANDLE TYPE 14 AMPERE CURRENT RATING DEMOLITION HAMMER 2840 (TOUGHEST CONCRETE), 2200 (LIGHT MATERIAL) BLOWS PER MINUTE 8.8 LB-FT... | |
| 18 INCH OVERALL LENGTH 120 VAC INPUT SUPPLY RATING DROP MOTOR HANDLE TYPE 14 AMPERE CURRENT RATING ROTARY HAMMER 4.5 INCH THIN WALL CORE BIT CAPACITY 2840 (TOUGHEST CONCRETE), 2200... | |
| 27-1/2 INCH OVERALL LENGTH 120 VAC INPUT SUPPLY RATING D HANDLE TYPE 14 AMPERE CURRENT RATING DEMOLITION HAMMER 975 TO 1950 BLOWS PER MINUTE 19.9 LB-FT IMPACT LOAD RATING INCLUDES... | |
| 9 INCH OVERALL LENGTH 12 V INPUT SUPPLY RATING ROTARY HAMMER 1/2 INCH SOLID BIT CAPACITY 0 TO 5350 BLOWS PER MINUTE M12[TM] BRAND SPEED RATING 0 TO 800 RPM... | |
| COMPACT, LIGHTWEIGHT TYPE 10 INCH OVERALL LENGTH 12 VOLT INPUT SUPPLY RATING 3.9 LB WEIGHT ROTARY HAMMER 5/8 INCH CAPACITY 0 TO 6200 BLOWS PER MINUTE M12 FUEL[TM] BRAND APPLICABLE... | |
| IN-LINE TYPE 27-1/2 INCH OVERALL LENGTH 120 VAC INPUT SUPPLY RATING D HANDLE TYPE 14 AMPERE CURRENT RATING DEMOLITION HAMMER 975 TO 1950 BLOWS PER MINUTE 19.9 LB-FT IMPACT LOAD... | |
| IN-LINE TYPE 27-1/2 INCH OVERALL LENGTH 120 VAC INPUT SUPPLY RATING D HANDLE TYPE 15 AMPERE CURRENT RATING ROTARY HAMMER 2 INCH SOLID BIT, 6 INCH THIN WALL CORE BIT... | |
| IN-LINE, HEAVY DUTY ROBUST TYPE 27-1/2 INCH OVERALL LENGTH 120 VAC INPUT SUPPLY RATING D HANDLE TYPE 15 AMPERE CURRENT RATING ROTARY HAMMER 2 INCH SOLID BIT, 6 INCH THIN... |