Milwaukee Electric Tool Corporation Electric Hammer/Scaler 5337-21

Description
27-1/2 INCH OVERALL LENGTH 120 VAC INPUT SUPPLY RATING D HANDLE TYPE 14 AMPERE CURRENT RATING DEMOLITION HAMMER 975 TO 1950 BLOWS PER MINUTE 19.9 LB-FT IMPACT LOAD RATING INCLUDES (2) AUXILIARY HANDLE, (1) CARRYING CASE
Datasheet
Description
27-1/2 INCH OVERALL LENGTH 120 VAC INPUT SUPPLY RATING D HANDLE TYPE 14 AMPERE CURRENT RATING DEMOLITION HAMMER 975 TO 1950 BLOWS PER MINUTE 19.9 LB-FT IMPACT LOAD RATING INCLUDES (2) AUXILIARY HANDLE, (1) CARRYING CASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Hammer/Scaler - 5337-21 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Hammer/Scaler
5337-21
Electric Hammer/Scaler 5337-21
27-1/2 INCH OVERALL LENGTH 120 VAC INPUT SUPPLY RATING D HANDLE TYPE 14 AMPERE CURRENT RATING DEMOLITION HAMMER 975 TO 1950 BLOWS PER MINUTE 19.9 LB-FT IMPACT LOAD RATING INCLUDES (2) AUXILIARY HANDLE, (1) CARRYING CASE
  • 27-1/2 INCH OVERALL LENGTH
  • 120 VAC INPUT SUPPLY RATING
  • D HANDLE TYPE
  • 14 AMPERE CURRENT RATING
  • DEMOLITION HAMMER
  • 975 TO 1950 BLOWS PER MINUTE
  • 19.9 LB-FT IMPACT LOAD RATING
  • INCLUDES (2) AUXILIARY HANDLE, (1) CARRYING CASE
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Demolition Hammers
Product Number 5337-21
Product Name Electric Hammer/Scaler
Unlock Full Specs
to access all available technical data

Similar Products