Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 300 350 400 450 500 550 600 610 620 630 640 650 658 659 660 661 662 663 664 665 666 667 668 669 670 680 690 700 710 720 730 750 800 850 900 950 1000 1500 1620
Product Name Notes
Aerospace series - Metallic materials - Test methods - Constant amplitude fatigue testing
Aerospace series \x96 Analysis of non-metallic materials (cured) for the determination of the extent of cure by Differential Scanning Calorimetry (DSC)
Aerospace series \x96 Rivet, 100\xb0 reduced flush head, close tolerance \x96 Inch series
Aerospace series \x96 Static seal elements O-Ring ethylene-propylene, moulded, phosphate ester resistant (- 55 \xb0C to 107 \xb0C) \x96 Inch series
Aerospace series \x96 Static seal elements O-Ring for straight thread tube fitting boss, ethylene-propylene, moulded, phosphate ester resistant (-55 \xb0C to 107 \xb0C) \x96 Inch series
Audiometers \x96 Part 2: Equipment for speech audiometry
Automatic electrical controls \x96 Part 1: General requirements
Automatic electrical controls \x96 Part 2-5: Particular requirements for automatic electrical burner control systems
Automatic electrical controls \x96 Part 2-6: Particular requirements for automatic electrical pressure sensing controls including mechanical requirements
Automatic electrical controls for household and similar use - Part 2-1: Particular requirements for electrical controls for electrical household appliances
Automatic electrical controls for household and similar use - Part 2: Particular requirements for electrical controls for electrical household appliances
Automatic electrical controls for household and similar use \x96 Part 1: General requirements
Automatic electrical controls for household and similar use \x96 Part 2-10: Particular requirements for motor-starting relays
Automatic electrical controls for household and similar use \x96 Part 2-11: Particular requirements for energy regulators
Automatic electrical controls for household and similar use \x96 Part 2-12: Particular requirements for electrically operated door locks
Automatic electrical controls for household and similar use \x96 Part 2-13: Particular requirements for humidity sensing controls
Automatic electrical controls for household and similar use \x96 Part 2-14: Particular requirements for electric actuators
Automatic electrical controls for household and similar use \x96 Part 2-15: Particular requirements for automatic electrical air flow, water flow and water level sensing controls
Automatic electrical controls for household and similar use \x96 Part 2-19: Particular requirements for electrically operated oil valves, including mechanical requirements
Automatic electrical controls for household and similar use \x96 Part 2-2: Particular requirements for thermal motor protectors
Automatic electrical controls for household and similar use \x96 Part 2-3: Particular requirements for thermal protectors for ballasts for tubular fluorescent lamps
Automatic electrical controls for household and similar use \x96 Part 2-4: Particular requirements for thermal motor protectors for motor-compressors of hermetic and semi-hermetic type
Automatic electrical controls for household and similar use \x96 Part 2-5: Particular requirements for automatic electrical burner control systems
Automatic electrical controls for household and similar use \x96 Part 2-7: Particular requirements for timers and time switches
Automatic electrical controls for household and similar use \x96 Part 2-8: Particular requirements for electrically operated water valves, including mechanical requirements
Automatic electrical controls for household and similar use \x96 Part 2-9: Particular requirements for temperature sensing controls
Automatic electrical controls for household and similar use \x96 Part 2: Particular requirements for electric actuators
Boxes and enclosures for electrical accessories for household and similar fixed electrical installations -- Part 1: General requirements
Boxes and enclosures for electrical accessories for household and similar fixed electrical installations \x96 Part 1: General requirements
Boxes and enclosures for electrical accessories for household and similar fixed electrical installations \x96 Part 21: Particular requirements for boxes and enclosures with provision for suspension means
Boxes and enclosures for electrical accessories for household and similar fixed electrical installations \x96 Part 22: Particular requirements for connecting boxes and enclosures
Boxes and enclosures for electrical accessories for household and similar fixed electrical installations \x96 Part 23: Particular requirements for floor boxes and enclosures
Boxes and enclosures for electrical accessories for household and similar fixed electrical installations \x96 Part 24: Particular requirements for enclosures for housing protective devices and other power dissipating electrical equipment...
Cable networks for television signals, sound signals and interactive services - Part 1-1: RF cabling for two way home networks
Cable networks for television signals, sound signals and interactive services - Part 1-2: Performance requirements for signals delivered at the system outlet in Operation
Cable networks for television signals, sound signals and interactive services - Part 10: System performance for return paths
Cable networks for television signals, sound signals and interactive services - Part 13-1: Bandwidth expansion for broadcast signal over FTTH system
Cable networks for television signals, sound signals and interactive services - Part 13: Optical systems for broadcast signal transmissions
Cable networks for television signals, sound signals and interactive services - Part 14: Optical transmission systems using RFoG technology
Cable networks for television signals, sound signals and interactive services - Part 1: System performance of forward paths
Cable networks for television signals, sound signals and interactive services - Part 3-1: Methods of measurement of non-linearity for full digital channel load with DVB-C signals
Cable networks for television signals, sound signals and interactive services - Part 3: Active wideband equipment for cable networks
Cable networks for television signals, sound signals and interactive services - Part 4: Passive wideband equipment for coaxial cable networks
Cable networks for television signals, sound signals and interactive services - Part 5: Headend equipment
Cable networks for television signals, sound signals and interactive services - Part 6: Optical equipment
Cable networks for television signals, sound signals and interactive services - Part 7-1: Hybrid Fibre Coax Outside Plant Status Monitoring - Physical (PHY) Layer Specification
Cable networks for television signals, sound signals and interactive services - Part 7-3: Hybrid fibre coax outside plant status monitoring - Power supply to transponder interface bus (PSTIB)
Cable networks for television signals, sound signals and interactive services -- Part 7-1: Hybrid Fibre Coax Outside Plant Status Monitoring - Physical (PHY) Layer Specification
Cable networks for television signals, sound signals and interactive services -- Part 7-2: Hybrid Fibre Coax Outside Plant Status Monitoring - Media access Control (MAC) Layer Specification
Cable networks for television signals, sound signals and interactive services \x96 Part 101: System performance of forward paths loaded with digital channels only
Cable networks for television signals, sound signals and interactive services \x96 Part 11: Safety
Cable networks for television signals, sound signals and interactive services \x96 Part 1: System performance of forward paths
Calculation of the lower and upper limits for the average outer dimensions of cables with circular copper conductors and of rated voltages up to and including 450/750 V
Cavitation pitting evaluation in hydraulic turbines, storage pumps and pump-turbines - Part 2: Evaluation in pelton turbines
Ceramic and glass insulating materials - Part 1: Definitions and classification
Ceramic and glass insulating materials - Part 2: Methods of test
Ceramic and glass-insulating materials - Part 3: Specifications for individual materials
Classification af environmental conditions - Part 3: Classification of groups of environmental parameters and their severities - Section 5: Ground vehicle installations
Classification of environmental conditions - Part 1: Environmental parameters and their severities
Classification of environmental conditions - Part 2-1: Environmental conditions appearing in nature - Temperature and Humidity
Classification of environmental conditions - Part 2-3: Environmental conditions appearing in nature - Air pressure
Classification of environmental conditions - Part 2-9: Environmental conditions appearing in nature - Measured shock and vibration data - Storage, transportation and in-use
Classification of environmental conditions - Part 3: Classification of groups of environmental parameters and their severities - Section 7: Portable and non-stationary use
Classification of environmental conditions \x96 Part 2-2: Environmental conditions appearing in nature \x96 Precipitation and wind
Classification of environmental conditions \x96 Part 3: Classification of groups of environmental parameters and their severities \x96 Introduction
Classification of environmental conditions \x96 Part 3: Classification of groups of environmental parameters and their severities \x96 Section 1: Storage
Classification of environmental conditions \x96 Part 3: Classification of groups of environmental parameters and their severities \x96 Section 2: Transportation
Classification of environmental conditions \x96 Part 3: Classification of groups of environmental parameters and their severities \x96 Section 3: Stationary use at weatherprotected locations
Classification of environmental conditions \x96 Part 3: Classification of groups of environmental parameters and their severities \x96 Section 4: Stationary use at non-weatherprotected locations
Classification of environmental conditions \x96 Part 3: Classification of groups of environmental parameters and their severities \x96 Section 6: Ship environment
Classification of environmental conditions \x96 Part 3: Classification of groups of environmental parameters and their severities \x96 Section 9: Microclimates inside products
Combined flexible materials for electrical insulation - Part 1: Definitions and general requirements
Combined flexible materials for electrical insulation - Part 2: Methods of test
Combined flexible materials for electrical insulation - Part 3: Specifications for individual materials
Common specifications for high-voltage switchgear and controlgear standards
Connectors for electronic equipment - Part 7-1: Detail specification for 8-way, shielded, free and fixed connectors
Connectors for electronic equipment - Part 7-2: Detail specification for 8-way, unshielded, free and fixed connectors, for data transmissions with frequencies up to 100 MHz
Connectors for electronic equipment - Part 7-3: Detail specification for 8-way, shielded, free and fixed connectors, for data transmission with frequencies up to 100 MHz
Connectors for electronic equipment - Part 7-41: Detail specification for 8-way, unshielded, free and fixed connectors, for data transmissions with frequencies up to 500 MHz
Connectors for electronic equipment - Part 7-4: Detail specification for 8-way, unshielded, free and fixed connectors, for data transmissions with frequencies up to 250 MHz
Connectors for electronic equipment - Part 7-5: Detail specification for 8-way, shielded, free and fixed connectors, for data transmissions with frequencies up to 250 MHz
Connectors for electronic equipment - Part 7-71: Detail specification for 8-way, shielded, free and fixed connectors, for data transmission with frequencies up to 1 000 MHz
Connectors for electronic equipment - Part 7-81: Detail specification for 8-way, shielded, free and fixed connectors, for data transmissions with frequencies up to 2 000 MHz
Connectors for electronic equipment -- Part 7-7: Detail specification for 8-way, shielded, free and fixed connectors for data transmission with frequencies up to 600 MHz
Connectors for electronic equipment --Part 7-51: Detail specification for 8-way, shielded, free and fixed connectors, for data transmissions with frequencies up to 500 MHz
Connectors for electronic equipment \x96 Part 7-81: Detail specification for 8-way, shielded, free and fixed connectors, for data transmissions with frequencies up to 2 000 MHz
Connectors for electronic equipment \x96 Part 7-82: Detail specification for 8-way, 12 contacts, shielded, free and fixed connectors, for data transmission with frequencies up to 2 000 MHz
Connectors for electronic equipment \x96 Part 7: Detail specification for 8-way, unshielded, free and fixed connectors
Connectors for frequencies below 3 MHz for use with printed boards - Part 10: Two-part connectors for printed boards for basic grid of 2,54 mm (0,1 in), inverted type
Connectors for frequencies below 3 MHz for use with printed boards - Part 12: Detail specification for dimensions, general requirements and tests for a range of sockets designed for use...
Connectors for frequencies below 3 MHz for use with printed boards - Part 13: Detail specification for two-part connectors of assessed quality, for printed boards for basic grid of 2,54...
Connectors for frequencies below 3 MHz for use with printed boards - Part 14: Detail specification for circular connectors for low-frequency audio and video applications such as audio, video and...
Connectors for frequencies below 3 MHz for use with printed boards - Part 1: Generic specification - General requirements and guide for the preparation of detail specifications, with assessed quality...
Connectors for frequencies below 3 MHz for use with printed boards - Part 2: Detail specification for two-part connectors with assessed quality, for printed boards, for basic grid of 2,54...
Connectors for frequencies below 3 MHz for use with printed boards - Part 3: Two-part connectors for printed boards having contacts spaced at 2,54 mm (0,1 in) centres and staggered...
Connectors for frequencies below 3 MHz for use with printed boards - Part 4: Two-part connectors for printed boards having contacts spaced at 1,91 mm (0,075 in) centres and staggered...
Connectors for frequencies below 3 MHz for use with printed boards - Part 5: Edge-socket connectors and two-part connectors for double-sided printed boards with 2,54 mm (0,1 in) spacing
Connectors for frequencies below 3 MHz for use with printed boards - Part 6: Edge-socket connectors and printed-board connectors with 2,54 mm (0,1 in) contact spacing for single or double-sided...
Connectors for frequencies below 3 MHz for use with printed boards - Part 8: Two-part connectors for printed boards, for basic grid of 2,54 mm (0,1 in), with square male...
Connectors for frequencies below 3 MHz for use with printed boards - Part 9: Two-part connectors for printed boards, backpanels and cable connectors, basic grid of 2,54 mm (0,1 in)...
Detection and determination of specified additives in mineral insulating oils
Diagnostic X-ray imaging equipment \x96 Characteristics of general purpose and mammographic anti-scatter grids
Dimensions of low-voltage switchgear and controlgear \x96 Standardized mounting on rails for mechanical support of electrical devices in switchgear and controlgear installations
Discrete semiconductor devices and integrated circuits - Part 5-1: Optoelectronic devices - General
Discrete semiconductor devices and integrated circuits - Part 5-2: Optoelectronic devices - Essential ratings and characteristics
Discrete semiconductor devices and integrated circuits - Part 5-3: Optoelectronic devices - Measuring methods
Eaves gutters and fittings made of PVC-U \x96 Definitions, requirements and testing
Electrical and loading characteristics of X-ray tube assemblies for medical diagnosis
Electrical measuring transducers for converting A.C. and D.C. electrical quantities to analogue or digital signals
Electrical measuring transducers for converting a.c. electrical quantities to analogue or digital signals
Electrically operated food preparation appliances - Methods for measuring the performance
Electroacoustics - Audiometric equipment - Part 5: Instruments for the measurement of aural acoustic impedance/admittance
Electroacoustics \x96 Audiological equipment \x96 Part 1: Pure-tone audiometers
Electroacoustics \x96 Audiometric equipment \x96 Part 3: Test signals of short duration
Electroacoustics \x96 Audiometric equipment \x96 Part 6: Instruments for the measurement of otoacoustic emissions
Electroacoustics \x96 Audiometric equipment \x96 Part 7: Instruments for the measurement of auditory brainstem responses
Equipment for continuous monitoring radioactivity in gaseous effluents - Part 1: General requirements
Equipment for continuous monitoring radioactivity in gaseous effluents - Part 2: Specific requirements for aerosols monitors including transuranic aerosols
Equipment for continuous monitoring radioactivity in gaseous effluents - Part 4: Specific requirements for iodine monitors
Equipment for continuous monitoring radioactivity in gaseous effluents - Part 5: Specific requirements for tritium monitors
Equipment for continuous monitoring radioactivity in gasous effluents - Part 3: Specific requirements for radioactive noble gas monitors
Expression of performance of electrochemical analyzers - Part 1: General
Expression of performance of electrochemical analyzers - Part 2: pH value
Expression of performance of electrochemical analyzers - Part 3: Electrolytic conductivity
Fire hazard testing - Part 1-1: Guidance for assessing the fire hazard of electrotechnical products - General guidelines
Fire hazard testing - Part 1-40: Guidance for assessing the fire hazard of electrotechnical products - Insulating liquids
Fire hazard testing - Part 11-10: Test flames - 50 W horizontal and vertical flame test methods
Fire hazard testing - Part 11-10: Test flames - 50W horizontal and vertical flame test methods
Fire hazard testing - Part 2-10: Glowing/hot-wire based test methods - Glow-wire apparatus and common test procedure
Fire hazard testing - Part 2-12: Glowing/hot-wire based tests methods - Glow-wire flammability test method for materials
Fire hazard testing - Part 2-13: Glowing/hot-wire based tests methods - Glow-wire ignitability test method for materials
Fire hazard testing - Part 7-1: Toxicity of fire effluent - General guidance
Fire hazard testing - Part 7-3: Toxicity of fire effluent - Use and interpretation of test results
Fire hazard testing - Part 9-1: Surface spread of flame - General guidance
Fire hazard testing \x96 Part 1-10: Guidance for assessing the fire hazard of electrotechnical products \x96 General guidelines
Fire hazard testing \x96 Part 1-11: Guidance for assessing the fire hazard of electrotechnical products \x96 Fire hazard assessment
Fire hazard testing \x96 Part 1-20: Guidance for assessing the fire hazard of electrotechnical products \x96 Ignitability \x96 General guidance
Fire hazard testing \x96 Part 1-21: Guidance for assessing the fire hazard of electrotechnical products \x96 Ignitability \x96 Summary and relevance of test methods
Fire hazard testing \x96 Part 1-30: Guidance for assessing the fire hazard of electrotechnical products \x96 Preselection testing process \x96 General guidelines
Fire hazard testing \x96 Part 10-2: Abnormal heat \x96 Ball pressure test method
Fire hazard testing \x96 Part 10-3: Abnormal heat \x96 Mould stress relief distortion test
Fire hazard testing \x96 Part 11-10: Test flames \x96 50 W horizontal and vertical flame test methods
Fire hazard testing \x96 Part 11-20: Test flames \x96 500 W flame test methods
Fire hazard testing \x96 Part 11-2: Test flames \x96 1 kW nominal pre-mixed flame \x96 Apparatus, confirmatory test arrangement and guidance
Fire hazard testing \x96 Part 11-3: Test flames \x96 500 W flames \x96 Apparatus and confirmational test methods
Fire hazard testing \x96 Part 11-4: Test flames \x96 50 W flame \x96 Apparatus and confirmational test method
Fire hazard testing \x96 Part 11-5: Test flames \x96 Needle-flame test method \x96 Apparatus, confirmatory test arrangement and guidance
Fire hazard testing \x96 Part 2-11: Glowing/hot-wire based test methods \x96 Glow-wire flammability test method for end-products (GWEPT)
Fire hazard testing \x96 Part 2-12: Glowing/hot-wire based test methods \x96 Glow-wire flammability index (GWFI) test method for materials
Fire hazard testing \x96 Part 2-13: Glowing/hot-wire based test methods \x96 Glow-wire ignition temperature (GWIT) test method for materials
Fire hazard testing \x96 Part 4: Terminology concerning fire tests for electrotechnical products
Fire hazard testing \x96 Part 5-1: Corrosion damage effects of fire effluent \x96 General guidance
Fire hazard testing \x96 Part 6-1: Smoke obscuration \x96 General guidance
Fire hazard testing \x96 Part 6-2: Smoke obscuration \x96 Summary and relevance of test methods
Fire hazard testing \x96 Part 7-2: Toxicity of fire effluent \x96 Summary and relevance of test methods
Fire hazard testing \x96 Part 8-1: Heat release \x96 General guidance
Fire hazard testing \x96 Part 8-2: Heat release \x96 Summary and relevance of test methods
Fire hazard testing \x96 Part 9-2: Surface spread of flame \x96 Summary and relevance of test methods
Flexible insulating sleeving - Part 1: Definitions and general requirements
Flexible insulating sleeving - Part 2: Methods of test
Flexible insulating sleeving - Part 3: Specification for individual types of sleeving - Sheet 136: Extruded fluorosilicone sleeving - General purpose
Flexible insulating sleeving - Part 3: Specification for individual types of sleeving - Sheet 151: Extruded PVC/nitrile rubber - General purposes
Flexible insulating sleeving - Part 3: Specification for individual types of sleeving - Sheet 165: Extruded polyolefin, flame retarded, limited fire hazard sleeving
Flexible insulating sleeving - Part 3: Specification for individual types of sleeving - Sheets 403 to 405: Glass textile sleeving with acrylic based coating
Flexible insulating sleeving - Part 3: Specification for individual types of sleeving - Sheets 420 to 422: Polyethylene terephthalate textile sleeving with acrylic based coating
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 205: Heat-shrinkable chlorinated polyolefin sleeving, flame retarded, nominal shrink ratio 1,7:1 and 2:1
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 209: Heat-shrinkable polyolefin sleeving, general purpose, flame retarded
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 211: Heat-shrinkable sleeving, semi-rigid polyolefin, shrink ratio 2:1
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 212: Heat-shrinkable polyolefin sleevings
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 228: Heat-shrinkable, semi-rigid polyvinylidene fluoride sleeving, flame retarded, fluid resistant, shrink ratio 2:1
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 229: Heat-shrinkable semi-flexible, polyvinylidene fluoride sleeving, flame retarded, fluid resistant, shrink ratio 2:1
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 233: Heat-shrinkable fluoroelastomer sleeving, flame retarded, fluid resistant, shrink ratio 2:1
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 246: Heat-shrinkable polyolefin sleeving, dual wall, not flame retarded
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 248: General purpose, heat-shrinkable, dual wall polyolefin sleeving, flame retarded, shrink ratios 2:1, 3:1, 4:1
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 271: Heat-shrinkable elastomer sleevings, flame retarded, fluid resistant, shrink ratio 2:1
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 284: Heat-shrinkable, sleevings, for oil barrier applications
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 285: Heat-shrinkable polyolefin sleeving, for medium voltage joint insulation
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 300: Glass textile fibre sleeving, braided, uncoated
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 320: Polyethylene terephtalate textile sleeving, lightly impregnated
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 406 to 408: Glass textile sleeving with PVC coating
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 409: Glass textile sleeving with polyurethane (PUR)-based coating
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheets 100 to 105: Extruded PVC sleeving
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheets 121 to 124: Extruded silicone sleeving
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheets 145 to 147: Extruded PTFE sleeving
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheets 240 to 243: Heat-shrinkable PTFE sleeving
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheets 340 to 342: Expandable braided polyethylene terephthalate textile sleeving
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheets 343 to 345: Expandable braided ethylene chlorotrifluoroethyl ene (E-CTFE) textile sleeving, uncoated
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheets 400 to 402: Glass textile sleeving with silicone elastomer coating
Flexible insulating sleeving \x96 Part 3: Specifications for individual types of sleeving \x96 Sheet 214: Heat-shrinkable, polyolefin sleeving, not flame retarded, thick and medium wall
Flexible insulating sleeving \x96 Part 3: Specifications for individual types of sleeving \x96 Sheet 216: Heat-shrinkable, flame retarded, limited fire hazard sleeving
Flexible insulating sleeving \x96 Part 3: Specifications for individual types of sleeving \x96 Sheet 216: Heat-shrinkable, flame-retarded, limited-fire hazard sleeving
Flexible insulating sleeving \x96 Part 3: Specifications for individual types of sleeving \x96 Sheet 247: Heat-shrinkable polyolefin sleeving, dual wall, not flame retarded, thick and medium wall
Flexible insulating sleeving \x96 Part 3: Specifications for individual types of sleeving \x96 Sheet 280: Heat-shrinkable, polyolefin sleeving, anti-tracking
Flexible insulating sleeving \x96 Part 3: Specifications for individual types of sleeving \x96 Sheet 281: Heat-shrinkable, polyolefin sleeving, semiconductive
Flexible insulating sleeving \x96 Part 3: Specifications for individual types of sleeving \x96 Sheet 282: Heat-shrinkable, polyolefin sleeving \x96 Stress control
Flexible insulating sleeving \x96 Part 3: Specifications for individual types of sleeving \x96 Sheet 283: Heat-shrinkable, polyolefin sleeving, for bus-bar insulation
Flexible insulating sleeving \x96 Part 3: Specifications for individual types of sleeving \x96 Sheets 116 and 117: Extruded polychloroprene, general purpose
Graphical symbols for diagrams - Part 2: Symbol elements, qualifying symbols and other symbols having general application
Graphical symbols for diagrams - Part 3: Conductors and connecting devices
Graphical symbols for diagrams - Part 5: Semiconductors and electron tubes
Graphical symbols for diagrams - Part 6: Production and conversion of electrical energy
Hand-held motor-operated electric tools \x96 Safety \x96 Part 1: General requirements
Hand-held motor-operated electric tools \x96 Safety \x96 Part 2-12: Particular requirements for concrete vibrators
Hand-held motor-operated electric tools \x96 Safety \x96 Part 2-13: Particular requirements for chain saws
Hand-held motor-operated electric tools \x96 Safety \x96 Part 2-15: Particular requirements for hedge trimmers
Hand-held motor-operated electric tools \x96 Safety \x96 Part 2-16: Particular requirements for tackers
Hand-held motor-operated electric tools \x96 Safety \x96 Part 2-17: Particular requirements for routers and trimmers
Hand-held motor-operated electric tools \x96 Safety \x96 Part 2-18: Particular requirements for strapping tools
Hand-held motor-operated electric tools \x96 Safety \x96 Part 2-19: Particular requirements for jointers
Hand-held motor-operated electric tools \x96 Safety \x96 Part 2-1: Particular requirements for drills and impact drills
Hand-held motor-operated electric tools \x96 Safety \x96 Part 2-20: Particular requirements for band saws
Hand-held motor-operated electric tools \x96 Safety \x96 Part 2-21: Particular requirements for drain cleaners
Hand-held motor-operated electric tools \x96 Safety \x96 Part 2-22: Particular requirements for cut-off machines
Hand-held motor-operated electric tools \x96 Safety \x96 Part 2-23: Particular requirements for die grinders and small rotary tools
Hand-held motor-operated electric tools \x96 Safety \x96 Part 2-3: Particular requirements for grinders, polishers and disk-type sanders
Hand-held motor-operated electric tools \x96 Safety \x96 Part 2-6: Particular requirements for hammers
Hand-held motor-operated electric tools \x96 Safety \x96 Part 2-9: Particular requirements for tappers
Helical-scan video-tape cassette system using 19 mm (3/4 in) magnetic tape, known as U-format
High-pressure sodium vapour lamps - Performance specifications
High-pressure sodium vapour lamps \x96 Performance specifications
Household and similar appliances - Test code for the determination of airborne acoustical noise - Part 2-2: Particular requirements for fan heaters
Household and similar electrical appliances - Test code for the determination of airborne acoustical noise - Part 2-10: Particular requirements for electric cooking ranges, ovens, grills, microwave ovens and any...
Household and similar electrical appliances - Test code for the determination of airborne acoustical noise - Part 2-11: Particular requirements for electrically operated food preparation appliances
Household and similar electrical appliances - Test code for the determination of airborne acoustical noise - Part 2-14: Particular requirements for refrigerators, frozen-food storage cabinets and food freezers
Household and similar electrical appliances - Test code for the determination of airborne acoustical noise - Part 2-5: Particular requirements for electric thermal storage room heaters
Household and similar electrical appliances - Test code for the determination of airborne acoustical noise - Part 2-9: Particular requirements for electric hair care appliances
Household and similar electrical appliances \x96 Test code for the determination of airborne acoustical noise \x96 Part 2-13: Particular requirements for range hoods
Household and similar electrical appliances \x96 Test code for the determination of airborne acoustical noise \x96 Part 2-14: Particular requirements for refrigerators, frozen-food storage cabinets and food freezers
Household and similar electrical appliances \x96 Test code for the determination of airborne acoustical noise \x96 Part 2-1: Particular requirements for vacuum cleaners
Household and similar electrical appliances \x96 Test code for the determination of airborne acoustical noise \x96 Part 2-3: Particular requirements for dishwashers
Household and similar electrical appliances \x96 Test code for the determination of airborne acoustical noise \x96 Part 2-4: Particular requirements for washing machines and spin extractors
Household and similar electrical appliances \x96 Test code for the determination of airborne acoustical noise \x96 Part 2-6: Particular requirements for tumble dryers
Household and similar electrical appliances \x96 Test code for the determination of airborne acoustical noise \x96 Part 2: Particular requirements for electric shavers
Household and similar electrical appliances \x96 Test code for the determination of airborne acoustical noise \x96 Part 2: Particular requirements for fans
Household and similar electrical appliances \x96 Test code for the determination of airborne acoustical noise \x96 Part 3: Procedure for determining and verifying declared noise emission values
Household and similar electrical appliances \x96 Test code for the determination of airborne noise \x96 Part 1: General requirements
Household electric direct-acting room heaters - Methods for measuring performance
Household electric direct-acting room heaters \x96 Methods for measuring performance
Household electrical appliances - Performance - Water for testing
Household microwave ovens - Methods for measuring performance
Household microwave ovens \x96 Methods for measuring performance
Hydraulic turbines, storage pumps and pump-turbines - Cavitation pitting evaluation - Part 1 Evaluation in reaction turbines, storage pumps and pump-turbines
Industrial electroheating equipment - Test methods for direct arc furnaces
Industrial electroheating equipment - Test methods for submerged-arc furnaces
Industrial platinum resistance thermometers and platinum temperature sensors
Industrial-process measurement and control equipment - Operating conditions - Part 1: Climatic conditions
Insulation coordination for equipment within low-voltage systems \x96 Part 1: Principles, requirements and tests
Insulation coordination for equipment within low-voltage systems \x96 Part 3: Use of coating, potting or moulding for protection against pollution
Insulation coordination for equipment within low-voltage systems \x96 Part 4: Consideration of high-frequency voltage stress
Insulators - Tests on indoor post insulators of organic material for systems with nominal voltages greater than 1 kV up to but not including 300 kV
Laminated pressboard for electrical purposes - Part 1: Definitions, classification and general requirements
Laminations for transformers and inductors -- Part 1: Mechanical and electrical characteristics
Live working - Terminology for tools, devices and equipment
Loading tests on overhead line structures
Low-frequency cables with polyolefin insulation and moisture barrier polyolefin sheath
Maintainability of equipment - Part 2: Maintainability requirements and studies during the design and development phase
Maintainability of equipment - Part 3: Verification and collection, analysis and presentation of data
Maintainability of equipment - Part 5: Testability and diagnostic testing
Maximum lamp outlines for incandescent lamps
Measurement and test methods for tuning fork quartz crystal units in the range from 10 kHz to 200 kHz and standard values
Measuring methods for video tape properties
Medical electrical equipment - Dosimeters with ionization chambers as used in radiotherapy
Medical electrical equipment - Part 2-68: Particular requirements for the basic safety and essential performance of X-ray-based image-guided radiotherapy equipment for use with electron accelerators, light ion beam therapy equipment...
Medical electrical equipment - Part 2-8: Particular requirements for the basic safety and essential performance of therapeutic X-ray equipment operating in the range 10 kV to 1 MV
Medical electrical equipment - Part 3-1: Essential performance requirements for transcutaneous oxygen and carbon dioxide partial pressure monitoring equipment
Medical electrical equipment \x96 Part 2-66: Particular requirements for the basic safety and essential performance of hearing instruments and hearing instrument systems
Medical electrical equipment \x96 Part 2-6: Particular requirements for the basic safety and essential performance of microwave therapy equipment
Method for the determination of the space required by capacitors and resistors with unidirectional terminations
Methods for measuring the performance of electric household coffee makers
Mineral insulated cables and their terminations with a rated voltage not exceeding 750 V \x96 Part 1: Cables
Mineral insulated cables and their terminations with a rated voltage not exceeding 750 V \x96 Part 2: Terminations
Mineral insulated cables and their terminations with a rated voltage not exceeding 750 V \x96 Part 3: Guidance for use
Non-broadcast video tape recorders \x96 Time base stability
Nuclear power plants - Instrumentation and control systems important to safety - Surveillance testing
Nuclear power plants \x96 Instrumentation and control systems important to safety \x96 Separation
Operating conditions for industrial process measurement and control equipment - Part 2: Power
Operating conditions for industrial-process measurement and control equipment - Part 3: Mechanical influences
Operating conditions for industrial-process measurement and control equipment - Part 4: Corrosive and erosive influences
Plastic films for electrical purposes - Part 3: Specifications for individual materials - Sheet 8: Balanced biaxially oriented polyethylene naphthalate (PEN) films used for electrical insulation
Plastic films for electrical purposes \x96 Part 3: Specifications for individual materials \x96 Sheet 1: Biaxially oriented polypropylene (PP) film for capacitors
Plastic films for electrical purposes \x96 Part 3: Specifications for individual materials \x96 Sheet 8: Balanced biaxially oriented polyethylene naphthalate (PEN) films used for electrical insulation
Pressboard and presspaper for electrical purposes - Part 2: Methods of test
Pressboard and presspaper for electrical purposes - Part 3: Specifications for individual materials - Sheet 1: Requirements for pressboard, types B.0.1, B.0.3, B.2.1, B.2.3, B.3.1, B.3.3, B.4.1, B.4.3, B.5.1, B.5.3...
Pressboard and presspaper for electrical purposes - Part 3: Specifications for individual materials - Sheet 2: Requirements for presspaper, types P.2.1, P.4.1, P.4.2, P.4.3 and P.6.1
Quartz crystal controlled oscillators - A specification in the IEC Quality Assessment System for Electronic Components (IECQ) - Part 4: Sectional specification - Section 1: Blank detail specification
Quartz crystal controlled oscillators of assessed quality - Part 3: Standard outlines and lead connections
Quartz crystal controlled oscillators of assessed quality - Part 4: Sectional specification - Capability approval
Quartz crystal controlled oscillators of assessed quality - Part 5-1: Blank detail specification - Qualification approval
Quartz crystal controlled oscillators of assessed quality - Part 5: Sectional specification - Qualification approval
Quartz crystal controlled oscillators of assessed quality - Part 6: Phase jitter measurement method for quartz crystal oscillators and SAW oscillators - Application guidelines
Quartz crystal controlled oscillators of assessed quality \x96 Part 1: Generic specification
Secondary cells and batteries containing alkaline or other non-acid electrolytes - Sealed nickel-cadmium prismatic rechargeable single cells
Secondary cells and batteries containing alkaline or other non-acid electrolytes \x96 Vented nickel-cadmium prismatic rechargeable single cells
Semiconductor devices - Mechanical and climatic test methods - Part 11: Rapid change of temperature - Two-fluid-bath method
Semiconductor devices - Mechanical and climatic test methods - Part 13: Salt atmosphere
Semiconductor devices - Mechanical and climatic test methods - Part 14: Robustness of terminations (lead integrity)
Semiconductor devices - Mechanical and climatic test methods - Part 16: Particle impact noice detection (PIND)
Semiconductor devices - Mechanical and climatic test methods - Part 17: Neutron irradiation
Semiconductor devices - Mechanical and climatic test methods - Part 19: Die shear strength
Semiconductor devices - Mechanical and climatic test methods - Part 1: General
Semiconductor devices - Mechanical and climatic test methods - Part 20-1: Handling, packing, labelling and shipping of surface-mount devices sensitive to the combined effect of moisture and soldering heat
Semiconductor devices - Mechanical and climatic test methods - Part 21: Solderability
Semiconductor devices - Mechanical and climatic test methods - Part 22: Bond strenght
Semiconductor devices - Mechanical and climatic test methods - Part 23: High temperature operating life
Semiconductor devices - Mechanical and climatic test methods - Part 24: Accelerated moisture resistance - Unbiased HAST
Semiconductor devices - Mechanical and climatic test methods - Part 25: Temperature cycling
Semiconductor devices - Mechanical and climatic test methods - Part 27: Electrostatic discharge (ESD) sensitivity testing - Machine model (MM)
Semiconductor devices - Mechanical and climatic test methods - Part 29: Latch-up test
Semiconductor Devices - Mechanical and climatic test methods - Part 2: Low air pressure
Semiconductor devices - Mechanical and climatic test methods - Part 31: Flammability of plastic-encapsulated devices (internally induced)
Semiconductor devices - Mechanical and climatic test methods - Part 32: Flammability of plastic-encapsulated devices (externally induced)
Semiconductor devices - Mechanical and climatic test methods - Part 33: Accelerated moisture resistance - Unbiased autoclave
Semiconductor devices - Mechanical and climatic test methods - Part 34: Power cycling
Semiconductor devices - Mechanical and climatic test methods - Part 35: Acoustic microscopy for plastic encapsulated electronic components
Semiconductor devices - Mechanical and climatic test methods - Part 36: Acceleration, steady state
Semiconductor devices - Mechanical and climatic test methods - Part 37: Board level drop test method using an accelerometer
Semiconductor devices - Mechanical and climatic test methods - Part 38: Soft error test method for semiconductor devices with memory
Semiconductor devices - Mechanical and climatic test methods - Part 40: Board level drop test method using a strain gauge
Semiconductor devices - Mechanical and climatic test methods - Part 42: Temperature and humidity storage
Semiconductor devices - Mechanical and climatic test methods - Part 7: Internal moisture content measurement and the analysis of other residual gases
Semiconductor devices - Mechanical and climatic test methods - Part 8: Sealing
Semiconductor devices - Part 16-10: Technology Approval Schedule (TAS) for monolithic microwave integrated circuits
Semiconductor devices - Part 16-1: Microwave integrated circuits - Amplifiers
Semiconductor devices - Part 16-3: Microwave integrated circuits - Frequency converters
Semiconductor devices - Part 16-4: Microwave integrated circuits - Switches
Semiconductor devices - Part 16-5: Microwave integrated circuits - Oscillators
Semiconductor devices \x96 Discrete devices \x96 Part 15: Isolated power semiconductor devices
Semiconductor devices \x96 Discrete devices \x96 Part 5-5: Optoelectronic devices \x96 Photocouplers
Semiconductor devices \x96 Mechanical and climatic test method \x96 Part 3: External visual examination
Semiconductor devices \x96 Mechanical and climatic test methods -- Part 39: Measurement of moisture diffusivity and water solubility in organic materials used for semiconductor components
Semiconductor devices \x96 Mechanical and climatic test methods \x96 Part 10: Mechanical shock
Semiconductor devices \x96 Mechanical and climatic test methods \x96 Part 12: Vibration, variable frequency
Semiconductor devices \x96 Mechanical and climatic test methods \x96 Part 15: Resistance to soldering temperature for through-hole mounted devices
Semiconductor devices \x96 Mechanical and climatic test methods \x96 Part 18: Ionizing radiation (total dose)
Semiconductor devices \x96 Mechanical and climatic test methods \x96 Part 20: Resistance of plastic encapsulated SMDs to the combined effect of moisture and soldering heat
Semiconductor devices \x96 Mechanical and climatic test methods \x96 Part 26: Electrostatic discharge (ESD) sensitivity testing \x96 Human body model (HBM)
Semiconductor devices \x96 Mechanical and climatic test methods \x96 Part 30: Preconditioning of non-hermetic surface mount devices prior to reliability testing
Semiconductor devices \x96 Mechanical and climatic test methods \x96 Part 3: External visual examination
Semiconductor devices \x96 Mechanical and climatic test methods \x96 Part 43: Guidelines for IC reliability qualification plans
Semiconductor devices \x96 Mechanical and climatic test methods \x96 Part 44: Neutron beam irradiated single event effect (SEE) test method for semiconductor devices
Semiconductor devices \x96 Mechanical and climatic test methods \x96 Part 4: Damp heat, steady state, highly accelerated stress test (HAST)
Semiconductor devices \x96 Mechanical and climatic test methods \x96 Part 5: Steady-state temperature humidity bias life test
Semiconductor devices \x96 Mechanical and climatic test methods \x96 Part 6: Storage at high temperature
Semiconductor devices \x96 Mechanical and climatic test methods \x96 Part 9: Permanence of marking
Semiconductor devices \x96 Part 16-1: Microwave integrated circuits \x96 Amplifiers
Semiconductor devices \x96 Part 16-3: Microwave integrated circuits \x96 Frequency converters
Semiconductor devices \x96 Part 16-4: Microwave integrated circuits \x96 Switches
Semiconductor devices \x96 Part 16-5: Microwave integrated circuits \x96 Oscillators
Sound level meters
Specification for high-voltage fuse-links for motor circuit application
Specification for high-voltage fuse-links for motor circuit applications
Specification for laminated pressboard - Part 2: Methods of test
Specification for laminated pressboard \x96 Part 2: Methods of test
Specification for plastic films for electrical purposes - Part 1: Definitions and general requirements
Specification for plastic films for electrical purposes - Part 3: Specifications for individual materials - Sheets 4 to 6: Requirements for polyimide films used for electrical insulation
Specification for plastic films for electrical purposes \x96 Part 2: Methods of test
Specification for plastic films for electrical purposes \x96 Part 3: Specifications for individual materials \x96 Sheet 2: Requirements for balanced biaxially oriented polyethylene terephthalate (PET) films used for electrical insulation...
Specification for plastic films for electrical purposes \x96 Part 3: Specifications for individual materials \x96 Sheet 3: Requirements for polycarbonate (PC) films used for electrical insulation
Specification for plastic films for electrical purposes \x96 Part 3: Specifications for individual materials \x96 Sheet 7: Requirements for fluoroethylene-propy lene (FEP) films used for electrical insulation
Specification for pressboard and presspaper for electrical purposes - Part 1: Definitions and general requirements
Switches for household and similar fixed electrical installations -- Part 2-4: Particular requirements \x96 Isolating switches
Switches for household and similar fixed electrical installations \x96 Part 1: General requirements
Switches for household and similar fixed electrical installations \x96 Part 2-1: Particular requirements \x96 Electronic switches
Switches for household and similar fixed electrical installations \x96 Part 2-2: Particular requirements \x96 Electromagnetic remote-control switches (RCS)
Switches for household and similar fixed electrical installations \x96 Part 2-3: Particular requirements \x96 Time delay switches (TDS)
Switches for household and similar fixed electrical installations \x96 Part 2-5: Particular requirements \x96 Switches and related accessories for use in home and building electronic systems (HBES)
Switches for household and similar fixed electrical installations \x96 Part 2-6: Particular requirements \x96 Fireman's switches for exterior and interior signs and luminaires
Switches for household and similar fixed-electrical installations \x96 Part 1: General requirements
Synthetic quartz crystal - Specifications and guidelines for use
Terminology for high-voltage direct current (HVDC) transmission
Test methods for electroheating installations with electron guns
Test on gases evolved during combustion of materials from cables - Part 2: Determination of acidity (by pH measurement) and conductivity
Test on gases evolved during combustion of materials from cables \x96 Part 1: Determination of the halogen acid gas content
Test on gases evolved during combustion of materials from cables \x96 Part 2: Determination of acidity (by pH measurement) and conductivity
Thermal-links - Requirements and application guide
Thermistors - Directly heated positive step-function temperature coefficient - Part 1-1: Blank detail specification - Current limiting application - Assessment level EZ
Thermistors - Directly heated positive step-function temperature coefficient - Part 1-2: Blank detail specification - Heating element application - Assessment level EZ
Thermistors - Directly heated positive step-function temperature coefficient - Part 1-3: Blank detail specification - Inrush current application - Assessment level EZ
Thermistors - Directly heated positive step-function temperature coefficient - Part 1-4: Blank detail specification - Sensing application - Assessment level EZ
Thermistors \x96 Directly heated positive temperature coefficient \x96 Part 1: Generic specification
Thyristor valves for high voltage direct current (HVDC) power transmission \x96 Part 1: Electrical testing
Thyristor valves for high voltage direct current (HVDC) power transmission \x96 Part 2: Terminology
Thyristor valves for high-voltage direct current (HVDC) power transmission \x96 Part 1: Electrical testing
Topflash/Flipflash' photographic flash lamp array

<< Prev Next >>