Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
300
350
400
450
500
550
600
610
620
630
640
650
660
661
662
663
664
665
666
667
668
669
670
671
672
680
690
700
710
720
730
750
800
850
900
950
1000
1500
1620
| Product Name | Notes |
|---|---|
| Acceptance tests for steam turbine speed control systems | |
| Acoustics - Measurement of airborne noise emitted by steam turbines and driven machinery | |
| Aerial devices with insulating boom used for live working exceeding 1 kV a.c. | |
| Aerospace series - Circuit breaker, connecting and attachment hardware | |
| Aerospace series \x96 Ethylene-propylene elastomer (EPM/EPDM) \x96 Hardness 80 IRHD for static seal elements in hydraulic systems for long-term application \x96 Material standard | |
| Aerospace series \x96 Rivet, 100\xb0 medium flush head, close tolerance \x96 Inch series | |
| Aerospace series \x96 Static seal elements elastomer, moulded, phosphate ester resistant \x96 Technical specification | |
| Aerospace series \x96 Stud with shoulder | |
| Analysis techniques for dependability - Reliability block diagram and boolean methods | |
| Application of Markov techniques | |
| Audio, video and audiovisual systems - Domestic Digital Bus (D2B) | |
| Auxiliaries for lamps \x96 Capacitors for use in tubular fluorescent and other discharge lamp circuits \x96 General and safety requirements | |
| Cables for portable earthing and short-circuiting equipment | |
| Capacitors for power electronics | |
| Classification of insulating liquids according to fire point and net calorific value | |
| Classification of insulating liquids | |
| Coatings for loaded printed wire boards (conformal coatings) - Part 1: Definitions, classification and general requirements | |
| Coatings for loaded printed wire boards (conformal coatings) - Part 2: Methods of test | |
| Coatings for loaded printed wire boards (conformal coatings) - Part 3-1: Specifications for individual materials - Coatings for general purpose (Class 1), high reliability (Class 2) and for aerospace (Class... | |
| Compact disc video system - 12 cm CD-V | |
| Connectors for electrical and electronic equipment \x96 Product requirements \x96 Part 3-122: Detail specification for 8-way, shielded, free and fixed connectors for I/O and Gigabit Ethernet applications in harsh environments... | |
| Connectors for electronic equipment - Part 2-102: Circular connectors with assessed quality - Detail specification for plugs and jacks for external low voltage power supply | |
| Connectors for electronic equipment - Part 2-103: Circular connectors - Detail specification for a range of multipole connectors (type 'XLR') | |
| Connectors for electronic equipment - Part 3-103: Rectangular connectors - Detail specification for single row connectors with non-removable ribbon cable contacts on 1,25 mm pitch used with high speed serial... | |
| Connectors for electronic equipment - Part 3-112: Rectangular connectors - Detail specification for rectangular connectors with four contacts for high performance serial bus for consumer audio/video equipment | |
| Connectors for electronic equipment - Part 4-100: Printed board connectors with assessed quality - Detail specification for two-part connector modules having a grid of 2,5 mm for printed boards and... | |
| Connectors for electronic equipment - Part 4-101: Printed board connectors with assessed quality - Detail specification for two-part connector modules, having a basic grid of 2,0 mm for printed boards... | |
| Connectors for electronic equipment - Part 4-107: Printed board connectors with assessed quality - Detail specification for shielded two-part connectors having a basic grid of 2,0 mm, fixed part with... | |
| Connectors for electronic equipment - Part 4-108: Printed board connectors with assessed quality - Detail specification for cable-to-board connectors, with a modular pitch of 25 mm and integrated shielding function,... | |
| Connectors for electronic equipment - Part 4-110: Printed board connectors with assessed quality - Detail specification for latched cable connector system having a basic grid of 2,0 mm including full... | |
| Connectors for electronic equipment - Part 4-111: Printed board connectors with assessed quality - Detail specification for two-part power connector modules, for printed boards and backplanes having early mating features,... | |
| Connectors for electronic equipment - Part 4-114: Printed board connectors - Detail specification for two-part connector with integrated shielding function having a grid of 1 mm x 1,5 mm | |
| Connectors for electronic equipment - Part 4-115: Printed board connectors - Backplane connector for InfiniBand equipment | |
| Connectors for electronic equipment - Part 7-001: Cable outlet accessories - Blank detail specification | |
| Connectors for electronic equipment - Printed board connectors - Part 4-113: Detail specification for two-part connectors having 5 rows with a grid of 2,54 mm for printed boards and backplanes... | |
| Connectors for electronic equipment - Product requirements - Part 1: Generic specification | |
| Connectors for electronic equipment - Product requirements - Part 2-001: Circular connectors - Blank detail specification | |
| Connectors for electronic equipment - Product requirements - Part 2-105: Circular connectors - Detail specification for M5 connectors with screw-locking | |
| Connectors for electronic equipment - Product requirements - Part 2-106: Circular connectors - Detail specification for connectors M 16 x 0,75 with screw-locking and degree of protection IP40 or IP65/67... | |
| Connectors for electronic equipment - Product requirements - Part 2-107: Detail specification for circular hybrid connectors M12 with electrical and fibre-optic contacts with screw locking | |
| Connectors for electronic equipment - Product requirements - Part 2-109: Circular connectors - Detail specification for connectors with M 12 \xd7 1 screw-locking, for data transmission frequencies up to 500... | |
| Connectors for electronic equipment - Product requirements - Part 2: Sectional specification for circular connectors | |
| Connectors for electronic equipment - Product requirements - Part 3-001: Rectangular connectors - Blank detail specification | |
| Connectors for electronic equipment - Product requirements - Part 3-114: Rectangular connectors - Detail specification for protective housings for use with 8-way shielded and unshielded connectors for frequencies up to... | |
| Connectors for electronic equipment - Product requirements - Part 3-115: Rectangular connectors - Detail specification for protective housings for use with 8-way shielded and unshielded connectors for frequencies up to... | |
| Connectors for electronic equipment - Product requirements - Part 3-116: Rectangular connectors - Detail specification for protective housings for use with 8-way shielded and unshielded connectors for frequencies up to... | |
| Connectors for electronic equipment - Product requirements - Part 3-117: Rectangular connectors - Detail specification for protective housings for use with 8-way shielded and unshielded connectors for industrial environments incorporating... | |
| Connectors for electronic equipment - Product requirements - Part 3-118: Rectangular connectors - Detail specification for a 4 pole + PE power connector with push-pull coupling | |
| Connectors for electronic equipment - Product requirements - Part 3: Rectangular connectors - Sectional specification | |
| Connectors for electronic equipment - Product requirements - Part 4-116: Printed board connectors - Detail specification for a high-speed two-part connector with integrated shielding function | |
| Connectors for electronic equipment - Product requirements - Part 7-100: Cable outlet accessories - Detail specification for a metric cable sealing consisting of an integrated part of heavy-duty rectangular or... | |
| Connectors for electronic equipment \x96 Product requirements \x96 Part 1: Generic specification | |
| Connectors for electronic equipment \x96 Product requirements \x96 Part 2-101: Circular connectors \x96 Detail specification for M12 connectors with screw-locking | |
| Connectors for electronic equipment \x96 Product requirements \x96 Part 2-104: Circular connectors \x96 Detail specification for circular connectors with M8 screw-locking or snap-locking | |
| Connectors for electronic equipment \x96 Product requirements \x96 Part 2-113: Circular connectors \x96 Detail specification for connectors with M12 screw locking with power and signal contacts for data transmission with... | |
| Connectors for electronic equipment \x96 Product requirements \x96 Part 3-104: Detail specification for 8-way, shielded free and fixed connectors for data transmissions with frequencies up to 1 000 MHz | |
| Connectors for electronic equipment \x96 Product requirements \x96 Part 3-106: Rectangular connectors \x96 Detail specification for protective housings for use with 8-way shielded and unshielded connectors for industrial environments incorporating... | |
| Connectors for electronic equipment \x96 Product requirements \x96 Part 3-110: Detail specification for shielded, free and fixed connectors for data transmission with frequencies up to 1 000 MHz | |
| Connectors for electronic equipment \x96 Product requirements \x96 Part 3-120: Rectangular connectors \x96 Detail specification for rewirable power connectors with snap locking for rated voltage of 250 V d.c. and... | |
| Connectors for use in d.c. low-frequency analogue and digital high speed data applications - Part 4-103: Printed board connectors with assessed quality - Detail specification for two-part connectors with shielding... | |
| Connectors for use in d.c., low frequency analogue and digital high speed data applications - Part 4-104: Printed board connectors with assessed quality - Detail specification for two-part modular connectors,... | |
| Connectors for use in d.c., low-frequency analogue and digital high speed data applications - Part 3-100: Rectangular connectors with assessed quality - Detail specification for a range of shielded connectors... | |
| Connectors for use in d.c., low-frequency analogue and digital high speed data applications - Part 7: Cable outlet accessories with assessed quality, including qualification and capability approval - Sectional specification... | |
| Connectors with assessed quality, for use in d.c. low-frequency analogue and in digital high-speed data applications - Part 3: Rectangular connectors - Section 101: Detail specification for a range of... | |
| Connectors with assessed quality, for use in d.c., low-frequency analogue and in digital high-speed data applications - Part 4: Printed board connectors - Section 105: Detail specification for 9 mm... | |
| Design review | |
| Digital audio tape cassette system (DAT) - Part 1: Dimensions and characteristics | |
| Digital audio tape cassette system (DAT) - Part 2: DAT calibration tape | |
| Digital audio tape cassette system (DAT) - Part 3: DAT tape properties | |
| Digital audio tape cassette system (DAT) - Part 5: DAT for professional use | |
| Digital audio tape cassette system (DAT) - Part 6: Serial copy management system | |
| Digital audio tape recorder reel to reel system, using 6,3 mm magnetic tape, for professional use - Part 1: General requirements | |
| Digital audio tape recorder reel to reel system, using 6.3 mm magnetic tape, for professional use - Part 2: Format A | |
| Digital audio tape recorder reel to reel system, using 6.3 mm magnetic tape, for professional use - Part 3: Format B | |
| Digital audio tape recorder reel-to-reel system, using 6.3 mm magnetic tape, for professional use - Part 4: Magnetic tape properties: definitions and methods of measurement | |
| Dimensions of metal-sheathed thermometer elements | |
| Electrical insulating materials - Methods of test for the determination of the glass transition temperature | |
| Electrical measuring instruments - X-Y recorders | |
| Electrical measuring instruments \x96 X-t recorders \x96 Part 1: Definitions and requirements | |
| Electrical measuring instruments \x96 X-t recorders \x96 Part 2: Recommended additional test methods | |
| Electrical measuring instruments \x96 X-Y recorders | |
| Electroacoustics - Instruments for the measurement of sound intensity - Measurement with pairs of pressure sensing microphones | |
| Electroacoustics - Measurement microphones - Part 2: Primary method for pressure calibration of laboratory standard microphones by the reciprocity technique | |
| Electroacoustics - Measurement microphones - Part 8: Methods for free-field calibration of working standard microphones by comparison | |
| Electroacoustics \x96 Measurement microphones \x96 Part 2: Primary method for pressure calibration of laboratory standard microphones by the reciprocity technique | |
| Electroacoustics \x96 Measurement microphones \x96 Part 3: Primary method for free-field calibration of laboratory standard microphones by the reciprocity technique | |
| Electromagnetic compatibility (EMC) - Part 2-12: Environment - Compatibility levels for low-frequency conducted disturbances and signalling in public medium-voltage power supply systems | |
| Electromagnetic compatibility (EMC) - Part 2-2: Environment - Compatibility levels for low-frequency conducted disturbances and signalling in public low-voltage power supply systems | |
| Electromagnetic compatibility (EMC) - Part 2-4: Environment - Compatibility levels in industrial plants for low-frequency conducted disturbances | |
| Electromagnetic compatibility (EMC) - Part 2: Environment - Section 9: Description of HEMP environment - Radiated disturbance - Basic EMC publication | |
| Electromagnetic compatibility (EMC) - Part 3-12: Limits - Limits for harmonic currents produced by equipment connected to public low-voltage systems with input current > 16 A and <= 75 A... | |
| Electromagnetic compatibility (EMC) - Part 3-2: Limits - Limits for harmonic current emissions (equipment input current <= 16 A per phase) | |
| Electromagnetic compatibility (EMC) - Part 3-3: Limits - Limitation of voltage changes, voltage fluctuations and flicker in public low-voltage supply systems, for equipment with rated current <= 16 A per... | |
| Electromagnetic compatibility (EMC) - Part 4-13: Testing and measurement techniques - Harmonics and interharmonics including mains signalling at a.c. power port, low frequency immunity tests | |
| Electromagnetic compatibility (EMC) - Part 4-13: Testing and measurement techniques - Harmonics and interharmonics, including mains signalling at a.c. power port, low frequency immunity tests | |
| Electromagnetic compatibility (EMC) - Part 4-14: Testing and measurement techniques - Voltage fluctuation immunity test for equipment with input current not exceeding 16 A per phase | |
| Electromagnetic compatibility (EMC) - Part 4-14: Testing and measurement techniques - Voltage fluctuation immunity test | |
| Electromagnetic compatibility (EMC) - Part 4-15: Testing and measurement techniques - Flickermeter - Functional and design specifications | |
| Electromagnetic Compatibility (EMC) - Part 4-16: Testing and measurement techniques - Test for immunity to conducted, common mode disturbances in the frequency range 0 Hz to 150 kHz | |
| Electromagnetic compatibility (EMC) - Part 4-17: Testing and measurement techniques - Ripple on d.c. input power port immunity test | |
| Electromagnetic compatibility (EMC) - Part 4-19: Testing and measurement techniques - Test for immunity to conducted, differential mode disturbances and signalling in the frequency range 2 kHz to 150 kHz... | |
| Electromagnetic compatibility (EMC) - Part 4-21: Testing and measurement techniques - Reverberation chamber test methods | |
| Electromagnetic compatibility (EMC) - Part 4-22: Testing and measurement techniques - Radiated emission and immunity measurements in fully anechoic rooms (FARs) | |
| Electromagnetic compatibility (EMC) - Part 4-25: Testing and measurement techniques - HEMP immunity test methods for equipment and systems | |
| Electromagnetic compatibility (EMC) - Part 4-27: Testing and measurement techniques - Unbalance, immunity test for equipment with input current not exceeding 16 A per phase | |
| Electromagnetic compatibility (EMC) - Part 4-27: Testing and measurement techniques - Unbalance, immunity test | |
| Electromagnetic compatibility (EMC) - Part 4-28: Testing and measurement techniques - Variation of power frequency, immunity test for equipment with input current not exceeding 16 A per phase | |
| Electromagnetic compatibility (EMC) - Part 4-28: Testing and measurement techniques - Variation of power frequency, immunity test | |
| Electromagnetic compatibility (EMC) - Part 4-29: Testing and measurement techniques - Voltage dips, short interruptions and voltage variations on d.c. input power port immunity tests | |
| Electromagnetic compatibility (EMC) - Part 4-30: Testing and measurement techniques - Power quality measurement methods | |
| Electromagnetic compatibility (EMC) - Part 4-34: Testing and measurement techniques - Voltage dips, short interruptions and voltage variations immunity tests for equipment with input current more than 16 A per... | |
| Electromagnetic compatibility (EMC) - Part 4-34: Testing and measurement techniques - Voltage dips, short interruptions and voltage variations immunity tests for equipment with mains current more than 16 A per... | |
| Electromagnetic compatibility (EMC) - Part 4-4: Testing and measurement techniques - Electrical fast transient/burst immunity test | |
| Electromagnetic compatibility (EMC) - Part 4-7: Testing and measurement techniques - General guide on harmonics and interharmonics measurements and instrumentation, for power supply systems and equipment connected thereto | |
| Electromagnetic compatibility (EMC) - Part 4-8: Testing and measurement techniques - Power frequency magnetic field immunity test | |
| Electromagnetic compatibility (EMC) - Part 4: Testing and measurement techniques - Section 4: Electrical fast transient/burst immunity test - Basic EMC publication | |
| Electromagnetic compatibility (EMC) - Part 4: Testing and measurement techniques - Section 8: Power frequency magnetic field immunity test - Basic EMC Publication | |
| Electromagnetic compatibility (EMC) - Part 4: Testing and measuring techniques - Section 2: Electrostatic discharge immunity test - Basic EMC Publication | |
| Electromagnetic compatibility (EMC) - Part 5-7: Installation and mitigation guidelines - Degrees of protection by enclosures against electromagnetic disturbances (EM code) | |
| Electromagnetic Compatibility (EMC) - Part 5: Installation and mitigation guidelines - Section 5: Specification of protective devices for HEMP conducted disturbance - Basic EMC Publication | |
| Electromagnetic compatibility (EMC) - Part 6-3: Generic standards - Emission standard for residential, commercial and light-industrial environments | |
| Electromagnetic compatibility (EMC) - Part 6-5: Generic standards - Immunity for equipment used in power station and substation environment | |
| Electromagnetic compatibility (EMC) - Part 6-7: Generic standards - Immunity requirements for equipment intended to perform functions in a safety-related system (functional safety) in industrial locations | |
| Electromagnetic compatibility (EMC) -- Part 6-4: Generic standards \x96 Emission standard for industrial environments | |
| Electromagnetic compatibility (EMC) \x96 Environment \x96 Compatibility levels for low-frequency conducted disturbances and signalling in public low-voltage power supply systems | |
| Electromagnetic compatibility (EMC) \x96 Part 2-2: Environment \x96 Compatibility levels for low-frequency conducted disturbances and signalling in public low-voltage power supply systems | |
| Electromagnetic compatibility (EMC) \x96 Part 3-11: Limits \x96 Limitation of voltage changes, voltage fluctuations and flicker in public low-voltage supply systems \x96 Equipment with rated current = 75A and subject... | |
| Electromagnetic compatibility (EMC) \x96 Part 3-12: Limits \x96 Limits for harmonic currents produced by equipment connected to public low-voltage systems with input current >16 A and = 75 A per... | |
| Electromagnetic compatibility (EMC) \x96 Part 3-3: Limits \x96 Limitation of voltage changes, voltage fluctuations and flicker in public low-voltage supply systems, for equipment with rated current <= 16 A per... | |
| Electromagnetic compatibility (EMC) \x96 Part 3-3: Limits \x96 Limitation of voltage changes, voltage fluctuations and flicker in public low-voltage supply systems, for equipment with rated current =16 A per phase... | |
| Electromagnetic compatibility (EMC) \x96 Part 4-10: Testing and measurement techniques \x96 Damped oscillatory magnetic field immunity test | |
| Electromagnetic compatibility (EMC) \x96 Part 4-11: Testing and measurement techniques \x96 Voltage dips, short interruptions and voltage variations immunity tests | |
| Electromagnetic compatibility (EMC) \x96 Part 4-12: Testing and measurement techniques \x96 Ring wave immunity test | |
| Electromagnetic compatibility (EMC) \x96 Part 4-18: Testing and measurement techniques \x96 Damped oscillatory wave immunity test | |
| Electromagnetic compatibility (EMC) \x96 Part 4-20: Testing and measurement techniques \x96 Emission and immunity testing in transverse electromagnetic (TEM) waveguides | |
| Electromagnetic compatibility (EMC) \x96 Part 4-23: Testing and measurement techniques \x96 Test methods for protective devices for HEMP and other radiated disturbances | |
| Electromagnetic compatibility (EMC) \x96 Part 4-25: Testing and measurement techniques \x96 HEMP immunity test methods for equipment and systems | |
| Electromagnetic compatibility (EMC) \x96 Part 4-30: Testing and measurement techniques \x96 Power quality measurement methods \x96 Interpretation of Clause 5 of EN 61000-4-3:2002 | |
| Electromagnetic compatibility (EMC) \x96 Part 4-30: Testing and measurement techniques \x96 Power quality measurement methods | |
| Electromagnetic compatibility (EMC) \x96 Part 4-31: Testing and measurement techniques \x96 AC mains ports broadband conducted disturbance immunity test | |
| Electromagnetic Compatibility (EMC) \x96 Part 4-39: Testing and measurement techniques \x96 Radiated fields in close proximity \x96 Immunity test | |
| Electromagnetic compatibility (EMC) \x96 Part 4-3: Testing and measurement techniques \x96 Radiated, radio-frequency, electromagnetic field immunity test | |
| Electromagnetic compatibility (EMC) \x96 Part 4-5: Testing and measurement techniques \x96 Surge immunity test | |
| Electromagnetic compatibility (EMC) \x96 Part 4-6: Testing and measurement techniques \x96 Immunity to conducted disturbances, induced by radio-frequency fields | |
| Electromagnetic compatibility (EMC) \x96 Part 4-9: Testing and measurement techniques \x96 Pulse magnetic field immunity test | |
| Electromagnetic compatibility (EMC) \x96 Part 4: Testing and measurement techniques \x96 Section 10: Damped oscillatory magnetic field immunity test \x96 Basic EMC Publication | |
| Electromagnetic compatibility (EMC) \x96 Part 4: Testing and measurement techniques \x96 Section 9: Pulse magnetic field immunity test \x96 Basic EMC Publication | |
| Electromagnetic compatibility (EMC) \x96 Part 6-1: Generic standards \x96 Immunity for residential, commercial and light-industrial environments | |
| Electromagnetic compatibility (EMC) \x96 Part 6-2: Generic standards \x96 Immunity for industrial environments | |
| Electromagnetic compatibility (EMC) \x96 Part 6-3: Generic standards \x96 Emission standard for residential, commercial and light-industrial environments | |
| Electromagnetic compatibility (EMC) \x96 Part 6-4: Generic standards \x96 Emission standard for industrial environments | |
| Electromagnetic compatibility (EMC) \x96 Part 6-5: Generic standards \x96 Immunity for equipment used in power station and substation environment | |
| Electromechanical contactors for household and similar purposes | |
| Electromechanical equipment guide for small hydroelectric installations | |
| Electromechanical switches for use in electrical and electronic equipment \x96 Part 1: Generic specification | |
| Expression of performance of sample handling systems for process analyzers | |
| Fault tree analysis (FTA) | |
| Fibre optic interconnecting devices and passive components - Mechanical splices and fusion splice protectors for optical fibres and cables - Part 1: Generic specification | |
| Filters for the measurement of audible sound in the presence of ultrasound | |
| General purpose lead-acid batteries (valve-regulated types) - Part 1: General requirements, functional characteristics - Methods of test | |
| General purpose lead-acid batteries (valve-regulated types) - Part 2: Dimensions, terminals and marking | |
| Glass and glass polyester fibre woven tapes - Part 3: Specifications for individual materials - Sheet 1: Type 1, 2 and 3 tapes | |
| Global maritime distress and safety system (GMDSS) - Part 14: AIS Search And Rescue Transmitter (AIS-SART) - Operational and performance requirements, methods of testing and required test results | |
| Global maritime distress and safety system (GMDSS) - Part 1: Radar transponder - Marine search and rescue (SART) - Operational and performance requirements, methods of testing and required test results... | |
| Helical-scan digital component video cassette recording system using 19 mm magnetic tape (format D-1) | |
| Helical-scan video tape cassette using 12,65 mm (0,5 in) magnetic tape - Type M2 | |
| Industrial communication networks - Fieldbus specifications - Part 3-11: Data-link layer service definition - Type 11 elements | |
| Industrial communication networks - Fieldbus specifications - Part 3-12: Data-link layer service definition - Type 12 elements | |
| Industrial communication networks - Fieldbus specifications - Part 3-13: Data-link layer service definition - Type 13 elements | |
| Industrial communication networks - Fieldbus specifications - Part 3-14: Data-link layer service definition - Type 14 elements | |
| Industrial communication networks - Fieldbus specifications - Part 3-16: Data-link layer service definition - Type 16 elements | |
| Industrial communication networks - Fieldbus specifications - Part 3-17: Data-link layer service definition - Type 17 elements | |
| Industrial communication networks - Fieldbus specifications - Part 3-18: Data-link layer service definition - Type 18 elements | |
| Industrial communication networks - Fieldbus specifications - Part 3-1: Data-link layer service definition - Type 1 elements | |
| Industrial communication networks - Fieldbus specifications - Part 3-20: Data-link layer service definition - Type 20 elements | |
| Industrial communication networks - Fieldbus specifications - Part 3-22: Data-link layer service definition - Type 22 elements | |
| Industrial communication networks - Fieldbus specifications - Part 3-2: Data-link layer service definition - Type 2 elements | |
| Industrial communication networks - Fieldbus specifications - Part 3-3: Data-link layer service definition - Type 3 elements | |
| Industrial communication networks - Fieldbus specifications - Part 3-7: Data-link layer service definition - Type 7 elements | |
| Industrial communication networks - Fieldbus specifications - Part 3-8: Data-link layer service definition - Type 8 elements | |
| Industrial communication networks - Fieldbus specifications - Part 4-11: Data-link layer protocol specification - Type 11 elements | |
| Industrial communication networks - Fieldbus specifications - Part 4-13: Data-link layer protocol specification - Type 13 elements | |
| Industrial communication networks - Fieldbus specifications - Part 4-14: Data-link layer protocol specification - Type 14 elements | |
| Industrial communication networks - Fieldbus specifications - Part 4-16: Data-link layer protocol specification - Type 16 elements | |
| Industrial communication networks - Fieldbus specifications - Part 4-17: Data-link layer protocol specification - Type 17 elements | |
| Industrial communication networks - Fieldbus specifications - Part 4-18: Data-link layer protocol specification - Type 18 elements | |
| Industrial communication networks - Fieldbus specifications - Part 4-19: Data-link layer protocol specification - Type 19 elements | |
| Industrial communication networks - Fieldbus specifications - Part 4-1: Data-link layer protocol specification - Type 1 elements | |
| Industrial communication networks - Fieldbus specifications - Part 4-20: Data-link layer protocol specification - Type 20 elements | |
| Industrial communication networks - Fieldbus specifications - Part 4-22: Data-link layer protocol specification - Type 22 elements | |
| Industrial communication networks - Fieldbus specifications - Part 4-7: Data-link layer protocol specification - Type 7 elements | |
| Industrial communication networks - Fieldbus specifications - Part 4-8: Data-link layer protocol specification - Type 8 elements | |
| Industrial communication networks - Fieldbus specifications - Part 5-11: Application layer service definition - Type 11 elements | |
| Industrial communication networks - Fieldbus specifications - Part 5-13: Application layer service definition - Type 13 elements | |
| Industrial communication networks - Fieldbus specifications - Part 5-14: Application layer service definition - Type 14 elements | |
| Industrial communication networks - Fieldbus specifications - Part 5-15: Application layer service definition - Type 15 elements | |
| Industrial communication networks - Fieldbus specifications - Part 5-16: Application layer service definition - Type 16 elements | |
| Industrial communication networks - Fieldbus specifications - Part 5-17: Application layer service definition - Type 17 elements | |
| Industrial communication networks - Fieldbus specifications - Part 5-18: Application layer service definition - Type 18 elements | |
| Industrial communication networks - Fieldbus specifications - Part 5-20: Application layer service definition - Type 20 elements | |
| Industrial communication networks - Fieldbus specifications - Part 5-22: Application layer service definition - Type 22 elements | |
| Industrial communication networks - Fieldbus specifications - Part 5-3: Application layer service definition - Type 3 elements | |
| Industrial communication networks - Fieldbus specifications - Part 5-4: Application layer service definition - Type 4 elements | |
| Industrial communication networks - Fieldbus specifications - Part 5-5: Application layer service definition - Type 5 elements | |
| Industrial communication networks - Fieldbus specifications - Part 5-7: Application layer service definition - Type 7 elements | |
| Industrial communication networks - Fieldbus specifications - Part 5-8: Application layer service definition - Type 8 elements | |
| Industrial communication networks - Fieldbus specifications - Part 5-9: Application layer service definition - Type 9 elements | |
| Industrial communication networks - Fieldbus specifications - Part 6-11: Application layer protocol specification - Type 11 elements | |
| Industrial communication networks - Fieldbus specifications - Part 6-13: Application layer protocol specification - Type 13 elements | |
| Industrial communication networks - Fieldbus specifications - Part 6-14: Application layer protocol specification - Type 14 elements | |
| Industrial communication networks - Fieldbus specifications - Part 6-15: Application layer protocol specification - Type 15 elements | |
| Industrial communication networks - Fieldbus specifications - Part 6-16: Application layer protocol specification - Type 16 elements | |
| Industrial communication networks - Fieldbus specifications - Part 6-17: Application layer protocol specification - Type 17 elements | |
| Industrial communication networks - Fieldbus specifications - Part 6-18: Application layer protocol specification - Type 18 elements | |
| Industrial communication networks - Fieldbus specifications - Part 6-20: Application layer protocol specification - Type 20 elements | |
| Industrial communication networks - Fieldbus specifications - Part 6-22: Application layer protocol specification - Type 22 elements | |
| Industrial communication networks - Fieldbus specifications - Part 6-5: Application layer protocol specification - Type 5 elements | |
| Industrial communication networks - Fieldbus specifications - Part 6-7: Application layer protocol specification - Type 7 elements | |
| Industrial communication networks - Fieldbus specifications - Part 6-8: Application layer protocol specification - Type 8 elements | |
| Industrial communication networks - Fieldbus specifications - Part 6-9: Application layer protocol specification - Type 9 elements | |
| Industrial communication networks \x96 Fieldbus specifications \x96 Part 1: Overview and guidance for the IEC 61158 and IEC 61784 series | |
| Industrial communication networks \x96 Fieldbus specifications \x96 Part 2: Physical layer specification and service definition | |
| Industrial communication networks \x96 Fieldbus specifications \x96 Part 3-19: Data-link layer service definition \x96 Type 19 elements | |
| Industrial communication networks \x96 Fieldbus specifications \x96 Part 3-21: Data-link layer service definition \x96 Type 21 elements | |
| Industrial communication networks \x96 Fieldbus specifications \x96 Part 3-24: Data-link layer service definition \x96 Type-24 elements | |
| Industrial communication networks \x96 Fieldbus specifications \x96 Part 3-2: Data-link layer service definition \x96 Type 2 elements | |
| Industrial communication networks \x96 Fieldbus specifications \x96 Part 3-4: Data-link layer service definition \x96 Type 4 elements | |
| Industrial communication networks \x96 Fieldbus specifications \x96 Part 4-12: Data-link layer protocol specification \x96 Type 12 elements | |
| Industrial communication networks \x96 Fieldbus specifications \x96 Part 4-21: Data-link layer protocol specification \x96 Type 21 elements | |
| Industrial communication networks \x96 Fieldbus specifications \x96 Part 4-24: Data-link layer protocol specification \x96 Type 24 elements | |
| Industrial communication networks \x96 Fieldbus specifications \x96 Part 4-2: Data-link layer protocol specification \x96 Type 2 elements | |
| Industrial communication networks \x96 Fieldbus specifications \x96 Part 4-3: Data-link layer protocol specification \x96 Type 3 elements | |
| Industrial communication networks \x96 Fieldbus specifications \x96 Part 4-4: Data-link layer protocol specification \x96 Type 4 elements | |
| Industrial communication networks \x96 Fieldbus specifications \x96 Part 5-10: Application layer service definition \x96 Type 10 elements | |
| Industrial communication networks \x96 Fieldbus specifications \x96 Part 5-12: Application layer service definition \x96 Type 12 elements | |
| Industrial communication networks \x96 Fieldbus specifications \x96 Part 5-19: Application layer service definition \x96 Type 19 elements | |
| Industrial communication networks \x96 Fieldbus specifications \x96 Part 5-21: Application layer service definition \x96 Type 21 elements | |
| Industrial communication networks \x96 Fieldbus specifications \x96 Part 5-23: Application layer service definition \x96 Type 23 elements | |
| Industrial communication networks \x96 Fieldbus specifications \x96 Part 5-24: Application layer service definition \x96 Type-24 elements | |
| Industrial communication networks \x96 Fieldbus specifications \x96 Part 5-2: Application layer service definition \x96 Type 2 elements | |
| Industrial communication networks \x96 Fieldbus specifications \x96 Part 6-10: Application layer protocol specification \x96 Type 10 elements | |
| Industrial communication networks \x96 Fieldbus specifications \x96 Part 6-12: Application layer protocol specification \x96 Type 12 elements | |
| Industrial communication networks \x96 Fieldbus specifications \x96 Part 6-19: Application layer protocol specification \x96 Type 19 elements | |
| Industrial communication networks \x96 Fieldbus specifications \x96 Part 6-21: Application layer protocol specification \x96 Type 21 elements | |
| Industrial communication networks \x96 Fieldbus specifications \x96 Part 6-23: Application layer protocol specification \x96 Type 23 elements | |
| Industrial communication networks \x96 Fieldbus specifications \x96 Part 6-24: Application layer protocol specification \x96 Type-24 Elements | |
| Industrial communication networks \x96 Fieldbus specifications \x96 Part 6-2: Application layer protocol specification \x96 Type 2 elements | |
| Industrial communication networks \x96 Fieldbus specifications \x96 Part 6-3: Application layer protocol specification \x96 Type 3 elements | |
| Industrial communication networks \x96 Fieldbus specifications \x96 Part 6-4: Application layer protocol specification \x96 Type 4 elements | |
| Industrial process measurement and control \x96 Evaluation of system properties for the purpose of system assessment \x96 Part 4: Assessment of system performance | |
| Industrial-process control systems \x96 Instruments with analogue inputs and two- or multi-state outputs \x96 Part 1: Methods of evaluating performance | |
| Industrial-process control systems \x96 Instruments with analogue inputs and two- or multi-state outputs \x96 Part 2: Guidance for inspection and routine testing | |
| Industrial-process measurement and control \x96 Evaluation of system properties for the purpose of system assesment \x96 Part 6: Assessment of system operability | |
| Industrial-process measurement and control \x96 Evaluation of system properties for the purpose of system assessment \x96 Part 1: General considerations and methodology | |
| Industrial-process measurement and control \x96 Evaluation of system properties for the purpose of system assessment \x96 Part 2: Assessment methodology | |
| Industrial-process measurement and control \x96 Evaluation of system properties for the purpose of system assessment \x96 Part 3: Assessment of system functionality | |
| Industrial-process measurement and control \x96 Evaluation of system properties for the purpose of system assessment \x96 Part 5: Assessment of system dependability | |
| Industrial-process measurement and control \x96 Evaluation of system properties for the purpose of system assessment \x96 Part 7: Assessment of system safety | |
| Industrial-process measurement and control \x96 Evaluation of system properties for the purpose of system assessment \x96 Part 8: Assessment of non-task-related properties | |
| Industrial-process measurement, control and automation \x96 Evaluation of system properties for the purpose of system assessment \x96 Part 1: Terminology and basic concepts | |
| Instruments and software used for measurement in high-voltage and high-current tests - Part 2: Requirements for software for tests with impulse voltages and currents | |
| Instruments and software used for measurements in high-voltage impulse tests - Part 1: Requirements for instruments | |
| Insulating liquids - Specifications for unused synthetic organic esters for electrical purposes | |
| Insulators for overhead lines \x96 Composite suspension and tension insulators for a.c. systems with a nominal voltage greater than 1 000 V \x96 Definitions, test methods and acceptance criteria | |
| Laminated core packages for transformers and inductors used in telecommunication and electronic equipment - Part 1: Dimensions | |
| Live working - Electrical insulating blankets | |
| Live working - Electrical insulating matting | |
| Maritime navigation and radiocommunication equipment and systems - Digital interfaces - Part 1: Single talker and multiple listeners | |
| Maritime navigation and radiocommunication equipment and systems - Digital interfaces - Part 3: Serial data instrument network | |
| Maritime navigation and radiocommunication equipment and systems - Digital interfaces - Part 400: Multiple talkers and multiple listeners - Ship systems interconnection - Introduction and general principles | |
| Maritime navigation and radiocommunication equipment and systems - Digital interfaces - Part 401: Multiple talkers and multiple listeners - Ship systems interconnection - Application profile | |
| Maritime navigation and radiocommunication equipment and systems - Digital interfaces - Part 402: Multiple talkers and multiple listeners - Ship systems interconnection - Documentation and test requirements | |
| Maritime navigation and radiocommunication equipment and systems - Digital interfaces - Part 410: Multiple talkers and multiple listeners - Ship systems interconnection - Transport profile requirements and basic transport profile... | |
| Maritime navigation and radiocommunication equipment and systems - Digital interfaces - Part 420: Multiple talkers and multiple listeners - Ship systems interconnection - Companion standard requirements and basic companion standards... | |
| Maritime navigation and radiocommunication equipment and systems - Global navigation satellite systems (GNSS) - Part 1: Global positioning system (GPS) - Receiver equipment - Performance standards, methods of testing and... | |
| Maritime navigation and radiocommunication equipment and systems - Global navigation satellite systems (GNSS) - Part 2: Global navigation satellite system (GLONASS) - Receiver equipment - Performance standards, methods of testing... | |
| Maritime navigation and radiocommunication equipment and systems - Global navigation satellite systems (GNSS) -- Part 3: Galileo receiver equipment - Performance requirements, methods of testing and required test results | |
| Maritime navigation and radiocommunication equipment and systems - Global navigation satellite systems (GNSS) -- Part 4: Shipborne DGPS and DGLONASS maritime radio beacon receiver equipment - Performance requirements, methods of... | |
| Maritime navigation and radiocommunication equipment and systems - Marine speed and distance measuring equipment (SDME) - Performance requirements, methods of testing and required test results | |
| Maritime navigation and radiocommunication equipment and systems \x96 Digital interfaces \x96 Part 2: Single talker and multiple listeners, high-speed transmission | |
| Maritime navigation and radiocommunication equipment and systems \x96 Digital interfaces \x96 Part 450: Multiple talkers and multiple listeners \x96 Ethernet interconnection | |
| Maritime navigation and radiocommunication equipment and systems \x96 Digital interfaces \x96 Part 460: Multiple talkers and multiple listeners \x96 Ethernet interconnection \x96 Safety and security | |
| Maritime navigation and radiocommunication equipment and systems \x96 Electronic chart display and information system (ECDIS) \x96 Operational and performance requirements, methods of testing and required test results | |
| Measurement microphones - Part 1: Specifications for laboratory standard microphones | |
| Measurement microphones - Part 4: Specifications for working standard microphones | |
| Measurement microphones - Part 6: Electrostatic actuators for determination of frequency response | |
| Measurement microphones \x96 Part 3: Primary method for free-field calibration of laboratory standard microphones by the reciprocity technique | |
| Measurement microphones \x96 Part 5: Methods for pressure calibration of working standard microphones by comparison | |
| Measurement of smoke density of cables burning under defined conditions \x96 Part 1: Test apparatus | |
| Measurement of smoke density of cables burning under defined conditions \x96 Part 2: Test procedure and requirements | |
| Metal halide lamps \x96 Performance specification | |
| Method for evaluating the low temperature flow properties of mineral insulating oils after ageing | |
| Methods of measurement on receivers for satellite broadcast transmission in the 12 GHz band - Part 2: Electrical measurements on DBS tuner units | |
| Methods of measurement on receivers for satellite broadcast transmissions in the 12 GHz band - Part 1: Radio-frequency measurements on outdoor units | |
| Methods of measurement on receivers for satellite broadcast transmissions in the 12 GHz band - Part 5: Electrical measurements on decoder units for MAC/Packet systems | |
| Methods of measurement on receiving antennas for satellite broadcast transmission in the 11/12 GHz band - Part 2: Mechanical and environmental tests on individual and collective receiving antennas | |
| Methods of measurements on receivers for satellite broadcast transmissions in the 12 GHz band - Part 3: Electrical measurements of overall performance of receiver systems comprising an outdoor unit and... | |
| Methods of measuring the characteristics of reproducing equipment for digital audio compact discs | |
| Non-impregnated densified laminated wood for electrical purposes - Part 1: Definitions, designation and general requirements | |
| Non-impregnated densified laminated wood for electrical purposes - Part 3: Specifications for individual materials - Sheet 2: Rings produced from beech veneer | |
| Non-impregnated densified laminated wood for electrical purposes - Part 3: Specifications for individual materials - Sheets 1: Sheets produced from beech veneer | |
| Overvoltage protection for photovoltaic (PV) power generating systems - Guide | |
| Polyester fibre woven tapes - Part 3: Specifications for individual materials - Sheet 1: Tapes woven on conventional or shuttleless looms | |
| Power and energy measuring detectors, instruments and equipment for laser radiation | |
| Preparation of documents used in electrotechnology \x96 Part 1: Rules | |
| Programmable controllers - Part 1: General information | |
| Programmable controllers - Part 3: Programming languages | |
| Programmable controllers - Part 5: Communications | |
| Programmable controllers - Part 6: Functional safety | |
| Programmable controllers - Part 7: Fuzzy control programming | |
| Programmable controllers \x96 Part 2: Equipment requirements and tests | |
| Programmable controllers \x96 Part 9: Single-drop digital communication interface for small sensors and actuators (SDCI) | |
| Programmes for reliability growth | |
| Protection against electric shock \x96 Common aspects for installation and equipment | |
| Protection of persons and equipment by enclosures - Probes for verification | |
| Radiation protection instrumentation - Installed personnel surface contamination monitoring assemblies | |
| Radiation protection instrumentation \x96 Neutron ambient dose equivalent (rate) meters | |
| Radio-frequency connectors - Part 1-1. Single, multi-series, dual-language blank detail specification | |
| Radio-frequency connectors - Part 16: Sectional specification - RF coaxial connectors with inner diameter of outer conductor 7 mm (0,276 in) with screw coupling - Characteristic impedance 50 ohms (75... | |
| Radio-frequency connectors - Part 18: Sectional specification - Radio frequency coaxial connectors of type SSMA | |
| Radio-frequency connectors - Part 19: Sectional specification - Radio frequency coaxial connectors of type SSMB | |
| Radio-frequency connectors - Part 1: Generic specification - General requirements and measuring methods | |
| Radio-frequency connectors - Part 26: Sectional specification for TNCA series RF coaxial connectors | |
| Radio-frequency connectors - Part 29: Sectional specification - Miniature radio frequency coaxial connectors model screw, snap-on, push-pull or quick-lock, slide-in (rack and panel applications) - Characteristic impedance 50 ohms (type... | |
| Radio-frequency connectors - Part 2: Sectional specification - Radio frequency coaxial connectors of type 9,52 | |
| Radio-frequency connectors - Part 31: RF coaxial connectors with inner diameter of outer conductor 1,0 mm (0,039 in) with screw coupling - Characteristic impedance 50 ohms (type 1,0) | |
| Radio-frequency connectors - Part 32: RF coaxial connectors with inner diameter of outer conductor 1,85 mm (0,072 in) with screw coupling - Characteristic impedance 50 ohms (type 1,85) | |
| Radio-frequency connectors - Part 33: Sectional specification for series BMA r.f. connectors | |
| Radio-frequency connectors - Part 35: Sectional specification for 2,92 series RF connectors | |
| Radio-frequency connectors - Part 36: Sectional specification for microminiature r.f. coaxial connectors with snap-on coupling - Characteristic impedance 50 ohm (type MCX) | |
| Radio-frequency connectors - Part 37: Sectional specification for STWX8 R.F connectors | |
| Radio-frequency connectors - Part 38: Sectional specification - Radio frequency coaxial connectors model, slide-in (rack and panel applications) - Characteristic impedance 50 ohm (type TMA) - 50 ohm applications | |
| Radio-frequency connectors - Part 39: Sectional specification for CQM series quick lock RF connectors | |
| Radio-frequency connectors - Part 40: Sectional specification for 2.4 series RF connectors | |
| Radio-frequency connectors - Part 41: Sectional specification for CQA series quick lock R.F. coaxial connectors | |
| Radio-frequency connectors - Part 42: Sectional specification for CQN series quick lock RF coaxial connectors | |
| Radio-frequency connectors - Part 43: Sectional specification for RBMA series blind mating RF coaxial connectors | |
| Radio-frequency connectors - Part 44: Sectional specification for series SMP push-on radio-frequency coaxial connectors | |
| Radio-frequency connectors - Part 45: Sectional specification for series SQMA series quick lock RF coaxial connectors | |
| Radio-frequency connectors - Part 48: Sectional specification for series BMP R.F. coaxial connectors | |
| Radio-frequency connectors - Part 49: Sectional specification for SMAA series R.F connectors | |
| Radio-frequency connectors - Part 50: Sectional specification for RF coaxial connectors with inner diameter of outer conductors 4,11 mm with quick lock system - Characteristic impedance 50 Ohm (type QMA)... | |
| Radio-frequency connectors - Part 51: Sectional specification for RF coaxial connectors with inner diameter of outer conductors 13,5 mm with bayonet lock - Characteristic impedance 50 O (type QLI) | |
| Radio-frequency connectors - Part 52: Sectional specification for series MMCX RF coaxial connectors | |
| Radio-frequency connectors - Part 53: Sectional specification for RF coaxial connectors with inner diameter of outer conductor 16 mm with screw lock - Characteristic impedance 50 O (Type S7-16) | |
| Radio-frequency connectors - Part 8: Sectional specification - RF coaxial connectors with inner diameter of outer conductor 6,5 mm (0,256 in) with bayonet lock - Characteristic impedance 50 ohm (type... | |
| Radio-frequency connectors -- Part 14: R.F. coaxial connectors with inner diameter of outer conductor 12 mm with screw coupling - Characteristic impedance 75 ohms (Type 3,5/12) | |
| Radio-frequency connectors -Part 59: Sectional specification for type L32-4 and L32-5 threaded multi-pin radio-frequency connectors | |
| Radio-frequency connectors \x96 Part 24: Sectional specification \x96 Radio frequency coaxial connectors with screw coupling, typically for use in 75 ohm cable networks (type F) | |
| Radio-frequency connectors \x96 Part 47: Sectional specification for radio-frequency coaxial connectors with clamp coupling, typically for use in 75 O cable networks (type F-Quick) | |
| Radio-frequency connectors \x96 Part 54: Sectional specification for coaxial connectors with 10 mm inner diameter of outer conductor, nominal characteristic impedance 50 O, series 4,3-10 | |
| Radio-frequency connectors \x96 Part 58: Sectional specification for RF coaxial connectors with blind-mate coupling \x96 Characteristic impedance 50 O (type SBMA) | |
| Radiotherapy simulators - Functional performance characteristics | |
| Receiving antennas for satellite broadcast transmissions in the 11/12 GHz band - Part 1: Electrical measurements | |
| Reference tapes for video tape recorder systems | |
| Reliability growth - Statistical test and estimation methods | |
| Reliability stress screening \x96 Part 1: Repairable assemblies manufactured in lots | |
| Reliability testing - Compliance tests for constant failure rate and constant failure intensity | |
| Residual current operated circuit-breakers with integral overcurrent protection for household and similar uses (RCBO's) \x96 Part 1: General rules | |
| Residual current operated circuit-breakers with integral overcurrent protection for household and similar uses (RCBO`s) \x96 Part 2-1: Applicability of the general rules to RCBO\xb4s functionally independent of line voltage | |
| Residual current operated circuit-breakers with integral overcurrent protection for household and similar uses (RCBOs) \x96 Part 1: General rules | |
| Residual current operated circuit-breakers without integral overcurrent protection for household and similar uses (RCCB's) \x96 Part 1: General rules | |
| Residual current operated circuit-breakers without integral overcurrent protection for household and similar uses (RCCB\xb4s) \x96 Part 2-1: Applicability of the general rules to RCCB\xb4s functionally independent of line voltage | |
| Residual current operated circuit-breakers without integral overcurrent protection for household and similar uses (RCCBs) - Part 1: General rules | |
| Residual current operated circuit-breakers without integral overcurrent protection for household and similar uses (RCCBs) \x96 Part 1: General rules | |
| Safety of transportable motor-operated electric tools \x96 Part 1: General requirements | |
| Safety of transportable motor-operated electric tools \x96 Part 2-11: Particular requirements for combined mitre and bench saws | |
| Safety of transportable motor-operated electric tools \x96 Part 2-12: Particular requirements for threading machines | |
| Safety of transportable motor-operated electric tools \x96 Part 2-1: Particular requirements for circular saw benches | |
| Safety of transportable motor-operated electric tools \x96 Part 2-3: Particular requirements for planers and thicknessers | |
| Safety of transportable motor-operated electric tools \x96 Part 2-5: Particular requirements for band saws | |
| Safety of transportable motor-operated electric tools \x96 Part 2-6: Particular requirements for diamond drills with water supply | |
| Safety of transportable motor-operated electric tools \x96 Part 2-8: Particular requirements for single spindle vertical moulders | |
| Safety requirements for electrical equipment for measurement, control and laboratory use \x96 Part 031: Safety requirements for hand-held and hand-manipulated probe assemblies for electrical test and measurement | |
| Safety requirements for electrical equipment for measurement, control and laboratory use \x96 Part 031: Safety requirements for hand-held probe assemblies for electrical measurement and test | |
| Safety requirements for electrical equipment for measurement, control and laboratory use \x96 Part 2-010: Particular requirements for laboratory equipment for the heating of materials | |
| Safety requirements for electrical equipment for measurement, control and laboratory use \x96 Part 2-012: Particular requirements for climatic and environmental testing and other temperature conditioning equipment | |
| Safety requirements for electrical equipment for measurement, control and laboratory use \x96 Part 2-040: Particular requirements for sterilizers and washer-disinfectors used to treat medical materials | |
| Safety requirements for electrical equipment for measurement, control and laboratory use \x96 Part 2-061: Particular requirements for laboratory atomic spectrometers with thermal atomization and ionization | |
| Safety requirements for electrical equipment for measurement, control and laboratory use \x96 Part 2-081: Particular requirements for automatic and semi-automatic analytical equipment for analysis and other purposes | |
| Safety requirements for electrical equipment for measurement, control and laboratory use \x96 Part 2-081: Particular requirements for automatic and semi-automatic laboratory equipment for analysis and other purposes | |
| Safety requirements for electrical equipment for measurement, control and laboratory use \x96 Part 2-091: Particular requirements for cabinet x-ray systems | |
| Safety requirements for electrical equipment for measurement, control and laboratory use \x96 Part 2-101: Particular requirements for in vitro diagnostic (IVD) medical equipment | |
| Safety requirements for electrical equipment for measurement, control and laboratory use \x96 Part 2-201: Particular requirements for control equipment | |
| Safety requirements for electrical equipment for measurement, control and laboratory use \x96 Part 2-202: Particular requirements for electrically operated valve actuators | |
| Safety requirements for electrical equipment for measurement, control, and laboratory use - Part 1: General requirements | |
| Safety requirements for electrical equipment for measurement, control, and laboratory use \x96 Part 1: General requirements | |
| Safety requirements for electrical equipment for measurement, control, and laboratory use \x96 Part 2-011: Particular requirements for refrigerating equipment | |
| Safety requirements for electrical equipment for measurement, control, and laboratory use \x96 Part 2-020: Particular requirements for laboratory centrifuges | |
| Safety requirements for electrical equipment for measurement, control, and laboratory use \x96 Part 2-030: Particular requirements for testing and measuring circuits | |
| Safety requirements for electrical equipment for measurement, control, and laboratory use \x96 Part 2-032: Particular requirements for hand-held and hand-manipulated current sensors for electrical test and measurement | |
| Safety requirements for electrical equipment for measurement, control, and laboratory use \x96 Part 2-033: Particular requirements for hand-held multimeters and other meters, for domestic and professional use, capable of measuring... | |
| Safety requirements for electrical equipment for measurement, control, and laboratory use \x96 Part 2-051: Particular requirements for laboratory equipment for mixing and stirring | |
| Specification for non-impregnated, densified laminated wood for electrical purposes - Part 2: Methods of test | |
| Specification for polyester fibre woven tapes \x96 Part 2: Methods of test | |
| Standard means for the reporting of the acoustic output of medical diagnostic ultrasonic equipment | |
| Still video floppy disk magnetic recording system | |
| Surface acoustic wave (SAW) resonators - Part 1: Generic specification | |
| Surface acoustic wave (SAW) resonators -- Part 2: Guide to the use | |
| Switches for appliances \x96 Part 1-1: Requirements for mechanical switches | |
| Switches for appliances \x96 Part 1-2: Requirements for electronic switches | |
| Switches for appliances \x96 Part 1: General requirements | |
| Switches for appliances \x96 Part 2-1: Particular requirements for cord switches | |
| Switches for appliances \x96 Part 2-4: Particular requirements for independently mounted switches | |
| Switches for appliances \x96 Part 2-5: Particular requirements for change-over selectors | |
| Switches for appliances \x96 Part 2-6: Particular requirements for switches used in electric motor-operated hand-held tools, transportable tools and lawn and garden machinery | |
| System Omega and differential Omega receivers for ships - Operational and performance requirements - Methods of testing and required test results | |
| Terminal markings for valve device stacks and assemblies and for power conversion equipment | |
| Test method for the determination of oxygen index of insulating liquids | |
| Test methods for the determination of bond strength of impregnating agents to an enamelled wire substrate | |
| Tin and tin alloys - Pewter and pewterware - Part 1: Pewter | |
| Tin and tin alloys - Pewter and pewterware - Part 2: Pewterware | |
| Transformers and inductors for use in electronic and telecommunication equipment \x96 Measuring methods and test procedures | |
| Transformers for tubular discharge lamps having a no-load output voltage exceeding 1000 V (generally called neon-transformers) \x96 General and safety requirements | |
| Tumble dryers for household use \x96 Methods for measuring the performance | |
| Ultrasonics - Power measurement - Radiation force balances and performance requirements | |
| Unused hydrocarbon-based insulating liquids \x96 Test methods for evaluating the oxidation stability | |
| Varistors for use in electronic equipment \x96 Part 1: Generic specification | |
| Video cameras (PAL/SECAM/NTSC) - Methods of measurement - Part 1: Non-broadcast single-sensor cameras | |
| Video cameras (PAL/SECAM/NTSC) - Methods of measurement - Part 2: Two- and three-sensor professional cameras | |
| Video cameras (PAL/SECAM/NTSC) - Methods of measurement - Part 3: Non-broadcast camera-recorders | |
| Video cameras (PAL/SECAM/NTSC) - Methods of measurement - Part 4: Automatic functions of video cameras and camera-recorders | |
| Videodisks - Methods of measurements for parameters |
| << Prev | Next >> |