Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 50 100 150 200 250 270 280 290 300 310 320 323 324 325 326 327 328 329 330 331 332 333 334 335 340 350 360 370 380 390 400 450 500 550 600 650 1000 1500 1620
Product Name Notes
Adhesives - Determination of Peel Resistance of High- Strength Adhesive Bonds - Floating Roller Method
Adhesives - Determination of Tensile Lap-Shear Strength of Rigid-to- Rigid Bonded Assemblies
Adhesives for non-pressure thermoplastic piping systems Specifications
Adhesives for paper and board, packaging and disposable sanitary products Determination of friction properties of films potentially suitable for bonding
Adhesives for thermoplastic piping systems for fluids under pressure - Specifications
Aerosol containers - Metal containers with 25,4 mm aperture - Dimensions of valve cups
Aerosol containers Aerosol foam flammability test
Aerosol containers Determination of the ignition distance of the spray jet
Aerosol containers Enclosed space ignition test
Aerosol containers Glass containers Dimensions of aerosol valve ferrules
Aerosol containers Glass containers Dimensions of the neck finish
Aerosol containers Metal containers with 25,4 mm aperture Measurement of contact height
Aerosol containers Tinplate containers Dimensions of the 25,4 mm aperture
Agglomerated stone - Test methods - Part 8: Determination of resistance to fixing (dowel hole)
Agglomerated stone Terminology and classification
Agglomerated stone Test methods Part 10: Determination of chemical resistance
Agglomerated stone Test methods Part 11: Determination of linear thermal expansion coefficient
Agglomerated stone Test methods Part 12: Determination of dimensional stability
Agglomerated stone Test methods Part 13: Determination of electrical resistivity
Agglomerated stone Test methods Part 15: Determination of compressive strength
Agglomerated stone Test methods Part 16: Determination of dimensions, geometric characteristics and surface quality of modular tiles
Agglomerated stone Test methods Part 1: Determination of apparent density and water absorption
Agglomerated stone Test methods Part 2: Determination of flexural strength (bending)
Agglomerated stone Test methods Part 4: Determination of the abrasion resistance
Agglomerated stone Test methods Part 5: Determination of freeze and thaw resistance
Agglomerated stone Test methods Part 6: Determination of thermal shock resistance
Agglomerated stone Test methods Part 9: Determination of impact resistance
Air conditioners, liquid chilling packages and heat pumps, with electrically driven compressors, for space heating and cooling - Testing and rating at part load conditions and calculation of seasonal performance...
Air filters for general air cleaning - Terminology
Air quality - Stationary source emissions - Determination of total mercury: automated measuring systems
Aluminium and aluminium alloys - Chemical analysis - Guideline for spark optical emission spectrometric analysis
Ambient air quality - Standard method for measurement of benzene concentrations - Part 1: Pumped sampling followed by thermal desorption and gas chromatography
Ambient air quality - Standard method for measurement of benzene concentrations - Part 2 : Pumped sampling followed by solvent desorption and gas chromatography
Ambient air quality - Standard method for measurement of benzene concentrations - Part 4: Diffusive sampling followed by thermal desorption and gas chromatography
Ambient air quality - Standard method for measurement of benzene concentrations - Part 5: Diffusive sampling followed by solvent desorption and gas chromatography
Ambient Air Quality - Standard method for the measurement of benzene concentrations - Part 3: Automated pumped sampling with in situ gas chromatography
Ambient air quality - Standard method for the measurement of the concentration of ozone by ultraviolet photometry
Ambient air quality Standard method for the measurement of the concentration of carbon monoxide by nondispersive infrared spectroscopy
Application Interface for smart cards used as Secure Signature Creation Devices Part 1: Basic services
Application Interface for smart cards used as Secure Signature Creation Devices Part 2: Additional Services
Bicycles Accessories for bicycles Luggage carriers
Bicycles for young children Safety requirements and test methods
Bitumen and bituminous binders - Bituminous emulsions, fluxed and cut-back bitumen factory production control
Bitumen and bituminous binders \x97 Accelerated long-term ageing conditioning by a Pressure Ageing Vessel (PAV)
Bitumen and bituminous binders \x97 Determination of complex shear modulus and phase angle \x97 Dynamic Shear Rheometer (DSR)
Bitumen and bituminous binders \x97 Determination of the flexural creep stiffness \x97 Bending Beam Rheometer (BBR)
Bitumen and bituminous binders \x97 Stabilisation of binder from bituminous emulsions or from cut-back and fluxed bituminous binders
Brackets for Eaves Gutters - Requirements and Testing
Building hardware - Electrically controlled hold-open systems for fire/smoke door assemblies - Requirements, test methods, application and maintenance
Building hardware - Fittings for shutters - Requirements and test methods
Building hardware - Locks and latches - Electromechanically operated locks and striking plates - Requirements and test methods
Building Valves - Expansion Groups - Tests and Requirements
Building Valves - Hydraulic Safety Groups - Tests and Requirements
Building Valves - Pressure Safety Valves - Tests and Requirements
Calcium aluminate cement Composition, specifications and conformity criteria
Characterisation of sludges - Settling properties Part 3: Determination of zone settling velocity (ZSV)
Characterization of sludges - Filtration properties - Part 1: Capillary suction time (CST)
Characterization of sludges - Filtration properties - Part 2: Determination of the specific resistance to filtration
Characterization of sludges - Filtration properties - Part 3: Determination of the compressibility
Characterization of sludges - Filtration properties Part 4: Determination of the drainability of flocculated sludges
Characterization of sludges - Laboratory chemical conditioning procedure
Characterization of sludges - Pre-treatment for the determination of extractable ammonia using 2 mol/l potassium chloride
Characterization of sludges - Settling properties - Part 1: Determination of settleability (Determination of the proportion of sludge volume and sludge volume index)
Characterization of sludges - Settling properties - Part 2: Determination of thickenability
Characterization of sludges Determination of total phosphorus
Characterization of waste - Halogen and sulfur content - Oxygen combustion in closed systems and determination methods
Characterization of waste Preparation of waste samples for ecotoxicity tests
Chemical disinfectants and antiseptics - Application of European Standards for chemical disinfectants and antiseptics
Chemical disinfectants and antiseptics - Quantitative carrier test for the evaluation of mycobactericidal or tuberculocidal activity of chemical disinfectants used for instruments in the medical area - Test method and...
Chemical disinfectants and antiseptics Quantitative suspension test for the evaluation of virucidal activity of chemical disinfectants and antiseptics used in the veterinary field Test method and requirements (phase 2, step...
Chemicals used for treatment of water intended for human consumption - Sodium chloride for on site electrochlorination using non-membrane technology
Chemicals used for treatment of water intended for human consumption Iron(III) sulfate, solid
Child Care Articles - Carry Cots and Stands - Safety Requirements and Test Methods
Chimneys - Clay/Ceramic Flue Liners - Requirements and Test Methods
Chimneys - Clay/ceramic flue liners Part 1: Flue liners operating under dry conditions - Requirements and test methods
Chimneys - Clay/ceramic flue liners Part 2: Flue liners operating under wet conditions - Requirements and test methods
City and trekking bicycles Safety requirements and test methods
Conditions for pressure classification of products for water and wastewater pipelines
Continuous handling equipment and systems - General safety requirements for continuous handling equipment for opencast lignite mining
Continuous handling equipment and systems General safety requirements for continuous handling equipment for opencast lignite mining
Corrugated metal hose assemblies for pressure applications Part 1: Requirements
Corrugated metal hose assemblies for pressure applications
Corrugated safety metal hose assemblies for the connection of domestic appliances using gaseous fuels
Crude tar and crude benzole Characteristics and test methods
Design and manufacture of site built, vertical, cylindrical, flat-bottomed steel tanks for the storage of refrigerated, liquefied gases with operating temperatures between 0 \xb0C and -165 \xb0C - Part 1:...
Design and manufacture of site built, vertical, cylindrical, flat-bottomed steel tanks for the storage of refrigerated, liquefied gases with operating temperatures between 0 \xb0C and -165 \xb0C - Part 2:...
Design and manufacture of site built, vertical, cylindrical, flat-bottomed steel tanks for the storage of refrigerated, liquefied gases with operating temperatures between 0 \xb0C and -165 \xb0C - Part 3:...
Design and manufacture of site built, vertical, cylindrical, flat-bottomed steel tanks for the storage of refrigerated, liquefied gases with operating temperatures between 0 \xb0C and -165 \xb0C - Part 4:...
Design and manufacture of site built, vertical, cylindrical, flat-bottomed steel tanks for the storage of refrigerated, liquefied gases with operating temperatures between 0 \xb0C and -165 \xb0C - Part 5:...
Determination of the elasticity of fabrics - Part 1: Strip tests
Determination of the elasticity of fabrics - Part 2: Multiaxial tests
Determination of the elasticity of fabrics - Part 3: Narrow fabrics
Determination of the limiting oxygen concentration (LOC) for flammable gases and vapours
Devices to prevent pollution by backflow of potable water \x97 Air gap with circular overflow (restricted) \x97 Family A, type F
Devices to prevent pollution by backflow of potable water \x97 Air gaps with minimum circular overflow (verified by test or measurement) \x97 Family A, type G
Domestic and kitchen storage units and worktops Safety requirements and test methods
Domestic Direct Gas-Fired Tumble Dryers of Types B22D and B23D, of Nominal Heat Input Not Exceeding 6 kW - Part 2: Rational Use of Energy
Domestic Direct Gas-Fired Tumble Dryers of Types B22D and B23D, of Nominal Heat Input Not Exceeding 6kW - Part 1: Safety
Doorsets and openable windows with fire resisting and/or smoke control characteristics - Requirements and classification
Drain and sewer systems outside buildings - Management and control of activities Part 4: Control of inputs from users
Drain and sewer systems outside buildings \x97 Management and control of activities Part 3: Drain and sewer cleaning
Ductile iron pipes, fittings and accessories \x97 External polyethylene coating for pipes \x97 Requirements and test methods
Ductile iron pipes, fittings and accessories \x97 Requirements and test methods Part 1: PE coatings
Durability of wood and wood-based products \x97 Determination of treatability of timber species to be impregnated with wood preservatives \x97 Laboratory method
EDI - Directory - D93-A
EDI - Message - Direct Payment Valuation Message (CONDPV)
EDI - Message - Establishment of Contract (CONEST)
EDI - Message - Invitation to Tender (CONITT)
EDI - Message - Payment Valuation Message (CONPVA)
EDI - Message - Quantity Valuation Message (CONQVA)
EDI - Message - Tender (CONTEN)
Equipping of LPG tanks, overground and underground
Execution of special geotechnical works Deep mixing
Execution of special geotechnical works Ground treatment by deep vibration
Explosion prevention and protection in underground mines - Protective systems - Part 2: Passive water trough barriers
Explosion prevention and protection in underground mines - Protective systems - Part 4: Automatic extinguishing systems for road headers
Explosion prevention and protection in underground mines Protective systems Part 1: 2-bar explosion proof ventilation structure
Explosion venting devices
Extruded particleboards - Specifications
Fasteners \x97 Tightening performance \x97 Torque/Angle simplified test method
Fertilizers and liming materials - Determination of cadmium content
Fertilizers and liming materials - Determination of water content - Guidelines and recommendations
Fertilizers and liming materials - Sampling and sample preparation - Part 1: Sampling
Fertilizers and liming materials - Sampling and sample preparation - Part 2: Sample preparation
Fertilizers and liming materials \x97 Sampling and sample preparation Part 3: Sampling of static heaps
Fertilizers, liming materials and inhibitors - Sampling and sample preparation Part 4: Sampling for microbial presence
Fibre ropes of polyester/polyolefin dual fibres
Fibreboard drums Removable head (open head) drums with slip on lids with a nominal capacity of 5 l to 600 l
Fibres for concrete Part 1: Steel fibres Definitions, specifications and conformity
Fibres for concrete Part 2: Polymer fibres Definitions, specifications and conformity
Fire-fighting pumps - Fire-fighting centrifugal pumps without primer - Part 1: Classification, general and safety requirements
Fire-fighting pumps - Fire-fighting centrifugal pumps without primer - Part 2: Verification of general and safety requirements
Fire-fighting pumps Fire-fighting centrifugal pumps without primer Part 1: Classification, general and safety requirements
Fire-fighting pumps Fire-fighting centrifugal pumps without primer Part 2: Verification of general and safety requirements
Flanges and their joints Quality assurance inspection and testing of gaskets in accordance with the series of standards EN 1514 and EN 12560
Flexible sheets for waterproofing - Reinforced bitumen sheets for waterproofing of concrete bridge decks and other trafficked areas of concrete - Definitions and characteristics
Flexible sheets for waterproofing - Waterproofing of concrete bridge decks and other concrete surfaces trafficable by vehicles - Compatibility by heat conditioning
Flexible sheets for waterproofing Waterproofing of concrete bridge decks and other concrete surfaces trafficable by vehicles Determination of resistance to dynamic water pressure after damage by pre-treatment
Flexible sheets for waterproofing Waterproofing of concrete bridge decks and other concrete surfaces trafficable by vehicles Determination of the behaviour of bitumen sheets during application of mastic asphalt
Flexible sheets for waterproofing Waterproofing of concrete bridge decks and other concrete surfaces trafficable by vehicles Determination of the resistance to compaction of an asphalt layer
Food processing machinery - Baguette slicers - Safety and hygiene requirements
Foodstuffs - Determination of 3-monochloropropane- 1,2-diol by GC/MS
Foodstuffs - Microbiological screening for irradiated food using LAL/GNB procedures
Foodstuffs Determination of trace elements Determination of total arsenic and selenium by hydride generation atomic absorption spectrometry (HGAAS) after pressure digestion
Foodstuffs Determination of vitamin B6 (including its glycosylated forms) by HPLC
Footwear Test methods for the assessment of ecological criteria
Forest machinery - Self propelled machinery - Safety requirements
Forest machinery Self propelled machinery Safety requirements
Fully supported metal sheet and strip for roofing, external cladding and internal lining Product specification and requirements
Furniture - Domestic and kitchen storage units and kitchen-worktops - Safety requirements and test methods
Furniture - Links for non-domestic seating linked together in a row - Strength requirements and test methods
Furniture removal activities Storage of furniture and personal effects for private individuals Part 1: Specification for the storage facility and related storage provision
Furniture removal activities Storage of furniture and personal effects for private individuals Part 2: Provision of the service
Geosynthetic barriers - Screening test method for determining the resistance to oxidation
Geosynthetics Determination of the pyramid puncture resistance of supported geosynthetics
Geosynthetics Test method for determining the resistance of polymeric geosynthetic barriers to environmental stress cracking
Glass packaging Cork removal devices General requirements
Glass packaging Hand-held crown bottle openers Dimensions
Glass packaging. 26 H 126 crown finish. Dimensions
Glass packaging. 26 H 180 crown finish. Dimensions
Harmonized System of Quality Assessment for Electronic Components Generic Specification: Sockets for Use with Electrical Relays of Assessed Quality
Harmonized System of Quality Assessment for Electronic Components Sectional Specification: Relay Sockets of Assessed Quality
Health informatics - General purpose information components - Part 2: Non-clinical
Health informatics - General purpose information components - Part 3: Clinical
Health informatics General purpose information Part 1: Overview
Heat exchangers Method of measurement and evaluation of thermal performances of wet cooling towers
High Performance Helmets for Equestrian Activities
Identification and/or determination of the quantity of waste
Imperfections in thermoplastic welds Classification
Independent gas-fired flueless space heaters for nominal heat input not exceeding 6 kW
Influence of organic materials on water intended for human consumption Determination of the chlorine demand Test method
Information technology - Alphanumeric glyph image set for optical character recognition OCR-B Shapes and dimensions of the printed image
Inland navigation vessels - Connection nozzle for equipment and devices at cargo tanks - Dimensions
Inland navigation vessels - Studless anchor chain - Accessories
Inland navigation vessels - Studless anchor chain - Cable lifter
Inland navigation vessels and sea-going vessels Navigation light
Installation and Equipment for Liquefied Natural Gas - Design and Testing of Loading/Unloading Arms
Installation and equipment for liquefied natural gas - Design and testing of marine transfer systems Part 1: Design and testing of transfer arms
Installation and equipment for liquefied natural gas - Design and testing of marine transfer systems Part 2: Design and testing of transfer hoses
Installation and equipment for liquefied natural gas - Design and testing of marine transfer systems Part 3: Offshore transfer systems
Installation and Equipment for Liquefied Natural Gas - Design of Onshore Installations
Joint fillers and sealants Test methods for preformed joint seals
Laboratory furniture - Storage units for laboratories - Requirements and test methods
Language study tour providers Requirements
Liquid applied water impermeable products for use beneath ceramic tiling bonded with adhesives - Requirements, test methods, evaluation of conformity, classification and designation
LPG equipment and accessories - Construction and performance of LPG equipment for automotive filling stations - Part 1: Dispensers
LPG equipment and accessories - Construction and performance of LPG equipment for automotive filling stations - Part 2: Components other than dispensers and installation requirements
LPG equipment and accessories - Construction and performance of LPG equipment for automotive filling stations Part 3: Refuelling installations at commercial and industrial premises
LPG equipment and accessories - Discharge procedures for LPG rail tankers
LPG equipment and accessories - Equipment for Liquefied Petroleum Gas automotive filling stations - Part 2: Components other than dispensers, and installation requirements
LPG equipment and accessories Construction and performance of LPG equipment for automotive filling stations Part 1: Dispensers
LPG equipment and accessories Cylinder and drum marking
LPG equipment and accessories Transportable Liquefied Petroleum Gas (LPG) welded steel pressure drums with a capacity between 150 litres and 1 000 litres
LPG equipment and accessories Transportable refillable aluminium cylinders for Liquefied Petroleum Gas (LPG) Procedure for checking before, during and after filling
LPG equipment and accessories Transportable refillable composite cylinders for Liquefied Petroleum Gas (LPG) Periodic inspection
LPG equipment and accessories Transportable refillable composite cylinders for Liquefied Petroleum Gas (LPG) Procedure for checking before, during and after filling
Management and control of cleaning operations in drains and sewers Part 1: Sewer cleaning
Management and control of operational activities in drain and sewer systems outside buildings Part 2: Rehabilitation
Manually Operated Hydraulic Shoring Systems for Groundwork Support - Part 1: Product Specifications
Manually operated hydraulic shoring systems for groundwork support - Part 2: Assessment by calculation or test
Mechanical fasteners for gypsum plasterboard systems - Definitions, requirements and test methods
Metallic coatings on nonmetallic basis materials - Measurement of coating thickness - Microresistivity method
Mixed polyolefin fibre ropes
Mountain-bicycles Safety requirements and test methods
Natural stone products - Slabs for cladding - Requirements
Natural stone Rough blocks Requirements
Natural stone Rough slabs Requirements
Natural stone test methods \x97 Determination of sound speed propagation
Natural stone test methods Determination of linear thermal expansion coefficient
Natural stone test methods Determination of static elastic modulus
Non-destructive testing - Acoustic emmission - Examination of metallic pressure equipment during proof testing - Planar location of AE sources
Non-destructive testing - Industrial computed radiography with storage phosphor imaging plates - Part 1: Classification of systems
Non-destructive testing - Industrial computed radiography with storage phosphor imaging plates - Part 2: General principles for testing of metallic materials using X-rays and gamma rays
Organic coating systems and linings for protection of industrial apparatus and plants against corrosion caused by aggressive media - Part 2: Coatings on metallic components
Organic coating systems and linings for protection of industrial apparatus and plants against corrosion caused by aggressive media - Part 3: Coatings on concrete components
Organic coating systems and linings for protection of industrial apparatus and plants against corrosion caused by aggressive media - Part 4: Linings on metallic components
Organic coating systems and linings for protection of industrial apparatus and plants against corrosion caused by aggressive media - Part 5: Linings on concrete components
Organic coating systems and linings for protection of industrial apparatus and plants against corrosion caused by aggressive media Part 1: Terminology, design and preparation of substrate
Organic coating systems and linings for protection of industrial apparatus and plants against corrosion caused by aggressive media Part 6: Combined linings with tile and brick layers
Packaging Plastic freezer bags Specifications and test methods
Packaging Preliminary evaluation of the disintegration of packaging materials under simulated composting conditions in a laboratory scale test
Performances of mobile leak detectors and of room controllers of halogenated refrigerants
Petroleum and natural gas industries - Induction bends, fittings and flanges for pipeline transportation systems - Part 3: Flanges
Petroleum and natural gas industries - Induction bends, fittings and flanges for pipeline transportation systems Part 4: Factory cold bends (ISO 15590-4:2019, modified)
Petroleum and natural gas industries Induction bends, fittings and flanges for pipeline transportation systems Part 1: Induction bends
Petroleum and natural gas industries Induction bends, fittings and flanges for pipeline transportation systems Part 2: Fittings
Petroleum and related products Determination of the hydrolytic stability of fire-resistant phosphate ester fluids
Petroleum and related products Determination of the oxidation stability and corrosivity of fire-resistant phosphate ester fluids
Plastics and rubber machines - Bandknife cutting machines for block foams - Safety requirements
Plastics piping systems - Thermoplastics shafts or risers for inspection chambers and manholes - Determination of resistance against surface and traffic loading
Plastics piping systems for non-pressure drainage and sewerage - Polyester resin concrete (PRC) Part 1: Pipes and fittings with flexible joints
Plastics piping systems for non-pressure drainage and sewerage - Polyester resin concrete (PRC) Part 2: Manholes and inspection chambers
Plastics piping systems for non-pressure underground drainage and sewerage - Polypropylene with mineral modifiers (PP-MD) - Part 1: Specifications for pipes, fittings and the system
Plastics piping systems for non-pressure underground drainage and sewerage Polypropylene with mineral modifiers (PP-MD) Part 1: Specifications for pipes, fittings and the system
Polyamide fibre ropes Double braid construction
Polyester fibre ropes Double braid construction
Postal services Digital postage marks Applications, security and design
Precast concrete products - Box culverts
Precast concrete products - General rules for factory production control of metallic fibered concrete
Precast concrete products - Stairs
Precast concrete products \x97 Test method for strength retention of glass fibres in cement and concrete (SIC TEST)
Products and systems for the protection and repair of concrete structures - Test methods - Determination of chloride content in hardened concrete
Products and systems for the protection and repair of concrete structures Test methods Determination of carbonation depth in hardened concrete by the phenolphthalein method
Protection of metallic materials against corrosion - Guidance on the assessment of corrosion likelihood in closed water circulation systems
Protective clothing - Determination of resistance to penetration by sprayed liquid chemicals, emulsions and dispersions - Atomizer test
Protective clothing against liquid chemicals - Performance requirements for clothing with liquid-tight (Type 3) or spray-tight (Type 4) connections, including items providing protection to parts of the body only (Types...
Protective clothing against liquid chemicals Performance requirements for clothing with liquid-tight (Type 3) or spray-tight (Type 4) connections, including items providing protection to parts of the body only (Types PB...
Protective Clothing for Fire-Fighters - Test Methods and Requirements for Reflective Clothing for Specialized Fire-Fighting
Pulp, paper and board - Determination of the Diisopropyl-naphthal ene (DIPN) content by solvent extraction
Racing bicycles Safety requirements and test methods
Railway applications - Air conditioning for driving cabs - Part 2: Type tests
Railway applications - Air conditioning for urban and suburban rolling stock - Part 1: Comfort parameters
Railway applications - Air conditioning for urban and suburban rolling stock - Part 2: Type tests
Railway applications - Air conditioning for urban, suburban and regional rolling stock: Comfort parameters and type tests
Railway applications - Axlebox lubricating greases - Part 2: Method to test the mechanical stability to cover vehicle speeds up to 200 km/h
Railway Applications - Axlebox lubricating greases Part 1: Method to test the ability to lubricate
Railway applications - Bodyside entrance systems for rolling stock
Railway applications - Straight and angled end cocks for brake pipe and main reservoir pipe
Railway applications - Suspension components - Air-spring control elements
Railway applications - Track - Aluminothermic welding of rails - Part 1: Approval of welding processes
Railway applications - Track - Flash butt welding of rails - Part 1: New R220, R260, R260Mn and R350HT grade rails in a fixed plant
Railway applications - Track - Flash butt welding of rails - Part 3: Welding in association with crossing construction
Railway applications - Track - Flash butt welding of rails Part 2: New R220, R260, R260Mn and R350HT grade rails by mobile welding machines at sites other than a fixed...
Railway applications - Track - Special purpose rail - Grooved and associated construction
Railway applications \x97 Bodyside entrance systems
Railway applications \x97 Track \x97 Aluminothermic welding of rails \x97 Part 2: Qualification of aluminothermic welders, approval of contractors and acceptance of welds
Railway applications Air conditioning for driving cabs - Part 1: Comfort parameters
Railway applications Air conditioning for driving cabs Part 1: Comfort parameters
Railway applications Air conditioning for driving cabs Part 2: Type tests
Railway applications Straight and angled end cocks for brake pipe and main reservoir pipe
Railway applications Track Aluminothermic welding of rails Part 1: Approval of welding processes
Railway applications Track Special purpose rail Grooved and associated construction
Reinforced thermosetting moulding compounds - Specification for Sheet Moulding Compound (SMC) and Bulk Moulding Compound (BMC) - Part 1: Designation
Reinforced thermosetting moulding compounds Specification for Sheet Moulding Compound (SMC) and Bulk Moulding Compound (BMC) Part 2: Methods of test and general requirements
Reinforced thermosetting moulding compounds Specification for Sheet Moulding Compound (SMC) and Bulk Moulding Compound (BMC) Part 3: Specific requirements
Residential space heating appliances fired by wood pellets Requirements and test methods
Resilient floor coverings - Floor coverings based upon synthetic thermoplastic polymers - Specification
Respiratory protective devices - Compressed air line breathing apparatus with demand valve - Part 1: Apparatus with a full mask Requirements, testing, marking
Respiratory protective devices - Continuous flow compressed air line breathing apparatus - Requirements, testing marking
Respiratory Protective Devices - Threads for Facepieces - Part 1: Standard Thread Connection
Respiratory Protective Devices - Threads for Facepieces - Part 2: Centre Thread Connection
Respiratory protective devices Compressed air line breathing apparatus with demand valve Part 2: Apparatus with a half mask at positive pressure Requirements, testing, marking
Respiratory Protective Devices Specification for Powered Particle Filtering Devices Incorporating Helmets or Hoods
Respiratory protective devices. Specification for power assisted particle filtering devices incorporating full face masks, half masks or quarter masks
Respiratory Protective Devices: Threads for Facepieces Part 3: Specification for Thread Connection M 45 x 3
Road Marking Materials - Retroreflecting Road Studs - Part 2: Road Test Performance Specifications
Road Marking Materials - Retroreflecting Road Studs Part 1: Initial Performance Requirements
Roller sports equipment Kick scooters Safety requirements and test methods
Rough-terrain trucks - Safety requirements and verification Part 1: Variable-reach trucks
Rough-terrain trucks - Safety requirements and verification Part 4: Additional requirements for variable-reach trucks handling freely suspended loads
Rough-terrain trucks - Safety requirements and verification Part 5: Attachment interface
Rough-terrain trucks \x97 Safety requirements and verification Part 2: Slewing variable-reach trucks
Rough-terrain trucks \x97 Safety requirements and verification Part 3: Interface between the variable-reach truck and the work platform
Rough-terrain trucks \x97 Safety requirements and verification Part 4: Additional requirements for variable-reach trucks handling freely suspended loads
Rough-terrain trucks \x97 Safety requirements and verification Part 9: Variable-reach trucks equipped with work platforms having a front guard that can be opened
Rubber or plastic coated fabrics - Determination of the static and dynamic coefficient of friction
Safety of children\x92s clothing Cords and drawstrings on children\x92s clothing Specifications
Safety of Industrial Trucks - Self-Propelled Variable Reach Trucks
Safety of machinery - Safety requirements for extrusion presses for steel and non-ferrous metals
Safety of machinery - Safety requirements for hydraulically powered open die hot forging presses for the forging of steel and non-ferrous metals
Safety of machinery - Safety requirements for machinery and equipment for continuous casting of steel
Safety of machinery - Safety requirements for machinery and equipment for production of steel by electric arc furnaces
Safety of machinery - Secondary steelmaking - Machinery and equipment for treatment of liquid steel
Safety of machinery Safety requirements for extrusion presses for steel and non-ferrous metals
Safety of machinery Safety requirements for machinery and equipment for production of steel by electric arc furnaces
Sampling of Solid Fertilizers and Liming Materials
Sanitary appliances - Wash basins - Functional requirements and test methods
Self-supporting metal sheet for roofing, external cladding and internal lining Product specification and requirements
Shutters - Acoustic insulation relative to airborne sound - Expression of performance
Single-use containers for human venous blood specimen collection
Smoke alarm devices
Solid biofuels - Determination of ash content
Solid biofuels - Determination of moisture content - Oven dry method Part 1: Total moisture - Reference method
Solid biofuels - Determination of moisture content - Oven dry method Part 2: Total moisture - Simplified method
Solid biofuels - Determination of moisture content - Oven dry method Part 3: Moisture in general analysis sample
Solid biofuels - Sample preparation
Solid biofuels - Sampling
Solid biofuels - Terminology, definitions and descriptions
Space engineering Ground systems and operations Part 1: Principles and requirements
Space engineering Ground systems and operations Part 2: Documents requirements definitions (DRDs)
Space engineering Ground systems and operations Telemetry and telecommand packet utilization
Space engineering Mechanical Part 1: Thermal control
Space engineering Mechanical Part 2: Structural
Space engineering Mechanical Part 5-1: Liquid and electric propulsion for spacecraft
Space engineering Mechanical Part 6: Pyrotechnics
Space engineering Mechanical Part 7: Mechanical parts
Space engineering Mechanical Part 8: Materials
Space engineering Multipaction design and test
Space engineering Testing
Space engineering Verification
Space product assurance Hazard analysis
Space product assurance Quality assurance for test centres
Space product assurance Verification and approval of automatic machine wave soldering
Space project management Tailoring of space standards
Stationary source emissions - Determination of mass concentration of nitrogen oxides (NOx) - Reference method: Chemiluminescence
Stationary source emissions - Determination of mass concentration of sulphur dioxide - Reference method
Stationary source emissions - Determination of the water vapour in ducts
Stationary source emissions - Determination of volume concentration of oxygen (O2) - Reference method - Paramagnetism
Stationary source emissions \x97 Demonstration of equivalence of an alternative method with a reference method
Stretched ceilings Requirements and test methods
Structural adhesives Determination of shear behaviour of structural bonds Part 1: Torsion test method using butt-bonded hollow cylinders
Structural adhesives Determination of shear behaviour of structural bonds Part 2: Thick adherends shear test
Surface active agents \x97 Determination of N-(3-dimethylaminopr opyl)-alkylamide content in alkylamidopropyl-bet aines \x97 Gas chromatographic method
Surface active agents Determination of anionic surface active agents and soaps in detergents and cleansers Potentiometric two-phase titration method
Surface active agents Determination of inorganic sulphate content in anionic surface active agents Potentiometric lead selective electrode titration method
Surface active agents Determination of low boiling solvents in liquid formulations Gas chromatographic method
Surface active agents Determination of physical stability in alkaline and acid solutions
Surface active agents Determination of quaternary ammonium surface active agents in raw materials and formulated products Potentiometric two-phase titration method
Surface active Agents Determination of tetraacetyl ethylene diamine (TAED) content in TAED granules Gas chromatographic method
Surface active agents Sodium dodecyl sulfate Analytical method
Surfaces for sports areas - Determination of spike resistance
Surfaces for sports areas \x97 Determination of shock absorption
Surfaces for sports areas Determination of slip resistance
Surfaces for sports areas Determination of vertical deformation
Surgical masks - Requirements and test methods
Synthetic surfaces for outdoor sports areas - Specification
Synthetic surfaces for outdoor sports areas Exposure to artificial weathering
Tanks for transport of dangerous goods Service equipment for tanks Emergency pressure relief valve
Tanks for transport of dangerous goods Service equipment for tanks Pressure and vacuum breather vent
Tanks for transport of dangerous goods Terminology
Temperature control devices and temperature limiters for heat generating systems
Test method for metallic fibered concrete Measuring the flexural tensile strength (limit of proportionality (LOP), residual)
Test method for metallic fibre concrete - Measuring the fibre content in fresh and hardened concrete
Test method for metallic fibre concrete Measuring the fibre content in fresh and hardened concrete
Test methods for fibres in concrete - Part 1: Reference concretes
Test methods for fibres in concrete - Part 2: Effect on concrete
Textile Floor Coverings - Assessment of Changes in Appearance
Textile Floor Coverings - Classification of Needled Floor Coverings Except for Needled Pile Floor Coverings
Textiles - Burning behaviour of children\x92s nightwear - Specification
Textiles - Multifilament yarns - Methods of test for textured or non-textured filament yarns
Textiles - Terry towels and terry towel fabrics - Specification and methods of test
Thermal insulating products for building equipment and industrial installations - Determination of maximum service temperature for preformed pipe insulation
Thermal insulating products for building equipment and industrial installations Determination of maximum service temperature for preformed pipe insulation
Thermal insulation products for building equipment and industrial installations Determination of maximum service temperature
Thermal spraying Recommendations for thermal spraying
Thermal spraying Thermally sprayed coatings Symbolic representation on drawings
Thermoplastics inspection chamber and manhole bases Test methods for buckling resistance
Thermoplastics piping and ducting systems Joints for buried non-pressure applications Test method for the long-term sealing performance of joints with elastomeric seals by estimating the sealing pressure
Timber structures - Dowel-type fasteners - Requirements
Tracked Changes (Redline) - Adhesives for non-pressure thermoplastics piping systems - Specifications
Tracked Changes (Redline) - Adhesives for paper and board, packaging and disposable sanitary products \x97 Determination of friction properties of films potentially suitable for bonding
Tracked Changes (Redline) - Adhesives for thermoplastic piping systems for fluids under pressure \x97 Specifications
Tracked Changes (Redline) - Agglomerated stone \x97 Test methods Part 2: Determination of flexural strength (bending)
Tracked Changes (Redline) - Air conditioners, liquid chilling packages and heat pumps, with electrically driven compressors, for space heating and cooling - Testing and rating at part load conditions and...
Tracked Changes (Redline) - Aluminium and aluminium alloys \x96 Determination of the chemical composition of aluminium and aluminium alloys by spark optical emission spectrometry
Tracked Changes (Redline) - Ambient air - Standard method for the measurement of benzene concentrations Part 3: Automated pumped sampling with in situ gas chromatography
Tracked Changes (Redline) - Ambient air - Standard method for the measurement of the concentration of carbon monoxide by non-dispersive infrared spectroscopy
Tracked Changes (Redline) - Ambient air - Standard method for the measurement of the concentration of ozone by ultraviolet photometry
Tracked Changes (Redline) - Ambient air quality - Standard method for measurement of benzene concentrations - Part 1: Pumped sampling followed by thermal desorption and gas chromatography
Tracked Changes (Redline) - Bitumen and bituminous binders - Accelerated long-term ageing conditioning by a Pressure Ageing Vessel (PAV)
Tracked Changes (Redline) - Bitumen and bituminous binders - Determination of the flexural creep stiffness - Bending Beam Rheometer (BBR)
Tracked Changes (Redline) - Bitumen and bituminous binders \x97 Determination of complex shear modulus and phase angle \x97 Dynamic Shear Rheometer (DSR)
Tracked Changes (Redline) - Building valves \x97 Expansion groups \x97 Tests and requirements
Tracked Changes (Redline) - Characterization of sludges - Filtration properties Part 4: Determination of the drainability of flocculated sludge
Tracked Changes (Redline) - Characterization of waste - Halogen and sulfur content - Oxygen combustion in closed systems and determination methods
Tracked Changes (Redline) - Characterization of waste - Preparation of waste samples for ecotoxicity tests
Tracked Changes (Redline) - Chemical disinfectants and antiseptics - Application of European Standards for chemical disinfectants and antiseptics
Tracked Changes (Redline) - Chemical disinfectants and antiseptics - Quantitative suspension test for the evaluation of virucidal activity of chemical disinfectants and antiseptics used in the veterinary area - Test...
Tracked Changes (Redline) - Chemicals used for treatment of water intended for human consumption - Sodium chloride for on site electrochlorination using non-membrane technology
Tracked Changes (Redline) - Chemicals used for treatment of water intended for human consumption \x97 Iron (III) sulfate, solid
Tracked Changes (Redline) - Child care articles - Carry cots and stands for domestic use - Safety requirements and test methods
Tracked Changes (Redline) - Design and manufacture of site built, vertical, cylindrical, flat-bottomed tank systems for the storage of refrigerated, liquefied gases with operating temperatures between 0 \xb0C and -196...
Tracked Changes (Redline) - Durability of wood and wood-based products - Determination of treatability of timber species to be impregnated with wood preservatives - Laboratory method
Tracked Changes (Redline) - Fertilizers, liming materials and inhibitors - Sampling and sample preparation - Part 1: General sampling provisions
Tracked Changes (Redline) - Fertilizers, liming materials and inhibitors - Sampling and sample preparation - Part 2: General sample preparation provisions
Tracked Changes (Redline) - Fertilizers, liming materials and inhibitors - Sampling and sample preparation - Part 3: Sampling of static heaps
Tracked Changes (Redline) - Flexible sheets for waterproofing - Waterproofing of concrete bridge decks and other concrete surfaces trafficable by vehicles - Compatibility by heat conditioning
Tracked Changes (Redline) - Flexible sheets for waterproofing - Waterproofing of concrete bridge decks and other concrete surfaces trafficable by vehicles - Determination of the behaviour of bitumen sheets during...
Tracked Changes (Redline) - Flexible sheets for waterproofing \x97 Waterproofing of concrete bridge decks and other concrete surfaces trafficable by vehicles \x97 Determination of resistance to dynamic water pressure after...
Tracked Changes (Redline) - Flexible sheets for waterproofing \x97 Waterproofing of concrete bridge decks and other concrete surfaces trafficable by vehicles \x97 Determination of the resistance to compaction of an...
Tracked Changes (Redline) - Furniture - Domestic and kitchen storage units and kitchen-worktops - Safety requirements and test methods
Tracked Changes (Redline) - Geosynthetics \x97 Determination of the pyramid puncture resistance of supported geosynthetics
Tracked Changes (Redline) - Glass packaging - Dimensions of neck finishes for aerosol and spray glass containers
Tracked Changes (Redline) - Imperfections in thermoplastic welds - Classification
Tracked Changes (Redline) - Installation and equipment for liquefied natural gas - Design of onshore installations
Tracked Changes (Redline) - Liquid applied water impermeable products for use beneath ceramic tiling bonded with adhesives \x97 Requirements, test methods, assessment and verification of constancy of performance, classification and...
Tracked Changes (Redline) - LPG equipment and accessories - Cylinder and drum marking
Tracked Changes (Redline) - LPG equipment and accessories \x97 Filling and discharge procedures for LPG rail tankers
Tracked Changes (Redline) - Medical face masks \x97 Requirements and test methods
Tracked Changes (Redline) - Natural stone \x97 Rough blocks \x97 Requirements
Tracked Changes (Redline) - Natural stone \x97 Rough slabs \x97 Requirements
Tracked Changes (Redline) - Natural stone products \x97 Slabs for cladding \x97 Requirements
Tracked Changes (Redline) - Performance of portable locating leak detectors and of fixed gas detectors for all refrigerants
Tracked Changes (Redline) - Petroleum and natural gas industries - Induction bends, fittings and flanges for pipeline transportation systems - Part 1: Induction bends
Tracked Changes (Redline) - Plastics piping systems for non-pressure underground drainage and sewerage - Polypropylene with mineral modifiers (PP-MD) - Part 1: Specifications for pipes, fittings and the system
Tracked Changes (Redline) - Postal services - Digital postage marks - Applications, security and design
Tracked Changes (Redline) - Railway applications - Infrastructure - Flash butt welding of new rails Part 1: R220, R260, R260Mn, R320Cr, R350HT, R350LHT, R370CrHT and R400HT grade rails in a...
Tracked Changes (Redline) - Railway applications - Straight and angled end cocks for brake pipe and main reservoir pipe
Tracked Changes (Redline) - Railway applications \x97 Bodyside entrance systems for rolling stock
Tracked Changes (Redline) - Railway applications \x97 Infrastructure \x97 Flash butt welding of new rails \x97 Part 2: R200, R220, R260, R260Mn, R320Cr, R350HT, R350LHT, R370CrHT and R400HT grade rails...
Tracked Changes (Redline) - Railway applications \x97 Track \x97 Aluminothermic welding of rails \x97 Part 2: Qualification of aluminothermic welders, approval of contractors and acceptance of welds
Tracked Changes (Redline) - Railway applications \x97 Track \x97 Aluminothermic welding of rails Part 1: Approval of welding processes
Tracked Changes (Redline) - Resilient floor coverings \x97 Floor coverings based upon synthetic thermoplastic polymers \x97 Specification
Tracked Changes (Redline) - Respiratory protective devices - Compressed air line breathing devices with demand valve Part 1: Devices with a full face mask - Requirements, testing and marking
Tracked Changes (Redline) - Respiratory protective devices - Continuous flow compressed air line breathing devices - Requirements, testing and marking
Tracked Changes (Redline) - Respiratory protective devices - Threads for facepieces Part 1: Standard thread connection
Tracked Changes (Redline) - Roller sports equipment - Kick scooters - Safety requirements and test methods
Tracked Changes (Redline) - Rough-terrain trucks - Safety requirements and verification Part 1: Variable-reach trucks
Tracked Changes (Redline) - Safety of machinery - Safety requirements for machinery and equipment for continuous casting of steel
Tracked Changes (Redline) - Stationary source emissions - Determination of mass concentration of nitrogen oxides - Standard reference method: Chemiluminescence
Tracked Changes (Redline) - Stationary source emissions - Determination of mass concentration of sulphur oxides - Standard reference method
Tracked Changes (Redline) - Stationary source emissions - Determination of total mercury - Automated measuring systems
Tracked Changes (Redline) - Stationary source emissions \x97 Demonstration of equivalence of an alternative method with a reference method
Tracked Changes (Redline) - Stationary source emissions \x97 Determination of the water vapour in ducts \x97 Standard reference method
Tracked Changes (Redline) - Stationary source emissions \x97 Determination of volume concentration of oxygen \x97 Standard reference method: Paramagnetism
Tracked Changes (Redline) - Surfaces for sports areas - Synthetic surfaces for outdoor sports areas - Test method for artificial weathering
Tracked Changes (Redline) - Tanks for transport of dangerous goods - Service equipment for tanks - Emergency pressure relief valve
Tracked Changes (Redline) - Tanks for transport of dangerous goods \x97 Service equipment \x97 Breather device
Tracked Changes (Redline) - Tanks for transport of dangerous goods \x97 Terminology
Tracked Changes (Redline) - Timber structures \x97 Dowel-type fasteners \x97 Requirements
Tracked Changes (Redline) - Welding and allied processes \x97 Environmental check list
Tracked Changes (Redline) - Welding consumables - Welding consumables for hard-facing
Tracked Changes (Redline) - Workplace exposure - Volumetric bioaerosol samplers - General requirements and evaluation of performance
Transport service - City logistics - Guideline for the definition of limited access to city centres
Transportable gas cylinders - Periodic inspection and testing of welded steel pressure drums
Transportable gas cylinders - Refillable welded receptacles of a capacity not exceeding 150 litres Part 3: Welded carbon steel cylinders made to a design justified by experimental methods
Transportable gas cylinders Refillable welded receptacles of a capacity not exceeding 150 litres Part 1: Welded austenitic stainless steel cylinders made to a design justified by experimental methods
Vitreous and porcelain enamels - Regenerative, enamelled and packed panels for air-gas and gas-gas heat exchangers - Specifications
Vitreous and porcelain enamels Determination of the edge covering on enamelled steel plate to be used in heat exchangers
Vitreous and porcelain enamels Enamel coatings applied to steel for writing surfaces Specification
Waste management \x97 Identification and/or determination of the quantity of waste
Water analysis - Guidelines for the determination of total organic carbon (TOC) and dissolved organic carbon (DOC)
Water conditioning equipment inside buildings - Membrane separation devices Requirements for performance, safety and testing
Water conditioning equipment inside buildings Chemical dosing systems Pre-set dosing systems Requirements for performance, safety and testing
Water conditioning equipment inside buildings Devices using mercury low-pressure ultraviolet radiators Requirements for performance, safety and testing
Water conditioning equipment inside buildings Softeners Requirements for performance, safety and testing
Water Quality - Determination of Adsorbable Organically Bound Halogen (AOX)
Water Quality - Determination of Mercury
Water quality - Guidance standard for assessing the hydromorphological features of rivers
Water quality Sampling of fish with multi-mesh gillnets
Welding and allied processes - Definitions of metal welding processes
Welding and allied processes - Environmental check list
Welding consumables Solid wires and rods for fusion welding of copper and copper alloys Classification
Welding consumables Welding consumables for hard-facing
Windows Determination of the resistance to racking
Windows Determination of the resistance to static torsion
Wood flooring - Solid wood parquet - Vertical finger, wide finger and module brick
Workplace atmospheres Volumetric bioaerosol sampling devices Requirements and test methods

<< Prev Next >>