Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 500 1000 1100 1150 1200 1250 1300 1350 1370 1380 1390 1400 1410 1420 1425 1426 1427 1428 1429 1430 1431 1432 1433 1434 1435 1436 1437 1440 1450 1460 1470 1480 1490 1500 1550 1600 1620
Product Name Notes
ADAPTER, PRESSURE FUEL SERVICING VARIABLE CONFIGURATION, TYPE A-5
AMPLIFIER, ELECTRONIC CONTROL, 2 CHANNEL, TRUE AIRSPEED AND MACH NUMBER, TYPE MA-1
BEARINGS, BALL, AIRFRAME, ANTIFRICTION
CABLE ASSEMBLIES AND ATTACHABLE PLUGS, EXTERNAL ELECTRICAL POWER, AIRCRAFT, GENERAL SPECIFICATION FOR
CABLE ASSEMBLIES, RADIO FREQUENCY, ANTENNA RADIO COMPASS AN/ARN-6
CAPACITORS, VARIABLE, CERAMIC DIELECTRIC, GENERAL SPECIFICATION FOR
CLEANING COMPOUND, DECONTAMINATING (FOR SOILED AND RADIOACTIVE CONTAMINATED SURFACES)
CLOCKS, AIRCRAFT, 1-7/8 INCH DIAL
CLOTH, COATED, RUBBER, NYLON BASE
COATINGS, AIRCRAFT TOUCH-UP
COMPOUND, DECK COVERING, NONSLIP, LIGHTWEIGHT, FOR ALUMINUM ALLOY LANDING MATS
CONDUIT, ELECTRICAL, FLEXIBLE, RADIO FREQUENCY SHIELDING, FOR AIRCRAFT INSTALLATIONS
CONNECTOR, ELECTRICAL, CIRCULAR, HIGH DENSITY, QUICK DISCONNECT, ENVIRONMENT RESISTING, AND ACCESSORIES
CONNECTOR, HOSE, QUICK ACTING, ANTI "G" SUIT
CONNECTORS, ELECTRICAL, CIRCULAR, HIGH DENSITY, QUICK DISCONNECT, ENVIRONMENT RESISTING, AND ACCESSORIES, GENERAL SPECIFICATION FOR
CONNECTORS, ELECTRICAL, CIRCULAR, HIGH DENSITY, QUICK DISCONNECT, ENVIRONMENT RESISTING: AND ACCESSORIES
CORE MATERIAL, FOAMED-IN-PLACE, POLYESTER-DIISOCYANA TE TYPE, FOR AIRCRAFT STRUCTURAL APPLICATIONS
CORE MATERIAL, PLASTIC HONEYCOMB, LAMINATED GLASS FABRIC BASE, FOR AIRCRAFT STRUCTURAL APPLICATIONS
CORROSION PREVENTIVE COMPOUNDS, WATER DISPLACING, ULTRA THIN FILM
Corrosion Preventive Compounds, Water Displacing, Ultra-Thin Film
CYLINDERS, STEEL, COMPRESSED GAS, NON-SHATTERABLE SEAMLESS, 1800 PSI AND 2100 PSI
Cylinders, Steel, Compressed Gas, Non-Shatterable, Seamless, 1800 PSI and 2100 PSI
ELECTRIC DEVICES, SIMPLE, GENERAL SPECIFICATION FOR
Explosive, Plastic-Bonded, Pressed, (PBXN-5)
EXPLOSIVE, PLASTIC-BONDED, PRESSED, PBXN-5
FASTENERS, BLIND, HIGH STRENGTH, INSTALLATION FORMED, ALLOY STEEL, GENERAL SPECIFICATION FOR
FILLER VALVE, AIRCRAFT OXYGEN
Filter/Monitor, Contamination, Aviation Fuel Dispensing System
FLASHER, LIGHTS, AIRCRAFT
GREASE, AIRCRAFT, GENERAL PURPOSE, WIDE TEMPERATURE RANGE, NATO CODE G-395
HOOK, HELICOPTER EXTERNAL CARGO; 20,000 POUND CAPACITY, TYPE C
HYDRAULIC FLUID, PETROLEUM BASE, ULTRA-LOW TEMPERATURE
INDICATING, FUEL FLOW RATE, SYNCHRO STYLE, SINGLE, CLAMP MOUNTED 2 INCH SIZE, 300 TO 3,000 PPH, TYPE A-12
INDICATOR REPEATERS, LIQUID OXYGEN QUANTITY
INDICATOR, ELAPSED TIME, ELECTROCHEMICAL
INDICATOR, GYRO HORIZON, MANUALLY CAGED, ELECTRIC TYPE MB-1
INDICATOR, GYROSCOPE, VERTICAL REFERENCE ID-1481(*)/A
INDICATOR, LIQUID OXYGEN QUANTITY
INDICATORS, OXYGEN FLOW
INDICATORS, PRESSURE, SYNCHRO, DUAL, 0-35 SCALE
INTERCONNECTING BOX J-2715/AIC
LIGHT, INDICATOR, PRESS TO TEST
LIGHT, INDICATORS, PRESS TO TEST
LIGHT, LANDING, AIRCRAFT, RETRACTABLE (PAR 64, 28 OR 120 VOLT LAMP)
LIGHT, LANDING, AIRCRAFT, RETRACTABLE
LIGHTS, LANDING, AIRCRAFT, RETRACTABLE
Monitor Contamination, Fuel Dispensing System
MONITOR, CONTAMINATION, FUEL DISPENSING SYSTEM
POSITION INDICATING ASSEMBLIES; ELECTRICAL, WHEELS AND FLAPS
POWER, DISTRIBUTION PANEL, ALTERNATING CURRENT F-4 AIRCRAFT SPECIFICATION
PRIMER COATING, CELLULOSE-NITRATE MODIFIED ALKYD TYPE, CORROSION-INHIBITING , FAST DRYING (FOR SPRAY APPLICATION OVER PRETREATMENT COATING)
RADAR TRANSPONDER AN/DPN-78(*)
RAIN REPELLANT, GLASS WINDOW AND WINDSHIELD, FOR IN-FLIGHT APPLICATION
Remove, Paint, Epoxy, Polysulfide and Polyurethane Systems
REMOVER, PAINT, EPOXY, POLYSULFIDE AND POLYURETHANE SYSTEMS
REMOVER, PAINT, EPOXY, POLYSULFIDE, AND POLYURETHANE SYSTEMS
RIVETS: BLIND, STRUCTURAL, PULL-STEM, AND CHEMICALLY EXPANDED
SEALING COMPOUND, THREAD AND GASKET, FUEL, OIL AND WATER RESISTANT
SILICONE FLUID, CHLORINATED PHENYL METHYL POLYSILOXANE, NATO CODE NUMBER H-536
SPARK PLUG, SHIELDED AIRCRAFT RECIPROCATING ENGINE MODEL C47/R1830-90C/D AND 92A (3/4-20 CONNECTORS)
SPARK PLUG, SHIELDED AIRCRAFT RECIPROCATING ENGINE MODEL M36/0100A
SPARK PLUG, SHIELDED AIRCRAFT RECIPROCATING ENGINE MODEL M39/0150A
SPARK PLUG, SHIELDED RECIPROCATING ENGINE MODEL C117/R1820-80A
SPARK PLUG, SHIELDED, AIRCRAFT RECIPROCATING ENGINE MODEL A1/R3350A
SPARK PLUG, SHIELDED, AIRCRAFT RECIPROCATING ENGINE MODEL C/R2000-4
SPARK PLUG, SHIELDED, AIRCRAFT RECIPROCATING ENGINE MODEL C/R2000-6/6A
SPARK PLUG, SHIELDED, AIRCRAFT RECIPROCATING ENGINE MODEL C121/R3350-42
SPARK PLUG, SHIELDED, AIRCRAFT RECIPROCATING ENGINE MODEL H13/0335A
SPARK PLUG, SHIELDED, AIRCRAFT RECIPROCATING ENGINE MODEL H13/0435A
SPARK PLUG, SHIELDED, AIRCRAFT RECIPROCATING ENGINE MODEL H19/R1300A
SPARK PLUG, SHIELDED, AIRCRAFT RECIPROCATING ENGINE MODEL H34/H1820-84
SPARK PLUG, SHIELDED, AIRCRAFT RECIPROCATING ENGINE MODEL H34/R1340
SPARK PLUG, SHIELDED, AIRCRAFT RECIPROCATING ENGINE MODEL P2/R3350-32WA/36WA
SPARK PLUG, SHIELDED, AIRCRAFT RECIPROCATING ENGINE MODEL T28/R182A
SPARK PLUG, SHIELDED, AIRCRAFT RECIPROCATING ENGINE, DETAILED SPECIFICATION FOR
SPARK PLUG, SHIELDED, AIRCRAFT RECIPROCATING ENGINE, GENERAL SPECIFICATION FOR
SPARK PLUG, SHIELDED, AIRCRAFT RECIPROCATING ENGINE, MODEL C/R2800A
SPARK PLUG, SHIELDED, AIRCRAFT RECIPROCATING ENGINE, MODEL C45/R985
SPARK PLUG, SHIELDED, AIRCRAFT RECIPROCATING ENGINE, MODEL R1820-76B/D
SPARK PLUG, SHIELDED, AIRCRAFT RECIPROCATING ENGINE, MODEL R1820-82B/C
SPARK PLUG, SHIELDED, AIRCRAFT RECIPROCATING ENGINE, MODEL T34/0470A
SPARK PLUG, SHIELDED, AIRCRAFT RECIPROCATING ENGINE, MOODEL R1820-76A/C
SPARK PLUG, SHIELDED, FINE WIRE PLATINUM ELECTRODE, TYPE 3 FOR AIRCRAFT RECIPROCATING ENGINES
SPARK PLUG, SHIELDED, MASSIVE ELECTRODE, TYPE 1 FOR AIRCRAFT RECIPROCATING ENGINES
SPARK PLUG, SHIELDED, MASSIVE ELECTRODE, TYPE 3 FOR AIRCRAFT RECIPROCATING ENGINES
SPARK PLUG, SHIELDED, MASSIVE ELECTRODE, TYPE 4 FOR AIRCRAFT RECIPROCATING ENGINES
SPARK PLUG: SHIELD, FINE WIRE PLATINUM ELECTRODE, TYPE 4 FOR AIRCRAFT RECIPROCATING ENGINES
SPARK PLUG: SHIELDED, FINE WIRE PLATINUM ELECTRODE, TYPE 1 FOR AIRCRAFT RECIPROCATING ENGINES
TERMINAL, LUG, CRIMP STYLE, COPPER, INSULATED, RECTANGULAR TONGUE, FOR THIN WALL WIRE, TYPE II, CLASS 1
TERMINAL, LUG, SPLICES, CONDUCTOR, CRIMP STYLE COPPER, GENERAL SPECIFICATION FOR
TERMINAL, LUG, SPLICES, CONDUCTOR, CRIMP STYLE, COPPER, GENERAL SPECIFICATION FOR
TERMINALS, LUG: SPLICES, CONDUCTOR: CRIMP STYLE, COPPER, GENERAL SPECIFICATION FOR
TERMINALS, LUG: SPLICES, CONDUCTOR: CRIMP STYLE, COPPER
TERMINALS; LUG AND SPLICE, CRIMP STYLE, COPPER
TERMINALS; LUG AND SPLICE; CRIMP STYLE, COPPER
TOOL, FORMING, FOR ADJUSTABLE PLASTIC AND METAL CABLE STRAPS
TRANSMISSION LINES, TRANSVERSE ELECTROMAGNETIC MODE
TRANSMITTER, PRESSURE, LOG ABSOLUTE, TYPE MC-1
TRANSMITTER, TEMPERATURE, ELECTRICAL RESISTANCE, -70 DEG. TO +300 DEG. C
Transmitter, Temperature, Electrical Resistance, -70 Degrees to +300 Degrees C
Valve, Check, Aircraft Fuel System
VALVE, FUEL SYSTEM PRESSURIZATION AND VENT
VALVE, OXYGEN, PRESSURE BUILD-UP AND VENT
VALVES, CHECK, AIRCRAFT FUEL SYSTEM
WHEELS AND HUBS, FOR INDUSTRIAL PNEUMATIC TIRES
WIRE ROPE, STEEL, 1-3/8 INCH DIAMETER, 6 BY 30, TYPE G, LANG LAY FLATTENED STRAND, FIBER CORE, HIGH-STRENGTH (FOR AIRCRAFT ARRESTING)
WIRE, ELECTRIC, CROSSLINKED POLYALKENE, CROSSLINKED ALKANE-IMIDE POLYMER, OR POLYARYLENE INSULATED, COPPER OR COPPER ALLOY
WIRE, ELECTRIC, POLYIMIDE-INSULATED, COPPER OR COPPER ALLOY
Wire, Electric, Polymide-Insulated, Copper or Copper Alloy
WIRE, ELECTRICAL, CROSSLINKED POLYALKENE, CROSSLINKED ALKANE-IMIDE POLYMER, OR POLYARLYENE INSULATED, COPPER OR COPPER ALLOY

<< Prev Next >>