Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 500 1000 1250 1300 1350 1400 1450 1500 1540 1550 1560 1570 1580 1590 1594 1595 1596 1597 1598 1599 1600 1601 1602 1603 1604 1605 1606 1610 1620
Product Name Notes
ABS + POLYCARBONATE BLEND (ABS+PC), HIGH IMPACT STRENGTH, HIGH HEAT, MOLDING COMPOUND, EXTERIOR
ABS + POLYCARBONATE BLEND (ABS+PC), MEDIUM IMPACT STRENGTH MOLDING COMPOUND, EXTERIOR
ABS MOLDING COMPOUND, HIGH COLD IMPACT INTERIOR
ABS MOLDING COMPOUND, HIGH HEAT RESISTANT, HIGH IMPACT STRENGTH
ABS MOLDING COMPOUND, HIGH HEAT RESISTANT, UV STABILIZED, LOW GLOSS, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
ABS MOLDING COMPOUND, HIGH IMPACT INTERIOR
ABS MOLDING COMPOUND, VERY HIGH HEAT RESISTANT AND HIGH TENSILE STRENGTH ***TO BE USED WITH FORD WSS-M99P1111-A***
ABS/PC BLEND, MEDIUM IMPACT STRENGTH MOLDING COMPOUND, INTERIOR
ABS/PC BLEND, MEDIUM IMPACT STRENGTH MOLDING COMPOUND
ABS/POLYCARBONATE BLEND (ABS+PC), HIGH IMPACT STRENGTH, HIGH HEAT MOLDING COMPOUND, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
ABS/POLYCARBONATE BLEND (ABS+PC), HIGH IMPACT STRENGTH, HIGH HEAT MOLDING COMPOUND
ACETAL (POM) COPOLYMER, MELT FLOW RATE 23 - 35 ***TO BE USED WITH FORD WSS-M99P1111-A***
ACETAL (POM) COPOLYMER, MELT FLOW RATE 43 - 55 ***TO BE USED WITH FORD WSS-M99P1111-A***
ACETAL (POM) COPOLYMER, MELT FLOW RATE 7 - 15 ***TO BE USED WITH FORD WSS-M99P1111-A***
ACETAL (POM) COPOLYMER, MFR 0.7-4, FUNCTIONAL AUTOMOTIVE APPLICATIONS
ACETAL (POM) COPOLYMER, MINERAL OIL IMPREGNATED MOLDING COMPOUND
ACETAL (POM) COPOLYMER, MODIFIED, HIGH IMPACT GRADE
ACETAL (POM) HOMOPOLYMER, CHEMICALLY LUBRICATED MOLDING COMPOUND
ACETAL (POM) HOMOPOLYMER, IMPACT MODIFIED MOLDING COMPOUND
ACETAL (POM) HOMOPOLYMER, MELT FLOW RATE 1-3
ACETAL (POM) HOMOPOLYMER, MELT FLOW RATE 11 - 17 ***TO BE USED WITH FORD WSS-M99P1111-A***
ACETAL (POM) HOMOPOLYMER, MELT FLOW RATE 19 - 32 ***TO BE USED WITH FORD WSS-M99P1111-A***
ACETAL (POM) HOMOPOLYMER, MELT FLOW RATE 34 - 44 ***TO BE USED WITH FORD WSS-M99P1111-A***
ACETAL (POM) HOMOPOLYMER, MODIFIED, HIGH IMPACT GRADE
ACRYLONITRILE STYRENE ACRYLATE/POLYCARBONA TE BLEND (ASA+PC), MEDIUM HEAT RESISTANT MEDIUM IMPACT STRENGTH, INTERIOR
ACRYLONITRILE STYRENE ACRYLATE/POLYCARBONA TE BLEND (ASA+PC), MEDIUM HEAT RESISTANT MEDIUM IMPACT STRENGTH
ACTIVATOR, SOLVENT FREE, FOR ANAEROBICS
ADHESION PROMOTER, POLYURETHANE ***TO BE USED WITH FORD WSS=M99P1111-A***
ADHESION PROMOTER, SILANE, FOR BADGE APPLICATION
ADHESION PROMOTOR, POLYVINYLBUTYRAL BASE, TWO COMPONENT, HARDENER
ADHESION PROMOTOR, POLYVINYLBUTYRAL BASE, TWO COMPONENT, RESIN
ADHESION PROMOTOR, SILANE
ADHESIVE PRIMER, ACRYLATE BASED, FOR ADHESIVE TAPE
ADHESIVE, BODY, SOLVENT RELEASE
ADHESIVE, EPOXY, METAL REINFORCEMENT, SPRAYABLE, HEAT CURING
ADHESIVE, EPOXY, SOLVENT FREE, 180 \xb0C CURING 60 \xb0C APPLICABLE, METAL/METAL, STRUCTURAL***TO BE USED WITH FORD WSS-M99P-1111A***
ADHESIVE, EPOXY, SOLVENT FREE, 180 DEGREES C CURING, 80 DEGREES C APPLICABLE, METAL/METAL, STRUCTURAL ***TO BE USED WITH FORD WSS-M99P1111-A***
ADHESIVE, EPOXY, SOLVENT FREE, 180C CURING, 80C APPLICABLE, METAL/METAL, STRUCTURAL
ADHESIVE, EPOXY, STRUCTURAL, METAL TO METAL, 180 C CURING, SPRAYABLE, PRECURABLE, HEM FLANGE
ADHESIVE, EPOXY/PVC BLEND, STRUCTURAL, METAL-TO-METAL, 180 DEGREE C CURING, SPRAYABLE, PREGELLABLE, HEM FLANGE ***TO BE USED WITH FORD WSS-M99P1111-A***
ADHESIVE, EPOXY/PVC BLEND, STRUCTURAL, METAL-TO-METAL, 180 DEGREE C CURING, SPRAYABLE, PREGELLABLE, HEM FLANGE, CONTAINS GLASSBEADS ***TO BE USED WITH FORD WSS-M99P1111-A***
ADHESIVE, EPOXY/PVC BLEND, STRUCTURAL, METAL-TO-METAL, 180 DEGREE C CURING, SPRAYABLE, PREGELLABLE, HEM FLANGE, LOW VISCOSITY ***TO BE USED WITH FORD WSS-M99P1111-A***
ADHESIVE, HEAT CURING, EPOXY/GLASS FIBER LAMINATE FOR METAL REINFORCEMENT, LOW BAKE
ADHESIVE, HOT APPLIED 160 - 180 C, PRESSURE SENSITIVE
ADHESIVE, HOT MELT, SYNTHETIC RESIN, HOT APPLIED, 170 - 190 C
ADHESIVE, POLYACRYLIC ESTER, METAL/METAL ADFOSY, CLINCH FLANGE
ADHESIVE, POLYACRYLIC ESTER; METAL/METAL AIRLESS, EC COATABLE, CLINCH FLANGE
ADHESIVE, POLYAMIDE, HOT APPLIED 170 - 180 C
ADHESIVE, POLYAMIDE, HOT APPLIED, 160 - 170 C
ADHESIVE, POLYURETHANE - TWO COMPONENT, SOLVENT FREE - METAL TO GLASS
ADHESIVE, POLYURETHANE, ONE COMPONENT, HIGH SHEAR MODULUS, FAST FIX, LOW-CONDUCTIVE, AMBIENT PUMPABLE, WARM APPLIED ***TO BE USED WITH FORD WSS-M99P1111-A***
ADHESIVE, POLYURETHANE, ONE COMPONENT, HIGH SHEAR MODULUS, STANDARD FIX, NON CONDUCTIVE
ADHESIVE, POLYURETHANE, ONE COMPONENT, HIGH SHEAR MODULUS, STANDARD FIX
ADHESIVE, POLYURETHANE, ONE COMPONENT, MOISTURE CURING, HIGH STRENGTH, BLACK
ADHESIVE, POLYURETHANE, ONE COMPONENT, MOISTURE CURING, MEDIUM STRENGTH, WHITE
ADHESIVE, POLYURETHANE, ONE COMPONENT, STANDARAD SHEAR MODULUS, STANDARD FIX, FAST CURE
ADHESIVE, POLYURETHANE, ONE COMPONENT, STANDARD SHEAR MODULUS, STANDARD FIX
ADHESIVE, POLYURETHANE, ONE COMPONENT, WARM APPLIED, MEDIUM SHEAR MODULUS, FAST FIX
ADHESIVE, POLYURETHANE, ONE COMPONENT
ADHESIVE, POLYURETHANE, SOLVENT FREE, METAL TO GLASS, HARDENER
ADHESIVE, POLYURETHANE, SOLVENT FREE, METAL TO GLASS, POLYOL
ADHESIVE, POLYURETHANE, TWO COMPONENT, ISOCYANATE, PAINTED METAL TO TRIM PARTS
ADHESIVE, POLYURETHANE, TWO COMPONENT, POLYOL, PAINTED METAL TO TRIM PARTS
ADHESIVE, POLYURETHANE, TWO COMPONENT, SOLVENT BORNE, BASE MATERIAL
ADHESIVE, POLYURETHANE, TWO COMPONENT, SOLVENT BORNE, HARDENER ***TO BE USED WITH FORD WSS-M99P1111-A***
ADHESIVE, POLYURETHANE, TWO COMPONENT, SOLVENT BORNE, HARDENER, BLACK ***TO BE USED WITH FORD WSS-M99P1111-A***
ADHESIVE, SEALER, SYNTHETIC RUBBER, COLD APPLIED, 15 - 35 \xb0C, HEAT CURING ***TO BE USED WITH FORD WSS-M99P1111-A***
ADHESIVE, SEALER, SYNTHETIC RUBBER, EXPANDABLE, COLD APPLIED, 15 - 35 \xb0C, HEAT CURING ***TO BE USED WITH FORD WSS-M99P1111-A***
ADHESIVE, SEALER, SYNTHETIC RUBBER, HOT APPLIED 60 - 70 C, HEAT CURING
ADHESIVE, SEALER, SYNTHETIC RUBBER, HOT APPLIED, 120 - 130 \xb0C, NON-REACTIVE ***TO BE USED WITH FORD WSS-M99P1111-A***
ADHESIVE, SEALER, SYNTHETIC RUBBER, HOT APPLIED, 70 - 80 \xb0C, HEAT CURING ***TO BE USED WITH FORD WSS-M99P1111-A***
ADHESIVE, SEALER, SYNTHETIC RUBBER, WARM APPLIED, 30 - 60 \xb0C, HEAT CURING ***TO BE USED WITH FORD WSS-M99P1111-A***
ADHESIVE, SOLVENT RELEASE
ADHESIVE, SYNTHETIC RUBBER, SOLVENT RELEASE
ADHESIVE, TWO PACK, EPOXY, SOLVENT FREE, REPAIR, COMP A
ADHESIVE, TWO PACK, EPOXY, SOLVENT FREE, REPAIR, COMP B ***TO BE USED WITH FORD WSS-M99P1111-A***
ADHESIVES, ANAEROBIC, (AN) GASKETING ***TO BE USED WITH FORD WSS-M99P1111-A***
ADHESIVES, ANAEROBIC, (AN) GASKETING
ADHESIVES, ANAEROBIC, (AN) RETAINING ***TO BE USED WITH FORD WSS-M99P1111-A***
ADHESIVES, ANAEROBIC, (AN) SEALING ***TO BE USED WITH FORD WSS-M99P1111-A***
ADHESIVES, ANAEROBIC, (AN) THREADLOCKING ***TO BE USED WITH FORD WSS-M99P1111-A***
ADHESIVES, ANAEROBIC, PRE-APPLIED THREADLOCKING ***TO BE USED WITH FORD WSS-M99P1111-A***
ADHESIVES, CYANOACRYLATE (CA), ETHYL ***TO BE USED WITH FORD WSS-M99P1111-A***
ADHESIVES, CYANOACRYLATE, (CA), ALKOXY, LOW ODOR, LOW BLOOM ***TO BE USED WITH FORD WSS-M99P1111-A***
ADHESIVES, CYANOACRYLATE, (CA), ETHYL ***TO BE USED WITH FORD WSS-M99P1111-A***
ADHESIVES, CYANOACRYLATE, (CA), METHYL ***TO BE USED WITH FORD WSS-M99P1111-A***
ADHESIVES, CYANOACRYLATE, (CA), METHYL ***TO BE USED WITH FORD WSS-M99P1111-A
ADHESIVES, CYANOACRYLATE, (CA), METHYL
ADHESIVES, CYANOACRYLATE, (CA), SURFACE INSENSITIVE ***TO BE USED WITH FORD WSS-M99P1111-A***
ADHESIVES, CYANOACRYLATE, (CA), THICKENED, TOUGHENED ***TO BE USED WITH FORD WSS-M99P1111-A***
ADHESIVES, PREAPPLIED, THREAD LOCKING, SEALING
ALUMINUM BRAZING SHEET - BRAZE ALLOY CLAD
ALUMINUM BRAZING SHEET - TUBE STOCK ***TO BE USED WITH FORD WSS-M99P1111-A***
ALUMINUM BRAZING SHEET - TUBE STOCK
ALUMINUM BRAZING SHEET, CONDENSER FIN STOCK
ALUMINUM BRAZING SHEET, HEADER STOCK
ALUMINUM BRAZING SHEET, TUBE STOCK
ALUMINUM BRAZING SHEET- OIL COOLER PLATE STOCK
ALUMINUM FIN MATERIAL ***TO BE USED WITH FORD WSS-M99P1111-A***
ALUMINUM FIN MATERIAL
ALUMINUM SHEET, VACUUM BRAZING ***TO BE USED WITH FORD WSS-M99P1111-A***
ALUMINUM SHEET, VACUUM BRAZING
ALUMINUM TUBE, EXTRUDED
ALUMINUM TUBING, BRAZED CONDENSER
BODY ADHESIVE, BRUSHABLE, SOLVENT RELEASE
BRASS, NI-AL-CO ALLOY
BUTYL ACETATE
BUTYL GLYCOL
CABLE, LOW TENSION, PFA INSULATED, 260 C, THIN WALL, SHIELDED AND TWISTED, NICKEL PLATED, TWO CORE
CABLE, LOW TENSION, POLYETHYLENE INSULATED, REDUCED WALL THICKNESS, FLEX FUEL RESISTANT
CABLE, LOW TENSION, PTFE INSULATED, 260 C, THIN WALL, NICKEL PLATED
CABLE, LOW TENSION, TPE INSULATED 135 \xb0C, THIN WALL, SHIELDED AND TWISTED, BARE, TWO CORE ***TO BE USED WITH FORD WSS-M99P1111-A***
CABLE, LOW TENSION, TPE INSULATED 135 \xb0C, THIN WALL, TINNED *** TO BE USED WITH FORD WSS-M99P1111-A***
CABLE, LOW TENSION, TPE INSULATED, 135 \xb0C, THIN WALL, BARE ***TO BE USED WITH FORD WSS-M99P1111-A***
CABLE, LOW TENSION, TPE INSULATED, 135 \xb0C, THIN WALL, SHIELDED AND TWISTED, TINNED, TWO CORE ***TO BE USED WITH FORD WSS-M99P1111-A***
CABLE, LOW TENSION, TPE INSULATED, 135 \xb0C, THIN WALL, SHIELDED, BARE, TRIPLE CORE ***TO BE USED WITH FORD WSS-M99P1111-A***
CABLE, LOW TENSION, TPE INSULATED, 135 \xb0C, THIN WALL, SHIELDED, TINNED, TRIPLE CORE ***TO BE USED WITH FORD WSS-M99P1111-A***
CABLE, LOW TENSION, TPE INSULATED, 150 C, THIN WALL, BARE
CABLE, LOW TENSION, TPE INSULATED, 150 C, THIN WALL, SHIELDED AND TWISTED, BARE, TWO CORE
CABLE, LOW TENSION, TPE INSULATED, 150 C, THIN WALL, SHIELDED, BARE, TRIPPLE CORE
CABLE, LOW TENSION, VINYL INSULATED, 105 C, THIN WALL, BARE
CABLE, LOW TENSION, VINYL INSULATED, 105 DEGREES C, THIN WALL, TINNED ***TO BE USED WITH FORD WSS-M99P1111-A***
CABLE, LOW TENSION, VINYL INSULATED, 90 DEGREES C, STANDARD WALL, BARE ***TO BE USED WITH FORD WSS-M99P1111-A***
CELLULAR ELASTOMER, GASKET
COATING, CHROMATE CONVERSION FOR ALUMINUM
COATING, CONFORMAL, SILICONE OXIME CURE
COATING, CONFORMAL, SOLVENT FREE SILICONE, LOW VISCOSITY ***TO BE USED WITH FORD WSS-M99P1111-A***
COATING, CONFORMAL, SOLVENT FREE SILICONE
COPPER GRAPHITE ELECTRIC MOTOR BRUSH MATERIAL (8-35 MICRO OHMS.CM RESISTIVITY) ***TO BE USED WITH FORD WSS-M99P1111-A***
ENCAPSULANT, SILICONE GEL, ONE COMPONENT PLATINUM CURE
ETHYL GLYCOL
ETHYLENE VINYL ACETATE (EVAC) FOAM, CROSSLINKED, CLOSED CELL, 30 KG/M3
ETHYLENE/ACRYLIC (AEM) RUBBER, ROTATING SHAFT OIL SEAL, ROTATING SHAFT OIL SEALS IN MANUAL TRANSMISSIONS
ETHYLENE/PROPYLENE RUBBER (EPDM), 25% MINIMUM RECYCLED CONTENT
FLUOROELASTOMER (FKM) RUBBER, ROTATING SHAFT OIL SEAL
FLUOROELASTOMER (FKM), ROTATING SHAFT OIL SEAL
FLUOROELASTOMER (FKM), ROTATING SHAFT, OIL SEAL, (ENGINES)
FLUOROELASTOMER (FPM) ELASTOMER, ROTATING SHAFT OIL SEAL
GLASS LAMINATED, FLOAT SAFETY, CLEAR OR TINTED - POLYVINYL BUTYRATE LAYER
GLASS PRIMER, POLYURETHANE ***TO BE USED WITH FORD WSS-M99P1111-A***
GLASS, SAFETY - HEAT TREATED FLOAT - CLEAR
GLASS, SAFETY - HEAT TREATED FLOAT - TINTED
GREASE, PFTE, LIGHT CONSISTENCY
GREASE, SYNTHETIC HYDROCARBON OIL, INORGANICALLY GELLED, HIGH VISCOSITY, NLGI 0.5
HOSE, AIR CONDITIONING REFRIGERANT (NYLON BARRIER) RESISTANT, MEDIUM PRESSURE
HYDROGENATED NITRILE BUTADIENE RUBBER (HNBR) REFRIGERANT AND OIL RESISTANT O-RINGS
LABEL, PLASTIC SHEET, PRESSURE SENSITIVE, NOT REMOVABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
LABEL, PLASTIC SHEET, PRESSURE SENSITIVE
LABEL, POLYESTER FILM, PRESSURE SENSITIVE (UNDER SURFACE PRINTING) , INTERIOR
LABEL, SECURITY RESISTANCE- NONTRANSFERABLE - PRESSURE SENSITIVE
LACQUER, CLEAR, CORROSION PROTECTION, ENGINE COMPARTMENT
LACQUER, CLEAR, EDGE CORROSION PROTECTION, BRUSH APPLICATION
LACQUER, CLEAR, EDGE CORROSION PROTECTION, SPRAY APPLICATION ***TO BE USED WITH FORD WSS-M99P1111-A***
LAMINATE - COMPOSITE SUBSTRATE, UNCLAD, EPOXY GLASS, SELF EXTINGUISHING
LAMINATE, COMPOSITE SUBSTRATE, UNCLAD, EPOXY PAPER, SELF-EXTINGUISHING ***TO BE USED WITH FORD WSS-M99P111-A***
LAMINATE, COMPOSITE SUBSTRATE, UNCLAD, POLYESTER GLASS, SELF-EXTINGUISHING ***TO BE USED WITH FORD WSS-M99P1111-A***
LUBRICANT, POLYALKYLENE GLYCOL
MOLECULAR SIEVE DESICCANT
NITRILE BUTADIENE (NBR) RUBBER, ROTATING SHAFT OIL SEAL
PAINT PERFORMANCE, ALUMINUM ROAD WHEELS
PAINT PERFORMANCE, BODY, EXTERIOR
PAINT PERFORMANCE, CHASSIS, LOW LEVEL VISIBLE, 144 h SALT SPRAY ***TO BE USED WITH FORD WSS-M99P1111-A***
PAINT PERFORMANCE, CHASSIS, LOW LEVEL VISIBLE, 16 H SALT SPRAY
PAINT PERFORMANCE, CHASSIS, LOW LEVEL VISIBLE, 240 h SALT SPRAY ***TO BE USED WITH FORD WSS-M99P1111-A***
PAINT PERFORMANCE, CHASSIS, LOW LEVEL VISIBLE, 48 H SALT SPRAY
PAINT PERFORMANCE, CHASSIS, LOW LEVEL VISIBLE, 480 H SALT SPRAY ***TO BE USED WITH FORD WSS-M99P1111-A***
PAINT PERFORMANCE, CHASSIS, LOW LEVEL VISIBLE, 96 h SALT SPRAY ***TO BE USED WITH FORD WSS-M99P1111-A***
PAINT PERFORMANCE, COMMERCIAL CHASSIS, LOW LEVEL VISIBLE, 48 H SALT SPRAY
PAINT PERFORMANCE, COMMERCIAL CHASSIS, LOW LEVEL VISIBLE, 72 H SALT SPRAY - ***TO BE USED WITH FORD WSS-M99P1111-A***
PAINT PERFORMANCE, COMMERCIAL CHASSIS, LOW LEVEL VISIBLE, 96 H SALT SPRAY - ***TO BE USED WITH FORD WSS-M99P1111-A***
PAINT PERFORMANCE, ENGINE COMPARTMENT, HIGH DURABILITY
PAINT PERFORMANCE, ENGINE, LUGGAGE AND DRIVER COMPARTMENT, INTERIOR
PAINT PERFORMANCE, ENGINES AND ENGINE ACCESSORIES, 24 H SALT SPRAY
PAINT PERFORMANCE, ENGINES, AND ENGINE ACCESSORIES, 48 h SALT SPRAY ***TO BE USED WITH FORD WSS-M99P1111-A***
PAINT PERFORMANCE, ENGINES, AND ENGINE ACCESSORIES, 96 h SALT SPRAY ***TO BE USED WITH FORD WSS-M99P1111-A***
PAINT PERFORMANCE, EYE LEVEL VISIBLE, BEST QUALITY, INTERIOR
PAINT PERFORMANCE, HEAT RESISTANT, 500 C
PAINT PERFORMANCE, HIGH FLEXIBLE PLASTIC SUBSTRATES, INTERIOR
PAINT PERFORMANCE, LOW LEVEL VISIBLE, 120 h SALT SPRAY, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
PAINT PERFORMANCE, LOW LEVEL VISIBLE, 240 h SALT SPRAY, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
PAINT PERFORMANCE, LOW LEVEL VISIBLE, 480 h SALT SPRAY, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
PAINT PERFORMANCE, LOW LEVEL VISIBLE, 96 H SALT SPRAY, EXTERIOR
PAINT PERFORMANCE, NON- EYE VISIBLE, 24 H SALT SPRAY, INTERIOR
PAINT PERFORMANCE, NON-EYE VISIBLE, 48 h SALT SPRAY, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
PAINT PERFORMANCE, NON-EYE VISIBLE, 72 H SALT SPRAY, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
PAINT PERFORMANCE, PLASTIC BUMPERS
PAINT PERFORMANCE, PLASTIC SUBSTRATES, EXTERIOR
PAINT PERFORMANCE, PLASTIC SUBSTRATES, INTERIOR 500 kj ARTIFICIAL WEATHERING ***TO BE USED WITH FORD WSS-M99P1111-A***
PAINT PERFORMANCE, PLASTIC SUBSTRATES, INTERIOR, LOW PERFORMANCE LEVEL
PAINT PERFORMANCE, PLASTIC SUBSTRATES, INTERIOR
PAINT PERFORMANCE, POLYMER COATED, BRAKE AND FUEL TUBES
PAINT PERFORMANCE, POWDER COAT, BODY COLOUR STEEL BUMPERS, EXTERIOR
PAINT PERFORMANCE, POWDER COAT, DOOR HANDLES, ETC., EXTERIOR
PAINT PERFORMANCE, POWDER COAT, STEEL BUMPERS AND OTHER PARTS, EXTERIOR
PAINT PERFORMANCE, POWDER COATED, FUEL TANK STRAPS
PAINT PERFORMANCE, PRIMED PARTS, 240 H SALT SPRAY, EXTERIOR
PAINT PERFORMANCE, PRIMED PARTS, 480 h SALT SPRAY, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
PAINT PERFORMANCE, PRIMED PLASTIC PARTS, INTERMEDIATE STORAGE
PAINT PERFORMANCE, REFLECTORS, EXTERIOR
PAINT PERFORMANCE, ROAD WHEELS, 240 h SALT SPRAY
PAINT PERFORMANCE, ROAD WHEELS, 480 h SALT SPRAY ***TO BE USED WITH FORD WSS-M99P1111-A***
PAINT PERFORMANCE, ROAD WHEELS, 96 h SALT SPRAY
PAINT PERFORMANCE, SOFT COATING, PLASTIC SUBSTRATES, INTERIOR
PAINT PERFORMANCE, SUEDE COATING, INTERIOR
PAINT PERFORMANCE, THERMOSETTING POLYESTER POWDER COATING ON BRIGHT METAL, EXTERIOR
PAINT PERFORMANCE, UNDERBODY
PAINT PERFORMANCE, VISIBLE, LIGHT DUTY, INTERIOR
PAINT PERFORMANCE, ZINC RICH PRIMER, COOLING AND ALLIED TUBES
PAINT, AIR DRYING, BLACK
PAINT, CLEARCOAT IN BASECOAT/CLEARCOAT SYSTEM, BAKING, EXTERIOR TOP COAT
PAINT, CLEARCOAT, TWO PACK, HIGH FLEXIBLE, PLASTIC PARTS, EXTERIOR
PAINT, CLEARCOAT, TWO PACK, PLASTIC SUBSTRATES, EXTERIOR
PAINT, ENGINE - CLEAR LACQUER, AIR DRYING
PAINT, ENGINE, AIR DRYING
PAINT, METALLIC BASECOAT IN BASECOAT/CLEARCOAT SYSTEM, BAKING, EXTERIOR TOP COAT
PAINT, ONE PACK, PLASTIC SUBSTRATES, INTERIOR
PAINT, POWDERED, THERMOSETTING EPOXY
PAINT, TEXTURED, TWO PACK, FLEXIBLE, PLASTIC SUBSTRATES, EXTERIOR
PAINT, TEXTURED, TWO PACK, HIGH FLEXIBLE, PLASTIC PARTS, EXTERIOR
PAINT, TEXTURED, TWO PACK, PLASTIC SUBSTRATES, INTERIOR
PAINT, TWO PACK, HIGH FLEXIBLE PLASTIC SUBSTRATES, INTERIOR
PAINT, TWO PACK, HIGH FLEXIBLE, PLASTIC PARTS, EXTERIOR
PAINT, TWO PACK, PLASTIC SUBSTRATES, EXTERIOR
PAINT, TWO PACK, PLASTIC SUBSTRATES, INTERIOR
PAINT, TWO PACK, SUEDE COATING, INTERIOR
PAINT, TWO PACK, WATER BASED, SOFT COATING EFFECT PLASTIC SUBSTRATES, INTERIOR
PERFORMANCE STRUCTURAL ADHESIVE, POLYURETHANE, ONE COMPONENT, STANDARD
PERFORMANCE, ADHESIVE, POLYURETHANE, TWO COMPONENT REPAIR
PERFORMANCE, ADHESIVE, POLYURETHANE, TWO COMPONENT, NON CONDUCTIVE, REPAIR ***TO BE USED WITH FORD WSS-M99P1111-A***
PERFORMANCE, SEMISTRUCTURAL ADHESIVE, POLYURETHANE, METAL TO METAL, TWO COMPONENT
PERFORMANCE, STRUCT, ADHESIVE; 1 COMP., PUR; FAST FIX ***TO BE USED WITH FORD WSS-M99P1111-A***
PERFORMANCE, STRUCT, ADHESIVE; 1 COMP., PUR; HIGH MODULUS ***TO BE USED WITH FORD WSS-M99P1111-A***
PERFORMANCE, STRUCT, ADHESIVE; 1 COMP., PUR; NON CONDUCTIVE ***TO BE USED WITH FORD WSS-M99P1111-A***
PERFORMANCE, STRUCTURAL ADHESIVE, 0.1 - 0.3 mm GAP ***TO BE USED WITH FORD WSS-M99P1111-A***
PERFORMANCE, STRUCTURAL ADHESIVE, 0.1 - 1.0 mm GAP ***TO BE USED WITH FORD WSS-M99P1111-A***
PERFORMANCE, STRUCTURAL ADHESIVE, 0.3 - 7 mm GAP ***TO BE USED WITH FORD WSS-M99P1111-A***
PERFORMANCE, STRUCTURAL ADHESIVE, REPAIR
PHENOLIC (PF) 30% GLASS FIBER REINFORCED, COMPRESSION MOLDING COMPOUND
PHENOLIC (PF) 30% GLASS FIBER REINFORCED, PRE- PREG SHEET MOLDING COMPOUND
PHENOLIC (PF) 35% GLASS FIBER REINFORCED, COMPRESSION MOLDING COMPOUND
PHENOLIC (PF) COMPRESSION MOLDING COMPOUND, 50% MINERAL/GLASS FIBER FILLED
PHENOLIC (PF), 40 % WOOD FLOUR FILLED COMPRESSION MOLDING COMPOUND
PHENOLIC (PF), 40 % WOOD FLOUR FILLED INJECTION MOLDING COMPOUND
PHOSPHATE COATING, ZINC
PLATING, ZINC COBALT OVER FERROUS SURFACES
POLYACRYLIC (ACM) ELASTOMER, ROTATING SHAFT OIL SEAL
POLYACRYLIC (ACM) RUBBER, ROTATING SHAFT OIL SEAL ***TO BE USED WITH FORD WSS-M99P1111-A***
POLYACRYLIC (ACM) RUBBER, ROTATING SHAFT OIL SEAL
POLYAMIDE (PA) 11 FLEXIBLE, HEAT STABILIZED MOLDING AND EXTRUSION COMPOUND
POLYAMIDE (PA) 12, FLEXIBLE, HEAT STABILIZED, MOLDING AND EXTRUSION COMPOUND
POLYAMIDE (PA) 46, HEAT STABILIZED MOLDING COMPOUND
POLYAMIDE (PA) 6, 15% GLASS FIBER REINFORCED MOLDING COMPOUND, INTERIOR
POLYAMIDE (PA) 6, 15% GLASS FIBER REINFORCED
POLYAMIDE (PA) 6, 30% GLASS FIBER/GLASS SPHERE REINFORCED
POLYAMIDE (PA) 6, 40% GLASS FIBER REINFORCED ***TO BE USED WITH FORD WSS-M99P1111-A***
POLYAMIDE (PA) 6, HEAT STABILIZED 40% MINERAL FILLED
POLYAMIDE (PA) 6, HEAT STABILIZED 50% GLASS FIBER REINFORCED
POLYAMIDE (PA) 6, HEAT STABILIZED, 30% GLASS FIBER REINFORCED MOLDING COMPOUND, INTERIOR
POLYAMIDE (PA) 6, HEAT STABILIZED, 30% GLASS FIBER REINFORCED
POLYAMIDE (PA) 6, IMPACT MODIFIED MOLDING COMPOUND
POLYAMIDE (PA) 6, MOLDING COMPOUND
POLYAMIDE (PA) 66 MOLDING COMPOUND
POLYAMIDE (PA) 66, 40% MINERAL FILLED MOLDING COMPOUND
POLYAMIDE (PA) 66, HEAT STABILIZED 25% GLASS FIBER REINFORCED
POLYAMIDE (PA) 66, HEAT STABILIZED 30 % GLASS FIBER REINFORCED
POLYAMIDE (PA) 66, HEAT STABILIZED 50% GLASS FIBER REINFORCED MOLDING COMPOUND
POLYAMIDE (PA) 66, HEAT STABILIZED MOLDING COMPOUND, INTERIOR
POLYAMIDE (PA) 66, HEAT STABILIZED MOLDING COMPOUND
POLYAMIDE (PA) 66, HEAT STABILIZED, 13 % GLASS FIBER REINFORCED 100 % POST INDUSTRIAL OR 25 % POST CONSUMER RECYCLED MOLDING COMPOUND
POLYAMIDE (PA) 66, HEAT STABILIZED, 20 % GLASS FIBER REINFORCED
POLYAMIDE (PA) 66, HEAT STABILIZED, 20% GLASS FIBER REINFORCED, ENGINE COOLANT, RESISTANT MOLDING COMPOUND
POLYAMIDE (PA) 66, HEAT STABILIZED, 30% GLASS FIBER REINFORCED MOLDING COMPOUND, INTERIOR
POLYAMIDE (PA) 66, HEAT STABILIZED, 30% GLASS FIBER REINFORCED, REDUCED MOISTURE ABSORPTION, MOLDING COMPOUND
POLYAMIDE (PA) 66, HEAT STABILIZED, 33% GLASS FIBER REINFORCED MOLDING COMPOUND
POLYAMIDE (PA) 66, HEAT STABILIZED, 35% GLASS FIBER REINFORCED MOLDING COMPOUND
POLYAMIDE (PA) 66, HEAT STABILIZED, 40% GLASS SPHERE REINFORCED
POLYAMIDE (PA) 66, HEAT STABILIZED, 40% MINERAL FILLED, REDUCED MOISTURE ABSORPTION, MOLDING COMPOUND
POLYAMIDE (PA) 66, HEAT STABILIZED, 43% GLASS FIBER REINFORCED
POLYAMIDE (PA) 66, HEAT STABILIZED, IMPACT MODIFIED, 13% GLASS FIBER REINFORCED
POLYAMIDE (PA) 66, IMPACT MODIFIED MOLDING COMPOUND
POLYAMIDE (PA) 66, IMPACT MODIFIED, 14% GLASS FIBER REINFORCED
POLYAMIDE (PA) 66, IMPACT MODIFIED, HEAT STABILIZED MOLDING COMPOUND
POLYAMIDE (PA) 66, IMPACT MODIFIED, HEAT STABILIZED, 33 % GLASS FIBER REINFORCED MOLDING COMPOUND
POLYAMIDE (PA) 66, IMPACT MODIFIED
POLYAMIDE (PA) 66, MOLDING COMPOUND - SE
POLYAMIDE 11 (PA11), RIGID, HEAT STABILISED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
POLYAMIDE 6 (PA6), 33% MINERAL REINFORCED, MOLDING COMPOUND
POLYAMIDE 66 (PA66), 40% MINERAL FILLED IMPROVED IMPACT STRENGTH MOLDING COMPOUND
POLYAMIDE 66 (PA66), HEAT STABILIZED MOLDING COMPOUND, EXTERIOR
POLYAMIDE 66 (PA66), HEAT STABILIZED, 40% GLASS SPHERE REINFORCED MOLDING COMPOUND, INTERIOR
POLYAMIDE 66 (PA66), HEAT STABILIZED, IMPACT MODIFIED MOLDING COMPOUND
POLYAMIDE 66 (PA66), IMPACT MODIFIED, HEAT STABILIZED, 14% GLASS FIBER REINFORCED
POLYAMIDE 66 (PA66), IMPACT MODIFIED, MOLDING COMPOUND
POLYARYLATE (ARP) MOLDING COMPOUND HIGH HEAT RESISTANT, SE, INTERIOR
POLYARYLATE (ARP) MOLDING COMPOUND HIGH HEAT RESISTANT, SE
POLYBUTYLENE TEREPHTHALATE (PBT) 30% GLASS FIBRE REINFORCED IMPACT MODIFIED MOLDING COMPOUND
POLYBUTYLENE TEREPHTHALATE (PBT) 40% GLASSFIBRE/MINERAL REINFORCED LOW WARPAGE MOLDING COMPOUND
POLYBUTYLENE TEREPHTHALATE (PBT) EXTRUSION MOLDING COMPOUND
POLYBUTYLENE TEREPHTHALATE (PBT) IMPACT MODIFIED, 45% GLASS FIBRE REINFORCED MOLDING COMPOUND
POLYBUTYLENE TEREPHTHALATE (PBT) INJECTION MOLDING COMPOUND
POLYBUTYLENE TEREPHTHALATE (PBT), 33% GLASS FIBER REINFORCED, IMPACT MODIFIED MOLDING COMPOUND, ELECTRICAL CONNECTORS
POLYETHERSULFONE (PES), 10% GLASS FIBER REINFORCED, SE ***TO BE USED WITH FORD WSS-M99P1111-A***
POLYETHERSULFONE (PES), SE ***TO BE USED WITH FORD WSS-M99P1111-A***
POLYETHYLENE (PE) EXPANDED SHEET
POLYETHYLENE (PE) FOAM, CHEMICALLY CROSSLINKED, CLOSED CELL, 30 KG/M3
POLYETHYLENE (PE) MOLDING COMPOUND, HIGH DENSITY, LOW MELT FLOW RATE
POLYETHYLENE (PE) MOLDING COMPOUND, HIGH DENSITY, OIL IMPREGNATED
POLYETHYLENE (PE), HIGH DENSITY MOLDING COMPOUND, RECYCLED
POLYETHYLENE (PE), HIGH DENSITY MOLDING COMPOUND
POLYETHYLENE TEREPHTHALATE (PET) IMPACT MODIFIED, 35% GLASS FIBRE REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
POLYETHYLENE TEREPHTHALATE (PET), 45% GLASS FIBER REINFORCED MOLDING COMPOUND, 100% RECYCLED
POLYETHYLENE TEREPHTHALATE (PET), 55% GLASS FIBRE REINFORCED MOLDING COMPOUND
POLYETHYLENE, HIGH DENSITY (PE-HD), BLOW MOLDING COMPOUND
POLYPHENYLENE ETHER + POLYAMIDE (PPE+PA) BLEND MOLDING COMPOUND, IMPACT MODIFIED
POLYPHENYLENE ETHER + POLYAMIDE BLEND (PPE+PA) , IMPACT MODIFIED MOLDING COMPOUND
POLYPHENYLENE SULFIDE (PPS), 43 % GLASS FIBER REINFORCED MOLDING COMPOUND
POLYPROPYLENE (PP) AND THERMOPLASTIC POLYOLEFIN ELASTOMER (TEO) BLEND, RECOMPOUNDED MOLDING COMPOUND
POLYPROPYLENE (PP) COPOLYMER, 10 % MINERAL FILLED MOLDING COMPOUND
POLYPROPYLENE (PP) COPOLYMER, COLOR PIGMENTED GENERAL PURPOSE MOLDING COMPOUND***TO BE USED WITH DORD WSS-M99P1111-A***
POLYPROPYLENE (PP) COPOLYMER, COLOR PIGMENTED, INTERIOR
POLYPROPYLENE (PP) COPOLYMER, CONTROLLED RHEOLOGY (CR) GRADE
POLYPROPYLENE (PP) COPOLYMER, MEDIUM HIGH IMPACT MOLDING COMPOUND
POLYPROPYLENE (PP) COPOLYMER, MEDIUM HIGH IMPACT, COLOR PIGMENTED MOLDING COMPOUND, EXTERIOR
POLYPROPYLENE (PP) HOMOPOLYMER, 10% WOLLASTONITE FILLED MOLDING COMPOUND
POLYPROPYLENE (PP) HOMOPOLYMER, 40 % MINERAL MIX FILLED HIGH HEAT MOLDING COMPOUND
POLYPROPYLENE (PP) HOMOPOLYMER, 40 % MINERAL MIX FILLED MOLDING COMPOUND
POLYPROPYLENE (PP) HOMOPOLYMER, HEAT STABILIZED, 20 % MINERAL FILLED, 25 % MINIMUM RECYCLED CONTENT MOLDING COMPOUND
POLYPROPYLENE (PP) SHEET, 30 % CONTINUOUS GLASS FIBER REINFORCED
POLYPROPYLENE (PP), HOMOPOLYMER 40% MINERAL FILLED, MELT FLOW RATE 1 - 3.5 ***TO BE USED WITH FORD WSS-M99P1111-A***
POLYPROPYLENE (PP), HOMOPOLYMER 40% MINERAL FILLED, MELT FLOW RATE 4-7
POLYPROPYLENE (PP), HOMOPOLYMER MOLDING COMPOUND
POLYPROPYLENE (PP), HOMOPOLYMER, 40% MINERAL FILLED, CONTROLLED RHEOLOGY (CR) GRADE
POLYPROPYLENE COPOLYMER, 15% MINERAL FILLED, HIGH SCRATCH RESISTANT MOLDING COMPOUND, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
POLYPROPYLENE COPOLYMER, 22 % MINERAL FILLED, INTERIOR
POLYPROPYLENE COPOLYMER, 22% MINERAL FILLED, MEDIUM SCRATCH RESISTANT MOLDING COMPOUND, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
POLYPROPYLENE COPOLYMER, 24% MINERAL FILLED, HIGH SCRATCH RESISTANT MOLDING COMPOUND, MULTI SPOT DECOR, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
POLYTETRAFLUOROETHYL ENE (PTFE), PASTE EXTRUSION COMPOUND
POLYURETHANE (PUR) FOAM, ACOUSTIC GRADE
POLYURETHANE (PUR) FOAM, BACTERIA/FUNGUS RESISTANT
POLYURETHANE (PUR) FOAM, MOLDED SEMIRIGID, 220 KG/M3
POLYURETHANE (PUR) FOAM, MOLDED, CLOSED CELL, LOW DENSITY, ENERGY ABSORBING, ENERGY ABSORBING FOAM FOR BUMPER SHELLS
POLYURETHANE (PUR) FOAM, MOLDED, HIGH DENSITY
POLYURETHANE (PUR) FOAM, MOLDED, HIGH RESILIENCE
POLYURETHANE (PUR) FOAM, MOLDED, HOT CURED
POLYURETHANE (PUR) FOAM, MOLDED, INTEGRAL SKIN
POLYURETHANE (PUR) FOAM, MOLDED, LOW DENSITY, ENERGY ABSORBING
POLYURETHANE (PUR) FOAM, MOLDED, SEMI RIGID, INSTRUMENT PANEL
POLYURETHANE (PUR) FOAM, OPEN CELL, (FRONT GARNISH INNER)
POLYURETHANE (PUR) FOAM, OPEN CELL
POLYURETHANE (PUR) FOAM, SEMI RIGID
POLYURETHANE (PUR) FOAM, SLAB STOCK, FLEXIBLE, MICROPOROUS, HIGH DENSITY
POLYURETHANE (PUR) FOAM, SLAB STOCK
POLYURETHANE (PUR) MICROCELLULAR ELASTOMER, REINFORCED REACTION INJECTION MOLDED (RRIM), 20% GLASS FIBER REINFORCED
POLYVINYL CHLORIDE (PVC), 80 D HARDNESS MOLDING COMPOUND
POLYVINYL CHLORIDE (PVC), DRY BLEND SLUSH, MOULDED SKIN
POLYVINYL CHLORIDE (PVC), FLEXIBLE - 50 A HARDNESS
POLYVINYL CHLORIDE (PVC), FLEXIBLE 50 A HARDNESS ***TO BE USED WITH FORD WSS-M99P1111-A***
POLYVINYL CHLORIDE (PVC), FLEXIBLE 55 A HARDNESS ***TO BE USED WITH FORD WSS-M99P1111-A***
POLYVINYL CHLORIDE (PVC), FLEXIBLE 60 A HARDNESS ***TO BE USED WITH FORD WSS-M99P1111-A***
POLYVINYL CHLORIDE (PVC), FLEXIBLE 60 A HARDNESS, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
POLYVINYL CHLORIDE (PVC), FLEXIBLE 65 A HARDNESS ***TO BE USED WITH FORD WSS-M99P1111-A***
POLYVINYL CHLORIDE (PVC), FLEXIBLE 65 A HARDNESS, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
POLYVINYL CHLORIDE (PVC), FLEXIBLE 70 A HARDNESS ***TO BE USED WITH FORD WSS-M99P1111-A***
POLYVINYL CHLORIDE (PVC), FLEXIBLE 75 A HARDNESS ***TO BE USED WITH FORD WSS-M99P1111-A***
POLYVINYL CHLORIDE (PVC), FLEXIBLE 75 A HARDNESS, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
POLYVINYL CHLORIDE (PVC), FLEXIBLE 80 A HARDNESS ***TO BE USED WITH FORD WSS-M99P1111-A***
POLYVINYL CHLORIDE (PVC), FLEXIBLE 85 A HARDNESS, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
POLYVINYL CHLORIDE (PVC), FLEXIBLE 90 A HARDNESS ***TO BE USED WITH FORD WSS-M99P1111-A***
POLYVINYL CHLORIDE (PVC), FLEXIBLE 90 A HARDNESS, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
POLYVINYL CHLORIDE (PVC), FLEXIBLE 95 A HARDNESS ***TO BE USED WITH FORD WSS-M99P1111-A***
POLYVINYL CHLORIDE (PVC), FLEXIBLE 95 A HARDNESS, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
POLYVINYL CHLORIDE (PVC), FLEXIBLE, 80 A HARDNESS, EXTERIOR
POLYVINYL CHLORIDE (PVC), RIGID MOLDING COMPOUND
PRIMER, POLYISOCYANITE/ ETHYLACETATE, POLYURETHANE
PVC/NBR MOLDING COMPOUND, FLEXIBLE, EXTERIOR
SILICONE (MQ) RUBBER, ROTATING SHAFT OIL SEAL
SOLVENT, ISOPROPYL ALCOHOL ***TO BE USED WITH FORD WSS-M99P1111-A***
SOLVENT, NITROCELLULOSE THINNER
SPECIAL BRASS - NI-AL-SI-ALLOY
STYRENE MALEIC ANHYDRIDE (SMA) COPOLYMER, RUBBER MODIFIED, 20% GLASS FIBER, REINFORCED MOLDING COMPOUND
TAPE, ADHESIVE PRESSURE SENSITIVE, ONE SIDED, PU, 0.2 MM NOMINAL THICKNESS
TAPE, ADHESIVE, ONE SIDED, PVC FOAM,CLOSED CELL PRESSURE SENSITIVE, EXTERIOR
TAPE, ADHESIVE, PRESSURE SENSITIVE, ONE SIDED, CLOTH, INTERIOR
TAPE, ADHESIVE, PRESSURE SENSITIVE, TWO SIDED ACRYLIC, INTERIOR, 0.13 MM NOMINAL THICKNESS
TAPE, ADHESIVE, PRESSURE SENSITIVE, TWO SIDED, ACRYLIC, INTERIOR, 0.05 MM NOMINAL THICKNESS
TAPE, ADHESIVE, PRESSURE SENSITIVE, TWO SIDED, INTERIOR
TAPE, ADHESIVE, PRESSURE SENSITIVE, TWO SIDED, NON WOVEN FIBRE, INTERIOR
TAPE, ADHESIVE, PRESSURE SENSITIVE, TWO SIDED, SYNTHETIC RUBBER, INTERIOR, 0.09 MM NOMINAL THICKNESS
TAPE, ADHESIVE, PRESSURE SENSITIVE, TWO SIDED, SYNTHETIC RUBBER, INTERIOR, 0.13 MM NOMINAL THICKNESS
TAPE, ADHESIVE,, ONE SIDED, PVC FOAM,CLOSED CELL PRESSURE SENSITIVE, EXTERIOR
TAPE, DECORATIVE, PRESSURE SENSITIVE, EXTERIOR, HIGH UV, CHIP RESISTANT, HORIZONTAL, GREENHOUSE APPLICATIONS ***TO BE USED WITH FORD WSS-M99P1111-A***
TAPE, DECORATIVE, PRESSURE SENSITIVE, EXTERIOR, HIGH UV, HORIZONTAL, GREENHOUSE APPLICATIONS ***TO BE USED WITH FORD WSS-M99P1111-A***
TAPE, DECORATIVE, PRESSURE SENSITIVE, EXTERIOR, LOW UV, CHIP RESISTANT, VERITICAL APPLICATIONS (Below Greenhouse) **TO BE USED WITH FORD WSS-M99P1111-A***
TAPE, DECORATIVE, PRESSURE SENSITIVE, EXTERIOR, LOW UV, VERTICAL APPLICATIONS (Below Greenhouse) ***TO BE USED WITH FORD WSS-M99P1111-A***
TAPE, DECORATIVE, PRESSURE SENSITIVE, EXTERIOR
TAPE, PERFORMANCE, PRESSURE SENSITIVE ADHESIVE, TWO SIDED, EXTERIOR, BODY SIDE MOLDING
TAPE, PERFORMANCE, PRESSURE SENSITIVE ADHESIVE, TWO SIDED, EXTERIOR, BUMPER INSERT ***TO BE USED WITH FORD WSS-M99P1111-A***
TAPE, PERFORMANCE, PRESSURE SENSITIVE ADHESIVE, TWO SIDED, EXTERIOR, EMBLEM
TAPE, PERFORMANCE, PRESSURE SENSITIVE ADHESIVE, TWO SIDED, EXTERIOR, WEATHERSTRIP
TAPE, PRESSURE SENSITIVE ADHESIVE, ONE SIDED, POLYETHYLENE, 0.28 MM NOMINAL
TAPE, PRESSURE SENSITIVE ADHESIVE, TWO SIDED, EXTERIOR, ACRYLIC FOAM
TAPE, PRESSURE SENSITIVE ADHESIVE, TWO SIDED, EXTERIOR, CHLOROPRENE/NEOPRENE
TAPE, PRESSURE SENSITIVE ADHESIVE, TWO SIDED, EXTERIOR, POLYETHER ***TO BE USED WITH FORD WSS-M99P1111-A***
TAPE, PRESSURE SENSITIVE ADHESIVE, TWO SIDED, EXTERIOR, POLYETHYLENE/ VINYLACETATE
TAPE, PRESSURE SENSITIVE ADHESIVE, TWO SIDED, EXTERIOR,, ACRYLIC FOAM, HEAT ACTIVATED
TETRAFLUOROETHANE REFRIGERANT
THERMOPLASTIC ELASTOMER (TPE), POLYOLEFIN, EPDM RUBBER MODIFIED, 50 DUROMETER D HARDNESS, EXTERIOR
THERMOPLASTIC ELASTOMER (TPE), POLYOLEFIN, EPDM RUBBER MODIFIED, 50 DUROMETER D HARDNESS
THERMOPLASTIC POLYESTER- ETHER ELASTOMER (TEEE), 55 DUROMETER D HARDNESS, EXTRUSION MOLDING COMPOUND
THERMOPLASTIC POLYESTER- ETHER ELASTOMER (TEEE), 55 DUROMETER D HARDNESS, HEAT STABILIZED EXTRUSION MOLDING COMPOUND
THERMOPLASTIC POLYESTER- ETHER ELASTOMER (TEEE), 55 DUROMETER D HARDNESS, INJECTION MOLDING COMPOUND
THERMOPLASTIC POLYESTER- ETHER ELASTOMER (TEEE), 63 DUROMETER D HARDNESS MOLDING COMPOUND
THERMOPLASTIC POLYESTER-ETHER ELASTOMER (TEEE), 55 DUROMETER D HARDNESS, BLACK INJECTION MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
THERMOPLASTIC POLYOLEFIN ELASTOMER (TEO) 25 % MINERAL FILLED, MEDIUM HIGH IMPACT, HIGH SCRATCH RESISTANT MOLDING COMPOUND, INTERIOR
THERMOPLASTIC POLYOLEFIN ELASTOMER (TEO) 25% MINERAL FILLED, MEDIUM HIGH IMPACT, HIGH SCRATCH RESISTANT MOLDING COMPOUND, MULTI SPOT DECOR, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
THERMOPLASTIC POLYOLEFIN ELASTOMER (TEO), 24 % MINERAL FILLED, HIGH IMPACT MOLDING COMPOUND, INTERIOR
THERMOPLASTIC POLYOLEFIN ELASTOMER (TEO), 24 % MINERAL FILLED, HIGH IMPACT MOLDING COMPOUND, PAINTABLE
THERMOPLASTIC POLYOLEFIN ELASTOMER (TEO), 33 DUROMETER D HARDNESS MOLDING COMPOUND
THERMOPLASTIC POLYOLEFIN ELASTOMER (TEO), 50 DUROMETER D HARDNESS MOLDING COMPOUND
THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO) 30% CALCIUM CARBONATE FILLED
THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO), 26% MINERAL FILLED, MEDIUM HIGH IMPACT, INTERIOR
THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO), 27% MINERAL FILLED - HIGH IMPACT
THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO), 33 DUROMETER D HARDNESS MOLDING COMPOUND
THINNER, GENERAL, FOR USE WITH AUTOMOTIVE REFINISH PRODUCTS ***TO BE USED WITH FORD WSS-M99P1111-A***
THINNER, GENERAL, FOR USE WITH AUTOMOTIVE REFINISH PRODUCTS
THINNER, SUEDE COATING ***TO BE USED WITH FORD WSS-M99P1111-A***
THINNER, SUEDE COATING
THINNER
UNSATURATED POLYESTER (PU), 20% CONTINUOUS, GLASS FIBER REINFORCED MOLDING COMPOUND
UNSATURATED POLYESTER (UP) INJECTION MOLDING COMPOUND, 17% GLASS FIBR REINFORCED, HIGH HEAT RESISTANT
VARNISH
XYLENE

<< Prev Next >>