Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 500 1000 1100 1150 1200 1250 1300 1350 1360 1370 1380 1390 1400 1410 1420 1421 1422 1423 1424 1425 1426 1427 1428 1429 1430 1431 1432 1440 1450 1460 1470 1480 1490 1500 1550 1600 1620
Product Name Notes
Adapter, Hose to Hose, Pipe and Flange, Reusable - Hydraulic, Fuel and Oil Lines, General Specification for
ADAPTER, HOSE TO TUBE, PIPE AND FLANGE, REUSEABLE -HYDRAULIC, FUEL AND OIL LINES, GENERAL SPECIFICATION FOR
Adapter, Hose to Tube, Pipe, and Flange, Reusable - Hydraulic, Fuel, and Oil Lines, General Specification For
Adhesive System Epoxy - Elastomeric, for Glass to Metal
ADHESIVE SYSTEM EPOXY - ELASTROMERIC, FOR GLASS TO METAL
ADHESIVE SYSTEM EPOXY \x96 ELASTOMERIC, FOR GLASS TO METAL
Adhesive System, Epoxy-Elastomeric, for Glass to Metal
ADHESIVE, RUBBER BASE, GENERAL PURPOSE
ALTIMETER, PRESSURE, STATION
CABLE, ELECTRICAL (FLEXIBLE, FLAT, UNSHIELDED) (FLAT CONDUCTOR) GENERAL SPECIFICATION FOR
CABLE, POWER, ELECTRICAL, AIRPORT LIGHTING
CABLES, POWER, ELECTRICAL, (FLEXIBLE, FLAT, UNSHIELDED), (ROUND CONDUCTOR), GENERAL SPECIFICATION FOR
CAPACITOR, FIXED, CERAMIC DIELECTRIC, SWITCH MODE POWER SUPPLY (GENERAL PURPOSE AND TEMPERATURE STABLE), STANDARD RELIABILITY AND HIGH RELIABILITY, GENERAL SPECIFICATION FOR
CAPACITOR, FIXED, CERAMIC, MULTILAYER, HIGH VOLTAGE (GENERAL PURPOSE), GENERAL SPECIFICATION FOR
CAPACITORS, CHIP, SINGLE LAYER, FIXED, PARALLEL PLATE, CERAMIC DIELECTRIC, ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR
CAPACITORS, FIXED, ELECTROLYTIC (SOLID ELECTROLYTE), TANTALUM, MOLDED, CONFORMAL COATED AND METAL CASED WITH PLASTIC END-FILL, NONHERMETICALLY SEALED, GENERAL SPECIFICATION FOR
CAPACITORS, FIXED, MICA DIELECTRIC, GENERAL SPECIFICATION FOR
CARTRIDGE, OXYGEN PURIFIER, TYPE MA-1
Cartridges, Desiccant, Dehydrator
CASTERS, RIGID AND SWIVEL, PRECISION HEAVY DUTY, AND SHOCK ABSORBING
COATING, INTERIOR, GASOLINE RESISTANT BAKING TYPE
COMPUTER AND TRANSMITTER, TRUE AIRSPEED, PITOT STATIC, TYPE A-2
CONNECTOR, TRIAXIAL, RADIO FREQUENCY, GENERAL SPECIFICATION FOR
CONNECTORS, ELECTRICAL, CIRCULAR THREADED, AN TYPE, GENERAL SPECIFICATION FOR
CYLINDER, OXYGEN PURIFIER, TYPE MB-1
ENAMEL, SEMI-GLOSS, QUICK DRYING
EXPLOSIVE, FLEXIBLE
EXTINGUISHER, FIRE, AIRCRAFT, TYPE A-20
FIBER, OPTICAL (METRIC), GENERAL SPECIFICATION FOR
FILTER ELEMENT, FLUID PRESSURE
FILTER MEDIUM, FIRE-RESISTANT, HIGH-EFFICIENCY
FILTERS, PARTICULATE (HIGH-EFFICIENCY FIRE RESISTANT)
FLEXIBLE EXPLOSIVE
HEATER, VEHICULAR COMPARTMENT; MULTIFUEL BURNING, 24 VOLT, D.C.
HOSE AND HOSE ASSEMBLIES, RUBBER, HYDRAULIC PRESSURE TYPE, GENERAL SPECIFICATION FOR
Hose and Hose Assemblies, Rubber, Hydraulic, Pressure Type, General Specification for
HOSE ASSEMBLY, HIGH PRESSURE, BREATHING OXYGEN
HOSE, PREFORMED: SEMI-FLEXIBLE, REINFORCED
INDICATOR, ATTITUDE, TYPE J-8
INDICATOR, CABIN AIR PRESSURE, 1-7/8 INCH DIAL, TYPE MA-1
INDICATOR, POSITION, HORIZONTAL STABILIZER
INDICATOR, POSITION
INDICATOR, TRUE AIRSPEED, TYPE M-5
LACQUER, SEMI-GLOSS, CELLULOSE NITRATE
LEAD ASSEMBLIES, ELECTRICAL, AIRFIELD LIGHTING
LIFE RAFT, INFLATABLE, AR-4, FOR AIRCRAFT USE
LIGHT, PANEL, AIRCRAFT, INDIVIDUAL INSTRUMENT
MOUNTS, RESILIENT (FOR USE IN AMMUNITION SHIPPING CONTAINERS)
PAINT, WATER EMULSION TYPE (FOR STENCILING AND OBLITERATING)
PLASTIC FILM, POLYETHYLENE, FOR BALLOON USE
PRIMER COATING, EPOXY
Printed Wiring Board, Flexible or Rigid-Flex, General Specification for
PUMPS, FUEL, BOOSTER, TYPE B-15B
Resistors, Fixed, Film, High Voltage General Specification for
RESISTORS, FIXED, FILM, HIGH VOLTAGE, GENERAL SPECIFICATION FOR
RESISTORS, FIXED, METAL ELEMENT (POWER TYPE), VERY LOW RESISTANCE VALUES, GENERAL SPECIFICATION FOR
RESOLVERS, ELECTRICAL, LINEAR
Ring Wiper, Piston Rod
Ring, Wiper, Piston Rod
RING, WIPER, PISTON, ROD
SWITCH, VEHICULAR IGNITION: WATERPROOF STARTER & MAGNETO, WITH DEGASSER CONTROL
TESTER, CAPACITOR-TYPE, FUEL-QUANTITY-GAGE TANK UNIT, TYPE MD-2A
TIRES, PNEUMATIC, AIRCRAFT
TIRES, RIBBED TREAD, PNEUMATIC, AIRCRAFT
TRANSFORMER, POWER, ISOLATION, TYPE MC-1
TRANSFORMER, POWER, ISOLATION, TYPE MC-2
TRANSFORMER-RECTIFIE R, 50 AMP 28V DC, 30 DEG PHASE SHIFT IN RIPPLE VOLTAGE TYPE A-2
TRANSMISSION, POWER, CONSTANT RATIO GEARBOX, ENGINE MOUNTED 47HP
TRANSMISSION, POWER, CONSTANT RATIO SHAFT, FLEXIBLE DRIVE, 47HP
TRANSMISSION, POWER, CONSTANT RATIO, GENERAL SPECIFICATION (AIRCRAFT USE)
TUBE, INNER, AIRCRAFT PNEUMATIC TIRE
VALVES, CHECK, OXYGEN, HIGH PRESSURE
WALKWAY, COATING AND MATTING, NONSLIP, AIRCRAFT
WATCH, WRIST: GENERAL PURPOSE
WIRE, ELECTRIC, POLYVINYL CHLORIDE INSULATED, COPPER OR COPPER ALLOY
WIRE, ELECTRIC, POLYVINYL CHLORIDE INSULATED, NYLON JACKET, TIN COATED COPPER CONDUCTOR, 3000 VOLT, 105 DEG. C
WIRE, ELECTRIC, POLYVINYL CHLORIDE INSULATED, NYLON JACKET, TIN COATED COPPER CONDUCTOR, 600 VOLT, 105 DEG. C
WIRE, ELECTRIC, POLYVINYL CHLORIDE INSULATED, NYLON JACKET, TIN COATED COPPER CONDUCTOR, MEDIUM WEIGHT, 600 VOLT, 105 DEG. C
WIRE, ELECTRIC, POLYVINYL CHLORIDE INSULATED, POLYVINYLIDENE FLUORIDE JACKET, SILVER COATED COPPER ALLOY CONDUCTOR, 600 VOLT, 110 DEG. C
WIRE, ELECTRIC, POLYVINYL CHLORIDE INSULATED, POLYVINYLIDENE FLUORIDE JACKET, TIN COATED COPPER CONDUCTOR, 600 VOLT, 100 DEG. C
WIRE, ELECTRIC, POLYVINYL CHLORIDE INSULATED, PVC CLASS PVC NYLON JACKET, TIN COATED COPPER CONDUCTOR, 600 VOLT, 105 DEG. C
WIRE, ELECTRIC, POLYVINYL CHLORIDE INSULATED, PVC GLASS NYLON, TIN COATED COPPER CONDUCTOR, 600 VOLT, 105 DEG. C

<< Prev Next >>