Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
500
1000
1100
1150
1200
1250
1300
1350
1370
1380
1390
1400
1410
1420
1423
1424
1425
1426
1427
1428
1429
1430
1431
1432
1433
1434
1435
1440
1450
1460
1470
1480
1490
1500
1550
1600
1620
| Product Name | Notes |
|---|---|
| ACCELEROMETER, AIRCRAFT | |
| ADAPTER, PRESSURE FUEL SERVICING, TYPE A-2 | |
| ADAPTER, PRESSURE FUEL SERVICING, TYPE A-3 | |
| ADAPTER, PRESSURE FUEL SERVICING, TYPE A-4 | |
| ADAPTER, PRESSURE FUEL SERVICING, TYPES A-1 AND A-6 | |
| ADHESIVE FOR BONDING DEMOLITION CHARGES TO STRUCTURAL SURFACES | |
| ALTIMETER PRESSURE 50,000 FOOT | |
| AMMETERS, VOLTMETERS, AND LOADMETERS; DIRECT CURRENT | |
| Batteries, Storage: Lead Acid (Low Maintenance) | |
| Batteries, Storage: Lead-Acid (Low Maintenance) (Metric) | |
| BATTERIES, STORAGE: LEAD-ACID (LOW-MAINTENANCE) | |
| BEARINGS, BALL, ROD END, DOUBLE ROW, SELF-ALIGNING | |
| Camouflage Coating, Water Dispersible Aliphatic Polyurethane, Chemical Agent Resistant | |
| CAPACITORS, FIXED, ELECTROLYTIC (DC, ALUMINUM, DRY ELECTROLYTE, POLARIZED) GENERAL SPECIFICATION FOR | |
| CAPACITORS, FIXED, ELECTROLYTIC (DC, ALUMINUM, DRY ELECTROLYTE, POLARIZED), GENERAL SPECIFICATION FOR | |
| CAPACITORS, FIXED, MICA DIELECTRIC, GENERAL SPECIFICATION FOR | |
| CLAMP, MOUNTING, AIRCRAFT INSTRUMENTS | |
| CLEANING COMPOUND, SOLVENT, OIL COOLER | |
| COATINGS, SPRAYABLE, STRIPPABLE, PROTECTIVE WATER EMULSION | |
| Coatings, Sprayable, Stripple, Protective Water Emulsion | |
| CONNECTOR, RECEPTACLE, ELECTRICAL AIRCRAFT | |
| CONNECTORS, FIBER OPTIC, CIRCULAR, PLUG AND RECEPTACLE STYLE, MULTIPLE REMOVABLE GENDERLESS TERMINI, ENVIRONMENT RESISTING GENERAL SPECIFICATION FOR | |
| CONTAINER, AIRCRAFT FIRE EXTINGUISHER, BROMOCHLOROMETHANE, TYPE B-1A | |
| CONTROL, INVERTER CHANGEOVER, TYPE A-2, GENERAL SPECIFICATION FOR | |
| CORD: HEADSET-MICROPHONE, CX1301/AR | |
| Corrosion Preventative, Aircraft Engine | |
| CORROSION PREVENTIVE COMPOUNDS, COLD APPLICATION (FOR NEW AND FIELDED MOTOR VEHICLES AND TRAILERS) | |
| CORROSION PREVENTIVE, AIRCRAFT ENGINE | |
| Corrosion-Preventati ve, Aircraft Engine | |
| Cups, Bullet Jacket, Copper Alloy Clad Steel, for Small Arms Ammunition | |
| CUPS, BULLET JACKET, COPPER ALLOY CLAD STEEL; FOR SMALL ARMS AMMUNITION | |
| Cups, Bullet, Jacket, Copper Alloy Clad Steel; for Small Arms Ammunition | |
| DEGREASING SOLVENT | |
| ELECTRODE, WELDING, COVERED, MILD AND ALLOY STEEL (FOR AIRCRAFT APPLICATIONS) | |
| FANS, CIRCULATING, BRACKET, NONOSCILLATING, NAVAL SHIPBOARD | |
| FILTER, PNEUMATIC, VACUUM OPERATED INSTRUMENTS | |
| GAGE, PRESSURE, DIAL INDICATING, LOW-PRESSURE OXYGEN | |
| GAGES, PRESSURE, DIAL INDICATING, OXYGEN, HIGH PRESSURE | |
| GASKET AND SHEET CASKET MATERIAL SYNTHETIC RUBBER AND CORK COMPOSITION | |
| GASKETS AND SHEET GASKET MATERIAL; SYNTHETIC RUBBER AND CORK COMPOSITION | |
| GENERATORS AND STARTER-GENERATORS, ELECTRIC DIRECT CURRENT, NOMINAL 30 VOLTS, AIRCRAFT GENERAL SPECIFICATION FOR | |
| GREASE, PLUG VALVE, GASOLINE AND OIL RESISTANT, NATO CODE NUMBER G-363, METRIC | |
| HOSE AIR DUCT: HIGH TEMPERATURE, FLEXIBLE, REINFORCED | |
| HOSE ASSEMBLY, TETRAFLUORETHYLENE, HIGH-TEMPERATURE, 3000 PSI, HYDRAULIC AND PNEUMATIC, HEAVYWEIGHT (HEAVY BRAID) | |
| Hose, Rubber (Fuel, Oil, Coolant, Water and Alcohol) | |
| HOSE, RUBBER, (FUEL, OIL, COOLANT, WATER, AND ALCOHOL) | |
| Hose, Rubber, Aircraft, Fuel, Oil, Coolant, Water, and Alcohol | |
| HYDRAULIC FLUID, PETROLEUM BASE, FOR PRESERVATION AND OPERATION | |
| IMPREGNANTS FOR ALUMINUM ALLOY AND MAGNESIUM ALLOY CASTINGS | |
| INDICATOR RATE OF FLOW, FUEL, TYPE EFU-24/A AND TYPE EFU-25/A | |
| INDICATOR, OIL PRESSURE, 0-200 PSI 320 DEGREE, TYPE B-9C | |
| INDICATOR, POSITION, LANDING GEAR | |
| INDICATOR, PRESSURE, FUEL, 0-600 PSI | |
| INDICATOR, PRESSURE, SYNCHRO, 1-1/2 INCH | |
| INDICATOR, RATE OF FLOW, FUEL TYPE A-19 | |
| Indicator, Rate of Flow, Fuel, Type A-19 | |
| INDICATOR, RATE OF FLOW, FUEL, TYPE EFU-24/A AND TYPE EFU-25/A | |
| Indicator, Rate of Flow, Fuel, Type EFU-24/A and Type | |
| INDICATOR, TACHOMETER, 0-110 PERCENT RPM, 3-1/4 INCH SIZE | |
| INDICATOR, TEMPERATURE, ELECTRICAL RESISTANCE MULTI-FUNCTION, TYPE G-10 | |
| INDICATOR, TEMPERATURE, ELECTRICAL RESISTANCE, CYLINDER HEAD, 0 TO 300 DEG. C | |
| INDICATOR, TEMPERATURE, ELECTRICAL RESISTANCE, MULTI-FUNCTION, MINUS 70 DEG. TO PLUS 150 DEG. C | |
| INDICATOR, TRUE AIRSPEED, TYPE M-1A | |
| Insulation, Electrical, Synthetic - Resin Composition, Nonrigid | |
| INSULATION, ELECTRICAL, SYNTHETIC RESIN COMPOSITION, NONRIGID | |
| Insulation, Electrical, Synthetic-Resin Composition, Nonrigid | |
| JACK, TIP, VOLTMETER TEST | |
| Jacks, Telephone General Specification for | |
| JACKS, TELEPHONE, GENERAL SPECIFICATION FOR | |
| Joints, Universal, Plain, Light and Heavy Duty, General Specification for | |
| JOINTS: UNIVERSAL, PLAIN, LIGHT AND HEAVY DUTY | |
| LACQUER, AROMATIC FUEL RESISTANT | |
| LACQUER, CAMOUFLAGE | |
| LAMPS, INCANDESCENT, AIRCRAFT SERVICE, GENERAL SPECIFICATION FOR | |
| LIFE PRESERVER, VEST, INFLATABLE, MARK 2 | |
| LIGHTS, AIRCRAFT, GENERAL SPECIFICATION | |
| Lights, Cockpit Utility, Aircraft General Specification for | |
| LIGHTS, COCKPIT UTILITY, AIRCRAFT, GENERAL SPECIFICATION FOR | |
| LUBRICANT, CLEANER AND PRESERVATIVE FOR WEAPONS AND WEAPONS SYSTEMS | |
| LUBRICATING OIL, AIRCRAFT PISTON ENGINE (NONDISPERSANT MINERAL OIL) | |
| Lubricating Oil, Gear, Petroleum Base (NATO O-153, O-155) | |
| LUBRICATING OIL, GEAR, PETROLEUM BASE | |
| Lubricating Oil, Jet Engine | |
| LUBRICATING OIL: INSTRUMENT, AIRCRAFT, LOW VOLATILITY | |
| MASK ASSEMBLIES, OXYGEN, PRESSURE BREATHING | |
| NOZZLE, PRESSURE FUEL SERVICING, LOCKING, TYPE D-1 AND D-2, NOMINAL 2.5 INCH DIAMETER | |
| Parachutes, Personnel, General Specification for | |
| PLUGS, TELEPHONE, AND ACCESSORY SCREWS GENERAL SPECIFICATION FOR | |
| PLUGS, TELEPHONE, AND ACCESSORY SCREWS, GENERAL SPECIFICATION FOR | |
| POLISH, METAL, ALUMINUM | |
| PUMP, FUEL TRANSFER, HYDRAULIC MOTOR DRIVEN, TYPE A-1 | |
| REGULATOR, VOLTAGE, 30-VOLT, DIRECT CURRENT GENERATOR, GENERAL SPECIFICATION | |
| RELAY, ARMATURE, EXCITER PROTECTION, TYPE A-1, GENERAL SPECIFICATION FOR | |
| RELAYS, ELECTROMAGNETIC, GENERAL SPECIFICATION FOR | |
| RESISTOR, VARIABLE, WIRE WOUND, NONPRECISION, AIRCRAFT POWER | |
| Resistor, Variable, Wirewound, Nonprecision, Aircraft Power | |
| RUBBER, CELLULAR, CHEMICALLY BLOWN | |
| SPLICE ELECTRICAL DISCONNECT | |
| STARTER, ENGINE, ELECTRICAL, DIRECT CRANKING, AIRCRAFT, 28-VOLT DC | |
| SWITCH PUSH BUTTON AND LIMIT | |
| SWITCH ROTARY SHIELDED AIRCRAFT IGNITION | |
| SWITCH, ROTARY, SELECTOR POWER GENERAL SPECIFICATION FOR | |
| Switch, Rotary, Selector Power, General Specification for | |
| TRANSMITTER, PRESSURE, FUEL, SYNCHRONOUS 0-35 PSI, TYPE E-1 | |
| TRANSMITTER, PRESSURE, MULTIPURPOSE, 0-50 PSI, MS28005-1 | |
| TRANSMITTER, PRESSURE, MULTIPURPOSE, 0-50 PSI | |
| TRANSMITTER, RATE OF FLOW, FUEL, SYNCHRO STYLE, TYPE J-6A | |
| TRANSMITTER, RATE OF FLOW, SYNCHRO, TYPE J-5 | |
| VALVE, CHECK, TWO-WAY, BROMOCHLOROMETHANE, AIRCRAFT FIRE EXTINGUISHING SYSTEM | |
| VALVE, SHUT-OFF, HYDROCARBON FUEL, TYPE N-7 | |
| VALVE, STOP CHECK, PURGE, MANIFOLD PRESSURE GAGE LINE | |
| VOLTMETERS, 0-150 VOLT, 330 TO 1200 CYCLES ALTERNATING CURRENT | |
| WATER REPELLENT, WINDOW AND WINDSHIELD, GLASS AND PLASTIC | |
| WIRE, ELECTRICAL, COPPER AND CONSTANTAN, THERMOCOUPLE | |
| WIRE, ROPE ASSEMBLIES, AVIATION, SWAGED TYPE |
| << Prev | Next >> |