Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 500 950 1000 1050 1100 1150 1200 1240 1250 1260 1270 1280 1290 1294 1295 1296 1297 1298 1299 1300 1301 1302 1303 1304 1305 1306 1310 1320 1330 1340 1350 1360 1400 1450 1500 1550 1600 1620
Product Name Notes
HYPODERMIC AUTO-INJECTOR, DEMONSTRATION
Table, Anesthetist S
TABLE, ANESTHETIST'S
TABLE, AUTOPSY
TABLE, BEDSIDE, METAL, FOLDING LEGS
TABLE, EXAMINING AND TREATMENT, CABINET TYPE, STEEL, ENAMELED
TABLE, EXAMINING AND TREATMENT
TABLE, FOLDING LEGS, LABORATORY
TABLE, FOLDING LEGS
TABLE, OBSTETRICAL AND GYNECOLOGICAL
TABLE, OPERATING, FIELD
TABLE, OPERATING, HOSPITAL, PEDESTAL
TABLE, OPHTHALMIC LABORATORY, STEEL FRAME
TABLE, OPHTHALMIC LABORATORY
TABLE, OVERBED, ADJUSTABLE
TABLE, PATIENT EXAMINING, ADJUSTABLE, MOTOR DRIVEN
TABLE, SURGICAL INSTRUMENT AND SURGICAL DRESSING
TABLE, SURGICAL INSTRUMENT, AND SURGICAL DRESSING
TAG, MEDICAL WARNING
TAGS, LAUNDRY MARKING, AND TAPE, PAPER, DRY CLEANING MARKING
TANK, INSERT, X-RAY FILM PROCESSING
TANK, MASTER, X-RAY
TANK, STORAGE DISTILLING
TANK, STORAGE, LIQUID-ARGON-NITROGE N-OXYGEN, TRANSPORTABLE
TANK-PUMPING UNIT, AIRCRAFT LAVATORY SERVICING, TRUCK MOUNTED A/S32A-8
TANKS, HOT WATER STORAGE, (15 GALLON TO 120 GALLON CAPACITY)
TARGET, SURVEYING, BEACON (WITH CARRYING BAG)
TEA, INSTANT
TECHNICAL DATA PACKAGES
TEMPLATE DENTAL
TEMPLE, SPECTACLE, GOLD-PLATED, CABLE TYPE
TEMPLES, CELLULOSE ACETATE, GRAY
TERBUTALINE SULFATE TABLETS
TERMINI, FIBER OPTIC CONNECTOR, REMOVABLE, GENERAL SPECIFICATION FOR
TERMINI, FIBER OPTIC, CONNECTOR, REMOVABLE, ENVIRONMENT RESISTING, DUMMY TERMINUS, (FOR MIL-C-28876 AND MIL-C-83526 CONNECTORS)
TERMINI, FIBER OPTIC, CONNECTOR, REMOVABLE, ENVIRONMENT RESISTING, PIN TERMINUS, SIZE 16, REAR RELEASE, MIL-DTL-38999, SERIES III
TERMINI, FIBER OPTIC, CONNECTOR, REMOVABLE, ENVIRONMENT RESISTING, SOCKET TERMINUS, SIZE 16, REAR RELEASE, MIL-DTL-38999, SERIES III
TERMINI, FIBER OPTIC, ENVIRONMENT RESISTING, CLASS 5, TYPE II, STYLE A, PIN TERMINUS, SIZE 16, FRONT RELEASE MIL-C-28840
TERMINI, FIBER OPTIC, ENVIRONMENT RESISTING, CLASS 5, TYPE II, STYLE A, PIN TERMINUS, SIZE 16, REAR RELEASE DOD-C-83527
TERMINI, FIBER OPTIC, ENVIRONMENT RESISTING, CLASS 5, TYPE II, STYLE A, SOCKET TERMINUS, SIZE 16, FRONT RELEASE MIL-C-28840
TERMINI, FIBER OPTIC, ENVIRONMENT RESISTING, CLASS 5, TYPE II, STYLE A, SOCKET TERMINUS, SIZE 16, REAR RELEASE, DOD-C-83527
TERPIN HYDRATE AND CODEINE ELIXIR, NF
TERPIN HYDRATE ELIXIR, USP
TEST BRIDGE
TEST KIT, ALKALINE PHOSPHATASE LEVEL
TEST KIT, BILIRUBIN DETERMINATION
TEST KIT, LACTIC DEHYDROGENASE ACTIVITY, 10 DETERMINATIONS
TEST KIT, MONONUCLEOSIS DETERMINATION
TEST KIT, NITROGEN DETERMINATION
TEST KIT, PREGNANCY DETERMINATION
TEST KIT, RESERVE ALKALINITY, ANTIFREEZE
TEST KIT, SERUM TRANSAMINASE
TEST KIT, SYPHILIS DETECTION, 100 TESTS
TEST KIT, SYPHILIS DETECTION
TEST SET I-193
TEST SET, BINOCULAR VISION (WORTH)
TEST STAND, AEROSPACE VEHICLE HYDRAULIC SYSTEMS, GENERAL SPECIFICATION FOR
TEST STRIPS AND COLOR CHART, GLUCOSE IN BLOOD
TEST STRIPS AND COLOR CHART, URINARY BILIRUBIN, BLOOD, GLUCOSE, KETONE, NITRITE, PH, PROTEIN AND UROBILINOGEN
TEST STRIPS AND COLOR CHART, URINARY GLUCOSE AND PROTEIN
TEST TUBE, 12 BY 75 MM, POLYSTYRENE, DISPOSABLE
TEST TUBE, 16 BY 125 MM, SCREW CAP, DISPOSABLE
TEST TUBE, 17 BY 100 MM, POLYPROPYLENE, DISPOSABLE, WITH SNAP-ON CAP
TEST TUBE, 18 BY 116 MM, POLYCARBONATE, CLEAR
TEST TUBE, HEMATOCRIT DETERMINATION, WINTROBE, DISPOSABLE,
TEST TUBE, NITROGEN DETERMINATION, TAYLOR, UNIVERSAL
TESTER, ANTIFREEZE SOLUTIONS
TESTER, FLASH POINT, CLOSED TYPE, 115 VOLT, 60 HZ, AC
TESTER, LENS, IMPACT RESISTANCE, DROP BALL TYPE
TESTOSTERONE ENANTHATE AND ESTRADIOL VALERATE INJECTION
TETRACAINE HYDROCHLORIDE OPHTHALMIC SOLUTION, USP
TETRACAINE OINTMENT, NF
TETRACYCLINE HYDROCHLORIDE CAPSULES, USP
TETRACYCLINE HYDROCHLORIDE FOR INJECTION, USP
TETRACYCLINE SYRUP
TETRAHYDROZOLINE HYDROCHLORIDE OPHTHALMIC SOLUTION, USP
TETRYL (TRINITROPHENYLMETHY LNITRAMINE)
THEOPHYLLINE AND GUAIFENESIN CAPSULES
THEOPHYLLINE AND GUAIFENESIN ELIXIR
THEOPHYLLINE ELIXIR
THEOPHYLLINE, EPHEDRINE SULFATE, AND HYDROXYZINE HYDROCHLORIDE SYRUP, 1 PINT (413 CC)
THEOPHYLLINE, EPHEDRINE SULFATE, AND HYDROXYZINE HYDROCHLORIDE TABLETS
THERMOMETER, CLINICAL, HUMAN, DISPOSABLE
THERMOMETER, CLINICAL, VETERINARY
THERMOMETER, SELF INDICATING, LIQUID IN GLASS, INCUBATOR, 0 DEGREES TO 70 DEGREES C
THERMOMETER, SELF-INDICATING, BIMETALLIC, 5-1/2 INCH
THERMOMETER, SELF-INDICATING, BIMETALLIC, DIAL, 8-1/2 INCH
THERMOMETER, SELF-INDICATING, BIMETALLIC
THERMOSETTING POLYMER (EPOXY) MATRIX, 350 DEG. F (177 DEG. C) CURE, INTERMEDIATE MODULUS CARBON FIBER REINFORCED PREPREG TAPE, (WIDTHS UP TO 60 INCHES)
THERMOSETTING POLYMER MATRIX, UNIDIRECTIONAL CARBON FIBER REINFORCED PREPREG TAPE (WIDTHS UP TO 60 INCHES), GENERAL SPECIFICATION FOR
THIABENDAZOLE ORAL SUSPENSION, USP
THIETHYLPERAZINE MALATE INJECTION, NF
THIMEROSAL SOLUTION, NF
THIOPENTAL SODIUM FOR INJECTION, USP
THIORIDAZINE HYDROCHLORIDE TABLETS, USP
THREAD AND TWINE, MILDEW RESISTANT OR WATER REPELLENT TREATED
THROMBIN, USP
THYROID TABLETS, USP
TIMER, FIRE CONTROL, BOMBING, DUAL
TIMER, INTERVAL, 115 VOLT, 60 HZ, AC
TIP ASSORTMENT, UTERINE CANNULA, PLASTIC, DISPOSABLE
TOBRAMYCIN SULFATE INJECTION, USP
TOLBUTAMIDE TABLETS, USP
TOLNAFTATE CREAM, USP
TOLNAFTATE POWDER
TOLNAFTATE SOLUTION, USP
TONG, MATERIAL LIFTING
TOOTH DIE PIN PLACEMENT KIT
TOURNIQUET, NONPNEUMATIC, CAMOUFLAGED 1-1/2 BY 42 INCHES
TOWEL, PAPER (DISPOSABLE, DENTAL)
TRACER, GOTHIC ARCH, DENTAL
TRACTION APPARATUS, BONE FRACTURE
TRACTION APPLIANCE, CERVICAL INJURY
TRACTION DEVICE
TRACTOR, FULL-TRACKED, LOW-SPEED; TRACTOR WHEELED, AGRICULTURAL; AND TRACTOR WHEELED, INDUSTRIAL; AND THEIR ATTACHMENTS, PACKAGING OF
TRACTORS, WHEELED, INDUSTRIAL, PNEUMATIC-TIRED, GASOLINE AND DIESEL-ENGINE-DRIVEN
TRAINER, GUNNERY, TANK, 75-MM, M14
TRAINER, GUNNERY, TANK, 90-MM, M15
TRANSCEIVER, SECURE, AND ANCILLARY EQUIPMENT
TRANSMITTER, PRESSURE TRU-60/A
TRANSMITTER, RATE OF FLOW, FUEL
TRAY, ALLOY ACCESSORY, DENTAL, PLASTIC
TRAY, INSERT, DENTAL INSTRUMENT AND SUPPLIES CABINET, PLASTIC
TRAY, INSTRUMENT, PLASTIC
TRAY, OPHTHALMIC SHOP
TRAYS, MEDICAL INSTRUMENT AND SUPPLY SET CHEST
TRETINOIN CREAM
TRIACETIN (GLYCERYL TRIACETATE)
TRIAMCINOLE ACETONIDE DENTAL PASTE, USP
TRIAMCINOLONE ACETONIDE AEROSOL, NF
TRIAMCINOLONE HEXACETONIDE SUSPENSION, STERILE, USP
TRIAMICINOLONE DIACETATE SUSPENSION, STERILE, NF
TRIAMTERENE CAPSULES, USP
TRIETHANOLAMINE POLYPEPTIDE OLEATE-CONDENSATE SOLUTION
TRIFLUOPERAZINE HYDROCHLORIDE TABLETS, NF
TRIMETHOBENZAMIDE HYDROCHLORIDE AND BENZOCAINE SUPPOSITORIES
TRIMETHOBENZAMIDE HYDROCHLORIDE CAPSULES, NF
TRIMETHOPRIM AND SULFAMETHOXAZOLE TABLETS
TRIMMER, DENTAL MODEL; WHEEL, ABRASIVE, SILICON CARBIDE, DENTAL MODEL TRIMMING
TRIPOD, M19
TRIPROLIDINE HYDROCHLORIDE AND PSEUDOEPHEDRINE HYDROCHLORIDE SYRUP
TRIPROLIDINE HYDROCHLORIDE AND PSEUDOEPHEDRINE HYDROCHLORIDE TABLETS
TROCAR, COAKLEY, ANTRUM
TROCAR, LICHTWICZ, ANTRUM
TROPICAMIDE OPHTHALMIC SOLUTION, USP
TROUSER'S, OPERATING, SURGICAL, MAN'S, COTTON, GREEN
TROUSERS, OPERATING, SURGICAL MEN'S, COTTON-POLYESTER, STATIC RESISTANT
Trousers, Operating, Surgical, Men's Cotton-Polyester, Static Resistant
TROUSERS, OPERATING, SURGICAL, WOMEN'S, COTTON-POLYESTER, STATIC RESISTANT
TRUCK, AIRCRAFT, CARGO LOADING-UNLOADING, 25,000 POUND CAPACITY A/S32H-5
TRUCK, HAND, SHELF
TRUCKS, DUMP, OFF-ROAD, DIESEL-ENGINE-DRIVEN , 15 TO 50 TON PAYLOAD
TUBE AND SYRINGE, STOMACH
TUBE, BIOLOGICAL CULTURE SAMPLING, WITH TRANSPORT MEDIA
TUBE, BIOLOGICAL CULTURE SAMPLING
TUBE, BLOOD COLLECTING, VACUUM, NON-STERILE
TUBE, BLOOD COLLECTING, VACUUM, STERILE
TUBE, CAPILLARY, BLOOD SAMPLE, GLASS 0.8 MM INSIDE DIAMETER, 90 MM LONG
TUBE, CAPILLARY, BLOOD SAMPLE
TUBE, CENTRIFUGE, POLYPROPYLENE, GRADUATED, DISPOSABLE
TUBE, CENTRIFUGE, ROUND STEM BOTTOM, GRADUATED, 100 ML
TUBE, COLON, SURGICAL, DISPOSABLE 28 FR, 50S
TUBE, CONNECTING, SURGICAL APPARATUS, GLASS
TUBE, CONNECTING, SYRINGE AND NEEDLE, DISPOSABLE (WITH TWO INJECTION)
TUBE, CONNECTING, SYRINGE AND NEEDLE
TUBE, COPPER, SEAMLESS (FOR TORPEDO USE)
TUBE, DRAINAGE, SURGICAL, PLASTIC, UROLOGICAL, DISPOSABLE, 9/32 INCH
TUBE, DUODENAL, SURGICAL, PLASTIC, RADIOPAQUE, DISPOSABLE, MILLER-ABBOTT
TUBE, DUODENAL, SURGICAL, RADIOPAQUE, CANTOR, 16 FR
TUBE, ENDOTRACHEAL, MAGILL (PLASTIC)
TUBE, ENDOTRACHEAL, MAGILL
TUBE, EXTENSION, INJECTION SET
TUBE, INTRAVENOUS, PLASTIC, RADIOPAQUE, DISPOSABLE
TUBE, IRRIGATOR, SURGICAL, VALENTINE, RUBBER, 7 FT. CURVED, 11-1/2 INCH, DISPOSABLE
TUBE, SPECIMEN, PINWORM
TUBE, STOMACH, SURGICAL PLASTIC RADIOPAQUE, LEVIN
TUBERCULIN, USP, PURIFIED PROTEIN DERIVATIVE
TUBES, DRAINAGE, SURGICAL, THORACIC, PLASTIC, RADIOPAQUE, STERILE, DISPOSABLE
TUBES, DRAINAGE, SURGICAL, THORACIC, PLASTIC, RADIOPAQUE, STRAIGHT, WITH TROCAR
TUBES, NASAL FEEDING, SURGICAL INFANT, DISPOSABLE
TUBES, RUBBER, PENROSE, DRAINAGE
TUBES, STOMACH, SURGICAL, PLASTIC, RADIOPAQUE, SALEM, DISPOSABLE
TUBING, NONMETALLIC, RUBBER
TUBING, PHOSPHOR BRONZE: (CDA NO. 510) ROUND, SEAMLESS
TUBING, STEEL (LOW-CARBON) MECHANICAL ROUND
TUBING, STERILIZATION
TUBING, SURGICAL, PLASTIC, 3/16 INCH INSIDE DIAMETER
TUBOCURARINE CHLORIDE INJECTION, USP
TUNICS, OPERATING, SURGICAL, WOMAN'S, COTTON-POLYESTER, STATIC RESISTANT, LONG SLEEVE
TUNICS, OPERATING, SURGICAL, WOMAN'S, COTTON-POLYESTER, STATIC RESISTANT, SHORT SLEEVES
TUNING FORK SET
TYPING SERUM, ANTI-RH, USP, 5 CC

<< Prev Next >>