Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 500 1000 1100 1150 1200 1250 1300 1350 1370 1380 1390 1400 1410 1420 1421 1422 1423 1424 1425 1426 1427 1428 1429 1430 1431 1432 1433 1440 1450 1460 1470 1480 1490 1500 1550 1600 1620
Product Name Notes
ACCUMULATORS, AIRCRAFT HYDROPNEUMATIC PRESSURE
Accumulators, Hydraulic, Cylindrical 3000 PSI, Aircraft
ADAPTER, G-2 COMPASS (P-1 AUTOMATIC PILOT) MA-1 COMPASS (P-1 AUTOMATIC PILOT)
BATTERY, STORAGE: LEAD-ACID 24 VOLT (STARTING, LIGHTING AND IGNITION-AUTOMOTIVE TYPE)
BATTERY, STORAGE: LEAD-ACID 24 VOLT (STARTING,LIGHTING AND IGNITION-AUTOMOTIVE TYPE)
BOOTS, DUST AND MOISTURE SEAL (FOR TOGGLE AND PUSHBUTTON SWITCHES, CIRCUIT BREAKERS, AND ROTARY-ACTUATED PARTS), GENERAL SPECIFICATION FOR
BULB: TEMPERATURE, CYLINDER HEAD, ELECTRICAL RESISTANCE BAYONET LOCK TYPE, -50 TO +300 DEGREES CENTIGRADE
Cap: High Pressure Air Valve
CAPS: AIR PRESSURE AIR VALVE
CLEANING COMPOUND, ALUMINUM SURFACE, NON-FLAME-SUSTAINING
Coating, Aliphatic Polyurethane, Single Component, Chemical Agent Resistant
COMPRESSORS, HERMETIC, FOR AIR CONDITIONER APPLICATION
COMPUTER, AIR NAVIGATION, DEAD RECKONING, TYPE MB-4A AND TYPE CPU-26A/P
Connectors, Miniature Audio, Five-Pin and Six-Pin, General Specification for
CONNECTORS, PLUG AND RECEPTACLE, INTERMEDIATE POWER (ELECTRICAL, WATERPROOF), TYPE MW, GENERAL SPECIFICATION FOR
CONNECTORS, PLUG AND RECEPTACLE, TELEPHONE, ELECTRICAL, SUBASSEMBLY AND ACCESSORIES AND CONTACT ASSEMBLY, ELECTRICAL, GENERAL SPECIFICATION FOR
CONNECTORS, PRINTED CIRCUIT SUBASSEMBLY AND ACCESSORIES
CONNECTORS: MINIATURE AUDIO, FIVE-PIN AND SIX-PIN GENERAL SPECIFICATION FOR
CONNECTORS: MINIATURE AUDIO, FIVE-PIN AND SIX-PIN, GENERAL SPECIFICATION FOR
CORES: AIRCRAFT HIGH PRESSURE AIR VALVE
CYLINDER, OXYGEN, LOW PRESSURE, PORTABLE TYPE A-6
ENAMEL, ALKYD, CAMOUFLAGE, FLASH DRY
ENAMEL, ALKYD, CAMOUFLAGE
Enamel, Lusterless, Zinc Phosphate, Styrenated, Alkyd Type
ENAMEL, LUSTRELESS, ZINC PHOSPHATE, STYRENATED, ALKYD TYPE
ENAMEL, MODIFIED ALKYD, CAMOUFLAGE, LUSTERLESS
FILTERS AND FILTER ELEMENTS, FLUID PRESSURE, HYDRAULIC MICRONIC TYPE
FITTING, PUSH-PULL ENGINE CONTROL, QUICK DISCONNECT
FITTINGS, HOSE, HYDRAULIC, REUSABLE, FIELD-ATTACHABLE AND CLAMP-HALVES, TO MATE WITH SAE-J517 TYPE HOSES, GENERAL SPECIFICATION FOR
FITTINGS, HOSE, REUSABLE, FIELD-ATTACHABLE AND CLAMP-HALVES, GENERAL SPECIFICATION FOR
FUSE, CURRENT LIMITER TYPE, AIRCRAFT
FUSEHOLDER, BLOCK TYPE, AIRCRAFT
FUSES, AIRCRAFT AUTOMATIC QUANTITY-MEASURING, HYDRAULIC
GENERATORS, TACHOMETER, 4 POLE
GENERATORS, TACHOMETER, 4-POLE
GENERATORS, TACHOMETER, FOUR POLE
HOSE AND HOSE ASSEMBLIES, RUBBER, HYDRAULIC PRESSURE TYPE, GENERAL SPECIFICATION FOR
INDICATOR, AIRSPEED, PITOT STATIC, SENSITIVE, 50-650 KNOTS
INDICATOR, AIRSPEED, PITOT STATIC, TYPE K-3
INDICATOR, AIRSPEED, PITOT STATIC, TYPE L-7A
INDICATOR, INDICATED AIRSPEED, 10-150 KNOTS
INDICATOR, TURN AND SLIP, 28V.D.C., 2-3/4 SIZE, TYPE MD-10
INDICATORS, PRESSURE, SYNCHRO, AIRCRAFT, 165-DEGREE SCALE
INSULATOR, VIBRATION
JACK U-82/U
LACQUER, ACRYLIC, CAMOUFLAGE, LUSTERLESS
Lubricating Oil, Precision Rolling Element Bearing, Polyalphaolefin Based
LUBRICATING OIL, PRECISION ROLLING ELEMENT BEARING, POLYALPHOLEFIN BASED
MACHMETER, PITOT STATIC OPERATED, RANGE .5 TO 1.5, TYPE A-2B
MIL-F-52723(ME) FILTER ELEMENT, HYDRAULIC, DISPOSABLE
PACKING AND GASKETS; HYDRAULIC, AIRCRAFT
PACKING, PREFORMED, HYDROCARBON FUEL RESISTANT
PACKING, PREFORMED, PETROLEUM HYDRAULIC FLUID RESISTANT, 160 DEG. F
PACKING, PREFORMED, STRAIGHT THREAD TUBE FITTING BOSS, TYPE I HYDRAULIC (-65 DEG. F TO 160 DEG. F)
Plastic Sheet, Acrylic, Heat Resistant
PLASTIC, SHEET, ACRYLIC, HEAT RESISTANT
POWDERED MAGNETIC MATERIAL, MOLDED, STABILITY OF (FOR CORES USED IN ELECTRICAL AND ELECTRONIC PARTS)
PRIMER COATING, ALKYD, ANTICORROSIVE, LEAD AND CHROMATE FREE
Primer Coating, Epoxy, Water Based, Lead and Chromate Free
PRIMER COATING, EPOXY, WATER REDUCIBLE, LEAD AND CHROMATE FREE
PRIMER COATING, SYNTHETIC, CORROSION INHIBITING LACQUER-RESISTING, LEAD AND CHROMATE FREE
PRIMER, CATHODIC ELECTRODEPOSITION, CHEMICAL AGENT RESISTANT
Primer, Epoxy Coating, Corrosion Inhibiting Lead and Chromate Free
Printed Wiring Board, Rigid, General Specification for
Pump, Hydraulic RAM, Hand Driven
PUMP, HYDRAULIC, RAM, HAND DRIVEN
PUMPS, HYDRAULIC, OIL, FIXED DISPLACEMENT 2500 PSI (MAXIMUM WORKING PRESSURE)
RESISTORS, FIXED, FILM, NONESTABLISHED RELIABILITY, ESTABLISHED RELIABILITY, AND SPACE LEVEL, GENERAL SPECIFICATION FOR
STABILIZER ADDITIVE, DIESEL FUEL
SURVEYING INSTRUMENTS, DISTANCE MEASURING, SHORT RANGE (IR)
SWITCHES, WAVEGUIDE
THERMOCOUPLE, AIRCRAFT ENGINE SPARK PLUG GASKET TYPE
TRANSFORMER, CURRENT, TYPE D-1
TRANSMITTER, PRESSURE, FUEL, 0-1000 PSI
TRANSMITTER, PRESSURE, SYNCHRO, AIRCRAFT, 165-DEGREE MOVEMENT
TUBE, PITOT, ELECTRICALLY HEATED, AIRCRAFT
VALVE, CHECK, HYDRAULIC, AIRCRAFT, TYPE I SYSTEMS (ASG)
VALVE, HYDRAULIC CONTROLLABLE CHECK
VALVE, HYDRAULIC DIRECTIONAL CONTROL
VALVE, SAFETY RELIEF
VALVES, AIRCRAFT HYDRAULIC SHUTTLE
VALVES, AIRCRAFT, HYDRAULIC, THERMAL EXPANSION RELIEF
Valves, Check, Hydraulic, Aircraft, Type 1 Systems
VALVES, CHECK, HYDRAULIC, AIRCRAFT, TYPE I SYSTEMS
VALVES, REGULATING FLUID PRESSURE, GENERAL SPECIFICATION FOR
Valves, Regulating Fluid Pressure
WASHER, AIRCRAFT HYDRAULIC PACKING BACK-UP
WATCH, NAVIGATION MASTER
WIRE, ELECTRICAL, INSULATED, AIRCRAFT

<< Prev Next >>