Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 500 1000 1050 1100 1150 1200 1250 1300 1330 1340 1350 1360 1370 1380 1384 1385 1386 1387 1388 1389 1390 1391 1392 1393 1394 1395 1396 1400 1410 1420 1430 1440 1450 1500 1550 1600 1620
Product Name Notes
"PP" CERTIFICATION MARK REQUIRED CODE BOOKS - ASME PRESSURE PIPINGCERTIFICATION & ACCREDITATION PACKAGE - INCLUDES ASME BPVC-I, BPVC-II A, BPVC-II B, BPVC-II C, BPVC-II D, BPVC-V, BPVC-IX, ASME B31.1, AND...
A Practical Field Guide for AS9100C
A Practical Field Guide for ISO 13485
A PRACTICAL FIELD GUIDE FOR ISO 9001:2008
Acrylonitrile-Butadi ene Rubber (NBR) Hardness 60 Characteristics Aerospace Series
Acrylonitrile-Butadi ene Rubber (NBR) Hardness 80 Characteristics Aerospace Series
Aerospace Series Acrylonitrile-Butadi ene - Rubber (NBR) Hardness 50 IRHD
Aerospace Series Acrylonitrile-Butadi ene - Rubber (NBR) Hardness 70 IRHD
Aerospace Series Aluminium 1050A-H14 Wire for Solid Rivets D Less Than or Equal to 10 mm
Aerospace series Aluminium AL-P1050A H14 Sheet and strip 0,4 mm Less than or equal to a Less than or equal to 6 mm
Aerospace Series Aluminium Alloy 2017A-H13 Wire for Solid Rivets D Less Than or Equal to 10 mm
Aerospace series Aluminium alloy 2117-T42 Wire for solid rivets D less than or equal to 10 mm
Aerospace Series Aluminium Alloy 7075-T651 Plate 6 Less Than a Less Than or Equal to 80 mm
Aerospace series Aluminium alloy AL-P2014A T6 or T62 Clad sheet and strip 0,4 mm Less Than or Equal to a Less Than or Equal to 6 mm
Aerospace Series Aluminium Alloy AL-P2024-T3 Clad Sheet and Strip 0,3 mm Less Than or Equal to a Less Than or Equal to 6 mm
Aerospace Series Aluminium Alloy AL-P2024-T4 Clad Sheet and Strip for Stretch Forming 0,3 mm Less Than or Equal to a Less Than or Equal to 6 mm
Aerospace Series Aluminium Alloy AL-P2214-T651 Plate 6mm Less Than a Less Than or Equal to 140mm
Aerospace Series Aluminium Alloy AL-P2618A T851 Plate 6 mm Less Than a Less Than or Equal to 140mm
Aerospace series Aluminium alloy AL-P5056A (5056A)-H32 Wire for solid rivets D = 10 mm
Aerospace Series Aluminium Alloy AL-P7075-T6 or T62 Clad Sheet and Strip 0,4 mm Less Than or Equal to a Less Than or Equal to 6 mm
Aerospace Series Cables, Electric, Single-Core, General Purpose, with Conductors in Copper or Copper Alloy Technical Specification
Aerospace Series Cables, Electrical, Fire Resistant Technical Specification
Aerospace series Cadmium plating of steels with specified tensile strength Less than or equal to 1 450 MPa, copper, copper alloys and nickel alloys
Aerospace Series Chloroprene - Rubber (CR) Hardness 50 IRHD
Aerospace Series Chloroprene - Rubber (CR) Hardness 60 IRHD
Aerospace Series Chloroprene - Rubber (CR) Hardness 70 IRHD
Aerospace Series Chloroprene - Rubber (CR) Hardness 80 IRHD
Aerospace Series Folded Profiles Bowler Hat Section in Aluminium and Aluminium Alloys Dimensions
Aerospace Series Folded Profiles in Aluminium and Aluminium Alloys General Tolerances
Aerospace Series Folded Profiles Top Hat-Section with Lipped Flanges in Aluminium and Aluminium Alloys Dimensions
Aerospace Series Folded Profiles U-Section in Aluminium and Aluminium Alloys Dimensions
Aerospace Series Folded Profiles U-Section with Externally Lipped Flanges in Aluminium and Aluminium Alloys Dimensions
Aerospace Series Folded Profiles U-Section with Internally Lipped Flanges in Aluminium and Aluminium Alloys Dimensions
Aerospace Series Folded Profiles Z-Section in Aluminium and Aluminium Alloys Dimensions
Aerospace Series Folded Profiles Z-Section with Lipped Flanges in Aluminium and Aluminium Alloys Dimensions
Aerospace Series Folded Profiles Z-Section with One Lipped Flange in Aluminium and Aluminium Alloys Dimensions
Aerospace Series Heat Resisting Alloy CO-CH1401 (CoCr26i11W) Not Heat Treated Precision Casting
Aerospace Series Heat Resisting Alloy FE-PA2501 (X4iCrMoTi43-13) Solution Treated and Precipitation Treated Forgings De Less Than or Equal to 100 mm
Aerospace Series Heat Resisting Alloy FE-PA2501 (X4NiCrMoTi43-13) Solution Treated and Precipitation Treated Bar and Section De Less Than or Equal to 200 mm
Aerospace Series Heat Resisting Alloy FE-PA2601 (X6NiCrTiMoV26-15) Solution Treated and Precipitation Treated Forgings De Less Than or Equal to 100 mm Rm Greater Than or Equal to 900 MPa
Aerospace Series Heat Resisting Alloy FE-PA2601 (X6NiCrTiMoV26-15) Solution Treated and Precipitation Treated Wires for Rivets 2 mm Less Than or Equal to D Less Than or Equal to 10 mm...
Aerospace Series Heat Resisting Alloy FE-PA2602 (X6NiCrTiMoV26-15) Solution Treated and Precipitation Treated Forgings De Less Than or Equal to 100 mm Rm Greater Than or Equal to 850 MPa
Aerospace Series Heat Resisting Alloy NI-CD1701 (NiCo15Cr10AI6Ti5Mo3 ) Vacuum Melted Non Heat Treated Precision Casting a or D Less Than or Equal to 50 mm
Aerospace Series Heat Resisting Alloy NI-CH1303 (NiCo20Cr20Mo5Ti2AI) Vacuum Melted Solution Treated and Precipitation Treated Precision Casting De Less Than or Equal to 50 mm
Aerospace Series Heat Resisting Alloy NI-PH1301 (NiCr19Co18Mo4Ti3AI3 ) Solution Treated and Precipitation Treated Forgings De Less Than or Equal to 200 mm Rm Greater Than or Equal to 1 300...
Aerospace Series Heat Resisting Alloy NI-PH1303 (NiCo20Cr20Mo5Ti2AI) Solution Treated and Precipitation Treated Bar and Section De Less Than or Equal to 200 mm
Aerospace Series Heat Resisting Alloy NI-PH1303 (NiCo20Cr20Mo5Ti2AI) Solution Treated Seamless Tube De Less Than or Equal to 50 mm, a Less Than or Equal to 3 mm
Aerospace Series Heat Resisting Alloy NI-PH1303 (NiCo20Cr20Mo5Ti2AI) Solution Treated Sheet, Strip and Plate 0,2 mm Less Than or Equal to a Less Than or Equal to 10 mm
Aerospace Series Heat Resisting Alloy NI-PH1701 (NiCr15Co14AI5Ti4Mo4 ) Solution Treated and Precipitation Treated Forgings De Less Than or Equal to 200 mm Rm Greater Than or Equal to 1 250...
Aerospace Series Heat Resisting Alloy NI-PH2301 (NiCr21Fe18Mo9) Solution Treated Bar and Section De Less Than or Equal to 200 mm
Aerospace Series Heat Resisting Alloy NI-PH2301 (NiCr21Fe18Mo9) Solution Treated Forging De Less Than or Equal to 200 mm
Aerospace Series Heat Resisting Alloy NI-PH2301 (NiCr21Fe18Mo9) Solution Treated Sheet, Strip and Plate 0,2 mm Less Than or Equal to a Less Than or Equal to 10 mm
Aerospace series Heat resisting nickel base alloy NI-P95-HT Solution treated and precipitation treated Forgings
Aerospace Series Inspection and Testing Requirements for Titanium and Heat Resisting Alloy Wrought Products Part 2 - Inspection and Testings Requirements for Sheets, Strips and Plates
Aerospace Series Lamps, Incandescent Part 001: Technical Specification
Aerospace Series Lamps, Incandescent Part 002: Main Characteristics
Aerospace Series Lamps, Incandescent Part 003: Lamp, Code 44 Product Standard
Aerospace Series Lamps, Incandescent Part 004: Lamp, Code 47 Product Standard
Aerospace Series Lamps, Incandescent Part 005 : Lamp, Code 73 Product Standard
Aerospace Series Lamps, Incandescent Part 006 : Lamp, Code 73E Product Standard
Aerospace Series Lamps, Incandescent Part 007 : Lamp, Code 74 Product Standard
Aerospace Series Lamps, Incandescent Part 008 : Lamp, Code 75 Product Standard
Aerospace Series Lamps, Incandescent Part 009 : Lamp, Code 83 Product Standard
Aerospace Series Lamps, Incandescent Part 010 : Lamp, Code 84 Product Standard
Aerospace Series Lamps, Incandescent Part 011 : Lamp, Code 85 Product Standard
Aerospace Series Lamps, Incandescent Part 012 : Lamp, Code 95 Product Standard
Aerospace Series Lamps, Incandescent Part 013 : Lamp, Code 301 Product Standard
Aerospace Series Lamps, Incandescent Part 014 : Lamp, Code 303 Product Standard
Aerospace Series Lamps, Incandescent Part 015 : Lamp, Code 304 Product Standard
Aerospace Series Lamps, Incandescent Part 016 : Lamp, Code 305 Product Standard
Aerospace Series Lamps, Incandescent Part 017 : Lamp, Code 306 Product Standard
Aerospace Series Lamps, Incandescent Part 018 : Lamp, Code 307 Product Standard
Aerospace Series Lamps, Incandescent Part 019 : Lamp, Code 308 Product Standard
Aerospace Series Lamps, Incandescent Part 020 : Lamp, Code 311 Product Standard
Aerospace Series Lamps, Incandescent Part 021 : Lamp, Code 313 Product Standard
Aerospace Series Lamps, Incandescent Part 022 : Lamp, Code 315 Product Standard
Aerospace Series Lamps, Incandescent Part 023 : Lamp, Code 316 Product Standard
Aerospace Series Lamps, Incandescent Part 024 : Lamp, Code 327 Product Standard
Aerospace Series Lamps, Incandescent Part 025 : Lamp, Code 328 Product Standard
Aerospace Series Lamps, Incandescent Part 026 : Lamp, Code 330 Product Standard
Aerospace Series Lamps, Incandescent Part 027 : Lamp, Code 334 Product Standard
Aerospace Series Lamps, Incandescent Part 028 : Lamp, Code 337 Product Standard
Aerospace Series Lamps, Incandescent Part 029 : Lamp, Code 338 Product Standard
Aerospace Series Lamps, Incandescent Part 030 : Lamp, Code 345 Product Standard
Aerospace Series Lamps, Incandescent Part 031 : Lamp, Code 356 Product Standard
Aerospace Series Lamps, Incandescent Part 032 : Lamp, Code 376 Product Standard
Aerospace Series Lamps, Incandescent Part 033 : Lamp, Code 377 Product Standard
Aerospace Series Lamps, Incandescent Part 034 : Lamp, Code 382 Product Standard
Aerospace Series Lamps, Incandescent Part 034 : Lamp, Code 685 Product Standard
Aerospace Series Lamps, Incandescent Part 035 : Lamp, Code 387 Product Standard
Aerospace Series Lamps, Incandescent Part 036 : Lamp, Code 388 Product Standard
Aerospace Series Lamps, Incandescent Part 037 : Lamp, Code 394 Product Standard
Aerospace Series Lamps, Incandescent Part 038 : Lamp, Code 401 Product Standard
Aerospace Series Lamps, Incandescent Part 039 : Lamp, Code 600 Product Standard
Aerospace Series Lamps, Incandescent Part 040 : Lamp, Code 680 Product Standard
Aerospace Series Lamps, Incandescent Part 041 : Lamp, Code 682 Product Standard
Aerospace Series Lamps, Incandescent Part 042 : Lamp, Code 683 Product Standard
Aerospace Series Lamps, Incandescent Part 044 : Lamp, Code 713 Product Standard
Aerospace Series Lamps, Incandescent Part 045 : Lamp, Code 714 Product Standard
Aerospace Series Lamps, Incandescent Part 046 : Lamp, Code 715 Product Standard
Aerospace Series Lamps, Incandescent Part 047 : Lamp, Code 718 Product Standard
Aerospace Series Lamps, Incandescent Part 048 : Lamp, Code 718 NPC Product Standard
Aerospace Series Lamps, Incandescent Part 049 : Lamp, Code 757 Product Standard
Aerospace Series Lamps, Incandescent Part 050 : Lamp, Code 1064 Product Standard
Aerospace Series Lamps, Incandescent Part 051 : Lamp, Code 1163 Product Standard
Aerospace Series Lamps, Incandescent Part 052 : Lamp, Code 1222 Product Standard
Aerospace Series Lamps, Incandescent Part 053 : Lamp, Code 1308 Product Standard
Aerospace Series Lamps, Incandescent Part 054 : Lamp, Code 1317 Product Standard
Aerospace Series Lamps, Incandescent Part 055 : Lamp, Code 1495 Product Standard
Aerospace Series Lamps, Incandescent Part 056 : Lamp, Code 1506 Product Standard
Aerospace Series Lamps, Incandescent Part 057 : Lamp, Code 1512 Product Standard
Aerospace Series Lamps, Incandescent Part 058 : Lamp, Code 1524 Product Standard
Aerospace series Metallic materials \x97 Test methods \x97 Part 002: Tensile testing at elevated temperature
Aerospace Series Metallic Materials General Requirements for Semi-Finished Product Qualification (Excluding Forgings and Castings)
Aerospace series Metallic materials Part 001: Conventional designation
Aerospace series Metallic materials Test methods Part 001: Tensile testing at ambient temperature
Aerospace Series Metallic Materials Test Methods Part 10: Tube Flattening Test
Aerospace Series Metallic Materials Test Methods Part 13: Reverse Torsion Testing of Wire
Aerospace Series Metallic Materials Test Methods Part 16: Non-Destructive Testing Penetrant Testing
Aerospace series Metallic materials Test methods Part 1: Tensile testing at ambient temperature
Aerospace Series Metallic Materials Test Methods Part 21: Radiographic Testing of Castings
Aerospace Series Metallic Materials Test Methods Part 2: Tensile Testing at Elevated Temperature
Aerospace Series Metallic Materials Test Methods Part 6: Bend Testing
Aerospace Series Metallic Materials Test Methods Part 7: Hardness Test
Aerospace Series Metallic Materials Test Methods Part 8 - Micrographic Determination of Grain Size
Aerospace Series Metallic Materials Test Methods Shear Testing for Thinflat Product
Aerospace Series Quality Assurance EN Aerospace Products Approval of the Quality Systems of Manufacturers
Aerospace series Rivets, solid, universal head, in aluminium 1050A Inch based series
Aerospace series Rivets, solid, universal head, in aluminium alloy 2017A Inch based series
Aerospace series Rivets, solid, universal head, in aluminium alloy 5056A Inch based series
Aerospace series Single and multicore electrical cables, screened and jacketed Technical specification
Aerospace series Steel FE-PL1505 (15CrMoV6) Air melted Hardened and tempered Bars De Less than or equal to 16 mm 980 MPa Less than or equal to Rm Less than or...
Aerospace Series Steel FE-PL61 Carburized, Hardened and Tempered Bar De Less Than or Equal to 40 mm
Aerospace series Steel FE-PM 3501 (X105CrMo17) Hardened and tempered Hand and die forgings De = 150 mm
Aerospace Series Steel Test Methods Part 3: Calibration of Pendulum Impact Machines
Aerospace Series Steel Test Methods Part 7: Macrographic Test
Aerospace Series Steels Test Methods Part 2:Izod Impact Test
Aerospace Series Strips, Cold Rolled in Steel Thickness 0,1 mm Less Than or Equal to a Less Than or Equal to 2,5 mm Dimensions
Aerospace Series Test Methods for Aluminium and Aluminium Alloy Products Metallographic Determination of Cladding Thickness and Copper Diffusion in the Cladding for Rolled Products
Aerospace Series Test Methods for Aluminium and Aluminium Alloy Products Part 10: Preparation of Micrographic Specimens for Aluminium Alloys
Aerospace Series Test Methods for Aluminium and Aluminium Alloy Products Part 7 : Reference Blocks for the Calibration of Measuring Equipment Used in the Determination of Electrical Conductivity of Wrought...
Aerospace Series Test Methods for Aluminum and Aluminium Alloys Products Part 5 - Determination of Cladding Thickness and Copper Diffusion of Clad Semi-Finished Products
Aerospace Series Test Methods for Austenitic Stainless Steels Part 11 - Determination of Resistance to Intergranular Corrosion by the Huey Method
Aerospace Series Test Methods for Austenitic Stainless Steels Part 12 - Determination of Resistance to Intergranular Corrosion by the Monypenny-Strauss Method
Aerospace Series Test Methods for Metallic Materials Part 12 - Simple Torsion Testing of Wire
Aerospace Series Test Methods for Metallic Materials Part 14 - Reverse Bend Testing of Wire
Aerospace Series Test Methods for Metallic Materials Part 15 - Wrapping Test for Wire
Aerospace Series Test Methods for Metallic Materials Part 18 - Hydraulic Distension Test for Tube
Aerospace Series Test Methods for Metallic Materials Part 20 : Eddy Current Testing of Circular Cross-Section Tubes
Aerospace Series Test Methods for Metallic Materials Part 23 - Sharp-Notch Tension Testing
Aerospace Series Test Methods for Metallic Materials Part 5: Uninterrupted Creep and Stress-Rupture Testing Edition P2
Aerospace Series Test Methods for Metallic Materials Part 9 - Tube Drift Expanding Test
Aerospace Series Test Methods for Metallic Materials Tube Used Under Pressure Part 17 - Integrity Test
Aerospace Series Test Methods for Metallic Materials Ultrasonic Inspection of Billets, Bars, Plates and Forgings Part 8 : Acceptance Criteria
Aerospace Series Test Methods for Metallic Materials Ultrasonic Testing Part 15 : Reference Blocks
Aerospace Series Test Methods for Steel Products Part 1 Charpy Impact Test (U Notch)
Aerospace Series Test Methods for Steel Products Part 13 - Macrographic Examination by Sulphur Print (Baumann Method)
Aerospace Series Test Methods for Steel Products Part 14 - Hardenability Test by End Quenching (Jominy Test)
Aerospace Series Test Methods for Steel Products Part 5 Charpy Impact Test (V Notch)
Aerospace Series Test Methods for Transparent Materials for Aircraft Glazing Part 20: Determination of Retention of Strength After Crazing for as-Cast Acrylics
Aerospace Series Test Methods for Transparent Materials for Aircraft Glazing Part 22: Determination of Thermal Relaxation of Stretched Acrylic Sheet
Aerospace Series Test Methods for Transparent Materials for Aircraft Glazing Part 6 - Determination of Optical Defects
Aerospace Series Test Methods Titanium and Titanium Alloys Part 9 : Determination of Surface Contamination
Aerospace Series Titanium and Titanium Alloys Test Methods Part 10: Sampling for Determination of Hydrogen Content
Aggregate Suspension Mixture Proportioning Method
Alkali-Activated Cements\x97Report
Aluminium 1050 A - H14 (AL-P99,5 - H14) Tubes for Structures 5 mm Less Than or Equal to D Less Than or Equal to 100 mm; 0,4 mm Less Than...
Aluminium Alloy AL-P16 - T6151 - Plates 6 mm Less Than a Less Than or Equal to 120 mm Aerospace Series
Analysis and Design of Reinforced and Prestressed Concrete Guideway Structures\x97Guide
Asphalt Pavement Rehabilitation Techniques
Assessing Combined Aggregate Gradings\x97Guide
Bearings Airframe Rolling Double Row Self Aligning Ball Bearings in Steel Cadmium Plated Diameter Series 2 Dimensions and Loads Aerospace Series
Bearings, Spherical Plain in Corrosion Resisting Steel with Self Lubricating Liner Normal Series Dimensions and Loads Aerospace Series
Bearings-Airframe Rolling Rigid Single Row Ball Bearings in Steel Cadmium Plated Diameter Series 0 and 2 Dimensions and Loads Aerospace Series
Bearings-Airframe Rolling Rigid Single Row Ball Bearings in Steel Cadmium Plated Diameters Series 8 and 9 Dimensions and Loads Aerospace Series
Bearings-Airframe Rolling Single Row Self Aligning Roller Bearings in Steel Cadmium Plated Diameter Series 3 and 4 Dimensions and Loads Aerospace Series
BIM Level of Development for CIP Concrete\x97TechNote
BOARD, PREPACKING (PAPERBOARD AND MOLDED PULP TRAYS)
Cementitious Repair Material Data Sheet\x97Guide
Chloroprene Rubber (CR) Hardness 40 Characteristics Aerospace Series
Collection of Diagnostic Venous Blood Specimens
Commercial Concrete Parking Lots and Site Paving Design and Construction\x97Guid e
Compaction of Roller-Compacted Concrete \x97 Report
Concrete Overlays for Pavement Rehabilitation\x97 Report
Concrete Removal in Repairs Involving Corroded Reinforcing Steel\x97TechNote
Concrete Repair\x97Guide
Concrete Shell Structures\x97 Guide
Concrete Slabs that Receive Moisture-Sensitive Flooring Materials\x97Guide
Concrete Structure Design for Fatigue Loading\x97Report
Construction of Concrete Shells Using Inflatable Forms\x97Report
Contraction Joints in Residential Slabs-On-Ground\x97T echNote
Corrosion and Repair of Grouted Post-Tensioning Tendon Systems\x97Report
Cracks in a Concrete Repair\x97TechNote
Curing Efficiency of Internally Concrete\x97TechNote
Decorative Concrete\x97Guide
Design and Construction of Externally Bonded Fiber-Reinforced Polymer (FRP) Systems for Strengthening Concrete Structures\x97Guide
Design and Construction of Fixed Offshore Concrete Structures\x97Guide
Design and Construction of Waterfront and Coastal Concrete Marine Structures\x97Guide
Design of Circular Concrete-Filled Fiber-Reinforced Polymer Tubes\x97Guide
Design of Nuclear Safety-Related Structures for Impactive and Impulsive Loads using ACI CODE-349 and ASME Section III, Division 2 Provisions\x97 Guide
Determining the Load Capacity of a Structure when Structural Drawings are Unavailable - TechNote
Durable Concrete\x97Guide
Electrodeposition of Chromium for Engineering Purposes Aerospace Series
Electronic Math Model and Drawing Data Creation Standard
Environmental Application of Hot Mix Asphalt
Environmental Product Declarations (EPDs) of Cement-Based Products: State of Practice and Path Forward\x97TechNote
Evaluation and Minimization of Bruising in Concrete Repair\x97TechNote
Externally Bonded Fiber-Reinforced Polymer Systems Design and Construction for Strengthening Masonry Structures\x97Guide
Fiber-Reinforced Shotcrete\x97Guide
Fire Resistance of FRP-Strengthened Concrete Members\x97TechNote
Form Pressure Exerted by Self-Consolidating Concrete: Primary Factors and Prediction Models\x97Report
Fully Non-Metallic Body Pulleys, with Bearing, for Control Cables Technical Specification Aerospace Series
Glass Fiber-Reinforced Concrete Premix\x97Report
Guide for Lap Splice and Development Length of High Relative Rib Area Reinforcing Bars in Tension and Commentary
Guide for Shoring/Reshoring of Concrete Multistory Buildings
Guide for Structural Lightweight-Aggregat e Concrete
Guide for Submittal of Concrete Proportions
Guide for the Design and Construction of Concrete Site Paving for Industrial and Trucking Facilities
Guide for the Design and Construction of Durable Concrete Parking Structures
Guide to Selecting Protective Treatments for Concrete
Guide to the Selection and Use of Hydraulic Cements
Handling, Transport, Processing, and Storage of Blood Specimens for Routine Laboratory Examinations
Harvested Fly Ash as a Supplementary Cementitious Material\x97TechNote
Hazardous Material Containment in Concrete Structures\x97Report
Heat Resisting Nickel Base Alloy FE-PA99-HT Solution Treated and Precipitation Treated Bar Aerospace Series
Heat Resisting Nickel Base Alloy NI-C103-HT Solution Treated and Precipitation Treated Precision Castings Aerospace Series
Heat Resisting Nickel Base Alloy NI-C98-HT as Cast Precision Castings Aerospace Series
Heat Resisting Nickel Base Alloy NI-P101-HT Solution Treated and Precipitation Treated Bars Aerospace Series
Heat Resisting Nickel Base Alloy NI-P101-HT Solution Treated and Precipitation Treated Forgings Aerospace Series
Heat Resisting Nickel Base Alloy NI-P101-HT Solution Treated and Precipitation Treated Sheet and Strip a Less Than or Equal to 3 mm Aerospace Series
Heat Resisting Nickel Base Alloy NI-P105-HT Solution Treated and Precipitation Treated Bars and Sections for Welded Rings Aerospace Series
Heat Resisting Nickel Base Alloy NI-P105-HT Solution Treated and Precipitation Treated Forgings Aerospace Series
Heat Resisting Nickel Base Alloy NI-P61-HT Solution Treated and Precipitation Treated Bar Aerospace Series
Heat Resisting Nickel Base Alloy NI-P61-HT Solution Treated and Precipitation Treated Bar and Section for Welded Rings Aerospace Series
Heat Resisting Nickel Base Alloy NI-P61-HT Solution Treated and Precipitation Treated Forgings Aerospace Series
Heat Resisting Nickel Base Alloy NI-P95-HT Solution Treated and Precipitation Treated Bar Aerospace Series
Heat Resisting Nickel Base Alloy NI-P95-HT Solution Treated and Precipitation Treated Bars and Sections for Welded Rings Aerospace Series
Heat Resisting Nickel Base Alloy NI-P95-HT Solution Treated and Precipitation Treated Sheet, Strip and Plate 0.25mm is less than or Equal to 10mm Aerospace Series
Heat Resisting Steel FE-PA93-HT Solution Treated and Precipitation Treated Sheets and Strips a Less Than or Equal to 3 mm Aerospace Series
Hexagonal Steel Bars - Drawn Dimensions - Tolerance h 9 Aerospace Series
Hexagonal Steel Bars - Drawn Dimensions - Tolerances h 11 and h 12 Aerospace Series
High Performance Hot Mix Asphalt Intersections
Hydrodemolition for Concrete Removal in Unbonded Post-Tensioned Systems\x97TechNote
Importance of Modulus of Elasticity in Surface Repair Materials\x97TechNot e
In-Place Density Testing Of Freshly Placed Roller-Compacted Concrete By Nuclear Gauge Testing\x97TechNote
Increasing Shear Capacity within Existing Reinforced Concrete Structures\x97TechNo te
Insulating Concrete Form Design and Construction\x97 Report
Integrity and Collapse Resistance of Structural Concrete Floor Systems\x97 Report
Internal Curing Using Prewetted Fine Lightweight Aggregate\x97Technot e
L-Section Aluminium Alloy Folded Profiles Dimensions Aerospace Series
L-Section Aluminium Alloy Folded Profiles with Internally Lipped Flanges Dimensions Aerospace Series
Mass Concrete\x97Guide
Materials Selection for Concrete Repair\x97Guide
Measuring Shrinkage, Creep, and Transport Properties of Fiber Reinforced Concrete\x97Report
MJ Threads Part 1 - Basic Profile Aerospace Series
MJ Threads Part 2 - Selection of Nominal Diameters - Pitches - Tolerances Aerospace Series
MJ Threads Part 3 - Tolerances and Limiting Dimensions Aerospace Series
Non-Metallic Bodied Pulleys with Ball Bearings - for Control Cables Dimensions and Loads Aerospace Series
Obtaining Cores and Interpreting Core Compressive Strength Results\x97Guide
PACKAGING AND PACKING OF THREAD FOR DOMESTIC AND OVERSEAS SHIPMENT
PACKING OF BULK QUANTITIES OF SOAP, DETERGENTS AND RELATED PRODUCTS IN CHIP, POWDERED, OR GRANULAR FORM
PAILS, METAL: (SHIPPING, STEEL, 1 THROUGH 12 GALLONS)
Paper and Paperboard Packaging Technology
Parking Structure Structural Maintenance\x97Guide
Patient and Laboratory Specimen Identification Processes
Pervious Concrete\x97Report
Pitfalls of Deviating from ACI 318 Slender Wall Provisions\x97TechNo te
PLACING REINFORCING BARS
PLUGS AND FLANGES (FOR DRUM CLOSURES)
Plugs, Receptacles, and Cable Connectors of the Pin and Sleeve Type for Industrial Use
PORCELAIN ENAMEL PRODUCTS AND HOUSEHOLD APPLIANCES, ELECTRICAL AND MECHANICAL - REQUIREMENTS FOR PACKAGING OF
POULTRY, CHILLED AND FROZEN, READY TO COOK (EVISCERATED) PACKAGING AND PACKING OF
Practical Aspects of Rape Investigation: A Multidisciplinary Approach
Practical Data Analysis Cookbook
Practical Data Science Cookbook
Practical DevOps
Practical Electronics for Inventors, Third Edition
PRACTICAL GUIDE TO COST ESTIMATING
PRACTICAL GUIDE TO RAILWAY ENGINEERING PLANS - Combination Set (Combination Book/CD-ROM)
Practical Guide to Railway Engineering
PRACTICAL HEAT TREATING
Practical Induction Heat Treating
Practical Internet of Things Security
Practical Linux Security Cookbook
Practical Mobile Forensics - A hands-on guide to mastering mobile forensics for the iOS, Android, and the Windows Phone platforms
Practical Mobile Forensics
Practical Network Automation: Leverage the power of Python and Ansible to optimize your network
PRELIMINARY REPORT ON SURFACTANTS FOR GASOLINE SPILL RECOVERY
PRESERVATION AND PACKING OF HAND TOOLS; TOOLS AND TOOL ACCESSORIES FOR POWER DRIVEN, METAL AND WOODWORKING MACHINERY
Process Specification for Eddy Current Inspection
Processes for the Collection of Urine Specimens
Product Manager's Survival Guide: Everything You Need to Know to Succeed as a Product Manager
Product Quality Lifecycle Implementation \x96 Change Management System as a Key Element of a Pharmaceutical Quality System
Product Quality Lifecycle Implementation \x96 Process Performance and Product Quality Monitoring System
Product Quality Lifecycle Implementation \x96 Product Realization using Quality by Design (QbD): Concepts and Principles including Overview, Criticality, Design Space, and Control Strategy
Product Quality Lifecycle Implementation \x96 Product Realization using Quality by Design (QbD): Illustrative Example
PROTECTOR, PACKING LIST
RABBITS, CHILLED OR FROZEN, READY-TO-COOK
Rectangular Steel Bars - Drawn Dimensions - Tolerances h 11/h 12 Aerospace Series
Rectangular Steel Bars - Rolled Dimensions - Tolerance js 16 Aerospace Series
Reinforced Concrete Design for Thermal Effects on Nuclear Safety-Related Structures\x97Report
REMOVER, FLOOR POLISH (RESIN TYPE AND WAX)
Report on Corrosion of Prestressing Steels
Report on Internally Cured Concrete Using Prewetted Absorptive Lightweight Aggregate
Responsibility for the Care of Test Specimens for Acceptance of Concrete\x97TechNote
Responsibility in Concrete Rehabilitation Construction\x97Guid e
RINSE ADDITIVE, DISHWASHING, CONCENTRATED
RINSE ADDITIVE, LAUNDRY (FABRIC SOFTENER AND ANTI-STATIC AGENT)
Round Steel Bars - Drawn Dimensions - Tolerance h 9 Aerospace Series
Round Steel Bars - Ground Dimensions - Tolerance h 8 Aerospace Series
Round Steel Bars Drawn and/or Descaled Dimensions - Tolerance h 11 Aerospace Series
SACKS, SHIPPING, PAPER, (CUSHIONED)
SALAMI, CHILLED OR FROZEN, COOKED
SALMON, CANNED
SARDINES, CANNED
SCALLOPS, CHILLED AND FROZEN
Seismic Design of Punching Shear Reinforcement in Flat Plates\x97Guide
Selecting Proportions for Normal-Density and High-Density Concrete\x97Guide
Shotcrete Preconstruction Mockup\x97TechNote
Shotcrete\x97Guide
SHRIMP NEWBURG, THERMOSTABILIZED, TRAY PACK
SHRIMP, CANNED
SHRIMP, FROZEN, RAW, BREADED
SHRIMP: CHILLED AND FROZEN (RAW AND COOKED)
Shrinkage-Compensati ng Concrete\x97Guide
Specifying Underground Shotcrete\x97Guide
Split Pins in Corrosion Resistant Steel Aerospace Series
Square Steel Bars - Drawn Dimensions - Tolerances h 11/h 12 Aerospace Series
Square Steel Bars - Rolled Dimensions - Tolerance js 16 Aerospace Series
Statistical Techniques for Assessment of Existing Concrete Structures\x97Report
Steel FE-PA12 - Softened and Cold Drawn - Bars and Wires 0,25 mm Less Than or Equal to D Less Than or Equal to 2,5 mm Aerospace Series
Steel FE-PA12 500 MPa Less Than or Equal to Rm Less Than or Equal to 700 MPa Sheets 0.5 mm Less Than or Equal to a Less Than or Equal...
Steel FE-PA12 500 MPa Less Than or Equal to Rm Less Than or Equal to 700 MPa Tubes For Structures 0.5 mm Less Than or Equal to a Less Than...
Steel FE-PA12 730 MPa Less Than or Equal to Rm Less Than or Equal to 960 MPa Tubes For Structures 0.5 mm Less Than or Equal to a Less Than...
Steel FE-PA12 Rm Greater Than or Equal to 1050 MPa Tubes for Structures 1.25 mm Less Than or Equal to a Less Than or Equal to 5 mm Aerospace Series...
Steel FE-PA12 Rm Greater Than or Equal to 850 MPa Tubes for Structures 1.25 mm Less Than or Equal to a Less Than or Equal to 5 mm Aerospace Series...
Steel FE-PL31 Hardened and Tempered Bars Aerospace Series
Steel FE-PL31 Hardened and Tempered Hand and Die Forgings Aerospace Series
Steel FE-PL31 Hardened and Tempered Hollow Bars 3.5 mm Less Than or Equal to a Less Than or Equal to 55 mm Aerospace Series
Steel FE-PL32 Hardened and Tempered Hand and Die Forgings Aerospace Series
Steel FE-PL43 S 650 MPa Less Than or Equal to Rm Less Than or Equal to 850 MPa Hand And Die Forgings De Less Than or Equal to 150 mm...
Steel FE-PL43 S 650 MPa Less Than or Equal to Rm Less Than or Equal to 850 MPa Tubes for Structures 0.5 mm Less Than or Equal to a Less...
Steel FE-PL43 S 670 MPa Less Than or Equal to Rm Less Than or Equal to 870 MPa Sheets, Strips and Plates 0.5 mm Less Than or Equal to a...
Steel FE-PL43 S 900 MPa Less Than or Equal to Rm Less Than or Equal to 1100 MPa Hand And Die Forgings De Less Than or Equal to 40 mm...
Steel FE-PL43 S 900 MPa Less Than or Equal to Rm Less Than or Equal to 1100 MPa Tubes for Structures 2 mm Less Than or Equal to a Less...
Steel FE-PL52 S 1030 MPa Less Than or Equal to Rm Less Than or Equal to 1230 MPa Tubes for Structures a Less Than or Equal to 2 mm d...
Steel FE-PL52 S 1080 MPa Less Than or Equal to Rm Less Than or Equal to 1250 MPa Tubes for Structures 2 mm Less Than or Equal to a Less...
Steel FE-PL52 S 980 MPa Less Than or Equal to Rm Less Than or Equal to 1180 MPa Tubes for Structures a Less Than or Equal to 4 mm d...
Steel FE-PL75 1100 MPa Less Than or Equal to Rm Less Than or Equal to 1250 MPa Bars De Less Than or Equal to 100 mm Aerospace Series
Steel FE-PM43 Hardened and Tempered Bars D Less Than or Equal to 150 mm Aerospace Series
Steel FE-PM44 Hardened and Tempered Hand and Die Forgings De Less Than or Equal to 150 mm Aerospace Series
STRAPPING, NONMETALLIC (AND CONNECTORS)
Structural Health Monitoring Technologies for Concrete Structures\x97Report
Strut-and-Tie Method Guidelines for ACI 318-19-Guide
Swimming Pool Plastering\x97TechNo te
TAPE, GUMMED, PACKAGING AND PACKING OF
TAPE, GUMMED, PAPER, REINFORCED AND PLAIN, FOR SEALING AND SECURING
TAPE, PACKAGING, PLASTIC FILM
TAPE, PACKAGING, VINYL PLASTIC FILM
TAPE, PACKAGING, WATERPROOF
TAPE, PACKAGING-SENSITIVE ADHESIVE, FILAMENT REINFORCED
TAPE, PRESSURE-SENSITIVE ADHESIVE, PACKAGING/PAPER
TAPE, PRESSURE-SENSITIVE ADHESIVE: PACKAGING AND PACKING OF
TEST METHODS FOR ALUMINIUM AND ALUMINIUM ALLOY PRODUCTS PART 2: ULTRASONIC TESTING OF PLATES FORGINGS AND EXTRUSIONS AEROSPACE SERIES
Test Methods for Metallic Materials Part 3 Load Calibration of Tensile Testing Machines Aerospace Series
Test Methods for Metallic Materials Part 4 Calibration of Dynamometric Calibration Devices Aerospace Series
Test Methods for Transparent Materials for Aircraft Glazing - Part 4 - Determination of Ultra-Violet Radiation Transmission at 290 to 330 nm Aerospace Series
Test Methods for Transparent Materials for Aircraft Glazing - Part 7 - Determination of Optical Deviation Aerospace Series
Test Methods for Transparent Materials for Aircraft Glazing - Part 8 - Determination of Optical Distortion Aerospace Series
Test Methods for Transparent Materials for Aircraft Glazing - Part 9 - Determination of Haze Aerospace Series
Test Methods for Transparent Materials for Aircraft Glazing Part 1 - Determination of the Density and Relative Density Aerospace Series
Test Methods for Transparent Materials for Aircraft Glazing Part 15 Determination of Thermal Stability Aerospace Series
TIME MEASURING INSTRUMENTS: PACKAGING OF
TOOLS AND TOOL ACCESSORIES FOR POWER DRIVEN, METAL AND WOODWORKING, MACHINERY, PACKAGING AND PACKING OF
Top Hat Section Aluminium Alloy Folded Profiles Dimensions Aerospace Series
TRAYS, PREPACKING (PLASTIC, FOAM AND CLEAR)
TUBES, MAILING, AND FILING
TUNA, CANNED
TURKEY SLICES WITH GRAVY, THERMOSTABILIZED, TRAY PACK
TURKEY, BONELESS, FROZEN, RAW OR COOKED
TURKEYS AND TURKEY PARTS, READY-TO-COOK, CHILLED AND FROZEN
Use of Field Performance History in Evaluating Alkali-Silica Reactivity Potential of Concrete\x97TechNote
Use of Normalweight and Heavyweight Aggregates in Concrete\x97Guide
VEAL AND CALF (CHILLED OR FROZEN)
VENEER, PAPER OVERLAID, CONTAINER GRADE
Visual Condition Survey of Concrete\x97Guide
What an Owner Should Know about Nondestructive Testing\x97TechNote
What is Ultra-High-Performan ce Concrete (UHPC)?\x97TechNote

<< Prev Next >>