Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 500 1000 1100 1150 1200 1250 1300 1350 1370 1380 1390 1400 1410 1420 1430 1431 1432 1433 1434 1435 1436 1437 1438 1439 1440 1441 1442 1450 1460 1470 1480 1490 1500 1550 1600 1620
Product Name Notes
ANTISEIZE THREAD COMPOUND, HIGH TEMPERATURE
BASE AND ACCESSORIES, AIRPORT MARKER LIGHTS, GENERAL SPECIFICATION FOR
BATTERY, STORAGE, AIRCRAFT, HIGH RATE DISCHARGE, 12 VOLTS, 540 AMPERES FOR 3.75 MINUTES, TYPE K-1
BEARINGS, JOURNAL-PLAIN AND FLANGED, TFE LINED
Bearings, Plain, Rod End, TFE Lined Self Aligning
Bearings, Plain, Rod End, TFE Lined, Self Aligning
BEARINGS, PLAIN, ROD END, TFE LINED, SELF-ALIGNING
BEARINGS, PLAIN, SELF-ALIGNING, ALL-METAL
BEARINGS, PLAIN, TFE LINED, SELF ALIGNING
BEARINGS, ROLLER, ROD END, ANTI-FRICTION, SELF-ALIGNING
BEARINGS, ROLLER, SELF-ALIGNING, AIRFRAME, ANTIFRICTION
BOLT, ALLOY STEEL, SHEAR AND TENSILE, (132 KSI FSU AND 220 KSI FTU, 450 DEG. F), SPLINE DRIVE, GENERAL SPECIFICATION FOR
BOLT, ALLOY STEEL, SHEAR AND TENSILE, 156 KSI FSU AND 260 KSI FTU, EXTERNAL WRENCHING, FLANGED HEAD
CABLE, ELECTRICAL, FOR SHIPBOARD USE, GENERAL SPECIFICATION FOR
COMPUTER AND TRANSMITTER, TRUE AIRSPEED, PITOT-STATIC, 150-900 KNOTS, TYPE MA-1
CONNECTOR, AUDIO, AIRBORNE, GENERAL SPECIFICATION FOR
DESEALANT, INTEGRAL FUEL AND OIL TANKS
DISCHARGER, AIRCRAFT ELECTROSTATIC GENERAL SPECIFICATION FOR
ELECTRODES, GRAPHITE, SPECTROMETRIC GRADE
FASTENER, EXTERNALLY THREADED, 450 DEG. F AND 1200 DEG. F, SELF-LOCKING ELEMENT FOR
FASTENERS, BLIND, HIGH STRENGTH, INSTALLATION FORMED, CORROSION RESISTANT STEEL, HEAT RESISTANT STEEL AND TITANIUM, GENERAL SPECIFICATION FOR
GENERATOR, TACHOMETER, TWO-POLE, HIGH TEMPERATURE, AIRCRAFT
GENERATOR, TIME MARK
GLASS BEADS, FOR CLEANING AND PEENING
HOISTS, CHAIN, HAND-OPERATED, HOOK AND TROLLEY SUSPENSION
INDICATOR, EVENT COUNTING, GENERAL SPECIFICATION FOR
INDICATOR, RATE OF FLOW, FUEL, SYNCHRO STYLE, 0-12,000 PPH, TYPE MA-5
INDICATOR, RATE OF FLOW, SYNCHRO STYLE, 0-12,000 PPH TYPE MA-6
INDICATOR, TEMPERATURE, THERMOCOUPLE, ENGINE EXHAUST, TYPE MJ-1
INDICATOR, TEMPERATURE, THERMOCOUPLE, ENGINE EXHAUST, TYPE MJ-2
LIFE RAFTS, INFLATABLE, TWENTY MAN
LUBRICANT, SOLID FILM, HEAT CURED, CORROSION INHIBITING, NATO CODE NUMBER S-1738
Lubrication Oil, Shipboard Internal Combustion Engine, High-Output Diesel
MICROPHONE, DYNAMIC M-32B/AIC
MULTIMETERS, CLAMP-ON
NUT, SELF LOCKING, STEEL, 260 KSI FTU 450 DEG. F
NUT, SELF-LOCKING, STEEL, 180 KSI FTU, 450 DEG. F
NUT, SELF-LOCKING, STEEL, 220 KSI FTU, 450 DEG. F
OSCILLOSCOPE, 4 MEGACYCLES
OSCILLOSCOPE
PAINT, REFLECTORIZED, EQUIPMENT MARKING
PANEL, CONTROL, GENERATOR, TYPE B-3
PLASTIC MATERIAL, LAMINATED, THERMOSETTING ELECTRICAL INSULATION: SHEETS, GLASS CLOTH, SILICONE RESIN
PLASTIC-MATERIAL, LAMINATED, THERMOSETTING, ELECTRICAL-INSULATIN G: SHEETS, GLASS CLOTH, SILICONE RESIN
PLUG CONNECTOR U94-A/-U
PRIMING, HOT FUEL, AIRCRAFT RECIPROCATING ENGINE, GENERAL SPECIFICATION FOR
REGULATOR OXYGEN, HIGH PRESSURE, TYPE MA-1
REGULATOR, DILUTER DEMAND, OXYGEN, TYPE A-15
REGULATOR, OXYGEN, DEMAND, TYPE A-13
RELAY, FIELD CONTROL, GENERATOR, 120 VOLTS DC, TYPE M-3
RELAY, FIELD CONTROL, GENERATOR, 24 VOLT DC, TYPE M-2, GENERAL SPECIFICATION FOR
RELAY, GENERATOR, REVERSE CURRENT, 120 VOLT DC, 250 AMPERES, TYPE Q-1
RESIN, EPOXY, LOW-PRESSURE LAMINATING
Resistor Networks, Fixed, Film, Surface Mount, Nonestablished Reliability, and Established Reliability, General Specificaiton for
RESISTOR NETWORKS, FIXED, FILM, SURFACE MOUNT, NONESTABLISHED RELIABILITY, AND ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR
RESISTOR, VARIABLE, LINEAR PRECISION, TAPPABLE (ASG), GENERAL SPECIFICATION FOR
RESISTORS, FIXED, WIRE-WOUND (ACCURATE), GENERAL SPECIFICATION FOR
Resistors, Fixed, Wire-Wound, (Accurate), General Specification for
RESISTORS, VARIABLE, COMPOSITION, GENERAL SPECIFICATION FOR
SHIELD, ELECTRON TUBE, HEAT DISSIPATING
SIGNAL, WARNING, AUDIBLE, FOR HEADSET, TYPE MA-1
SWITCH, TOGGLE, MOMENTARY, FOUR-POSITION ON, CENTER OFF, GENERAL SPECIFICATION FOR
Switches, Pressure (Absolute, Gage and Differential) General Specification for
SWITCHES, PRESSURE (ABSOLUTE, GAGE, AND DIFFERENTIAL), GENERAL SPECIFICATION FOR
Switches, Pressure, (Absolute, Gage, and Differential), General Specification for
TELEPHONE JACK U.92-A/-U
TOW TARGET AERIAL DART GUNNERY TYPE TDU-10/B
TRANSFORMER, POWER, AUTOTRANSFORMERS AND STEP DOWN, 400 CYCLE
TRANSMITTER, ALTITUDE, RANGE -1,000 TO +80,000 FEET, TYPE MC-2
TRANSMITTER, RATE OF FLOW, FUEL, TYPE MA-2
Traps, Steam, Intermittent Discharge and Continuous Flow, Naval Shipboard (Replaced by the Qualified Products Database (QPD) see Notice for Additional Information)
TRAPS, STEAM, INTERMITTENT DISCHARGE AND CONTINUOUS FLOW, NAVAL SHIPBOARD
VALVE, AUTOMATIC, PRESSURE REGULATING, ANTI-G SUIT
VALVE, AUTOMATIC, PRESSURE REGULATING, ANTI-G-SUIT
VALVE, CHECK, INLET, ONE-MAN LIFE RAFT
VALVES, OXYGEN CYLINDER, HIGH PRESSURE
VALVES, OXYGEN, PRESSURE RELIEF, AIRCRAFT

<< Prev Next >>