Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
500
1000
1150
1200
1250
1300
1350
1400
1430
1440
1450
1460
1470
1480
1484
1485
1486
1487
1488
1489
1490
1491
1492
1493
1494
1495
1496
1500
1510
1520
1530
1540
1550
1600
1620
| Product Name | Notes |
|---|---|
| Advanced technical ceramics - Monolithic ceramics - Guidance on the selection of test pieces for the evaluation of properties | |
| Aerospace series - Aluminium AL-P1050A H14 - Sheet and strip 0,4 = a =6 mm | |
| Aerospace series - Cable, electrical, for signal transmission - Part 008: Cable, coaxial, 50 ohms, 200 Degrees C., Type WD - Product standard | |
| Aerospace series - Connectors, electrical, rectangular, modular - Operating temperature 175 Degree C continuous - Part 003: Modules series 2 and series 3 - Product standard | |
| Aerospace series - Electrical cables, installation - Protection sleeve in meta-aramid fibres - Part 007: Self-wrapping protective sleeve, flexible post installation operating temperature from -55\xb0 C to 260\xb0 C -... | |
| Aerospace series - Electrical contacts used in elements of connection - Part 002: List and utilization of contacts | |
| Aerospace series - Electrical contacts used in elements of connection - Part 008: Contacts, electrical, male, type A, crimp, class S - Product standard | |
| Aerospace series - Electrical contacts used in elements of connection - Part 009: Contacts, electrical, female, type A, crimp, class S - Product standard | |
| Aerospace series - Electrical contacts used in elements of connection - Part 012: Contacts, electrical, triaxial, size 8, male, type D, solder, class R - Product standard | |
| Aerospace series - Electrical contacts used in elements of connection - Part 013: Contacts, electrical, triaxial, size 8, female, type D, solder, class R - Product standard | |
| Aerospace series - Passivation of corrosion resisting steels and decontamination of nickel base alloys | |
| Aerospace series - Qualification and approval of personnel for non-destructive testing | |
| Aerospace series - Quality management systems - Variation management of key characteristics | |
| Aerospace series - Receptacle, floating, double lug | |
| Aerospace series \x96 Bolts, normal hexagonal head, close tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated \x96 Classification: 1100 MPa (at ambient temperature)/315\xb0 C | |
| Aerospace series \x96 Electrical contacts used in elements of connection \x96 Part 023: Contacts, electrical rectangular, female, type A, crimp, class R \x96 Product standard | |
| Aerospace series \x96 Electrical contacts used in elements of connection \x96 Part 024: Contacts, electrical, triaxial, size 8, male, type D, crimp, class S \x96 Product standard | |
| Aerospace series \x96 Electrical contacts used in elements of connection \x96 Part 028: Contacts, electrical, coaxial, shielded, size 16, male, type D, crimp, class R \x96 Product standard | |
| Aerospace series \x96 Single and multicore electrical cables, screened and jacketed | |
| Agricultural and forestry machinery - Centre pivot and moving lateral types irrigation machines - Safety | |
| Air quality - Measurement of stationary source emissions - Requirements for measurement sections and sites and for the measurement objective, plan and report | |
| Aircraft ground support equipment - Specific requirements - Part 11: Container/Pallet dollies and loose load trailers | |
| Aircraft ground support equipment - Specific requirements - Part 5: Aircraft fuelling equipment | |
| Alcohol interlocks - Test methods and performance requirements - Part 4: Connection and digital interface between the alcohol interlock and the vehicle | |
| Aluminium and aluminium alloys - Castings - Chemical composition and mechanical properties | |
| Aluminium and aluminium alloys - Chemical composition and form of wrought products - Part 1: Numerical designation system | |
| Aluminium and aluminium alloys - Chemical composition and form of wrought products - Part 4: Forms of products | |
| Aluminium and aluminium alloys - Extruded precision profiles in alloys EN AW-6060 and EN AW-6063 - Part 1: Technical conditions for inspection and delivery | |
| Aluminium and aluminium alloys - Forgings - Part 2: Mechanical properties and additional property requirements | |
| Aluminium and aluminium alloys - Sheet, strip and plate - Part 1: Technical conditions for inspection and delivery | |
| Aluminium and aluminium alloys - Sheet, strip and plate - Part 2: Mechanical properties | |
| Aluminium and aluminium alloys - Specific requirements on the chemical composition of products intended to be used for the manufacture of packaging and packaging components | |
| Aluminium and aluminium alloys; wrought products; temper designations | |
| Anaesthetic and respiratory equipment - Non-interchangeable screw-threaded (NIST) low-pressure connectors for medical gases | |
| Anaesthetic reservoir bags (ISO 5362:2000, modified) | |
| Animal tissues and their derivatives utilized in the manufacture of medical devices - Part 1: Analysis and management of risk | |
| Animal tissues and their derivatives utilized in the manufacture of medical devices - Part 2: Controls on sourcing, collection and handling | |
| Animal tissues and their derivatives utilized in the manufacture of medical devices - Part 3: Validation of the elimination and/or inactivation of viruses and transmissible agents | |
| Assistive products for persons with disability - General requirements and test methods | |
| Automotive fuels - Diesel - Requirements and test methods | |
| Automotive fuels - Fatty acid methyl esters (FAME) for diesel engines - Requirements and test methods; Corrigendum AC | |
| Automotive fuels - Fatty acid methyl esters (FAME) for diesel engines - Requirements and test methods | |
| Automotive fuels - LPG - Requirements and test methods | |
| Binders for paints and varnishes - Determination of monomeric diisocyanates in isocyanate resins | |
| Biological evaluation of medical devices - Part 10: Tests for irritation and skin sensitization | |
| Biological evaluation of medical devices - Part 12: Sample preparation and reference materials | |
| Biological evaluation of medical devices - Part 1: Evaluation and testing within a risk management process; Corrigendum AC | |
| Biological evaluation of medical devices - Part 1: Evaluation and testing within a risk management process | |
| Biological evaluation of medical devices - Part 4: Selection of tests for interactions with blood | |
| Bitumen and bituminous binders - Specifications for paving grade bitumens | |
| Breathing tubes intended for use with anaesthetic apparatus and ventilators | |
| Cathodic protection of buried metallic tanks and related piping | |
| Cathodic protection of complex structures | |
| Chemical disinfectants and antiseptics - Quantitative suspension test for the evaluation of bactericidal activity of chemical disinfectants and antiseptics used in food, industrial, domestic and institutional areas - Test method... | |
| Chemicals used for treatment of water intended for human consumption - Anionic and non-ionic polyacrylamides | |
| Chemicals used for treatment of water intended for human consumption - Cationic polyacrylamides | |
| Children's high chairs - Part 1: Safety requirements | |
| Cleanrooms and associated controlled environments - Biocontamination control | |
| Coil coated metals - Test methods - Part 21: Evaluation of outdoor exposed panels | |
| Cold formed welded structural hollow sections of non-alloy and fine grain steels - Part 1: Technical delivery conditions | |
| Cold rolled narrow steel strip \x96 Tolerances on dimensions and shape | |
| Cold rolled steel flat products with high yield strength for cold forming - Technical delivery conditions | |
| Cold rolled uncoated low carbon steel narrow strip for cold forming - Technical delivery conditions | |
| Communication systems for meters and remote reading of meters - Part 4: Wireless meter readout (Radio meter reading for operation in the 868 MHz to 870 MHz SRD band) | |
| Compressors and vacuum pumps - Safety requirements - Part 1: Air compressors | |
| Concrete Structures \x96 Supplementary specifications | |
| Continuously hot-dip coated steel sheet and strip \x96 Tolerances on dimensions and shape | |
| Continuously hot-dip coated strip and sheet of steels with higher yield strength for cold forming - Technical delivery conditions; Amendment A2 | |
| Continuously organic coated (coil coated) steel flat products - Technical delivery conditions | |
| Continuously organic coated (coil coated) steel flat products \x96 Part 2: Products for building exterior applications | |
| Copper and copper alloys - Ingots and castings | |
| Copper and copper alloys - Master alloys | |
| Copper and copper alloys - Material condition designation | |
| Copper and copper alloys - Rod for general purposes | |
| Copper and copper alloys - Sheet and strip for building purposes | |
| Corrosion of metals and alloys - Corrosion fatigue testing - Part 1: Cycles to failure testing | |
| Cranes - Bridge and gantry cranes | |
| Cranes - Mobile cranes | |
| Cryogenic vessels - Large transportable non-vacuum insulated vessels - Part 2: Design, fabrication, inspection and testing | |
| Cryogenic vessels - Large transportable vacuum insulated vessels - Part 2: Design, fabrication, inspection and testing | |
| Curtain walling - Product standard | |
| Dentistry - Dentifrices - Requirements, test methods and marking | |
| Designation systems for steels - Part 1: Steel names | |
| Determination of explosion points of flammable liquids | |
| Determination of the burning and smouldering behaviour of textiles, vertical edge ignition | |
| ECISS Information Circular 11 - Iron and steel - Review of available methods of chemical analysis | |
| Electric vehicle conductive charging system - Part 1: General requirements | |
| ELECTRONICS CLEANING TERMS AND DEFINITIONS | |
| Emergency safety showers \x96 Part 2: Plumbed-in eye wash units | |
| Ethanol as a blending component for petrol - Determination of inorganic chloride - Potentiometric method | |
| Eurocode 3: Design of steel structures - Part 1-5: Plated structural elements | |
| Eurocode 3: Design of steel structures - Part 1-8: Design of joints | |
| Explosive atmospheres - Explosion prevention and protection - Part 1: Basic concepts and methodology | |
| External cathodic protection of well casings | |
| Fat and oil derivatives - Fatty Acid Methyl Esters (FAME) - Determination of free and total glycerol and mono-, di-, triglyceride contents (Reference method) | |
| Fat and oil derivatives - Fatty Acid Methyl Esters (FAME) - Determination of iodine value | |
| Fat and oil derivatives - Fatty Acid Methyl Esters (FAME) - Determination of methanol content | |
| Fat and oil derivatives - Fatty Acid Methyl Esters (FAME) - Determination of oxidation stability (accelerated oxidation test) | |
| Fat and oil derivatives \x96 Fatty acid methyl ester (FAME) \x96 Determination of Ca, K, Mg and Na content by optical emission spectral analysis with inductively coupled plasma (ICP OES)... | |
| Fertilizers - Determination of N-(1,2-dicarboxyethy l)-D,L-aspartic acid (Iminodisuccinic acid, IDHA) using high-performance liquid chromatography (HPLC) | |
| Firefighting and rescue service vehicles - Part 1: Nomenclature and designation | |
| Firefighting and rescue service vehicles - Part 2: Common requirements - Safety and performance | |
| Firefighting and rescue service vehicles - Part 3: Permanently installed equipment; Safety and performance | |
| Fixed firefighting systems - Automatic sprinkler systems - Design, installation and maintenance | |
| Flanges and their joints - Design rules for gasketed circular flange connections - Background information | |
| Flanges and their joints - Design rules for gasketed circular flange connections - Part 1: Calculation | |
| Flanges and their joints - Part 4: Qualification of personnel competency in the assembly of the bolted connections of critical service pressurized systems | |
| FLUID DISPENSING TERMS AND DEFINITIONS | |
| Foodstuffs - Determination of deoxynivalenol in cereals, cereal products and cereal based foods for infants and young children - HPLC method with immunoaffinity column cleanup and UV detection | |
| Foodstuffs - Determination of vitamin B2 by HPLC | |
| Foodstuffs - Simultaneous determination of nine sweeteners by high performance liquid chromatography and evaporative light scattering detection | |
| Footwear for firefighters | |
| Founding - Low-alloyed ferritic spheroidal graphite cast irons for elevated temperature applications | |
| Founding - Malleable cast irons | |
| Founding - Technical conditions of delivery - Part 2: Additional requirements for steel castings | |
| Founding - Ultrasonic testing - Part 3: Spheroidal graphite cast iron castings | |
| Fugitive and diffuse emissions of common concern to industry sectors - Standard method to determine diffuse emissions of volatile organic compounds into the atmosphere | |
| Furniture - Assessment of the ignitability of upholstered furniture - Part 1: Ignition source smouldering cigarette | |
| Furniture - Assessment of the ignitability of upholstered furniture - Part 2: Ignition source match flame equivalent | |
| Furniture - Assessment of the surface resistance to microscratching | |
| Gas-loaded accumulators for fluid power applications | |
| General tolerances - Geometrical tolerances for features without individual tolerances indications | |
| General tolerances - Tolerances for linear and angular dimensions without individual tolerance indications (ISO 2768-1:1989) | |
| Geometrical product specifications (GPS) - Acceptance and reverification tests for coordinate measuring machines (CMM) - Part 2: CMMs used for measuring linear dimensions | |
| Geometrical product specifications (GPS) - Acceptance and reverification tests for coordinate measuring machines (CMM) - Part 5: CMMs using single and multiple stylus contacting probing systems | |
| Geometrical Product Specifications (GPS) \x96 Geometrical tolerancing \x96 Tolerances of form, orientation, location and run-out | |
| Glass packaging - Standard tolerances for flaconnage | |
| Graphical symbols for use in the labelling of medical devices | |
| Hardware for furniture - Strength and durability of hinges and their components - Stays and hinges pivoting on a horizontal axis | |
| Headforms for use in the testing of protective helmets | |
| Health informatics - Point-of-care medical device communication - Part 20101: Application profiles - Base standard (ISO/IEEE 11073-20101:2004) | |
| Hearing protectors - Safety requirements and testing - Part 7: Level-dependent ear-plugs | |
| Heat resistant steel castings | |
| Hexagon socket countersunk head screws (ISO 10642:2004) | |
| Hexagon socket countersunk head screws; Amendment A1 | |
| Hexalobular internal driving feature for bolts and screws (ISO 10664:2005) | |
| High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (Usually called laminates) - Part 1: Introduction and general information | |
| High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (usually called laminates) - Part 2: Determination of properties | |
| High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (Usually called laminates) - Part 4: Classification and specifications for compact laminates of thickness 2 mm and greater | |
| High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (Usually called laminates) - Part 6: Classification and specifications for Exterior-grade Compact laminates of thickness 2 mm and greater | |
| High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (Usually called Laminates) - Part 7: Compact laminate and HPL composite panels for internal and external wall and ceiling finishes... | |
| High-strength structural bolting assemblies for preloading - Part 2: Suitability test for preloading | |
| High-strength structural bolting assemblies for preloading - Part 6: Plain chamfered washers | |
| Hot rolled flat products made of high yield strength steels for cold forming - Part 2: Technical delivery conditions for thermomechanically rolled steels | |
| Hot rolled flat products made of high yield strength steels for cold forming - Part 3: Technical delivery conditions for normalized or normalized rolled steels | |
| Hot rolled products of structural steels - Part 1: General technical delivery conditions | |
| Hot rolled products of structural steels - Part 2: Technical delivery conditions for non-alloy structural steels | |
| Hot rolled products of structural steels - Part 3: Technical delivery conditions for normalized/normalize d rolled weldable fine grain structural steels | |
| Hot rolled products of structural steels - Part 4: Technical delivery conditions for thermomechanical rolled weldable fine grain structural steels | |
| Hot rolled products of structural steels - Part 5: Technical delivery conditions for structural steels with improved atmospheric corrosion resistance | |
| Hot rolled products of structural steels - Part 6: Technical delivery conditions for flat products of high yield strength structural steels in the quenched and tempered condition | |
| Hot rolled round steel bars for general purposes - Dimensions and tolerances on shape and dimensions | |
| Hot-rolled steels for quenched and tempered springs - Technical delivery conditions | |
| Industrial valves - Marking of metallic valves | |
| Industrial valves - Testing of valves - Part 1: Pressure tests, test procedures and acceptance criteria - Mandatory requirements | |
| Information exchange for electric vehicle charging roaming service - Part 1:General | |
| Information supplied by the manufacturer of medical devices | |
| Information supplied by the manufacturer with medical devices | |
| Light and lighting - Lighting of work places - Part 1: Indoor work places | |
| Lighting columns - Part 3-2: Design and verification; Verification by testing | |
| Lighting columns - Part 7: Requirements for fibre reinforced polymer composite lighting columns | |
| Liquid petroleum products - Determination of fatty acid methyl esters (FAME) in middle distillates - Infrared spectroscopy method | |
| Liquid petroleum products - Separation and characterisation of fatty acid methyl esters (FAME) from middle destillates fuels - Liquid chromatography (LC)/gas chromatography (GC) method | |
| Low-pressure hose assemblies for use with medical gases; Amendment A1 | |
| Machine tools - Safety - Hydraulic presses | |
| Machine tools - Safety - Stationary grinding machines; Corrigendum AC | |
| Machine tools - Safety - Stationary grinding machines | |
| Machines for the manufacture of constructional products from concrete and calcium-silicate - Safety - Part 6: Stationary and mobile equipment for the manufacture of precast reinforced products | |
| Measurement and assessment of personal exposures to incoherent optical radiation - Part 2: Visible and infrared radiation emitted by artificial sources in the workplace | |
| Measurement management systems - Requirements for measurement processes and measuring equipment (ISO 10012:2003) | |
| Medical devices - Post-market surveillance for manufacturers | |
| Medical face masks - Requirements and test methods | |
| Medical supply units (ISO 11197:2004) | |
| Metallic products - Types of inspection documents | |
| Methods of test for mortar for masonry - Part 18: Determination of water absorption coefficient due to capillary action of hardened mortar | |
| MICROCIRCUIT, DIGITAL, BIPOLAR, MEMORY, 64-BIT RAM, MONOLITHIC SILICON | |
| MICROCIRCUIT, DIGITAL, CMOS, BUS INTERFACE TERMINAL CONTROLLER, MONOLITHIC SILICON | |
| MICROCIRCUIT, DIGITAL-LINEAR, 12-BIT, 8-CHANNEL, SERIAL A/D CONVERTER, MONOLITHIC SILICON | |
| MICROCIRCUIT, DIGITAL-LINEAR, CMOS, 12-BIT, ANALOG-TO-DIGITAL CONVERTER, MONOLITHIC SILICON | |
| MICROCIRCUIT, DIGITAL-LINEAR, DUAL, 12-BIT, PROGRAMMABLE, DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL VOLTAGE REFERENCE, MONOLITHIC SILICON | |
| MICROCIRCUIT, DIGITAL-LINEAR, DUAL, 12-BIT, PROGRAMMABLE, DIGITAL-TO-ANALOG CONVERTER, MONOLITHIC SILICON | |
| MICROCIRCUIT, DIGITAL-LINEAR, RADIATION HARDENED DUAL NON-INVERTING MOSFET DRIVER, MONOLITHIC SILICON | |
| MICROCIRCUIT, DIGITAL-LINEAR, TRIPLE SUPERVISORY CIRCUITS, MONOLITHIC SILICON | |
| MICROCIRCUIT, HYBRID, DIGITAL-LINEAR, 12-BIT, DUAL CHANNEL, ANALOG TO DIGITAL CONVERTER | |
| MICROCIRCUIT, HYBRID, DIGITAL-LINEAR, 14-BIT, DUAL CHANNEL, ANALOG TO DIGITAL CONVERTER | |
| MICROCIRCUIT, HYBRID, LINEAR, 12 VOLT, DUAL CHANNEL, DC/DC CONVERTER | |
| MICROCIRCUIT, HYBRID, LINEAR, 3.3 VOLT, DUAL CHANNEL, DC/DC CONVERTER | |
| MICROCIRCUIT, HYBRID, LINEAR, 5 VOLT, SINGLE CHANNEL, DC/DC CONVERTER | |
| MICROCIRCUIT, HYBRID, LINEAR, \xb112 VOLT, DUAL CHANNEL, DC/DC CONVERTER | |
| MICROCIRCUIT, HYBRID, LINEAR, \xb112-VOLT, DUAL CHANNEL, DC-DC CONVERTER | |
| MICROCIRCUIT, HYBRID, LINEAR, \xb115 VOLT, DUAL CHANNEL, DC/DC CONVERTER | |
| MICROCIRCUIT, HYBRID, LINEAR, \xb15 VOLT, DUAL CHANNEL, DC/DC CONVERTER | |
| MICROCIRCUIT, HYBRID, LINEAR, \xb16.3 VOLT, DUAL CHANNEL, DC/DC CONVERTER | |
| MICROCIRCUIT, HYBRID, LINEAR, \xb19.5 VOLT, DUAL CHANNEL, DC/DC CONVERTER | |
| MICROCIRCUIT, HYBRID, LINEAR, PLUS OR MINUS 15 VOLT, DUAL CHANNEL, DC/DC CONVERTER | |
| MICROCIRCUIT, HYBRID, LINEAR, PLUS OR MINUS 5 VOLT, DUAL CHANNEL, DC/DC CONVERTER | |
| MICROCIRCUIT, HYBRID, LINEAR, PLUS/MINUS 12 VOLT, DUAL CHANNEL, DC/DC CONVERTER | |
| MICROCIRCUIT, HYBRID, LINEAR, PLUS/MINUS 3.3 VOLT, DUAL CHANNEL, DC/DC CONVERTER | |
| MICROCIRCUIT, HYBRID, LINEAR, PLUS/MINUS 6.3 VOLT, DUAL CHANNEL, DC/DC CONVERTER | |
| MICROCIRCUIT, HYBRID, LINEAR, PLUS/MINUS 9.5 VOLT, DUAL CHANNEL, DC/DC CONVERTER | |
| MICROCIRCUIT, LINEAR, 100 MHz, SINGLE, VOLTAGE FEEDBACK, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON | |
| MICROCIRCUIT, LINEAR, 50 MHz, SINGLE, VOLTAGE FEEDBACK, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON | |
| MICROCIRCUIT, LINEAR, ADJUSTABLE VOLTAGE REGULATOR, MONOLITHIC SILICON | |
| MICROCIRCUIT, LINEAR, ADJUSTABLE, PRECISION VOLTAGE REFERENCE, SHUNT REGULATOR, MONOLITHIC SILICON | |
| MICROCIRCUIT, LINEAR, BUCK CURRENT / VOLTAGE FED PUSH-PULL PULSE WIDTH MODULATOR CONTROLLER, MONOLITHIC SILICON | |
| MICROCIRCUIT, LINEAR, DUAL, PULSE WIDTH MODULATION CONTROL CIRCUIT, MONOLITHIC SILICON | |
| MICROCIRCUIT, LINEAR, PULSE WIDTH MODULATION CONTROL CIRCUITS, MONOLITHIC SILICON | |
| MICROCIRCUIT, LINEAR, RADIATION HARDENED DUAL NON-INVERTING MOSFET DRIVERS, MONOLITHIC SILICON | |
| MICROCIRCUIT, LINEAR, RADIATION HARDENED, CMOS HIGH SPEED QUAD SPST ANALOG SWITCH, MONOLITHIC SILICON | |
| MICROCIRCUIT, LINEAR, RADIATION HARDENED, FULL BRIDGE N-CHANNEL FET DRIVER, MONOLITHIC SILICON | |
| MICROCIRCUIT, LINEAR, RADIATION HARDENED, HIGH SPEED, DUAL OUTPUT PULSE WIDTH MODULATION, MONOLITHIC SILICON | |
| MICROCIRCUIT, LINEAR, SINGLE HIGH SPEED, VOLTAGE FEEDBACK, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON | |
| MICROCIRCUIT, LINEAR, SINGLE, HIGH SPEED, VOLTAGE FEEDBACK, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON | |
| MICROCIRCUIT, LINEAR, SINGLE, HIGHSPEED, VOLTAGE FEEDBACK, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON | |
| MICROCIRCUIT, LINEAR, VOLTAGE REGULATOR, 12 VOLT, NEGATIVE, FIXED, MONOLITHIC SILICON | |
| MICROCIRCUIT, LINEAR, VOLTAGE REGULATOR, 12 VOLT, POSITIVE, FIXED, MONOLITHIC SILICON | |
| MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 512K x 8-BIT, RADIATION-HARDENED SRAM, MONOLITHIC SILICON | |
| MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 512K x 8-BIT, RADIATION-HARDENED, LOW VOLTAGE SRAM, MONOLITHIC SILICON | |
| MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 64K x 9 ASYNCHRONOUS, CASCADABLE FIFO, MONOLITHIC SILICON | |
| MICROCIRCUIT, MEMORY, DIGITAL, CMOS, ELECTRICALLY ALTERABLE (IN-SYS REPROGRAMMABLE), 256 MACROCELL, PROGRAMMABLE LOGIC DEVICE, MONOLITHIC SILICON | |
| MICROCIRCUIT, MEMORY, DIGITAL, CMOS, ELECTRICALLY ALTERABLE (IN-SYSTEM REPROGRAMMABLE), 1,124,022 GATES, PROGRAMMABLE LOGIC DEVICE, MONOLITHIC SILICON | |
| MICROCIRCUIT, MEMORY, DIGITAL, CMOS, ELECTRICALLY ALTERABLE (IN-SYSTEM REPROGRAMMABLE), 322,970 GATES, PROGRAMMABLE LOGIC DEVICE, MONOLITHIC SILICON | |
| MICROCIRCUIT, MEMORY, DIGITAL, CMOS, ELECTRICALLY ALTERABLE (IN-SYSTEM REPROGRAMMABLE), 322,970 GATES, RADIATION HARDENED PROGRAMMABLE LOGIC DEVICE, MONOLITHIC SILICON | |
| MICROCIRCUIT, MEMORY, DIGITAL, CMOS, ELECTRICALLY ALTERABLE (IN-SYSTEM REPROGRAMMABLE), 661,111 GATES, PROGRAMMABLE LOGIC DEVICE, MONOLITHIC SILICON | |
| MICROCIRCUIT, MEMORY, DIGITAL, CMOS, FIELD PROGRAMMABLE GATE ARRAY, 16,000 GATES, MONOLITHIC SILICON | |
| MICROCIRCUIT, MEMORY, DIGITAL, CMOS, FIELD PROGRAMMABLE GATE ARRAY, 32,000 GATES, MONOLITHIC SILICON | |
| MICROCIRCUIT, MEMORY, DIGITAL, CMOS, FIELD PROGRAMMABLE GATE ARRAY, 36,000 GATES, MONOLITHIC SILICON | |
| MICROCIRCUIT, MEMORY, DIGITAL, CMOS, FIELD PROGRAMMABLE GATE ARRAY, 54,000 GATES, MONOLITHIC SILICON | |
| Micrographic examination of the non-metallic inclusion content of steels using standard pictures | |
| Mineral\xf6lprodukte - Qualit\xe4tsrichtlin ien f\xfcr Ger\xe4tebenzine | |
| Nitriding steels - Technical delivery conditions | |
| Non destructive testing - Eddy current testing - General principles and guidelines; Amendment A1 | |
| Non-destructive examination of welds - Eddy current examination of welds by complex plane analysis; Amendment A1 | |
| Non-destructive examination of welds - General rules for metallic materials; Amendment A1 | |
| Non-destructive examination of welds - General rules for metallic materials; Amendment A2 | |
| Non-destructive examination of welds - General rules for metallic materials | |
| Non-destructive examination of welds-Ultrasonic examination of welded joints | |
| Non-destructive testing - Leak testing - Criteria for method and technique selection; Amendment A1 | |
| Non-destructive testing - Penetrant testing - Part 1 : General principles | |
| Non-destructive testing of steel tubes - Part 2: Automated eddy current testing of seamless and welded (except submerged arc-welded) steel tubes for the detection of imperfections | |
| Non-destructive testing of welds - Acceptance levels for radiographic testing - Part 1: Steel, nickel, titanium and their alloys | |
| Non-destructive testing of welds - Part 1: Evaluation of welded joints in steel, nickel, titanium and their alloys by radiography - Acceptance levels | |
| Non-destructive testing of welds - Ultrasonic testing of welded joints; Amendment A2 | |
| Non-destructive testing of welds - Ultrasonic testing of welded joints | |
| Non-electrical equipment for use in potentially explosive atmospheres - Part 6: Protection by control of ignition source 'b' | |
| Open die steel forgings for general engineering purposes - Part 1: General requirements | |
| Ophthalmic implants \x96 Intraocular lenses \x96 Part 7: Clinical investigations | |
| Packaging - Light-gauge metal packaging - Apertures for plug-in plastic closures | |
| Packaging - Requirements for packaging recoverable by material recycling | |
| Packaging - Requirements for packaging recoverable in the form of energy recovery, including specification of minimum inferior calorific value | |
| Packaging materials and systems for medical devices which are to be sterilized - Part 5: Heat and self-sealable pouches and reels of paper and plastic film construction - Requirements and... | |
| Packaging materials and systems for medical devices which are to be sterilized - Part 9: Uncoated nonwoven materials of polyolefines for use in the manufacture of heat sealable pouches, reels... | |
| Paints and varnishes - Determination of volatile organic compound (VOC) content - Part 2: Gas-chromatographic method | |
| Personal eye-protection - Filters and eye-protectors against laser radiation (laser eye-protectors) | |
| Petroleum and natural gas industries - Drilling and production equipment - Wellhead and christmas tree equipment (ISO 10423:2003) | |
| Petroleum and natural gas industries - Pipeline transportation systems | |
| Petroleum and natural gas industries - Rotary drilling equipment - Part 1: Rotary drill stem elements (ISO 10424-1:2004) | |
| Planung und Einbau von Sauerstoffreduzierun gsanlagen | |
| Plastics - Poly(vinyl chloride) (PVC) based profiles - Determination of the resistance to artificial weathering | |
| Plugs and socket-outlets for household and similar purposes - Part 1: System description with risk analysis and national deviations for the IEC 60884 series | |
| Plugs and socket-outlets for household and similar purposes - Part 2-1: Standard sheets and constructional requirements for plugs and socket-outlets having degrees of protection of IP20 and IP55 | |
| Plugs and socket-outlets for household and similar purposes - Part 2-2: Multiway and intermediate adaptors, cord extension sets, cord extension sets with multiple portable socket-outlets, travel adaptors and fixed adaptors... | |
| Plugs and socket-outlets for household and similar purposes - Part 2-3: Gauges | |
| Postal services - Trays for international letter mail - Test methods and performance requirements | |
| Potentially explosive atmospheres - Explosion prevention and protection - Determination of minimum ignition energy of dust/air mixtures | |
| Pressure sensing devices for gas burners and gas burning appliances | |
| Printing and business paper - Determination of toner adhesion | |
| Protective clothing - Clothing to protect against heat and flame - Minimum performance requirements | |
| Protective clothing - Visibility clothing for non-professional use - Test methods and requirements | |
| Protective clothing for firefighters - Performance requirements for protective clothing for firefighting activities | |
| Protective clothing for use in welding and allied processes | |
| Protective gloves against chemicals and micro-organisms - Part 3: Determination of resistance to permeation by chemicals | |
| Quality management - Guidelines for configuration management (ISO 10007:1995); Trilingual version EN ISO 10007:1996 | |
| Railway applications - Axlebox lubricating greases - Part 1: Method to test the ability to lubricate | |
| Railway applications - Axlebox lubricating greases - Part 2: Method to test the mechanical stability to cover vehicle speeds up to 200 km/h | |
| Railway applications - Axleboxes - Lubricating greases | |
| Railway applications - Axleboxes - Performance testing | |
| Railway applications - Axleboxes - Rolling bearings | |
| Railway applications - Braking - Automatic variable load sensing devices | |
| Railway applications - Braking - Brake pipe accelerator valve | |
| Railway applications - Braking - Distributor valves and distributor-isolatin g devices | |
| Railway applications - Braking - Empty-loaded changeover devices | |
| Railway applications - Braking - Relay valves | |
| Railway applications - Braking - Static brake testing | |
| Railway applications - Railway rolling stock - Draw gear and screw coupling | |
| Railway applications - Wheel/rail friction management - Flange lubrication | |
| Railway applications - Wheelsets and bogies - Method of specifying the structural requirements of bogie frames | |
| Railway applications - Wheelsets and bogies - Non-powered axles - Design method | |
| Railway applications - Wheelsets and bogies - Powered axles - Design method | |
| Railway applications - Wheelsets and bogies - Wheels - Tread profile | |
| Railway applications \x96 Aerodynamics \x96 Part 5: Requirements and test procedures for aerodynamics in tunnels | |
| Railway applications \x96 Air conditioning for driving cabs \x96 Part 1: Comfort parameters | |
| Railway applications \x96 Air conditioning for driving cabs \x96 Part 2: Type tests | |
| Refrigerating systems and heat pumps - Pressure relief devices and their associated piping - Method for calculation | |
| Respiratory protective devices - Filtering half masks to protect against particles - Requirements, testing, marking | |
| Respiratory therapy equipment - Part 1: Nebulizing systems and their components | |
| Robots and robotic devices - Safety requirements for industrial robots - Part 1: Robots | |
| Rotodynamic pumps - Forces and moments on flanges centrifugal, mixed flow and axial flow pumps - Horizontal and vertical shafts | |
| Rubber hoses and hose assemblies - Wire braid reinforced compact type for hydraulic applications - Specification | |
| Safety devices for gas pressure regulating stations and installations - Gas safety shut-off devices for inlet pressures up to 100 bar; Corrigendum AC | |
| Safety devices for gas pressure regulating stations and installations - Gas safety shut-off devices for inlet pressures up to 100 bar | |
| Safety of industrial trucks - Electrical requirements - Part 1: General requirements for battery powered trucks | |
| Safety of machine tools - Drilling machines | |
| Safety of machine-tools - Manually controlled turning machines with or without automatic control | |
| Safety of machinery - Guards - General requirements for the design and construction of fixed and movable guards | |
| Safety of machinery - Human physical performance - Part 3: Recommended force limits for machinery operation | |
| Safety of machinery - Integrated manufacturing systems - Basic requirements | |
| Safety of machinery - Laser processing machines - Part 1: General safety requirements | |
| Safety of machinery - Minimum gaps to avoid crushing of parts of the human body | |
| Safety of machinery - Prevention of unexpected start-up | |
| Safety of machinery - Principles for risk assessment | |
| Safety of machinery - Reduction of risks to health from hazardous substances emitted by machinery - Part 1: Principles and specifications for machinery manufacturers | |
| Safety of machinery - Safety requirements for fluid power systems and their components - Hydraulics | |
| Safety of machinery - Safety requirements for strip processing line machinery and equipment | |
| Safety of machinery - Safety requirements for the design and construction of printing and paper converting machines - Part 4: Bookbinding, paper converting and paper finishing machines | |
| Safety of machinery - Safety-related parts of control systems - Part 1: General principles for design | |
| Safety of machinery - Terminology | |
| Safety of packaging machines - Part 10: General Requirements | |
| Safety of packaging machines - Part 1: Terminology and classification of packaging machines and associated equipment | |
| Safety of packaging machines - Part 3: Form, fill and seal machines | |
| Safety of toys - Part 8: Swings, slides and similar activity toys for indoor and outdoor family domestic use | |
| Safety requirements for cableway installations designed to carry persons - Electrical equipment other than for drive systems | |
| Screen Printing Terms and Definitions | |
| Small Animal Orthopaedics: Self-Assessment Color Review | |
| SMEMA FIDUCIAL MARK STANDARD | |
| Smithells Light Metals Handbook | |
| Smoke and heat control systems - Part 1: Specification for smoke barriers | |
| Smoke and heat control systems - Part 2: Specification for natural smoke and heat exhaust ventilators | |
| Smoke and heat control systems - Part 6: Specification for pressure differential systems - Kits | |
| Soft soldering fluxes - Classification and requirements - Part 1: Classification, labelling and packaging (ISO 9454-1:1990) | |
| Soil improvers and growing media - Determination of physical properties - Dry bulk density, air volume, water volume, shrinkage value and total pore space | |
| Soil quality - Determination of the effects of pollutants on soil flora - Part 2: Effects of contaminated soil on the emergence and early growth of higher plants | |
| Soil quality - Inhibition of reproduction of Collembola (Folsomia candida) by soil contaminants | |
| Solid biofuels - Determination of ash content | |
| Solid biofuels - Determination of calorific value | |
| Solid biofuels - Determination of minor elements - As, Cd, Co, Cr, Cu, Hg, Mn, Mo, Ni, Pb, Sb, V and Zn | |
| Solid biofuels - Determination of moisture content - Oven dry method - Part 1: Total moisture - Reference method | |
| Solid biofuels - Determination of moisture content - Oven dry method - Part 2: Total moisture - Simplified method | |
| Solid biofuels - Determination of moisture content - Oven dry method - Part 3: Moisture in general analysis sample | |
| Solid biofuels - Determination of particle size distribution - Part 1: Oscillating screen method using sieve apertures of 1 mm and above | |
| Solid biofuels - Determination of particle size distribution - Part 2: Vibrating screen method using sieve apertures of 3,15 mm and below | |
| Solid biofuels - Determination of the content of volatile matter | |
| Solid biofuels - Determination of total content of carbon, hydrogen and nitrogen - Instrumental methods | |
| Solid biofuels - Determination of total content of sulfur and chlorine | |
| Solid biofuels - Sample preparation | |
| Solid biofuels - Terminology, definitions and descriptions | |
| Space engineering - Mechanical - Part 1: Thermal control | |
| Space engineering - Mechanical - Part 2: Structural | |
| Space engineering - Mechanical - Part 5-1: Liquid and electric propulsion for spacecraft | |
| Space engineering - Mechanical - Part 6: Pyrotechnics | |
| Space engineering - Mechanical - Part 7: Mechanical parts | |
| Space engineering - Mechanical - Part 8: Materials | |
| Stainless steels - Part 1: List of stainless steels | |
| Stainless steels - Part 2: Technical delivery conditions for sheet/plate and strip of corrosion resisting steels for general purposes | |
| Stainless steels - Part 3: Technical delivery conditions for semi-finished products, bars, rods, wire, sections and bright products of corrosion resisting steels for general purposes | |
| Stainless steels - Part 4: Technical delivery conditions for sheet/plate and strip of corrosion resisting steels for construction purposes | |
| Stainless steels - Part 5: Technical delivery conditions for bars, rods, wire, sections and bright products of corrosion resisting steels for construction purposes | |
| Steel \x96 Determination of yield strength increase by the effect of heat treatment [Bake-Hardening-Inde x] | |
| Steel products - Inspection documents - List of information and description | |
| Steel rod, bars and wire for cold heading and cold extrusion - Part 4: Technical delivery conditions for steels for quenching and tempering; Amendment AC | |
| Steel tubes and fittings for onshore and offshore pipelines - External field joint coatings | |
| Steel tubes for precision applications - Technical delivery conditions - Part 1: Seamless cold drawn tubes | |
| Steel tubes for precision applications - Technical delivery conditions - Part 2: Welded cold drawn tubes | |
| Steel tubes for precision applications - Technical delivery conditions - Part 3: Welded cold sized tubes | |
| Steel tubes for precision applications - Technical delivery conditions - Part 5: Welded cold sized square and rectangular tubes | |
| Steel wire and wire products - Steel wire for ropes - Part 3: Round and shaped non alloyed steel wire for high duty applications | |
| Steel wire and wire products - Steel wire for ropes - Part 4: Stainless steel wire | |
| Steel wire rope slings - Safety - Part 2: Specification for information for use and maintenance to be provided by the manufacturer | |
| Steel wire ropes - Safety - Part 10: Spiral ropes for general structural appliances | |
| Steel wire ropes - Safety - Part 1: General requirements | |
| Steels and nickel alloys for fasteners with specified elevated and/or low temperature properties | |
| Steels for quenching and tempering \x96 Part 1: General technical delivery conditions | |
| Steels for quenching and tempering \x96 Part 2: Technical delivery conditions for non alloy steels | |
| Steels for quenching and tempering \x96 Part 3: Technical delivery conditions for alloy steels | |
| Sterile, single-use intravascular catheters - Part 4: Ballon dilatation catheters | |
| Sterile, single-use intravascular catheters - Part 4: Balloon dilatation catheters; Corrigendum AC | |
| Sterilization - Steam sterilizers - Large sterilizers | |
| Sterilization of health care products - Radiation - Part 1: Requirements for development, validation and routine control of a sterilization process for medical devices; Amendment A1 | |
| Sterilization of health care products - Radiation - Part 2: Establishing the sterilization dose; Corrigendum AC | |
| Sterilization of health care products \x96 Radiation \x96 Part 1: Requirements for development, validation and routine control of a sterilization process for medical devices | |
| Sterilization of health care products \x96 Radiation \x96 Part 2: Establishing the sterilization dose | |
| Storage Rack Safety Guideline | |
| Surface active agents - Determination of pH value of solutions or dispersions | |
| SURFACE MOUNT EQUIPMENT MANUFACTURERS ASSOCIATION REFLOW TERMS AND DEFINITIONS 4.0 | |
| Surfaces for sports areas - Determination of the behaviour under a rolling load | |
| Synchrophasor Measurement Test Suite Specification | |
| Tanks for the transport of dangerous goods - Metallic pressure tanks - Design and construction | |
| Tensional strapping - Guide to selection and use of tensional strapping | |
| Test methods for primary wound dressings - Part 1: Aspects of absorbency; Corrigendum AC | |
| Test methods for primary wound dressings - Part 1: Aspects of absorbency | |
| Textile Fabrics - Determination of the Antimycotic Activity - Agar Diffusion Plate Test | |
| Textiles - Determination of the development of smells of finishings (sensory test) | |
| Textiles - Tests for colour fastness - Part C06: Colour fastness to domestic and commercial laundering | |
| Textiles - Tests for colour fastness - Part E04: Colour fastness to perspiration | |
| Textiles - Tests for colour fastness - Part G02: Colour fastness to burnt-gas fumes (ISO 105-G02:1993, including Technical Corrigendum 1:1995) | |
| Textiles - Tests for colour fastness - Part G02: Colour fastness to burnt-gas fumes; Corrigendum AC | |
| Thermal solar systems and components - Solar collectors - Part 1: General requirements | |
| Tractors and machinery for agriculture and forestry - Safety-related parts of control systems - Part 1: General principles for design and development | |
| Tractors and machinery for agriculture and forestry - Safety-related parts of control systems - Part 2: Concept phase | |
| Tractors and machinery for agriculture and forestry - Safety-related parts of control systems - Part 3: Series development, hardware and software | |
| Tractors and machinery for agriculture and forestry - Safety-related parts of control systems - Part 4: Production, operation, modification and supporting processes | |
| Transportable gas cylinders - Specification for the design and construction of refillable transportable seamless aluminium and aluminium alloy gas cylinders of capacity from 0,5 litre up to 150 litres | |
| Unfired pressure vessels - Part 2: Materials; Amendment A1 | |
| Unfired pressure vessels - Part 2: Materials; Amendment A2 | |
| Unfired pressure vessels - Part 2: Materials | |
| Water quality - Determination of pH | |
| Welding - Multilingual terms for welded joints with illustrations | |
| Welding consumables - Covered electrodes, wires, rods and tubular cored electrodes for fusion welding of cast iron - Classification (ISO 1071:2003) | |
| Welding consumables - Wire electrodes, wires, rods and deposits for gas shielded metal arc welding of high strength steels - Classification | |
| Workshop fabricated steel tanks - Part 2: Horizontal cylindrical single skin and double skin tanks for the aboveground storage of flammable and non-flammable water polluting liquids |
| << Prev | Next >> |