Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
500
1000
1100
1150
1200
1250
1300
1350
1360
1370
1380
1390
1400
1410
1419
1420
1421
1422
1423
1424
1425
1426
1427
1428
1429
1430
1431
1440
1450
1460
1470
1480
1490
1500
1550
1600
1620
| Product Name | Notes |
|---|---|
| ADHESIVE, ROOM-TEMPERATURE AND INTERMEDIATE -TEMPERATURE SETTING RESIN (PHENOL, RESORCINOL, AND MELAMINE BASE) | |
| ATTENUATORS, FIXED, GENERAL SPECIFICATION FOR | |
| BEARINGS, ROLLER, NEEDLE, AIRFRAME, ANTIFRICTION, INCH | |
| BRAKE FLUID, SILICONE, AUTOMOTIVE, ALL WEATHER, OPERATIONAL AND PRESERVATIVE | |
| Brake Fluid, Silicone, Automotive, All-Weather, Operational and Preservative | |
| CAPACITOR, ELECTROLYTIC (NONSOLID ELECTROLYTE), TANTALUM, GENERAL SPECIFICATION FOR | |
| CAPACITOR, FIXED ELECTROLYTIC (NONSOLID ELECTROLYTE), TANTALUM, GENERAL SPECIFICATION FOR | |
| CEMENT, GENERAL PURPOSE SYNTHETIC BASE | |
| CLEANING COMPOUND, AIRCRAFT SURFACE | |
| CLEANING COMPOUNDS, AIRCRAFT SURFACE | |
| COATING COMPOUND, BITUMINOUS SOLVENT TYPE (FOR AMMUNITION) | |
| COATING COMPOUND, BITUMINOUS SOLVENT TYPE, BLACK (FOR AMMUNITION) | |
| COATING COMPOUND, THERMAL INSULATING (INTUMESCENT) | |
| COATING KIT, EPOXY, FOR INTERIOR OF STEEL FUEL TANKS | |
| COATING, ALIPHATIC POLYURETHANE, CHEMICAL AGENT RESISTANT | |
| COIL, STARTING, ENGINE IGNITION WITH FILTER, 24 VOLT DIRECT CURRENT | |
| COMPRESSOR ASSEMBLIES, AIRBRAKE SYSTEM; WHEELED VEHICLE | |
| CONVERTER \x96 REGULATOR: 10516120 | |
| CONVERTER-REGULATOR: 10553449 | |
| COOLER, OIL, TRANSMISSION AND ENGINE | |
| CORROSION PREVENTIVE COMPOUND, WATER-EMULSIFIABLE, OIL TYPE | |
| COUPLING ASSEMBLY, AIR HOSE, QUICK - OPERATING | |
| DUMMY LOAD, ELECTRICAL, WAVEGUIDE GENERAL SPECIFICATION FOR | |
| ENAMEL, ALKYD, LUSTRELESS, SOLAR HEAT REFLECTING, OLIVE DRAB | |
| ENAMEL, LUSTRELESS, QUICK DRYING, STYRENATED ALKYD TYPE, SOLAR HEAT REFLECTING | |
| GREASE, PNEUMATIC SYSTEMS | |
| GREASE, RIFLE | |
| HEADREST, OPTICAL INSTRUMENT | |
| Hose and Hose Assembly, Rubber, Air and Vacuum Brake, Systems | |
| HOSE AND HOSE ASSEMBLY, RUBBER: AIR AND VACUUM BRAKE, SYSTEMS | |
| HOSE, RUBBER, BROMOCHLOROMETHANE RESISTANT | |
| HYDRAULIC FLUID PETROLEUM BASE FOR MACHINE TOOLS | |
| HYDRAULIC FLUID, PETROLEUM BASE, MISSILE | |
| Hydraulic Fluid, Rust Inhibited, Fire Resistant, Synthetic Hydrocarbon Base, NATO Code No. H-544 | |
| HYDRAULIC FLUID, RUST-INHIBITED, FIRE RESISTANT, SYNTHETIC HYDROCARBON BASE, NATO CODE NO. H-544 | |
| INSULATING COMPOUND, ELECTRICAL (FOR COATING PRINTED CIRCUIT ASSEMBLIES) | |
| LACQUER, ACRYLIC, LOW REFLECTIVE | |
| LUBRICANT, SEMI-FLUID (AUTOMATIC WEAPONS) | |
| Lubricant, Solid Film, Air Cured, Corrosion Inhibiting | |
| LUBRICANT, SOLID FILM: AIR-CURED, CORROSION INHIBITING | |
| LUBRICANT, SOLID FILM: HEAT CURED, CORROSION INHIBITING NATO CODE - S - 1738 | |
| LUBRICANT, SOLID FILM: HEAT CURED, CORROSION INHIBITING | |
| LUBRICANT, WEAPONS, SEMI-FLUID (HIGH LOAD CARRYING CAPACITY) | |
| LUBRICANT, WEAPONS, SEMI-FLUID (HIGH LOAD-CARRYING CAPACITY) | |
| LUBRICATING OIL, CONTACT AND VOLATILE CORROSION INHIBITED | |
| LUBRICATING OIL, INTERNAL COMBUSTION ENGINE, ADMINISTRATIVE SERVICE | |
| LUBRICATING OIL, INTERNAL COMBUSTION ENGINE, ARCTIC | |
| METERS, TIME TOTALIZING, NON-HERMETICALLY SEALED, ELECTRICAL: GENERAL SPECIFICATION | |
| POWER SUPPLY, 10516158 (TRANSISTORIZED) | |
| POWER SUPPLY: 10516158 (TRANSISTORIZED) | |
| PRIMER COATING, WELD-THROUGH, ZINC-RICH | |
| PUMP, FUEL, ELECTRICAL: 12 AND 24 VOLT DC | |
| SEAL, PLAIN AND SEAL, PLAIN, ENCASED FLUID, RADIAL, SINGLE AND MULTIPLE LIP SEALING MEMBER, SPRING LOADED | |
| SEALING COMPOUND, TOPCOAT, FUEL TANK, BUNA-N-TYPE | |
| SEALING MACHINES, HEAT BENCH AND PORTABLE (TEMPERATURE, PRESSURE AND TIME CONTROLLED) | |
| SPOTLIGHT: 24 VOLT DIRECT CURRENT | |
| SWITCHES, RADIO-FREQUENCY TRANSMISSION LINE (COAXIAL), GENERAL SPECIFICATION FOR | |
| SWITCHES, TOGGLE, ENVIRONMENTALLY SEALED, GENERAL SPECIFICATION FOR | |
| THERMOSTATS, FLOW CONTROL, FOR 10 TO 500 HP, LIQUID-COOLED, INTERNAL-COMBUSTION ENGINES | |
| WATCH, WRIST: GENERAL PURPOSE | |
| WEBBING, TEXTILE, WOVEN NYLON |
| << Prev | Next >> |