Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
500
1000
1100
1150
1200
1250
1300
1350
1360
1370
1380
1390
1400
1410
1414
1415
1416
1417
1418
1419
1420
1421
1422
1423
1424
1425
1426
1430
1440
1450
1460
1470
1480
1500
1550
1600
1620
| Product Name | Notes |
|---|---|
| ACCELEROMETER, AIRCRAFT ABU-6/A | |
| Adapter, Pressure Fuel Servicing, Aircraft, Nominal 2.5-Inch Diameter | |
| ADAPTER, PRESSURE FUEL SERVICING, NOMINAL 2.5 INCH DIAMETER | |
| Adapter, Pressure Fuel Servicing, Nominal 2.5-Inch Diameter | |
| ALTIMETER, PRESSURIZED COMPARTMENT, INTEGRALLY LIGHTED 0-50,000 FEET, 1-7/8 INCH DIAL | |
| Altimeter, Pressurized Compartment, Integrally Lighted, 0-50,000 Feet, 1-7/8 Inch Dial | |
| BATTERIES, STORAGE, AIRCRAFT, NICKEL-CADMIUM, GENERAL SPECIFICATION FOR | |
| BATTERY, STORAGE, AIRCRAFT, TYPE MA-2 -1 | |
| Battery, Storage, Aircraft, Type MA-2 | |
| BRUSHES, WIRE, BOILER TUBE, EXPANDING TYPE FOR USE WITH ELECTRIC AND MOTOR DRIVEN BOILER TUBE CLEANING OUTFITS, AND FIXED SECTIONAL HAND TYPE | |
| CAPACITOR, FIXED, SOLID ELECTROLYTIC, TANTALUM | |
| CARTRIDGE, GAS PURIFIER, EXTREMELY LOW DEWPOINT, TYPE MA-2 | |
| CONNECTOR, ELECTRIC, CIRCULAR, MINIATURE QUICK DISCONNECT, ENVIRONMENT RESISTING | |
| Connectors, Electrical, Circular, Miniature, Quick Disconnect, Environment Resisting), Receptacles and Plugs, General Specification for | |
| CONNECTORS, ELECTRICAL, ENVIRONMENTAL RESISTING, MINIATURE, WITH SNAP-IN CONTACTS | |
| CONNECTORS, ELECTRICAL, MINIATURE, RACK AND PANEL, ENVIRONMENT RESISTANT, 200 DEGREES C AMBIENT TEMPERATURE, GENERAL SPECIFICATION FOR | |
| CONNECTORS, ELECTRICAL, MINIATURE, RACK AND PANEL, ENVIRONMENT RESISTANT, 200\xb0C AMBIENT TEMPERATURE | |
| CONNECTORS, ELECTRICAL, MINIATURE, RACK AND PANEL, ENVIRONMENT RESISTING, 200 DEG. C AMBIENT TEMPERATURE, GENERAL SPECIFICATION FOR | |
| CONNECTORS, GENERAL PURPOSE, ELECTRICAL, MINIATURE, CIRCULAR, ENVIRONMENT RESISTING, GENERAL SPECIFICATION FOR | |
| CONVERTER, LIQUID OXYGEN, GCU-10/A | |
| CONVERTER, LIQUID OXYGEN, GCU-12A/A | |
| CONVERTER, LIQUID OXYGEN, GCU-3/A | |
| DESCALING COMPOUND, ALKALINE, HOT SECTION JET ENGINE PARTS | |
| DUCT AND DUCT ASSEMBLY, PNEUMATIC, FLEXIBLE | |
| FLASHER, AIRCRAFT NAVIGATIONAL LIGHT, GENERAL SPECIFICATION FOR | |
| GAGE, PRESSURE, DIAL INDICATING, PNEUMATIC | |
| GENERATOR, TACHOMETER GEU-7/A, MINIATURE | |
| HORIZONTAL SITUATION INDICATOR AQU-2/A (INDICATOR, MULTIPLE, AIR NAVIGATION AQU-2/A) | |
| HOSE ASSEMBLY, METAL, FLEXIBLE, BREATHING OXYGEN | |
| Hose Assembly, Nonconductive, Polytetrafluoroethyl ene, Oxygen | |
| HOSE ASSEMBLY, POLYTETRAFLUORETHYLE NE, OXYGEN | |
| Hose Assembly, Polytetrafluoroethyl ene, Oxygen | |
| HOSE ASSEMBLY, REINFORCED, CRYOGENIC, OXYGEN | |
| INDICATOR POSITION, LANDING GEAR SYMBOL-INDICATING, INTEGRALLY LIGHTED | |
| Indicator Set, Liquid Oxygen Quantity A/A24J-4 and A/A241-8 | |
| INDICATOR SET, LIQUID OXYGEN QUANTITY, A/A24J-4 AND A/A24J-8 | |
| Indicator, Air Speed, Mach Number and Maximum Allowable Speed | |
| INDICATOR, AIRSPEED, MACH NUMBER AND MAXIMUM ALLOWABLE SPEED | |
| INDICATOR, ATTITUDE, ARU-2B/A | |
| INDICATOR, COMBUSTIBLE GAS PORTABLE | |
| Indicator, Electrical Tachometer 0-110 Percent RPM, 2 Inch Size, Integrally Lighted | |
| INDICATOR, ELECTRICAL TACHOMETER, 0-110 PERCENT RPM 2-INCH SIZE, INTEGRALLY LIGHTED | |
| Indicator, Electrical Tachometer, 0-110 Percent RPM, 2-Inch Size, Integrally Lighted | |
| Indicator, Liquid Oxygen Quantity GMU-5/A | |
| INDICATOR, LIQUID OXYGEN QUANTITY, GMU-5/A | |
| INDICATOR, POSITION, VARIABLE NOZZLE | |
| INDICATOR, POSITION, WING FLAP | |
| INDICATOR, PRESSURE AGU-3/A, HYDRAULIC, 0-4,000 PSI | |
| INDICATOR, PRESSURE EGU-2/A, OIL, 0-100 PSI | |
| INDICATOR, PRESSURE OIL | |
| INDICATOR, PRESSURE, HYDRAULIC, 0-4,000 PSI INTEGRALLY LIGHTED | |
| Indicator, Pressure, Hydraulic, 0-4,000 PSI, Integrally Lighted | |
| Indicator, Pressure, Oil 0-100 PSI | |
| INDICATOR, PRESSURE, OIL, 0-100 PSI | |
| INDICATOR, RATE OF FLOW EFU-4/A FUEL, TOTALIZING, 500 - 15,000 PPH | |
| INDICATOR, RATE OF FLOW, EFU-1/A, 0-6,000-24,000 PPH, 2-INCH, INTEGRALLY LIGHTED | |
| INDICATOR, RATE OF FLOW, EFU-5/A FUEL, TOTALIZING, 0-120,000 PPH | |
| INDICATOR, TEMPERATURE, THERMOCOUPLE EHU-4/A | |
| INDICATOR, THRUST AEU-2/A, SYNCHRO STYLE, PRESSURE RATIO, 1.2 - 3.4 UNITS, INTEGRALLY LIGHTED | |
| INDICATOR, TURN AND SLIP, 2 INCH SIZE INTEGRALLY LIGHTED | |
| INDICATOR, VERTICAL VELOCITY AAU/9-A, INTEGRALLY LIGHTED | |
| INDICATORS, RATE OF FLOW, 0-5,000 PPH, INTEGRALLY LIGHTED | |
| LIFE PRESERVER, UNDERARM, CASUALTY, TYPE MB-1 | |
| LIGHT, MARKER, AIRPORT, SEMIFLUSH, GENERAL SPECIFICATION FOR | |
| LIGHTING SYSTEM, AIRPORT APPROACH, CONDENSER DISCHARGE, SEQUENCE FLASHING | |
| MICROPHONE, AND MICROPHONE ASSEMBLIES, DYNAMIC, GENERAL SPECIFICATION FOR | |
| POWER SUPPLY, TRANSFORMER-RECTIFIE R, AIRCRAFT, GENERAL SPECIFICATION FOR | |
| PRIMER COATING, FOR STEEL SURFACES | |
| REGULATOR, OXYGEN, DILUTER-DEMAND, AUTOMATIC-PRESSURE-B REATHING, GENERAL SPECIFICATION FOR | |
| RELAY, SOLENOID | |
| Resistor, Variable, Wire Wound, Nonprecision General Specification for | |
| RESISTORS, FIXED, WIRE WOUND (POWER TYPE), GENERAL SPECIFICATION FOR | |
| Rubber, Fluorosilicone Elastomer, Oil -, Hydraulic Fluid-, and Fuel-Resistant, Sheets, Strips, Molded Parts, and Extruded Shapes | |
| RUBBER, FLUOROSILICONE ELASTOMER, OIL-, HYDRAULIC FLUID-, AND FUEL-RESISTANT, SHEETS, STRIPS, MOLDED PARTS, AND EXTRUDED SHAPES | |
| RUBBER, HIGH TEMPERATURE, FLUID RESISTANT | |
| Starter-Generator Engine STU-6A | |
| Starter-Generator, Engine STU-6/A | |
| STARTER-GENERATOR, ENGINE STU-6A | |
| SWITCH, COAXIAL, RADIO FREQUENCY TRANSMISSION LINE, GENERAL SPECIFICATION FOR | |
| TEST SET, INDICATOR-GENERATOR, TACHOMETER TTU-27/E, AIRCRAFT INSTRUMENTS, FIELD | |
| TESTER, PRESSURE GAGE, HYDRAULIC, PORTABLE, TYPE MP-1 | |
| TESTER, TYPE MA-2 RECEPTION COUPLING BREAK-AWAY FORCE, PORTABLE | |
| TIE DOWN, CARGO, AIRCRAFT | |
| Tie Down, Tensioners, Cargo, Aircraft | |
| TRANSFORMERS AND INDUCTORS (AUDIO, POWER, AND HIGH-POWER PULSE), GENERAL SPECIFICATION FOR | |
| TRANSMITTER, RATE GYROSCOPE TUE-2A/A | |
| TRANSMITTER, RATE OF FLOW TRU-27/A, ENGINE | |
| TRANSMITTER, RATE OF FLOW TRU-6 A, 0-5,000 PPH | |
| Transmitter, Rater Gyroscope TUE-2A/A | |
| VALVE, FILL-BUILDUP-VENT, LIQUID OXYGEN CONVERTER, CRU-50/A | |
| VALVES, CYLINDER, GAS (FOR COMPRESSED OR LIQUEFIED GASES), GENERAL SPECIFICATION FOR | |
| Valves, Liquid Oxygen Drain | |
| VALVES, LIQUID OXYGEN, DRAIN |
| << Prev | Next >> |